Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Features: These Centrifugal Fans Have Backward Curved Blades, Offering an Extremely Good Aerodynamic Efficiency Impeller Completely Made of Plastic PA 6.6 Injection Molded Round Sheet Metal Plate Wiring Connection: Red = +; Blue = –; White = Tach Output; Yellow = Speed Control Recommended
-
Supplier: NMB Technologies Corporation
Description: 101R057-D07 Motorized Impellers can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how 101R057-D07 can work with your system. Ready to purchase 101R057-D07? Explore the inventory currently available
- Outside Diameter: 3.9763801 inch
- Application: Air Movement
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller UL94V-O Thermoplastic Connection 2x Lead wires Motor AC, Shaded Pole, Impedance and themal protection. CAPACITOR INCLUDED
-
-
Supplier: Mechatronics Fan Group
Description: Size: (190 dia x 70 mm) 7.48 x 2.75 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent
- Maximum Air Flow: 335 to 370 SCFM
- Maximum Static Pressure: 1 to 1.2 in H2O
- Maximum Sound Level: 60 to 63 dbA
- Operating Current: 0.23 to 0.54 amps
-
Supplier: Newark, An Avnet Company
Description: Motorized Impeller, DC
-
Supplier: Newark, An Avnet Company
Description: AC MOTORIZED IMPELLERS
-
Supplier: Galco Industrial Electronics
Description: FAN, MOTORIZED IMPELLER, 225MM,230V
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 200W Motorized Impeller for use with Extract-All® S-981, E-982, S-985, and S-987 Air Cleaning Systems
-
Supplier: Continental Fan Manufacturing, Inc.
Description: XR motorized centrifugal impeller is a superbly crafted, precisionbalanced air-moving device that features superior performance andcompact design. It is ideally suited to applications where space islimited. The unique coupling of the motor and impeller minimizes
- Outside Diameter: 12.4 inch
- Bore Size: 1.06 inch
- Application: Air Movement, Compressor / Refrigeration, Heat Exchangers / Radiators
- Type: Closed Radial Vane
-
Supplier: Newark, An Avnet Company
Description: MOTORIZED IMPELLER; CURRENT TYPE:DC; SUPPLY VOLTAGE:24VDC
-
Supplier: Newark, An Avnet Company
Description: MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:255mm; External Depth:120mm; Air Flow - CFM:946.43CFM; Air Flow - m3/min:26.8m³/min; Noise Rating:72dBA; Power Rating:315W RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: R2E190AO Series Motorized Impeller Maintenance free ball bearing These impellers are high resistant to dirt and dust. Their hydraulic efficiency is very high.
-
Supplier: Allied Electronics, Inc.
Description: Features: Backward Curved Centrifugal Fans Feature Extremely Long Blades Impellers Have Hydraulic Efficiency Impellers Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Direction of Rotation Is Clockwise as Seen from Intake Side Lead Wire Connections Insulation Class B
-
Supplier: Allied Electronics, Inc.
Description: 175 mm (6.89") diameter DC motorized impeller. Impeller completely made of plastic. Clockwise rotation with integrated electronics with reverse polarity and locked-rotor protection.
-
Supplier: Continental Fan Manufacturing, Inc.
Description: AMP motorized panel fan is a superbly crafted, precision balancedair-moving device that features superior performance and compactdesign. It is ideally suited to applications where space is limited.The unique coupling of the motor and impeller minimizes spacerequirements and provides
- Air Flow Rate: 600 to 1,695 SCFM
- Media Temperature: 158 F
- Applications / Use: Air Handling Units / HVAC, Product / Process Cooling
- Design: Axial
-
Description: MOTORIZED IMPELLER
- Motor Type: 50/60 Hz AC
-
Supplier: Acme Chip Technology Co., Limited
Description: MOTORIZED IMPELLER
- Nominal Power: 100 watts
- Operating Temperature: 8.6 to 104 F
- Motor Type: 50/60 Hz AC
-
Supplier: ODG (Origin Data Global)
Description: MOTORIZED IMPELLER
- Nominal Power: 250 watts
- Operating Temperature: 8.6 to 167 F
- Features: Other
-
Supplier: DigiKey
Description: MOTORIZED IMPELLER
- Motor Voltage: 230 volts
- Operating Current: 0.66 amps
- Nominal Power: 155 watts
- Diameter: 8.8582725 inch
-
Supplier: ODG (Origin Data Global)
Description: MOTORIZED IMPELLER
- Maximum Air Flow: 112 SCFM
- Maximum Sound Level: 6.9 dbA
- Nominal Power: 20.5 watts
- Operating Temperature: 24.8 to 158 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers AC Backward Curved Motorized Impeller
-
Supplier: Powell Electronics, Inc.
Description: Duct Ring for AC Motorized Impeller - OA
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Backward-Curved Motorized Impeller
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Backward-Curved Motorized Impeller
-
Supplier: Rosenberg USA
Description: Rosenberg EC fan with B-Wheel impeller, GKHM 355-CIB.112.5HF-IE, available as fan module or motorized impeller
- Air Flow Rate: 3,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 13.9763855 inch
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
-
Supplier: Radwell International
Description: FAN, AC MOTORIZED IMPELLER, CENTRIFUGAL BALL BEARING, 115V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RADIAL FAN, SK SERIES, MOTORIZED IMPELLERS, 230-240 VAC, FOR 3304.500 & 3305.500. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
Find Suppliers by Category Top
Featured Products Top
-
The new Rosenberg CEI model 575V EC motor, operating at up to 7.4 kW, is our most powerful EC fan motor to date. It is now available in a 500-mm plug fan module, paired with our 2025 AHR Innovation-award-winning I-Series backward-curved impeller. The new (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
pressure with only 76 dB(A) of noise. (Sound Power/Sound Pressure is only 69 dB(A) at 3 feet. Available as a module (part number N43-28003) or as a motorized impeller (part number (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
, including airflow data, power requirements, and sound data. The Rosenberg and Ecofit product lines include radial fans with backward curved or forward curved motorized impellers, large axial fans, small (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
) produce airflow up to 9,300 CFM or static pressure up to 6.75 inches. They can be specified as either motorized impellers or as fan modules. Rosenberg's EC axial fans come in seven sizes from 500 up to 1000 mm (20 to 40 inches) with top airflow of up to 20,000 CFM. They can be installed in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
commutated (EC) or standard AC motors, are designed to make energy-saving data center cooling retrofits easier for both under-floor and in-cabinet applications. The Rosenberg UNOBOX extract fan consists of a high-efficiency backward-curved motorized impeller mounted inside a cube (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
Application Note for Backward Curved Motorized Impellers
Backward curved motorized impellers provide space-saving design with high performance, maintenance-free operation.
More Information Top
-
Motorized Impellers - Fans, Motors & Thermal Management from Allied Electronics
Motorized Impellers .
-
R2E133 SERIES | ebm-papst, Inc. | Fans | Motorized Impellers | Product Catalog Search Results | Galco Industrial Electronics
R2E133 SERIES, ebm-papst, Inc., Motorized Impellers , Fans .
-
Motorized Impellers - Fans, Motors & Thermal Management from Allied Electronics - Page 2
Motorized Impellers .
-
Motorized Impellers - Fans, Motors & Thermal Management from Allied Electronics
Motorized Impellers .
-
Motorized Impellers - Fans, Motors & Thermal Management from Allied Electronics - Page 2
Motorized Impellers .
-
R1G120 SERIES | ebm-papst, Inc. | Fans | Motorized Impellers | Product Catalog Search Results | Galco Industrial Electronics
R1G120 SERIES, ebm-papst, Inc., Motorized Impellers , Fans .
-
R2E190AO SERIES | ebm-papst, Inc. | Fans | Motorized Impellers | Product Catalog Search Results | Galco Industrial Electronics
R2E190AO SERIES, ebm-papst, Inc., Motorized Impellers , Fans .
-
Brushless DC Blowers: The Real & Hidden Advantages (.pdf)
5.25” standard brushless DC motorized impeller 2.
-
Motorized Impellers - Fans, Motors & Thermal Management from Allied Electronics
Motorized Impellers .
-
Motorized Impellers - Fans, Motors & Thermal Management from Allied Electronics
Motorized Impellers .
Indicates content that may require registration and/or purchase.