-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear
-
Supplier: H2W Technologies
Description: Typically an H2W Moving Magnet Actuator has precision bushings and shaft which cause the moving magnet design to be cost prohibitive. However not every customer requires a bushing with high tolerance precision, and thus H2W has the ability to modify the linear
- Force Constant (KF): 1.4 lb/amp
- Peak Force (FP): 8.4 lbs
- Linear Stroke: 1 inch
- Electrical Time Constant: 320 µs
-
Description: ANT-38 is an upgrade version of ANT-35 but with internal limit switches for ends stop. Thanks to the end limits design, ANT-38 can make up the inadequacy of ANT-35 for the two ends protection also a straight moving shaft. ANT-38 is a slim inline actuator with a robust design,
- Stroke or X-Axis Travel: 0.787402 to 19.68505 inch
- Rated Speed: 0.984251968503937 in/sec
- Rated Force: 517.04 lbs
- Motor Continuous Power: 0.067011019245141 HP
-
-
Supplier: IntelLiDrives, Inc.
Description: Motorized precision actuators offer up to 100 mm travel range. Precision motion is accomplished by a miniature stepper motor providing sub-micron resolution. Precision fine pitch screw mechanism converts rotation of the motor shaft into linear travel while avoiding backlash
-
Supplier: IntelLiDrives, Inc.
Description: Motorized precision actuators offer up to 100 mm travel range. Precision motion is accomplished by a miniature stepper motor providing sub-micron resolution. Precision fine pitch screw mechanism converts rotation of the motor shaft into linear travel while avoiding backlash
-
Supplier: Sensata Technologies
Description: A BEI Kimco fully housed Voice Coil Actuators (VCA) further expands upon the idea of the semi-housed VCA, incorporating the self-aligning bushings and shaft, but fully captures the coil assembly to keep it concentric with the field assembly, adds an internal flex circuit to protect
- Peak Force (FP): 0.424872 lbs
- Linear Stroke: 0.1574804 inch
- Device Type: Linear Actuator
-
Supplier: H2W Technologies
Description: custom copper clad steel shaft, with tapped mounting holes. The rod can be supplied in any length. Polynoid linear actuators are ideal replacements for air cylinders, and can be used to actuate electrical switch gears, for diverting products on conveyer belts. Forces to 445 N
- Rated Continuous Thrust Force: 13.3 lbs
- Continuous Current (AC or DC): 3.4 amps
- Linear Motor Type: AC Induction or Traction Design
- Design Units: English, Metric
-
Supplier: IntelLiDrives, Inc.
Description: motorized rotation angle of the load up to 50kg and has large clear aperture to allow the passage of the optical path or cables directly through the stage. The main body of the stage is made from lightweight anodized aluminum and can attach directly to an optical table or moving linear
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied without internal linear bearings and shaft. A
- Peak Force (FP): 0.18125 to 58 lbs
- Linear Stroke: 0.25 to 2.5 inch
- Device Type: Linear Actuator
-
Description: guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft Hollow drive
- Stroke or X-Axis Travel: 0.0393701 to 39.3701 inch
- Rated Speed: 118.110236220472 in/sec
- Rated Force: 359.68 lbs
- Motor Type: AC Servo, Stepper
-
Supplier: MotiCont
Description: These direct drive linear motors (electric cylinders) are supplied with an internal shaft supported by long life linear bearings and an integrated position sensor, eliminating backlash and extra space needed for an external feedback device. While there are many different types
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Newport MKS
Description: The VP-25AA actuators combine precise positioning with highly reliable performance. It is based on the same innovative design used in the VP-25XA linear stages and features a high-resolution linear scale for exceptional repeatability and accuracy. The scale is fixed on a
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: MotiCont
Description: These motors, having a large axial hole throughout the entire coil and body structure are ideal for optical focusing, scanning and other precision positioning applications. This type of motor is supplied without internal linear bearings and shaft. A customer supplied linear
- Peak Force (FP): 0.3125 to 1.01875 lbs
- Linear Stroke: 0.125 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Hagan Pneumatic Power Positioners have defined the standard of excellence in fan and damper actuation for more than 70 years. These actuators convert the linear motion from a pneumatic piston into an 80° rotation of a drive arm. With few moving parts, the pneumatic power
- Operating Pressure Range: 45 to 100 psi
- Maximum Torque: 4,800 In-lbs
- Operating Temperature: 40 to 122 F
- Torque: 4,800 In-lbs
-
Supplier: GEEPLUS Inc.
Description: applications, the coil is the moving part. Our Voice Coil Actuators can also be shipped without shaft and bearing. Benefits of our Voice Coil Actuators: • Proportional Control: Variable position 1 to 100mm / up to 45° • High Speed: Vibration or marking • High Efficiency:
- Force Constant (KF): 0.15736 to 0.17984 lb/amp
- Peak Force (FP): 0.8 to 2.3 lbs
- Continuous Power: 10 watts
- Device Type: Linear Actuator
-
Supplier: H2W Technologies
Description: air bearing shafts. It includes a 1 micron resolution linear encoder on each axis. It is ideal for high force low velocity ripple positioning applications. The stage is driven by three NCC series moving coil type linear actuators which are guided by parallel air
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Air Bearing
- Drive Type: Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
and laboratory equipment to industrial machinery, ElectroCraft offers configurable to completely customizable solutions in three unique product designs: linear actuator (non-captive), leadscrew motor (external linear) or guided linear actuator (captive). "ElectroCraft's unique motor, shaft (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
shear during shear sensitive process steps. The process vessel is completely sheathed and insulated for operator safety. The entire mixing system can be lifted straight out of the process vessel for inspection, cleaning and alteration using dual compact electric powered linear actuators. No dangerous (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
, surpass their expectations. Typical modifications and design options Linear Solenoids: shaft configuration, coil winding, environmental conditions, noise reduction (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
how they work. Traditional rotary servos have a rotating shaft, often with a horn mounted on the end to which the load is mounted. The disadvantage with these is that they create rotary motion, whereas many applications require linear motion. Linear servos solve this problem by creating linear motion (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices
Conduct Research Top
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
specification and highlight the benefits of correct actuator and application pairings. An integrated stepper linear actuator system combines a hybrid stepper motor with a lead screw or nut attached as an integral part of the motor shaft. This integrated electromechanical solution offers precise
-
Automated (Robotic) Manual Transmissions
position the gears in the same method an operator would in a traditional manual transmission. MTS Commercial Sensors can provide feedback for individual, linearly moving shift shafts or a combined linear and rotary motion shaft. MTS magnetostrictive sensors have the unique ability to measure