-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 70 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: 16.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 2.65/1.14 AMPERE CURRENT RATING 1 LAMP(S) 314/312 W POWER RATING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M58 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE,
- Lamp Wattage: 250.00000000000003 watts
- Number of Lamps: 1
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: Electronic Ballast, HID Ballast
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 2-5/8 INCH L X 2.3 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL (CANADA AND US), ISO 9000 APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120 VAC INPUT VOLTAGE 1.45 AMPERE INPUT CURRENT R-NPF
- Lamp Wattage: 50 watts
- Nominal Voltage: 120 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
-
Supplier: GE Lighting
Description: -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 750 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 7.3/3.16/2.5 AMPERE INPUT CURRENT CONSTANT
- Lamp Wattage: 750 watts
- Nominal Voltage: 120 V, 277 V, 347 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: M156/C156 ANSI CODE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION TRACK LIGHTING, DOWNLIGHTING, LANDSCAPE LIGHTING, RETAIL, HOSPITALITY, INSTITUTIONAL, COMMERCIAL
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 20 watts
- Nominal Voltage: 120 V, 277 V
-
Supplier: GE Lighting
Description: 4 INCH L X 2.81 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITER, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.6/1.0/0.7/0.8 AMPERE INPUT
- Lamp Wattage: 150 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 3 15/16 INCH L X 3.8 INCH W X 2 13/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING BALLAST, IGNITOR, DRY FILM CAPACITOR CONTENTS UL (CANADA AND US) APPROVAL METAL HALIDE PULSE START LAMP TYPE 200 W LAMP WATTAGE 480 V INPUT VOLTAGE 03 AMPERE INPUT CURRENT CWA CIRCUIT
- Lamp Wattage: 200 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Juno Lighting Group
Description: CERAMIC METAL HALIDE TYPE 20 WATTAGE CERAMIC BASE TYPE 12000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000, 4000 40 DEGREE DISTRIBUTION/BEAM SPREAD ELECTRONIC ANSI CODE/BALLAST BEAM TYPE FL CMH MODEL
- Lamp Power: 20 watts
- Rated Average Life: 12,000 hours
- Features: High Intensity Discharge Lamps, Other Lamp Bases
-
Supplier: Juno Lighting Group
Description: RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 7 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 20 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: GE Lighting
Description: CERAMIC METAL HALIDE TYPE CLEAR COLOR 2.54 INCH OVERALL LENGTH INDOOR SPOTLIGHT APPLICATION 12 STANDARD PACKAGE 39 W WATTAGE GX10 BASE TYPE 12000 LIFE IN HOUR MR16 SHAPE DESIGNATION 4000 92 COLOR RENDERING INDEX 25 DEG DISTRIBUTION/BEAM SPREAD 2200 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING
- Lamp Power: 39 watts
- Rated Average Life: 12,000 hours
- Color Temperature: 4,000 K
- Initial Lumens: 2,200 lm
-
Supplier: Appleton Electric
Description: 1-1/2 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 GROUP E, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 100 watts
- Features: Ballast Included, Other
- Lamp Type: Sodium
-
Supplier: Accuris
Description: Energy efficiency of high-intensity discharge (HID) and low-pressure sodium (LPS) lamp ballasts
-
Supplier: CSA Group
Description: measurement technique for determining the efficiency of HID and LPS lamp ballasts for use in HID and LPS luminaires. 1.3 This Standard defines minimum energy efficiency levels for HID and LPS lamp ballasts. Note: Power factor is also an important energy management
-
Supplier: bulbs.com
Description: Advance SMALLER Single Coil HID Core and Coil Ballast* Ignites One 70 Watt High Pressure Sodium (ANSI Code S62) Lamp of 120 Voltage. (width 2 3/16", length 2 5/8"), LAMP(S) NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: LOW PRESSURE SODIUM TYPE CLEAR COLOR 16-3/4 INCH OVERALL LENGTH 25 STANDARD PACKAGE 55 W WATTAGE BY22D BASE TYPE 16000 LIFE IN HOUR T17 SHAPE DESIGNATION 7300 LUMEN INITIAL INTENSITY L71RC ANSI CODE/BALLAST
- Lamp Power: 55 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 16.75 inch
- Features: High Intensity Discharge Lamps
-
Supplier: Hubbell Lighting, Inc.
Description: RECESSED HOUSING TYPE 10 INCH UL, CSA APPROVAL WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17 METAL HALIDE LAMP TYPE 50/70/100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 5/16 INCH CEILING
- Light Fixture Wattage: 50 to 100 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: Metal Halide
-
Supplier: Larson Electronics LLC
Description: This lightweight, ultra rugged, ergonomic handheld HID Magnalight spotlight operates on 12 volts or 24 volts DC and can be used as a spot or flood light. This Magnalight spotlight ships with a 16 foot coil cord with cigarette plug and long life 35 Watt High Intensity Discharge (HID)
-
Supplier: Litetronics International, Inc.
Description: bulbs with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk. This 150-watt ED23.5 Super Arc
- Lamp Power: 150 watts
- Rated Average Life: 24,000 hours
- Maximum Overall Length: 7.48 inch
- Color Temperature: 2,100 K
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 108178-IRS2573DSTRPBF Packaging: Reel - TR Type: HID Lamp Controller Mounting: SMD (SMT) Frequency: 160Hz to 240Hz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case /
- Features: Other
-
Supplier: Larson Electronics LLC
Description: weighs 1.4 pounds Precision metal reflectors 35 watt HID (High Intensity Discharge) Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 8.1 amps start load on 12 Volts DC - 3.8 amps average draw after 60 second startup.
-
Supplier: Green Lighting LED
Description: 16 Watt HID or HPS Retrofit LED Bulb LED’s run on direct voltage and electronic ballasts need bypassed for retro fit installations. 5 Year Warranty against mfg defects RoHS compliant ETL& CE Listed IP55 Rated
- Lamp Power: 16 watts
- Mean Lumens: 1,760 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Larson Electronics LLC
Description: Intensity Discharge bulb and glass lens/reflector assembly, powered by HID ballast and starter (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million
-
Supplier: Larson Electronics LLC
Description: Designed and tested for the off-road racing market and adapted to military specifications, this 12 / 24 volt HID floodlight with magnetic base is designed to withstand extreme conditions. 35 watt Xenon D2S bulb projects 3200 lumens output - 250 feet by 250 feet flood beam pattern Cast
-
Supplier: Niland Company
Description: Features: A356 Aluminum 3/16" Minimum wall thickness UL-listed for wet location HID listings 30°C/ -20°F Starting
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 50 to 250.00000000000003 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent, Incandescent, Metal Halide, Sodium
-
Supplier: Litetronics International, Inc.
Description: High Watt CFLs are designed to replace HID light bulbs in high bay applications for energy savings and higher ROI. They utilize an external ballast, which offers better heat management and maximum lumen maintenance and life This 150-watt High Watt CFL has a 5000K color temperature and
- Lamp Power: 150 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 11.77 inch
- Color Temperature: 5,000 K
-
Supplier: Ecopower Inc.
Description: incentive/rebate programs offered by many utility companies. Installation is simple. In cases involving our retrofit kits to replace a 400 w HID, we can normally use a screw-in type U bracket. For the 1000 w retrofit kit, the drivers are mounted on the back of the custom plate; all your
- Light Fixture Wattage: 100 to 1,000.0000000000001 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures
- Application: Industrial
-
Supplier: CSA Group
Description: control of fluorescent, HID, ballasted, and similar lamps intended for installation in accordance with the Rules of the Canadian Electrical Code, Part I. 1.2 This Standard applies to controls intended for a) lighting controls without integral switching (disconnecting control); b) devices used
-
Supplier: RS Components, Ltd.
Description: Osram 1 PT-FIT 35/220-240 I
- Number of Lamps: 1
- Ballast Technology: Electronic Ballast, HID Ballast
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Hydrofarm, Inc.
Description: Up to 20% MORE LUMENS; faster growth, bigger harvests Unique graduated fin design for more efficient cooling Completely pre-wired with popular BAREF lamp cord 3 years full + 2 years warranty Internal Resin coating protects components for long life External breaker system protects against power
- Lamp Wattage: 600 watts
- Nominal Voltage: 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 100 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 288 W INPUT POWER M138 ANSI CODE SERIES BMH MODEL
- Lamp Wattage: 250.00000000000003 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Radwell International
Description: FLOOD LIGHT, CHAMP HID LUMINAIRES SERIES, MULTI-TAP BALLAST, STANDARD, 250 W, 120 / 208 / 240 / 277 V, PULSE START METAL HALIDE, STAINLESS STEEL / NATURAL, DIE-CAST ALUMINUM / EPOXY POWDER COAT. FREE 2 YEAR RADWELL WARRANTY
- Ballast Technology: HID Ballast
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: bulbs.com
Description: Universal HID Core and Coil Ballast QUAD Kit* Ignites One 50 Watt High Pressure Sodium (ANSI Code S68) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
Find Suppliers by Category Top
More Information Top
-
New Grow Light 02 from Guangzhou Cowin Co., Ltd., China
… MSD250 MSD575 HMI575 , kaleidoscope light ,led panel,digital electronic 400+600 watt ballast for hps lamp,Universal voltage dimmable electronic ballast for fluorescent lamps, linear … … halogen spotlight, par lights, HID xenon lamps, LED high power spot light , MR16 ,GU10 ,e27,E26 , e14 …
-
Lighting Report - World - 2012
… the purpose of this report, all MR16 lamps, regardless of base will be labeled as MR16 lamps • CFL - ni Lamps - A compact fluorescent lamp that does not have a ballast integrated into the … • MV - Mercury Vapor HID lamps .
-
GaN LED Supply and Demand Report - Q3 2013
… purpose of this report, all MR16 lamps, regardless of base will be labeled as MR16 lamps • CFLni Lamps - A compact fluorescent lamp that does not have a ballast integrated into the body of … MV - Mercury Vapor HID lamps • .
-
LED (GaN) Supply and Demand Market Tracker - World - Q4 - 2012
… the purpose of this report, all MR16 lamps, regardless of base will be labeled as MR16 lamps • CFLni Lamps - A compact fluorescent lamp that does not have a ballast integrated into the body … • MV - Mercury Vapor HID lamps .
-
LED (GaN) Supply and Demand Market Tracker - World - Q3 - 2012
… the purpose of this report, all MR16 lamps, regardless of base will be labeled as MR16 lamps • CFLni Lamps - A compact fluorescent lamp that does not have a ballast integrated into the body … • MV - Mercury Vapor HID lamps .
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > LIGHTING AND APPLICATIONS
For example, MR16 refers to a multifaceted reflector, 2 in. in diameter. HID —high-intensity discharge, Hg—mercury, MH—metal halide, HPS—high-pressure sodium, CMH—ceramic mercury halide, Xe—xenon, LED—light-emitting diode … … at CRI 15, CCT 3900 K at CRI 50, ddeveloping technology, ewith integrated ballasts , fseparate ballast, gonly …
-
Led Driver Manufacturers in LED Bulbs & Tubes, Led Driver Suppliers & Exporters in LED Bulbs & Tubes Directory
… supply, led controller, led, ac/dc adapter, led power, waterproof led driver, waterproof led power supply, waterproof, led tube light, led lighting flxtures, led spotlight led bulbs, waterproof power supply, led power driver, electronic transformer, led light, hid ballast , constant current led driver More.. MR16 (6 .
-
Lighting Report - 2013
… purpose of this report, all MR16 lamps, regardless of base will be labeled as MR16 lamps • CFL ni Lamps - A compact fluorescent lamp that does not have a ballast integrated into the body … MV - Mercury Vapor HID lamps • .
-
GE LIGHTING HID Ballast,Ultramax(TM) eHID,39W - Electronic HID Ballasts - 12J910|GEMH39-MSF-MV - Grainger Industrial Supply
Pulse Arc Metal Halide Lamp, MR16 , 39W • Lighting Fixture Ballasts (641 • HID (High-Intensity Discharge) Ballasts (180 .
-
fluorescent lamp ( Page 15 ) - offers from fluorescent lamp manufacturers, suppliers, exporters & wholesalers
• Mr16 Lamp • Fluorescent Ballast • Hid Xenon Lamps .
Indicates content that may require registration and/or purchase.