-
Supplier: DigiKey
Description: Screw Grommet Thermoplastic
- Material: Plastic
-
Supplier: DigiKey
Description: "#1 Phillips Screwdriver 7.52"" (191.0mm)"
- Drive Type: Crosshead
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: SCREW PLUG IMMERSION - 2000W
-
-
Supplier: Newport MKS
Description: The MS-SS-3 Headless Adjusting Screw is compatible with the MS-500 Series miniature linear stages.
-
Supplier: Newport MKS
Description: The MS-SS-1 Headless Adjusting Screw is compatible with the MS-125 Series miniature linear stages.
-
Supplier: Accuris
Description: SCREW, CAPTIVE
-
Supplier: Accuris
Description: SCREW, DRIVE
-
Supplier: Newark, An Avnet Company
Description: W-PLATE SCREW, 1/2", WHITE, 100 PACK
-
Supplier: Newport MKS
Description: The MS-KIT-XY-3 Screw Kit is used to stack two MS-500-X stages for XY configuration.
-
Supplier: Newport MKS
Description: The MS-KIT-XY-1 Screw Kit is used to stack two MS-125-X stages for XY configuration.
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA,
- Head Type: Hexagon Head
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 500V, +50%,-10%, SCREW; Capacitance:3500µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.03ohm RoHS Compliant: Yes
-
Supplier: Accuris
Description: JACK SCREW, SPECIAL
-
Supplier: DigiKey
Description: CARD GUIDE PLASTIC SCREW 12PCS
- Guide Mounting: Screw Attach Card Guide
-
Supplier: Festo Corporation
Description: screw VMPAL-MS-4X10 Length=39 mm, Container size=10, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-5 - 50 °C, Product weight=400 g
-
Supplier: Newark, An Avnet Company
Description: 82-6252.1153.ILLUMINATED PUSHBUTTON.MOMENTARY.22 MM.CHROME COLOUR.FLUSH/FLAT.RING.WHITE.12 V.SCREW TERMINAL
-
Supplier: Accuris
Description: BOTTLE, SCREW CAP GLASS
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson, Slotted
- Head Type: Truss Head
-
Supplier: Chatsworth Products, Inc.
Description: CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 36 INCH D X 78 INCH H SIZE; ANODIZED, GRAY COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, (25) #12-24 TPI CAGE NUT/SCREW, (16) M6 CAGE
- Length / Height: 78 inch
- Width/Diameter: 19 inch
- Depth: 36 inch
- Material: Aluminum
-
Supplier: DigiKey
Description: "Buzzers Indicator, Internally Driven Piezo 4 ~ 30mA 2.9kHz 80dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"
- Frequency: 2,900 Hz
- Sound Pressure Level: 80 dB
- Operating Voltage Rating: 6 to 28 volts
- Maximum Operating Current: 4 to 30 milliamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches 1 Pole 2 Postion Standard Lever
- Maximum Current Rating: 20 amps
- Standards / Compliances: RoHS Compliant
- Terminal Type: Screw Terminals
-
Description: SWITCH PB SPDT 3A 240V
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 240 volts
- Actuator Specifications: Flush Pushbutton
-
Supplier: Sealtight Fastener
Description: A Sealtight™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the head and a shank
- English Sizes: 1/4", 10, 4, 6, 8
- Sealing Materials: AFLAS™, Buna-N, Butyl, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Kalrez®, Neoprene, Nitrile, PTFE - Teflon®, Polysulphide, Polyurethane, Silicone Rubber
- Body Material: Alloy Steel, Brass, Bronze, Hastelloy®, Inconel®, Molybdenum, Stainless Steel
- Metric Sizes: M10, M3.5, M4, M5, M6, M8
-
Supplier: RS Components, Ltd.
Description: Hammond 1591MS100BK
- Length: 0.393701 inch
- Screw Type: Machine Screw
- Features: Other
- Material: Steel
-
Supplier: Fastener SuperStore, Inc.
Description: 6-32 X 1 (MS35206-234) Military Machine Screw MS35206 / Phillips / Pan Head / Steel / Cadmium Yellow Tested & Certified to Military Standards.
- Length: 1 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Durex Industries
Description: Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or
- Maximum Operating (Sheath) Temperature: 350 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 kW
- Watt Density: 60 W/in²
-
Supplier: PENCOM
Description: No Description Provided
- Size: #6
- Type: Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Essentra Components
Description: Meet MS25281 series For heavy duty applications They include an eyelet in the mounting hole to help distribute the load NM-R series has a rib running around the inside of the clamp to grip the bundle NM-F series has no rib NM-R series eyelet is crimped to the top leg; the NM-F series eyelet
- Diameter: 0.75 inch
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Switch, Toggle, 1 Pole, 2 Position, Screw Terminal, Lcking Lever, MS24658-26F
-
Supplier: Utmel Electronic Limited
Description: SCREW 4-40 FOR ST/DST SER 100PC
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: RS Components, Ltd.
Description: Hammond 1550MS50TBK
- Length: 0.4724412 inch
- Metric: M3.5
- Features: Other
- Material: Stainless Steel
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations
- Number of Contacts: 1 to 3
- Conductor Size (North American): 14 to 2 AWG
- Voltage Rating: 600 volts
- Current Rating: 115 amps
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: G1/8 Metal Breather Plug Screw In Protective Vents
- Features: Other
- Shape / Application: Screw Plug
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: fortification for your equipment. How It Works An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts,
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Pin-In-Hex Socket Screws feature a small metal post in the middle of the screw head that prevents a normal hex driver from engaging. Available in stainless steel in both machine screw and sheet metal screw styles. Pin-In-Hex Socket screws can only be installed with
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
Find Suppliers by Category Top
Featured Products Top
-
-ring technology to prevent contaminants from leaking into or out of equipment and potentially damaging it or the environment. Availability: ZAGO MS3212/ MS3213 sealing screws are in stock and ship within 2-3 days. Variety: (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
raw materials locally Offers DFARS compliant parts – just ask! Provides pressure tested parts per MS/NASM82496 Serves the U.S. Airforce, U.S. Army, U.S. Navy and U.S. Marines Is a one-stop shop with engineering, machining and tooling in (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Fargo Controls has precision inductive ring sensors. These sensors are designed to detect metallic masses entering or passing through the ring. They are ideal for the sensing, counting, positioning and checking of small metal objects such as: screws, washers, nuts, needles, plungers, rods and (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
limiter circuit utilizes an integrated bypass relay, moving beyond basic NTC thermistor solutions to offer higher efficiency and reliability after the initial startup surge. It effectively limits peak inrush current to 45A for a duration of 100-500ms, safeguarding sensitive equipment from the damaging (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
Zago Sealing Screws MS3212/3213 Parts List Sky is the Limit for Aerospace Engineers and OEMs Using ZAGO High-Tech Self (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
0.15 N·m Maximum actuation speed 1.5 m/s (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
– GOOD ENOUGH FOR THE MILITARY ZAGO high-tech self-sealing fasteners are pressure resistant per military standard to 1500 psi, and ZAGO military standard parts meet the strict specifications of both the MS and NASM82496. ZAGO is the only manufacturer of sealing screws capable of (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
B: M3.5 screw-type coil terminals DC24: 24 VDC rated coil voltage The G9EA-1-B DC24 should not be confused with (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Electrical termination Screw-clamp terminals Forcible actuator (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
. Telemecanique specifies five electrical positions and a maximum angular displacement of 180 degrees in either direction. The minimum torque required for tripping is 0.5 N·m, while the minimum torque for positive opening is 0.75 N·m. The maximum permitted actuation speed is 1.5 m/s (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Gerthsen physics
… 864 Moseley law 864 MOSFET 944 motor characteristic 401 smoldering-phase transition 818 ms -pulsar 445 Müller … … function 1053 parton 1019 pascal (= Pa) 95 pascal, Blaise (1623-1662) 285 pascal- screw 53 Paschen, Frederick … 1153 .
-
Surgery of cytoréduction and peritoneal carcinoses
• superficial peritoneal violations have to be reséquées without screw -cérale infiltration in depth by péritonectomie. Leapman MS , Jibara G, Tabrizian P and al (2014) Genitouri-nary resection at the time of cytoreductive … Ann Surg Oncol 21: 1153-8 .
-
Plastics and its properties
… 960 Polyarylate (Polyaryl ester) 1114 * Polyaryl ether 1141 Polyarylethersulfone (PES) 1173 * Polyaryl sulfone 1153 * polybenzimidazole (PBI) 1250 … … 1379 * silicone resin-molding masses 1381 styrene-/-a-methylstyrene-copolymers (S / MS ) 723 * styrene / … Tubes 225, 227, 228, dickwandige 228, rotation forms 226 rotation sinters 228 soundproofing 229 foams 223, 229 shear rate 230 ship 's propellers 225 hose films 227 throwing sizes 226 enamels 230 snap 224 shoes 229 protective helmets 229 protective clothing 229 …
-
The labyrinthine sense
But it had to be held that it also acts vibro-taktile feedback as auditory Stimulus, for the that lie vibro-taktilen the signal transducers in the proximity of the Mastoids because the hair cells of the screw fit close the Mastoid. J Vestib Res 15: 313-325 wall III C Schmidt PB, vineyard MS , cancer DE of (2001 … IEEE of fish oil Biomed Closely 48: 1153-1161 winter DA Wieman C, MacKinnon CD, rudder GK (1993), On integrated EMG/biomechanical model of upper body of balance and posture during human gait.
-
Paperback for food chemists
… receptors 279 lubricating oil 547 cosmetic brushes 917 simmering 1051 jewelery 929, 930 screws 524 rapid tests … … 251-BSE / TSE 512 - Bt potato 257 - Bt maize 257-characterization of flavors 733 - Chemical toy 941-chloramphenicol 262-Chlorogensäuren 721, chromatographic method, 372-Clean-up 244, 354, Coatings, 898-caffeine 721-representation of a PTR- MS 266-Deoxynivalenol limit value … Thing list 1153 .
-
Medical technology
… rod lens system 1131 Staging lymph Aden ekto mie 1167 staging 1705 steel screws 336 Stahltrokar 1844 … … stereoblock polymers 228 stereomagnifying glass 659, 2434 sterile barrier system 115 sterile region 1153 sterilization 77, 114 … … displacement flow 733 turbulences 989 Turbulenzgrad 745 Tuttlingen 31, 35, 37 TÜV SÜD MS stand ar 2221 …
-
Fractures and Luxationen of the hand
… in the connection, the central Kirschner wire becomes überbohrt and stabilizes the navicular bone with a screw . J hand Surg melon CP Murphy MS , Jr., Raskin KB Perilunate injuries On the 5: 226-241 … Arthroscopy 21: 1153 Schmit Neuerburg KP, Towfigh H, Letsch R (Hrsg) (2001) Tscherne traumatology, band VIII/2: hand.
-
Radiotherapy
J Obstet Gynecol 193:575 Piver MS Patton T, Marchetti DL, hall suffering J, Blumenson L, Driscoll … The N Engl J Med 340:1144±1153 Roth SL (1993) neck carcinoma. Thorax 59:790±793 Fritz P Becker HD, screw P, et al. (1992) A new of tumor tracheobronchial …
-
Bases and grenzgebiete the lebensmittelwissenschaft
IV: 0 rganisehe technology II. XXIV. 1153 S. with 249 Abb. and 248 tab. … in the chapter structure, recovery and processing of macromolecular substances and such natfirlicher Ms also synthetic] ~ … … of eptilien, use S ~ ugetlere in the Sch~dlingsbek~mpfung,Toxielt~t fiir, amphibians, fishes, screws , water insects and …
-
Radiotherapy
J Obstet Gynecol 193:575 Piver MS Patton T, Marchetti DL, hall suffering J, Blumenson L, Driscoll … The N Engl J Med 340:1144-1153 Roth SL (1993) neck carcinoma. Thorax 59:790-793 Fritz P Becker HD, screw P, et al. (1992) A new of tumor …
Indicates content that may require registration and/or purchase.