-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Description: SWITCH SLIDE 4PDT 300MA 125V
- Maximum Current: 0.3 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Operating Temperature: 14 to 140 F
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE 4PDT 300MA 125V
- Maximum Current: 0.3 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Operating Temperature: 14 to 140 F
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Acme Chip Technology Co., Limited
Description: SCHOTTKY DIODE,BEAMLEAD, B42
- Tj: -65 to 150 C
- Features: Other, RF Diodes
-
Description: COM SCHOTTKY BEAMLEAD, B42
- Tj: -65 to 150 C
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 831752-MSS1260-823MLD Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Win Source Part Number: 1227629-MSS1038-273MLD Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: Mencom Corporation
Description: MDC, Receptacle, 8 Pole, Female Straight, 2M, 24awg, 2A, .25-NPT, Front Mount, Stainless Steel
- Voltage Rating: 60 volts
- Current Rating: 2 amps
- Operating Temperature: -40 to 105 C
- Mounting Style: In-Line / Cable End
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132484-MSS1246-103MLB Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.0409 ohms
- Testing Frequency: 100 kHz
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: ODG (Origin Data Global)
Description: FIXED IND 47UH 2.42A 120MOHM SM
- Inductance Range: 47 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.12 ohms
- Rated DC Current: 2,420 milliamps
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: RAB Lighting
Description: FULL CUTOFF TYPE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND APPLICATION WET LOCATION LAMP INTENSITY 548 LUMEN EFFICACY 42 LPW INPUT POWER
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 10 watts
- Features: Ballast Included
- Lamp Type: LED
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Description: instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Description: Castings. For additional nondestructive examinations defining quality of steel castings, this Standard Practice may be supplemented by the following Standard Practices; SP-53 "Magnetic Particle Examination Method", SP-54 "Radiographic Examination Method", SP-93 "Liquid Penetrant
-
Description: Quality Standard for Steel Castings and Forgings for Valves, Flanges, Fittings, and Other Piping Components Liquid Penetrant Examination Method This MSS Standard Practice, SP-93, was originally adopted in 1982 for the purpose of providing a uniform method of Liquid Penetrant
-
Supplier: AENOR
Description: Satellite Personal Communications Networks (S-PCN); Mobile Earth Stations (MES), including handheld earth stations, for S-PCN in the 2,0 GHz bands under the Mobile Satellite Service (MSS); Terminal essential requirements (Endorsed by Asociación Española de Normalización in February of 2022.)
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: F316H, F310, F321 A182 F11, F22 Type: welding neck, slip-on, threaded, lap-joint, socket welding, and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Pentair, Inc.
Description: " CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 4.2 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 250 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "
- Pipe Size: 2 inch
- Maximum Load: 250 lbs
- Hanger Type: Clevis Hanger
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
- MSS-SP61 seat leakage •Options: - Inconel® X-750 Spring; Soft Seat; Custom Sizing-low flow • Body materials: - Stellite trim (600 degrees F+) - RTJ Ends - NACE (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc.