-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y2X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: PEI-Genesis
Description: 97-3101A20-29S W/ADPT
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.97A 0.33Ohm DCR Automotive T/R Product overview: MSS5121-223MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Supplier: Sentry Air Systems, Inc.
Description: configurations include bench-mounting, under-the table mounting, and shelf or wall mounting. The Mounted Single Sentry offers an effective, quiet and economical solution to many fume extraction needs with limited workspaces. A larger model [SS-300-MSS] and a dual-arm unit [SS-200-MSD] are
- Airflow: 50 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Supplier: Sentry Air Systems, Inc.
Description: 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Soldering Chemical fume extraction Laser fumes
- Airflow: 175 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: operation Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Description: instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Supplier: Sentry Air Systems, Inc.
Description: Low power consumption Long filter life Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Galvanized Carbon Stee Elbow , Made of Carbon Steel, Surface: galvanized Model Number: LD 011-PF3 Key Specifications/Special Features: Types: 90, 45, 30, 180° elbow Standards: ANSI/ASME B16.11/MSS-SP-79/MSS-SP-83/MSS-SP-95/MSS-SP-97/BS
- English Size: 1 to 84 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Description: Castings. For additional nondestructive examinations defining quality of steel castings, this Standard Practice may be supplemented by the following Standard Practices; SP-53 "Magnetic Particle Examination Method", SP-54 "Radiographic Examination Method", SP-93 "Liquid Penetrant
-
Description: Quality Standard for Steel Castings and Forgings for Valves, Flanges, Fittings, and Other Piping Components Liquid Penetrant Examination Method This MSS Standard Practice, SP-93, was originally adopted in 1982 for the purpose of providing a uniform method of Liquid Penetrant
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel Pipe Olet Weldolet, Made of Carbon Steel Material, Available in Various Specifications. Model Number:LD 011-PF4 Key Specifications/Special Features: Manufacturing standards: ANSI/ASME
- English Size: 0.125 to 4 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
- English Size: 0.5 to 64 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: ASTM International
Description: bends, caps, tees, reducers, lap-joint stub ends, and other types, as covered by ASME B16.9, ASME B16.11, ASME B16.28, MSS SP-43, MSS SP-95, and MSS SP-97. 1.1.1 Class WP fittings are those manufactured to the requirements of ASME B16.9, B16.11, or
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Blind Flanges, Available in ANSI, BS, JIS, UNI, MSS and SP Standards. Model Number: LD 013-FL6
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Radwell International
Description: BRASS BODY BALL VALVE-SWEAT ENDS, LOW LEAD COMPLIANT, PC FULL PORT 600 WOG, MEETS MSS SP-110 STANDARDS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
CR4 - Thread: Weldolet-MSS SP 97
Weldolet- MSS SP 97 .
-
CR4 - Thread: Coating - Airless Spray
Next in Forum: Weldolet- MSS SP 97 .
-
CR4 - Thread: Doubt Regarding Dead Ended Seal Chamber
Previous in Forum: Weldolet- MSS SP 97 .
-
weldolet - offers from weldolet manufacturers, suppliers, exporters & wholesalers
Sell Sockolet,Weldolet,Threadolet,A105 Weldolet, MSS SP 97 .
-
CR4 - Thread: ASME Fabrication Tolerance
Also check MSS SP 97 2006.
-
Chinese Forging Selling Leads in Pipe Fittings, Chinese Forging Exporters, Manufacturers & Suppliers in Pipe Fittings Directory
Forged High Pressure Fittings 1) Standard: ANSI B16.11, MSS SP 97 2) Size: 1/8" to 4" 3) Pressure: 3000LB - 6000LB 4)...
-
Sell Forged High Pressure Fittings
1) Standard: ANSI B16.11, MSS SP 97 .
Indicates content that may require registration and/or purchase.