Products/Services for Msw Instruments Level Switches
-
Level Switches - (624 companies)Level switches are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action. Level switches can be used either as an alarm device or as control switches, turning...Media TypeSwitch TypeConfiguration (Normal State) -
Liquid Level Switches - (368 companies)Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action. Liquid level switches detect liquid levels or interfaces between liquids... -
Dry Material (Powders) Level Switches - (62 companies)Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action. Dry material level switches are used to detect the level of dry materials along process lines, or in tanks or vessels... -
Level Sensors - (1154 companies)They are used generally as a high alarm or switch. These level sensors can also be integrated in a single device to add a low alarm, or to serve as a stepped version of a continuous level. Example of point level measurement. Video Credit: madisonsensors... -
Levels - (204 companies)How to Select Levels. Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level... -
Level Controllers - (391 companies)Level controllers monitor, regulate, and control liquid or solid levels in a process. Level controllers monitor, regulate, and control liquid or solid levels in a process. Level controllers receive input from a level-sensing device and respond...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Level Gauges - (286 companies)...in addition to a switch or alarm in a system. There is little maintenance required and all repairs can be done without disturbing the system. They can also be customized for extreme applications. Types of Level Gauges. There are several basic types...
-
Liquid Level Sensors - (732 companies)Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids...
-
Level Transmitters - (303 companies)Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level...
Product News
-
Parker Sporlan Division
Level Switches- HBS Series CO2 Switch. HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use... (read more) -
Sensata Technologies
Level Sensors & Switches Selection Guide Our level sensors & switches feature a variety of technologies, materials, and configurations to deliver efficient level detection for standard and custom applications, all while ensuring high performance and safety. Explore our level sensors & switches selection guide to find the perfect product for your needs! (read more) -
Sensata Technologies
Solutions for Hazardous Area Level Switches Some fluid chemical or petrochemical processing systems require level switching to control certain processes. Areas that are classified as "hazardous ", due to the explosive atmosphere that may be present, require equipment that has attained approvals, which ensure they are suitable for use in these areas. Learn more about our Hazardous Area Level Switches. Visit our FLPV Series Flameproof Dual Level Float Switches Brochure. (read more)Browse Pressure Switches Datasheets for Sensata Technologies -
SST Sensing Ltd.
Optomax Basic Fluid Level Switches The Optomax Basic Range of Fluid Level Switches provides a simple and reliable solution for liquid level detection using optical sensing technology. Designed for ease of use and integration, these switches deliver consistent performance in a wide range of industrial and OEM applications. Their cost-effective design makes them suitable for applications where dependable level switching is required without unnecessary complexity. Typical uses include process equipment, fluid handling systems... (read more) -
SST Sensing Ltd.
Optomax Digital Liquid Level Switches The Optomax Digital Range of Liquid Level Switches is designed to provide accurate and repeatable liquid detection using optical sensing technology with digital output capability. These switches support reliable performance in industrial automation and process control systems. With digital switching outputs, the Optomax Digital range simplifies integration with modern control electronics and PLCs. They are well suited for industrial, process, and OEM applications requiring consistent... (read more) -
Parker Sporlan Division
HBS Level Switches for Industrial Refrigeration CO2 Switch. HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use... (read more) -
SST Sensing Ltd.
Optomax Industrial Glass Liquid Level Switch The Optomax Industrial Glass Liquid Level Switch is designed for reliable liquid detection in harsh and demanding environments. Featuring a robust glass sensing tip, it offers enhanced durability and resistance to challenging process conditions. This switch delivers consistent and repeatable level detection, supporting effective monitoring and control of fluid systems. It is well suited for industrial process equipment, chemical systems, and applications where environmental resilience (read more) -
OTTO Controls
Slide Switches for Standard or Logic-Level Rating OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination. Standard rating with copper with silver terminals or logic-level rating with gold over silver terminals. Sealed dusttight to MIL-PRF-8805 Design 2. Raised or flush button style with several button color choices. FAA/PMA available (read more)Browse Slide Switches Datasheets for OTTO Controls -
SST Sensing Ltd.
Hazardous Area Approved Liquid Level Switch The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch supports dependable and compliant operation in safety-critical industrial applications. Featuring robust construction and precise sensing performance, it is suitable for use in process equipment, chemical handling systems, storage tanks... (read more) -
BinMaster, Inc.
Point-Level Detector for Bins, Chutes BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to check bin levels is stressful. Repeatedly checking to see if bins are full is tiresome. The BM-25 bin level indicator provides a new way to manage materials in bins or silos. It alerts operators to high or low levels, or when chutes or conveyors are clogged. It is a simple and convenient way to stop overflowing products or prevent wasting... (read more)Browse Level Switches Datasheets for BinMaster, Inc.
-
Waste to Energy
The use of MSW for energy production can contribute to achieving the 20% renewable energy goal and the 20% reduction in CO2 emissions agreed upon at the EU level . All three countries have introduced policy instruments and support schemes to promote renewable energy generation. There is also support available for CHP and heat production to switch to renewable fuels.
-
Comparison of reaction response time between hand and foot controlled devices in simulated microsurgical testing.
… for a switch release are faster for hand-controlled than for foot-controlled switches for physiological and … Partially significant differences between and within the experience level groups could be demonstrated by level of education (LE) and microscopic surgeries/week ( MSW ) (P = 0.57-0.02). This data suggest a hand-controlled ophthalmic instrument might have distinct advantages; however, clinical correlation is required.
-
Design of impulse distributed waveform generator
… voltage to current conversion is required to drive the low impedance of test instruments or an off … The impulse switches Msw which generates a current impulse through M1 and M2. Low voltage current mirror reduces the voltage levels of the impulses as well as the reference current …
-
Financial and Insurance Formulas
… 338 weighted, 326 Lemma Borel-Cantelli, 284 Ito’s, 129 multivariate, 130 Leptokurtosis, 377 Level bonus, 233, 251 … probability distribution, 348 initial, 348 Markov property, 347, 351, 353 Markov- Switching process, 379 Marriage rate age … … life insurance, 145 Modified convexity, 34 Modified duration, 32 of coupon bond, 63 Moment, 69, 287 central, 287 of stock price, 69 Moment generating function, 299 Money market instrument , 55 Monthly annuity, 35 … … MPL, 217 MSE, 361 MSW process, 379 Multicollinearity, 331 …
-
Promoting electricity from renewable energy sources -- lessons learned from the EU, U.S. and Japan
Design and level of quotas varies by states. TGC issued for all RES-E (exempt large hydro (>1MW), non-biomass fraction of MSW , conventional geothermal). Figure 4 shows the evolution of the main support instrument for selected countries over time. … Italy who substituted their FIT-systems for a quota regulation; • Sweden which switched to a quota …
-
Modelling of Materials Policies
… by approximately 10 Mt up to 2010, followed by a gradual decline below 2000 levels (90 Mt). … increase by 30–40% between 2000 and 2015 to 16 Mt (compared to 51 Mt MSW in 1997). This study has compared the effectiveness and efficiency of pricing policy instruments and regulatory policy instru- ments. … poses no incentive for petrochemical producers to increase their energy efficiency and to switch to biomass feedstocks.
-
Relaxation Therapy and Compliance in the Treatment of Adolescent Headache
… to 12 noon by the therapist, was designed to activate whenever the function switch was set to … At the completion of the treatment program, subjects were informed that level of relaxation practice was electronically … Lastly, a Computer Instruments Corporation Heart Speedometer Model 8519 was used to obtain pre- and post session … … assigned to the treatment group was provided by a female clinical social worker ( MSW ) employed in the …
-
Landfill gas operation and maintenance manual of practice
… electrical control and motor control cabinets and their contents (i-e., thexmal overload switches on motor contact … Do not leave monitoring instruments or any device with liquid crystal displays (LCDs), either covered or uncovered … … saturated conditions in, or circulation of liquids within a landfill may substantially accelerate MSW decomposition and increase … The liquid level should be monitored and evaluated with response to the LFG well locations.
-
Dynamics of Mercury Pollution on Regional and Global Scales:
As a result, local emissions declined sharply through 1993 (65% compared to 1991 levels ), followed by a … Use categories that contributed most greatly to the flow of mercury through south Florida included electrical (e.g., batteries, lighting, and switches ), laboratory use, and control (measuring and control instruments ) categories. Plot also shows emissions for MSW and combined MSW and MWI sources estimated by RMB (2002).
Indicates content that may require registration and/or purchase.