Products/Services for Muller Mortar Mixer

  • Industrial Mixers-Image
    Industrial Mixers - (1087 companies)
    Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints. Industrial mixers mix or blend a wide range of materials...
  • Planetary Mixers-Image
    Planetary Mixers - (55 companies)
    Planetary mixers have set of rotating blades that sweep off-axis to the drive motor within a tank. One blade scours the surface of the tank while the other disperses the mixture. Most planetary mixers have two mixing blades that rotate around...
  • Laboratory Mixers-Image
    Laboratory Mixers - (361 companies)
    Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples. There are several basic types of laboratory mixers. Dual-shaft mixers use a three-wing or helical anchor to generate flow and remove mixed materials from...
  • Rotor-Stator Mixers-Image
    Rotor-Stator Mixers - (79 companies)
    Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids. The impeller or rotor...
  • Conical Screw Mixers-Image
    Conical Screw Mixers - (67 companies)
    Conical screw mixers use a rotating screw that progresses around the periphery of a conical hopper. The screw lifts solids from the bottom of the hopper to the top, where the mixture flows by gravity back into the screw. Mixing occurs around...
  •  
    Industrial Homogenizers - (88 companies)
    Industrial homogenizers are high-speed, high-shear mixers that reduce samples to a uniform-size through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances. Specifications. Product specifications...
  •  
    Mortars and Pestles - (16 companies)
    Mortar and pestle sets are used to crush, grind, and mix small solids or slurries. The mortar has the shape of a small, heavy walled cup. The pestle looks like a miniature baseball bat, the end of which is used for crushing or grinding. Mortars...
  •  
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  •  
    Static Mixers - (115 companies)
    Static or motionless mixers are fins, obstructions, or channels mounted in pipes, designed to promote mixing as fluid flows through the mixer. Static mixers or motionless mixers are fins, obstructions, or channels mounted in pipes, designed...
  •  
    Concrete Mixers - (113 companies)
    Concrete mixers are used to mix concrete during the processing of water, cement and aggregate media, or during the delivery and final pour preparation. Concrete mixers are used to mix concrete during the processing of water, cement, and aggregate...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire