Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Simple Step LLC
Description: Triple axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers Over
- Number of Axes / Motors: 3
- D/A Resolution: 8 bits
- Continuous Output Current: 0.1 to 1.5 amps
- Supply Voltage (DC): 15 to 50 volts
-
Supplier: Simple Step LLC
Description: Dual axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers Over 15
- Number of Axes / Motors: 2
- D/A Resolution: 8 bits
- Continuous Output Current: 0.1 to 1.5 amps
- Supply Voltage (DC): 15 to 50 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [PATENT REPORT] FIC-CAN is a opened bus integrated driver use CAN open protocol designed by fuyu technology, compared with traditional driver, lower cost, easy installation, and can reduce stepper motor's lose steps effectively, obviously reduce motor vibration, this kind of integrated driven
- Features: Motor Speed Controller, Multi-axis Controller, Robotic Motion Controller
-
-
Description: Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up to 10 encoder inputs at 20 MHz 10/100 Base-T Ethernet Supports EtherNet/IP protocol USB2.0 Absolute Encoder
- Number of Axes / Motors: 2 to 8
- D/A Resolution: 32 bits
- Maximum Output Voltage: 24 volts
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: Aerotech, Inc.
Description: those using Visual Basic, C++, or C. Design Features 4U high, rack-mount, six-axis controller for brush, brushless, and stepper motors Ideal for controlling six-axis robotic systems like hexapods Real-time A3200 distributed control architecture allows synchronized motion
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Up to 10 axes of coordinated motion Multiple 10-axis systems can be controlled by a single PC via Ethernet or USB Controller architecture capable of coordinating motion of up to five independent tasks Capable of driving and controlling linear or rotary brushless, DC
- Number of Axes / Motors: 10
- D/A Resolution: 16 bits
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Features: Auxiliary I/O, Other
-
Supplier: Newport MKS
Description: cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and
- Number of Axes / Motors: 1
- Motor / System: Full Step Motor
- Communication: RS232, RS485, USB
-
Supplier: Galil
Description: Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on
- Number of Axes / Motors: 3
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Galil
Description: The DMC-34x5 is designed for Ethernet-based distribution systems where one DMC-34x5 controller is designated as the master over other DMC-34x5 controllers.
- Number of Axes / Motors: 2
- D/A Resolution: 16 bits
- Supply Voltage (AC): 90 to 260 volts
- Operating Temperature: 0 to 70 C
-
Supplier: IntelLiDrives, Inc.
Description: visual blocks into workspace: controlling linear and circular motions with stepper and servo motors, controlling I/O, A/D, D/A and other peripherals. With IMAC VISUAL you will never write another line of code! LINK TO IMAC ON-LINE MANUAL LINK TO IMAC YOUTUBE VIDEOS Multi-axis
-
Supplier: Performance Motion Devices
Description: Prodigy®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC, and step motors and allow user-written
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Continuous Output Current: 9 to 14 amps
-
Supplier: Aerotech, Inc.
Description: Design Features Up to 4 axes of brush, stepper or brushless AC motors Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type Touch screen with intuitive menu-driven interface for quick and easy access to system functionality Joystick
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Performance Stepper Motion Control at Low Cost 2,048 Micro step Resolution for Very Smooth Motion Open Loop and Closed Loop Operation Network Capability for Multi-Axis Applications Compatible and Networkable with Mercury™ Controllers Joystick Port for Manual Control
- Number of Axes / Motors: 1 to 2
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface, Joystick
-
Supplier: Galil
Description: Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on
- Number of Axes / Motors: 5
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: OMEGA Engineering, Inc.
Description: directly to your PC via the SiNet™ Hub 444 and invoke the Si Command Language™ (SCL). Our SiNet Programmer™ Windows software allows the user to create and store multi-axis motion control programs in the SiNet™ Hub 444 and run them without a PC, thus allowing the user to create a
- Maximum Output Voltage: 28 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Performance Motion Devices
Description: The Magellan® MC58000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, the MC58000 is a two-IC chipset that provides position and velocity control for Brushless DC, step, and
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Galil
Description: The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and
- Number of Axes / Motors: 2
- Resolution (if Applicable): 32 bits
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 1 to 7 amps
-
Supplier: Performance Motion Devices
Description: The Magellan® MC55000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, this flexible and powerful chipset provides profile generation, direct quadrature encoder input, and
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Rated Power: 74.99999999999963 to 500.00000000000006 watts
- Supply Voltage (DC): 12 to 56 volts
-
Supplier: Performance Motion Devices
Description: Prodigy®-PC/104 boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a PC/104 compatible board format. These boards support Brushless DC, DC Brush, and step motor types, and are available in 1, 2, 3, and 4-axis
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): 12 to 56 volts
- Communication: CANbus, Ethernet, RS232, RS485
-
Supplier: Newport MKS
Description: RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors
- Number of Axes / Motors: 1
- Motor / System: DC Servomotor
- Communication: RS232, RS485, USB
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: waterproof film Outer package: Carton box Port: Shenzhen,Chengdu,Shanghai Lead Time: 10-30 days upon full payment Series: Motion Controller Type: Single Axis Controller
- Product: Motor Speed Controller, Multi-axis Controller, Robotic Motion Controller
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Carton box Port: Shenzhen,Chengdu,Shanghai Lead Time: 10-30 days upon full payment Series: Motion Controller Type: Multi-axis Controller
- Product: Motor Speed Controller, Multi-axis Controller, Robotic Motion Controller
- Phase: Three Phase
-
Supplier: Aerotech, Inc.
Description: high process throughput and fast closed-loop response. Furthermore, the integrated XY package minimizes stage stack height and moving mass, resulting in superior static and dynamic multi-axis performance. High-Resolution and Positioning Accuracy All of the QNP piezo stages have the
- Stroke or X-Axis Travel: 0.00393701 to 0.01968505 inch
- Y-Axis Travel: 0.00393701 to 0.01968505 inch
- Carriage Load: 2.205 lbs
- Features: Closed Loop Control, Electrical, Other
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Intelligent built-in controller ● Multi-axis field bus control ● Efficient, Accurate, Fast ● Low vibration, Low noise, Low heat ● Small size, High torque, Long life ● Closed loop step system with servo control
- Continuous Output Current: 6 amps
- Peak Output Current: 7.5 amps
- Supply Voltage (DC): 24 to 70 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Qioptiq
Description: capacity 300 N Load capacity, vertical use 100 N Maximum velocity* 80 mm / s Straightness/flatness 15 μm Typical leadscrew error 10 μm / 100 mm Maximum leadscrew error 20 μm / 100 mm Typical yaw and pitch angle < 15 sec *) with LINOS controller Special versions: - Reference position switch
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 3.1496062992126 in/sec
- Carriage Load: 67.44 lbs
- Drive Type: Ball Screw
-
Supplier: Prior Scientific, Inc.
Description: The ProScan™ III Controller can control: - One ProScan stage and focus - Four TTL input and outputs - Supports Interactive Control Center (ICC) - 2 x RS232 ports The compact and modular design of the ProScan™ III system is capable of controlling up to 16 individual stepper motor axes
- Number of Axes / Motors: 16
- Motor / System: Bipolar Stepper Motor
- Setup: Computer Interface
- Features: Multi-axis Controller, Soft Start
-
Supplier: Qioptiq
Description: switch* 20 μm Orthogonality 50 s Maximum velocity* 40 mm / s Straightness/flatness 15 μm Typical leadscrew error 10 μm / 100 mm Maximum leadscrew error 20 μm / 100 mm Typical yaw and pitch angle < 15 sec *) with LINOS controller Special versions: - Optical encoder See section
- Stroke or X-Axis Travel: 7.87402 inch
- Y-Axis Travel: 7.87402 inch
- Rated Speed: 1.5748031496063 in/sec
- Base Length: 4.4881914 to 10.3937064 inch
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 382.30088495575217 In-oz
- Rotor Inertia: 0.0129564 oz-in-sec²
- Shaft Size: 0.5511814 inch
- Operating Temperature: 32 to 40 F
-
Supplier: OMEGA Engineering, Inc.
Description: programs. The 1240i can also be commanded in real time from a host PC or PLC, using the Si Command Language™. For multi-axis applications, up to four drives (stepper or Servo) can be networked using a single SiNet™ Hub 444. The 1240i includes 8 optically isolated programmable
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 12 to 42 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axis field bus control ● Intelligent built-in controller ● Compact all-in-one solution ● Efficient, smooth, accurate, fast ● Enhanced motor, optimized design
- Static / Holding Torque: 59.46902654867256 In-oz
- Rotor Inertia: 0.00080712 oz-in-sec²
- Shaft Size: 0.2362206 inch
- Operating Temperature: 32 to 40 F
-
Description: 1-8 axes of stepper/servo control (any combination) Outputs standard +/- 10V or step & direction Servo update rates of 62.5 axis Motion Planner Software provided 10 Mbps twisted pair Ethernet TCP/IP and UDP protocol 4-8 digital outputs
- Number of Axes / Motors: 1 to 8
- D/A Resolution: 12 bits
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
ULTIMET ADVANCED MOTION CONTROLLER Embedded real-time operating system for maximum flexibility and performance The UltimET Advanced is a powerful and versatile multi-axis motion controller reinforcing the existing UltimET family product portfolio from the (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
This compact, 4-axis EtherCAT-compatible driver can connect to both 2-phase and 5-phase stepper motors, simplifying setup. It consolidates cables and directly imports encoder data, eliminating the need for a host controller and streamlining wiring. Features: (read more)
Browse DC Motors Datasheets for Oriental Motor USA -
Device Technologies (DTi) has launched a Spring-Fast® grommet variant, which offers multi-axis wire protection for flanged edges. Flanged or roll-formed edges on metal enclosures in product construction are common in many manufacturing sectors. This new product complements the (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
/O Supports multi-axis control for: Small Robots (OVR Series) DC input AZ Series motors Actuators with DC input AZ Series motors Compatible with MRC Studio (free programming (read more)
Browse DC Motor Drives Datasheets for Oriental Motor USA -
exceptional synchronization, stability, and control accuracy. The MIMO Vibration Controller is specifically engineered for these demanding applications. Powered by distributed multi-DSP architecture and over (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
exceptional synchronization, stability, and control accuracy. The MIMO Vibration Controller is specifically engineered for these demanding applications. Powered by distributed multi-DSP architecture and over (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
the basic function expected from a motion controller, which is connecting your multi-axes motion system to the machine control PC in a fast and time deterministic manner no matter the numbers of devices present on the communication bus. The UltimET Advanced supports by default the interpolation mode (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
Next-Generation 6-Axis Piezo Alignment System 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube® 6-DOF piezo-flexure stage is ideal for high (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
9408 Series Vibration Controller is developed to address these challenges through a powerful distributed architecture and advanced real-time control technology. Built on a multi-core ARM and high-speed DSP platform, the system delivers fast computation, stable signal (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
In modern vibration testing environments—especially in automotive durability, aerospace qualification, and multi-axis simulation—engineers face increasing demands for real-time response, high signal fidelity, and (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
More Information Top
-
Plutonium Immobilization Can Loading Preliminary Specifications
Single and Multi - Axis Stepper and Servo Controllers .
-
A competition-based approach for undergraduate mechatronics education using the arduino platform
In the mechatronics lab, experiments consist of building a proximity sensor, a driver for a stepper motor, and a digital multi - axis controller using a PIC Microchip controller.
-
Osteochondral integrated scaffolds with gradient structure by 3D printing forming
The control unit of the plat- form is the Delta Tau s programmable multi - axes controller (PMAC), and stepper motors and multi nozzles are the ex- ecution unit working collaboratively controlled by PMAC.
-
New Literature
It explains the multi -tasking ability, eight- axes stepper motor controller , and the single .
-
Industrial Robots Report - Part I - China - 2013
Shenzhen ADTECH Co., Ltd. has a CNC product line ofall series, such as multi - axis motion control cards, motion controllers , stepper motors and servo motors/drivers, and CNC systems.
-
Features :: NASA Tech Briefs
The SPiiPlus HP Series motion control module from ACS Motion Control (Plymouth, MN) is available in PC-based, standalone, or rack-mounted multi - axis controllers that support direct-connected servo or stepper motors and HSSI-networked drives.
-
Features :: NASA Tech Briefs
The SPiiPlus HP Series motion control module from ACS Motion Control (Plymouth, MN) is available in PC-based, standalone, or rack-mounted multi - axis controllers that support direct-connected servo or stepper motors and HSSI-networked drives.
-
Digital Motion Control - Nasa Tech Briefs :: NASA Tech Briefs
The SPiiPlus HP Series motion control module from ACS Motion Control (Plymouth, MN) is available in PC-based, standalone, or rack-mounted multi - axis controllers that support direct-connected servo or stepper motors and HSSI-networked drives.
-
Features :: NASA Tech Briefs
The SPiiPlus HP Series motion control module from ACS Motion Control (Plymouth, MN) is available in PC-based, standalone, or rack-mounted multi - axis controllers that support direct-connected servo or stepper motors and HSSI-networked drives.
-
Features :: NASA Tech Briefs
The SPiiPlus HP Series motion control module from ACS Motion Control (Plymouth, MN) is available in PC-based, standalone, or rack-mounted multi - axis controllers that support direct-connected servo or stepper motors and HSSI-networked drives.
Indicates content that may require registration and/or purchase.