Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size and change. Radiator system, temperature
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Description: Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Description: Description Model HAP series angle type control valve body adopts an angular structure, unbalanced multi-stage pressure drop control valve is suitable for applications with high differential pressure and applications that produce flash evaporation and cavitation.
- Valve Type: Angle Valves, Control Valves, Directional Valves
-
-
Description: Description General high-pressure control valves use labyrinth trim to prevents the damaging effects of noise and erosion typically associated with severe service applications, as high-pressure drop conditions and the potential for fluid to develop high velocities when passing through
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: Clippard
Description: The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated circuitry, Octo port outlet design, maximized performance and more. •
- Pressure Rating: 150 psi
- Media Temperature: 32 to 180 F
- Media: Air, Water
- Valve Type: Check Valves
-
Supplier: Radwell International
Description: MANUALLY OPERATED, MULTI-DIRECTIONAL CONTROL VALVE, THREADED BODY VALVE, 25GPM BODY SIZE, 3-POSITION VALVE,4 WAY - SPRING CENTERED, SAE PORTS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: Eaton Hydraulics Group
Description: Sectional MDG Valves Take equipment to the next level of versatility with Eaton modular sectional MDG valves. Based on our industry-leading DG4V3, the sectional MDG mobile directional control valve features a closed-center, parallel or series circuit design, as
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Control Valves, Directional Valves
- Features: Hydraulic Fluid
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 150 F
- Flow (Cv): 4 to 5.5
-
Supplier: ASCO
Description: High flow capacity, Cv to 16.5 . Solenoid pilot or air pilot actuated. Plug-in solenoid with indicator light. Multi-purpose, 5 ported, 4-way, 2 position design. Features lapped spool and sleeve assembly. Sub base mounted, side and bottom ports with individual exhaust.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 16
-
Supplier: HydraForce, Inc.
Description: A high-pressure spool-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or flow control devices.
- Pressure Rating: 0 to 6,090 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
- Valve Type: Cartridge / Manifold Valves, Directional Valves, Spool Valves
-
Supplier: HydraForce, Inc.
Description: A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or fl ow control devices.
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Features: Aluminum, Hydraulic Fluid, Poppet Valves
-
Supplier: HydraForce, Inc.
Description: A spool-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or fl ow control devices.
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Features: Aluminum, Hydraulic Fluid
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 150 F
- Flow (Cv): 4 to 5.5
-
Description: The 165 Series compact hydraulic power units are completely self-contained with a DC motor, gear pump, reservoir, internal valving, load hold checks and pressure relief valves. Designed specifically for intermittent service, these units allow you to control power – and cost. The 165
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Rotomation, Inc.
Description: any sequence by simply activating the proper directional control valve. But if you're looking for precise unidirectional sequential steps, consider our X3 indexing actuator. For increased torque output, consider the A42 3-position actuator. Features: Rotate to any of the 3
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 1,117.5 In-lbs
- Shaft / Table Axial Load Capacity: 300 lbs
- Shaft / Table Radial Load Capacity: 300 lbs
-
Supplier: Inductotherm Group
Description: use liner insertion and removal capability High speed mold transfer with multi position control Precision mold withdrawal system Large capacity vacuum systems for fast mold chamber evacuation Automatic temperature control of molten metal with optical pyrometer PLC based
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Infineon Technologies AG
Description: injection Electric vehicle (EV) drivetrain system Fuel-cell control unit (FCCU) Multi-port fuel injection Designers who used this product also designed with SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS1 |
- tON: 15,000 ns
- tOFF: 15,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 36
Find Suppliers by Category Top
Featured Products Top
-
Harwin Extends its Multi-Directional Spring Contact Offering with New Height Options Harwin announces four new height options to its multi-directional (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
flow, pressure, temperature, and level control into mechanical power and then into clean electricity. Unlike traditional control valves in which the pressure drop is achieved through a single or multi-stage trim, LOCPOWER regulates the flow by splitting the pressure drop through a single or (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. The new directional coupler lends itself to wireless designs and many test and measurement applications for (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
MultiPack® is specifically designed for multiturn and non-rising stem valves such as Asahi’s type-14 diaphragm and (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
Extreme-Condition Balanced Cage Control Valve – Precision, Stability, and Durability The HCB DN50 300LB balanced cage control valve is engineered for high-pressure, high-temperature process applications, ensuring stable flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Pneumatic Small-Port Single-Seated Control Valve is an advanced solution for professional buyers managing challenging process control scenarios. Designed for high differential pressure and heavy-duty service, the valve offers superior flow control, minimizing erosion and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Hydraulic Valve Test Bench Setup Utilizes an ADwin DAQ System
In 2009 CAS DataLoggers helped design, assemble and program the data acquisition and control solution for an Ohio manufacturer who needed a test bench setup for their directional control valves. The manufacturer contacted CAS DataLoggers to work with them to develop a unique test stand
More Information Top
-
Direction Control Valve - Direction Control Valve Manufacturers, Suppliers
sctional directional control valves Sectional directional control valves offers multi -function control valve method to solve hydraulic circuit system requirement.
-
Directional Valves - Directional Valves Manufacturers, Suppliers
sctional directional control valves Sectional directional control valves offers multi -function control valve method to solve hydraulic circuit system requirement.
-
New Trends in Mechanical Engineering and Materials
The hydraulic system of the loader consists of power source, working pump, multi - directional valves and control actuators etc.
-
Research on D32 Hydraulic Control Multi-way Directional Valve Used in Loader--《Machine Tool & Hydraulics》2013年16期
Research on D32 Hydraulic Control Multi -way Directional Valve Used in Loader .
-
Advances in Mechanical and Electronic Engineering
The opening of the multi -channel directional valve is controlled by its valve core position, and the relationship between valve core displacement and its control flow is certain.
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
The drill bit current location lithological characters can be recognized after the feed-back signals being processed, and then, automatically selects the appropriate drilling parameters; adjust the load sensing electromagnetic proportional multi -way directional valve to automatic control of hydraulic actuators and …
-
Two-component injection molding for micofluidic devices
K., and Nakashima, K., “10-way micro switching valve chip for multi - directional flow control ”, Proc.
-
A review of microvalves
A 1013 29–33 [134] Hasegawa T, Ikuta K and Nakashima K 2003 10-way micro switching valve chip for multi - directional flow control Proc. microTAS 2003 Workshop pp 215–8 [135] McMillan W A 2002 Real-time point-of-care molecular detection of …
-
Stereolithography
10-way micro switching valve chip for multi - directional flow control .
Indicates content that may require registration and/or purchase.