Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: standard test report or complete National Instruments DIAdem® based data evaluation. The HORIBA Brake Application Suites include a full range of public standards for brake testing for hydraulic and pneumatic actuated disc and drum brakes. They contain performance
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: Lantec
Description: Product Specifications Operating Torque: 195,000 in-lbs/22,032 Nm Torque: n/a Ratio: n/a Brake Torque: n/a Weight: n/a Product Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic
-
Supplier: Ausco Products, Inc.
Description: From the time Ausco invented the spring-applied, hydraulically released, multi-disc brake, we've been the technology leader and today offer a wide variety of both wet and dry brakes to fit nearly any application. Choose a standard SAE mount or have us custom-design one
- Torque Rating: 1,483.33333333333 Ft-lbs
- Configuration: Disc
- Features: Other
-
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral
- Load Capacity: 0 to 6,000 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 100 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral
- Load Capacity: 0 to 8,500 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 170 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral
- Load Capacity: 0 to 1,102 lbs
- Line Diameter: 0.375 inch
- Line Length: 343 ft
- Maximum Loaded Line Speed: 116.99999999999999 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral
- Load Capacity: 0 to 6,000 lbs
- Line Diameter: 0.625 inch
- Line Length: 5,077 ft
- Maximum Loaded Line Speed: 115.99999999999999 ft/min
-
Supplier: SEYI America Inc.
Description: ● Application Applicable for car body chassis component. ● Features Rigid frame design, reduce working vibration & noise High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem Suitable long stroke drawing & blanking processing
- Capacity / Operating Force: 400 to 2,400 tons
- Operation: Blanking, Deep Drawing
- Frame & Head Type: Column (4 Post) / Straight-Side
- General Types: Forming and Bending Machine, Punch Press, Sheet Metal Equipment, Stamping Press
-
Supplier: jbj Techniques Limited
Description: and combined Gleason-planetary right-angle units available. · 1 to 4 reduction stages, on request 5 stages. · Optional spring applied-hydraulically released multi-disc brake. · Flange, foot and shaft mounting versions, bare shaft output available. · Output shafts include solid
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: optional two-speed gearbox. The speeder version has hydraulically boosted oil immersed disc brakes fitted to the front axle. The non-speeder version has a hydraulically actuated dry disc brake, both offering smooth and effective braking. Both versions feature smooth
- Horsepower: 83 HP
- Operating Weight: 14,253 lbs
- Travel Speed: 4.3 miles/hr
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: provides a maximum speed of 35 km/h (21.7 mph). High speed roading is achieved using an optional two-speed gearbox. The speeder version has hydraulically boosted oil immersed disc brakes fitted to the front axle. The non-speeder version has a hydraulically actuated dry disc
- Horsepower: 74 HP
- Operating Weight: 12,412 lbs
- Travel Speed: 4.3 miles/hr
- Type: Wheel Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Disc Brakes Caterpillar designs and builds multi-disc brakes that are completely sealed and adjustment-free. Ether Starting Aid Ether starting aid comes standard on the 14H to help ensure engine starting in the extreme cold. Hydraulics Balanced
- Type: Motor Grader
-
Supplier: Nordex AG
Description: independently controlled rotor blades can be set at full right angles to the rotation direction for aerodynamic braking. In addition, the hydraulic disc brake provides additional support in the event of an emergency stop. Nacelle The nacelle consists of the cast machine frame, a
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- AC Prime Power Rating (Watts): 2,400,000.0000000014 watts
- Output Options: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
Standard Features: Hydraulic Double Acting, Fixed Mount, and Uses Fixed or Floating disc Machined Aluminum Construction Hardcoated Housings Replaceable, Non-Asbestos Friction Pads 1500 PSI (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
Brake discs may be ordered in three (3) configurations: Machined, Blank or as a disc and hub combination. Machined discs come with a factory specified pilot hole and bolt circle pattern. Blank discs are available for those customers who desire to machine their own pattern. Combination disc and (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
of the early 19th century to hydraulic brakes, disc brakes, and recently, electronic braking systems that could render previous designs obsolete in the long run. Electronic braking, also known as Brake-by-Wire, overcomes several limitations with traditional braking systems in modern vehicles (read more)
Browse IC Voltage Regulators Datasheets for Allegro MicroSystems Inc. -
braking systems. Larger drum diameters and divider discs are available upon request. Features: Heavy-duty reels. 4-1/2" x 7" (114.3 mm x 177.8 mm) opening in the drum. Gear driven crank rewind or chain and sprocket drive powered by (read more)
Browse Reels Datasheets for Hannay Reels -
; removable crank option is available. Also available: chain and sprocket rewind powered by electric, compressed air, or hydraulic motor. Supplied with cam lock brake on manual rewind models only. Optional divider discs can be placed at almost any point (read more)
Browse Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
quality-breathing air. The F1500 is available in manual or power rewind models, with a pinlock that is standard on crank rewind models and optional on power rewind models. Its discs, face mount motor, frame and bearing housings are E-coated for higher corrosion protection. The EF1500 is (read more)
Browse Hose Reels Datasheets for Hannay Reels -
components of a rail car wheelset (wheels, brake discs, gears, and bearings) onto and off of rail car axles during routine maintenance and repair. We build to meet the needs of your application: Vertical distance between rails Daylight opening Tonnage (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Kipster® Peak Pressure Recorder The Lee Kipster is a mechanical device that permanently records peak pressure in a hydraulic system. The Kipster contains a pressure sensitive disc that permanently deforms as a function of peak pressure. Whereas this device does not replace sophisticated (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The)
Conduct Research Top
-
Multi-purpose Vessels, Swedish Coastguard
Each propeller shaft is equipped with a Dellner Brakes model SKD 2x100 hydraulic pressure applied disc brake operating on a ø 750 mm (29.5 in) brake disc which provides a brake torque of 28 400 Nm (20,950 lbf ft).
More Information Top
-
Komatsu America Corp. Announces The WA250PZ-6 Parallel Tool Carrier
The wet multi - disc brakes and fully hydraulic braking system, combined with dynamic braking, mean lower maintenance costs and higher reliability.
-
Key technologies and equipment for a fully mechanized top-coal caving operation with a large mining height at ultra-thick coal seams
The brake was designed as a fully closed wetted-type multi - disc brake with spring braking and hydraulic release.
-
multi spring pump seal - offers from multi spring pump seal manufacturers, suppliers, exporters & wholesalers
multi - discs sealed brakes on 4 wheels All hydraulic dual pipe system Parking brake: pliers spring disc brake, spring ...
-
Integrating Design and Virtual Test Environments for Brake Component Design and Material Selection
Two examples of parametric studies using the Brake Designer follow: changing hydraulic cylinder diameter of multi -purpose vehicle (MPV) disc brakes , and changing slack adjustment of tractor-trailer air brakes.
-
High Performance Networking, Computing, and Communication Systems
The vehicle model consists of front suspension (Macpherson), rear suspension ( multi links), AFS (double planetary gears), hydraulic disc braking system, and so on.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1999 > [F...
The braking system was air-over- hydraulic with the rear brakes being completely enclosed oil-cooled multi - disc brakes.
-
Manual driver assistance systems
Many vehicles in the rising Asian market have a hydraulic disc brake only on the front wheel, why in the meantime also inexpensive einkanalige ABS is offered.
-
ADVANCED UNDERGROUND VEHICLE POWER AND CONTROL: PHASE 2 - FOUNDATIONS OF FUELCELL POWER AND AUTOMATED CONTROL
Four Wheel Drive w/Interchangeable Wheel Units (Except Straight AC) Four Wheel Hydraulic Power Steering (Horizontal Lever) Wet Multi - Disc Enclosed Oil Cooled Service and Emergency/ Park Brakes with Manual Release Adjustable Discharge Conveyor Height Alloy Steel Frame and Body Preferred Tires: .
-
JCB 1CXM skid-steer backhoe loader
…transmission systems for each side type forward gears reverse gears Transfer box Differentials Final drive ratio Steering skid-steer Clutch model type Brakes main provided by the … transmission parking spring on, hydraulic pressure off oil-immersed multi - disc engine front rear Axles…
-
Magnaghi Sky Arrow
Fuselage-mounted spring; multi layer carbon- and glass fibre cantilever mainwheel legs with optional wheel fairings and hand-operated hydraulic disc brakes .
Indicates content that may require registration and/or purchase.