-
Supplier: Altech Corp.
Description: Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
- Mounting Size: 0.3149608 to 0.4724412 inch
- Temperature Range: -22 to 248 F
- Features: Cable & Wire, Other
-
Supplier: R. STAHL, Inc.
Description: Explosion protection type "increased safety" Degree of protection IP68 Ex e and Ex i versions As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm Protective collar with sprayed-on
- Mounting Size: 0.4724412 to 2.4803163 inch
- Opening Diameter: 0.7086618 to 2.9527575 inch
- Temperature Range: -40 to 167 F
- Features: Cable & Wire, Other
-
Supplier: R. STAHL, Inc.
Description: Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm EMC with earthing cones Short connecting thread Long connecting
- Mounting Size: 0.4724412 to 2.4803163 inch
- Opening Diameter: 0.2755907 to 1.8897648 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -40 to 167 F
-
-
Supplier: icotek Corp
Description: IP54. In particular, the KVT 50-W90 is perfectly suited to hold corrugated or smooth hoses. A large number of cable entry grommets is available to the user. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide standard locknuts
- Number of Wires: 4 #
- Opening Diameter: 0.6692917 inch
- Temperature Range: -22 to 212 F
- Number of Elements: 4 #
-
Supplier: icotek Corp
Description: KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the
- Number of Cables: 14
- Cable Diameter: 0.41338605 inch
- Application: Industrial
- Features: Other
-
Supplier: Altech Corp.
Description: Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc. Features: Self Adjusting Of Widths Across Flat Fixing Of Widths
- Tool Type: Crimper
- Technology: Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane, the cable is sealed by the static friction between the gel and
- Features: Cable & Wire, Other
- Material: Nylon / Polyamide
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable
- Features: Cable & Wire, Other
-
Supplier: Galco Industrial Electronics
Description: Multi-Entry Cable Gland Seal Plugs
-
Supplier: icotek Corp
Description: cables with IP54. When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range KT small is designed for cable diameters from 1 to 8 mm. icotek also
- Outside Diameter / Length: 0.8267721 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® CUBE provides an innovative approach to multi-cable bushing systems. Fast and easy assembly and disassembly than other multi-cable bushing systems Inventory reduced by large 4-16mm clamping range Modules can be assembled with cable before
- Features: Cable & Wire, Other
- Material: Nylon / Polyamide
-
Supplier: Automation24, Inc.
Description: The point level switch with a power supply of 10–45 V DC or 20-253 C AC/55 V DC works in a process pressure range of -1–25 bar. The point level detector Soliphant T FTM20 with optionsl process connection of NPT or G thread is connected via an M12 quick disonnect, or cable gland
- Maximum Operating Pressure: 362 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Weight Indicators - Explosion Proof Scale -- IND131xx-IND331x packaged terminals for hazardous areasSupplier: Mettler-Toledo Technologies GmbH
Description: areas, and in Division 2, Zone 2 hazardous areas. The enclosure is ATEX/IECEx certified for Zone 22 (dust) hazardous areas. Cable entry points can be either conduit hubs for use in the U.S., or ATEX-approved glands for European applications. Load cells in hazardous areas In
- Features: Hostile Environment
Find Suppliers by Category Top
Featured Products Top
-
Altech cable glands and cord grips protect cable entry points in industrial and electrical enclosures. A wide range of materials, thread types, and configurations are available to suit different installation requirements. Standard and (read more)
Browse Cable Glands Datasheets for Altech Corp. -
The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on the box size). Cable entries can be made in all sides or optionally in gland plates. Entries (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
explosive atmosphere may be present. The connection is made through direct entry cable glands, indirect via Exe junction box or with CAT compliant Ex d connector. (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
, and sales of waterproof and ventilation solutions, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves. 1,000+ product types available for selection Manufacturing facilities in Dongguan, Guangdong, with offices in (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
, subject to the conductor type and installation requirements. The enclosure provides three threaded M20 × 1.5 cable entries for cable glands accepting cable outer diameters from 7 to 13 mm. This is a defining feature of the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
-180 AC/DC multi-voltage capabilities, a corrosion-resistant, NEMA 4X enclosure, and a cable gland with 2-meter flying leads. It operates at up to 150° F. (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
the number and preparation of the conductors. A single M20 × 1.5 tapped cable entry accepts a suitable cable gland for cables with an outside diameter of 7–13 mm. The gland must provide appropriate cable retention and sealing if the IP65 rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
range of power industry applications. Our customers consistently count on Conax to provide standard cable gland solutions, as well as innovative, customized fittings and feedthroughs that are specially designed to meet their needs. The Conax difference: soft sealant (read more)
Browse Datasheets for Conax Technologies -
connects to a safety relay, safety PLC, contactor-control circuit, or dedicated machine-safety controller. The unit has two tapped M20 × 1.5 cable entries and accepts cables with outside diameters from 7 to 13 mm when suitable glands are used. Its (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
optic feedthrough (FSA). The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the sealing process. The sheath is then placed through a seal fitting (also known as a sealing gland), allowing the fiber optic cable to be sealed without (read more)
Browse Feedthroughs Datasheets for Conax Technologies