Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensirion
Description: The multi-pixel gas sensor platform SGP creates new possibilities for the measurement of indoor air quality. The SGP offers a complete gas sensor system integrated into a very small 2.45 × 2.45 × 0.9 mm3 DFN package featuring an I2C interface and fully calibrated
- Operating Temperature: -40 to 185 F
- Operating Humidity: 10 to 95 %
- Gas Types: Hydrogen (H2)
- Number of Gases Monitored: Multi Gas
-
Supplier: CO2Meter.com
Description: The Digital Gas Sensors for the Gaslab Fixed Multi Gas Detector are designed to measure combustible, toxic, and oxygen gases as well as refrigerants. These digital sensors are only to be operated in conjunction with the Gaslab Fixed Multi-Gas Detector
- Operating Temperature: -22 to 122 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
Supplier: CO2Meter.com
Description: The Analog Gas Sensors for the Gaslab Fixed Multi Gas Detector are designed to measure combustible, toxic, and oxygen gases as well as refrigerants. *Please note: these analog sensors are only to be operated in conjunction with the Gaslab Fixed
- Operating Humidity: 0 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
- Features: Other
-
-
Supplier: Angst+Pfister Sensors and Power
Description: The PAROX 2x00 and Multi 2x00 Plus series are one channel or two channel OEM gas analyzers specifically designed for accurate and continuous gas measurement applications. As single channel solution, the Parox2x00 employs paramagnetic Parox1200 sensors, thermostated at
- Electrical Outputs: Analog Current
-
Supplier: CO2Meter.com
Description: Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants. The remote sensors can only be operated in conjunction with the sensor boards on the MSC2 Gaslab Multi Gas Detectors.
- Operating Temperature: -31 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
Supplier: Owlstone Inc.
Description: PID+ is a minaturised chemical sensor that builds upon and extends the capability of Photo Ionization Detectors (PID) commonly used in industrial, military and homeland security applications.
- Operating Temperature: 5 to 40 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume, Trace
- Gas Types: Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Toxic Gas
-
Supplier: CO2Meter.com
Description: design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
Supplier: Acme Engineering Products
Description: The Acme GasPost II toxic gas sensor/transmitter measures CO and NO2 gas concentrations in enclosed areas and transmit its readings to a CEL-series monitor/controller over an addressable RS-485 “Daisy-Chain” sensor network. The GasPost II has an easy 4-wire field
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Voltage
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Nitrogen Dioxide (NO2), Toxic Gas
-
Supplier: Acme Engineering Products
Description: The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter
- Operating Temperature: -4 to 120 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Electro Optical Components, Inc.
Description: Smallest, high sensitivity and ultra-low power multi-gas sensor with ASIC. Containing pre-installed software and specific algorithms is designed for detecting multi-gas and ambient temperature compensation. Small SMP packaging (3 x 3 x 1mm) with ROIC
- Operating Temperature: 32 to 140 F
- Operating Humidity: 15 to 85 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Toxic Gas
- Measurement Type: Leakage, Trace
-
Supplier: Acme Engineering Products
Description: The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter
- Operating Temperature: -4 to 104 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
-
Supplier: FIS Inc.
Description: The SP-11 is a tin di-oxide semiconductor gas sensor which has a high sensitivity to methane, propane, butane and other hydrocarbons with reduced sensitivity to alcohol. The SP-11 is suitable for general hydrocarbon gas detection.
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: GasLab
Description: low-cost hydrogen only sensors, when measuring hydrogen the MPS is not cross-sensitive to other flammable gases. This lowers total cost by not requiring a sensor for each gas, and results in fewer false positives and increased measurement confidence. The MPS Flammable Gas
-
Supplier: Sensidyne, LP
Description: Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life.
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Hydrocarbons
-
Supplier: FIS Inc.
Description: The SB-11A is a tin dioxide semiconductor gas sensor which has an excellent performance in methane, propane, butane and other hydrocarbons detection with significant low power consumption concept (120 mW). High sensitivity, low sensitivity to noise gases, quick response speed and
- Operating Temperature: -4 to 122 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Hydrogen (H2), Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: GasLab
Description: The Nevada Nano MPS Refrigerant Gas Sensor accurately and reliably detects R-32, R-454b, R-1234yf, R-744, R-290, R-600 and many other refrigerant gases used in commercial and residential HVAC applications. The secret to the sensors long life and low maintenance is MPS™ -
-
Supplier: Acme Engineering Products
Description: and upgradeability. Industry-standard communication protocols like Ethernet and BACnet are available for remote supervision and reporting to building automation systems. A wide range of sensors is available for our SM (Sensor Module) detector network with plug-and-play architecture for
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Halocarbons (Refrigerants), Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2),
- Number of Gases Monitored: Multi Gas
-
Supplier: Delphian Corporation
Description: The CommonSensor allows the user control over the cost of sensor use. By having the ability to replace sensor elements and flame arrestors, instead of the whole sensor, the user can keep the system operational with less expenditure for spares and labor.
- Operating Temperature: -67 to 212 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 4 %LEL Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 3% 0-50 %LEL, ± 5% 50-100 %LEL Zero Drift ................................................... < 5% change
- Operating Temperature: -4 to 131 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Hydrocarbons
-
Supplier: GasLab
Description: measured gas@ 400ppm H2@ 20°C < 8 NO2 sensitivity % measured gas@ 10ppm NO2 <3 Cl2 sensitivity % measured gas@ 10ppm Cl2 < 0.1 NO sensitivity % measured gas@ 50ppm NO < 100 SO2 sensitivity % measured gas@ 20ppm SO2 <2 C2H4 sensitivity % measured gas@ 400ppm
-
Supplier: Sensirion
Description: fitting for small and middle-sized companies. Based on Sensirion’s experience and expertise in environmental sensing, the SVM30 is optimized for easy design-in and sensing performance. The SVM30 is a multi-gas, humidity and temperature sensor combo module containing a SGP30
- Operating Temperature: -4 to 185 F
- Operating Humidity: 0 to 100 %
- Gas Types: Hydrogen (H2)
- Number of Gases Monitored: Multi Gas
-
Supplier: MSA Safety
Description: Efficient, cost-effective and easy to maintain gas sampling system. The economical, efficient MultiGard 5000 Gas Sampling System uses auto-standardization and flexible sample point order to analyze gas from up to 32 locations. Maintenance and calibration are made easy because
- Operating Temperature: 32 to 95 F
- Operating Humidity: 5 to 85 %
- Instrument Type: Analyzer, Monitor
- Mounting Type: Fixed
-
Supplier: Delphian Corporation
Description: Combustible, catalytic, ported aluminum
- Operating Temperature: -67 to 212 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current
-
Supplier: DOD Technologies Inc.
Description: 2 volts. It can be located at a maximum distance of 200 meters from the compatible controller or transmitter. The mounting height of the ESH-A Remote Sensor depends on the gas being monitored. A gas that is heavier than air should be detected 6 inches from the floor and a
- Operating Temperature: 32 to 104 F
- Gas Types: Combustible Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: ENMET Corporation
Description: PGD3-IR Portable Multi-Gas Detector for Combustible Gases, Oxygen, Carbon dioxide, CO, H2S and other Toxic Gases The model PGD3-IR portable multi gas detector incorporates an infrared combustible gas sensor for 0-100% LEL or 0-100% by volume methane, and an
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: MSA Safety
Description: The Z-Gard S MPO Gas Sensor connects directly to a building automation system for single gas monitoring solutions. It detects the presence of either carbon monoxide, nitrogen dioxide or combustible gases in air. The Z-Gard MPO Sensor communicates with one of several
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Application: Ambient Air Monitoring
-
Supplier: Honeywell Analytics, Inc.
Description: display, simple 4 button operation, 3 fully configurable relay outputs and selectable sink, source or isolated 4-20mA signal. The sensor and transmitter is common for all gas types. Sensor The Apex Sensor can be mounted directly on the transmitter or remotely up to 100m
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech 4S PID Sensor is a simple plug-and-play sensor and able to deliver a dynamic and dependable response to thousands of volatile organic compounds (VOCs) across many diverse applications. The sensor incorporates lamps of exceptional brightness and stability enabling
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Voltage
- Number of Gases Monitored: Multi Gas
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 4 %LEL Repeatability .............................................. ± 2% of reading Accuracy * ................................................. ± 2% of full scale Zero Drift ................................................... 5% change per year
- Operating Temperature: -4 to 131 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Hydrocarbons
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 1 Multi-Component Gas Analyzer The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front panel display and
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: DOD Technologies Inc.
Description: detector. Just turn it on and have worry free assurance of protection against toxic gases 24/7 for two full years. Low power usage is the key! Gas Clip Technologies’ continued refinement of advanced low-power photometric infrared technology for combustible gas measurement helps make
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Oxygen (O2)
- Display: Digital
-
Supplier: Dynament
Description: Dynament’s Low Power Dual-Gas Sensors provide an innovative solution for the simultaneous measurement of methane (CH₄) and carbon dioxide (CO₂) within a single compact infrared sensor package. These sensors are designed for efficiency, operating with the power consumption
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Process Sensing Technologies USA
Description: Designed for both industrial and laboratory use, MultiDetek2 measures multiple trace impurities, with many configurations possible in the same instrument. Based on the new generation of LDetek’s Plasma Emission Detector, versions are also available featuring FID and TCD sensors to extend the
- Operating Temperature: 50 to 113 F
- Remote Interface: Other
-
Supplier: DOD Technologies Inc.
Description: The GX-6000 6 Gas, Sample Draw Gas Monitor With PID, IR & Super Toxic Sensor! The GX-6000 is a game changer. This powerful hand-held instrument is capable of simultaneously monitoring up to 6 gases. In addition to the standard 4 confined space gases which include combustibles,
- Operating Temperature: -4 to 122 F
- Measurement Type: %LEL, %Volume
- Gas Types: Combustible Gas
- Display: Digital
Find Suppliers by Category Top
Featured Products Top
-
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
How to Guarantee Accuracy in Gas Sensor Screening Precision is paramount in the technical world of gas sensor screening. Ensuring the accuracy of gas sensors not only guarantees (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
that are ideal for process analyzing, flare stack emissions, or hot tapping liquid or gas streams. Temperature sensors with thermowells that extend the life of (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or a variety of devices within a single fitting. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion lengths can be easily adjusted in the (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Multi Sensor Diffusion Based Monitoring System (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor-transmitters is accomplished through a (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
calibration mixture is typically produced by blending two or more pure hydrocarbon gases in precise proportions. This is done to create a gas mixture with a known concentration of each component, which can be used to calibrate sensors, and other analytical instruments used on the analytical chemistry test (read more)
Browse Datasheets for Environics, Inc. -
Multi Sensor Aspirated Based Monitoring System (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
Flow panels Intrinsically safe multi-point gas sampling systems Rack-mounted gas monitoring systems Multi-point sequencing monitoring systems Process monitoring systems Networked sensor systems Facility management monitoring (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Leader in Gas Detection Releases the New CM-7000 CO2 Multi Sensor System
CO2Meter launches its new, wall-mounted safety device, the CO2 Multi-Sensor System, complete with new sensing capabilities.
-
Landfill Gas & Municipal Flow Meters
The EPI MULTI series flow meters are multi-point, which use multiple connected sensor assemblies connected to a remote control panel for metering large pipes/ducts. The EPI MULTI series flow meters are multi-point, which use multiple connected sensor assemblies connected to a remote control panel
-
Natural Gas Flow Measurement Meter
The EPI MULTI series flow meters are multi-point, which use multiple connected sensor assemblies connected to a remote control panel for metering large pipes/ducts. The EPI MULTI series flow meters are multi-point, which use multiple connected sensor assemblies connected to a remote control panel
More Information Top
-
Room climate technique 2, band
In spite of the ever better analysis possibilities and the development of multi gas sensor systems, that so said "artificial or succeed electronic noses" the human nose in the determination of the perceived air quality not to replace it that to date.
-
Proceedings of the FISITA 2012 World Automotive Congress
4.2 Multi Gas Sensor .
-
Gas Sensing Fundamentals
Fig. 1 Examples of sensor arrays, multi gas sensor systems, and electronic noses: (a) ultra-low- power micromachined gas sensor array [39] (reproduced with permission); (b) gas sensor array for detection of smoldering fires in dusty environments by GTE Industrieelektronik, Germany [40…
-
Microstructured silicon substrate for low-power multi-gas-sensor applications
A MICROSTRUCTURED SILICON SUBSTRATE FOR LOW POWER MULTI GAS SENSOR APPLICATIONS .
-
Handbook of Gas Sensor Materials
(2010) Wireless enabled multi gas sensor system based on photonic crystals.
-
Multigas sensors for the quality control of spice mixtures.
In this study it is demonstrated that application of two different portable multi gas sensors (electronic nose and ion mobility spectrometer) supported by multivariate data analysis can contribute to ensure quality control of spice mixtures and to find out product adulteration.
-
Fumarole/plume and diffuse CO2 emission from Sierra Negra caldera, Galapagos archipelago
Table 2 Molar ratios measured by multi gas sensor and Giggenbach bottle analysis.
-
SOLID STATE IONICS: THE SCIENCE AND TECHNOLOGY OF IONS IN MOTION PROCEEDINGS OF THE 9TH ASIAN CONFERENCE
Na2Ti6Ou-Ti02, 0 2 , Pt was investigated in terms of interfering gas concentrations (NO: 50~150ppm, S0 2 : 5~15ppm) at 673K and 773K to investigate the feasibility of C02/NOx/SOx multi gas sensor and further to quantify the degree of interference of these gases.
-
Benefits of comprehensive and interactive on-line monitoring and expert systems for power transformers
The DGA-analysis module consists of the full integration off a multi gas sensor per software interface into the monitoring system.
-
Chemical Sensors for Automotive Application
Amperometric Multi Gas Sensors .
Indicates content that may require registration and/or purchase.