-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Lenses Square Multi-Lens Array 5x5
-
Supplier: Electro Optical Components, Inc.
Description: Very compact multi-element LED arrays and LED matrices emitting at one or different wavelengths Miniature dimensions of an LED chip (350 × 350 µm), Narrow-band emission spectrum, Short response time and Low thermal flux What is the LED Matrix? The LED matrix is an arrangement of
- Peak Wavelength: 1,800 to 4,300 nm
- Forward Voltage: 0.5 to 1.5 volts
- Forward Current: 1,000 to 8,000 milliamps
- Optical Power Output: 0.5 to 1,700 milliwatts
-
Supplier: SAE International
Description: To compliment the development of the single channel small form factor size 16 optical Expanded Beam (EB) pin and socket contacts, we have explored the possibility of designing a multi-fiber high density lensed termini (HDLT). This paper describes the design efforts of an insert containing two
-
-
Supplier: e-con Systems™ Inc
Description: FOV: 67°(D), 56°(H), 43°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: 0°C to 85°C Power Requirements: Max : 3.5W, Min : 2.5W Size in mm (l x b): 50 mm x 30 mm Board Weight: Without Lens: 16 Grams With
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 1.968505 inch
- Height: 1.181103 inch
-
Supplier: Win Source Electronics
Description: 10mcd Red Wavelength - Peak: 563nm, 650nm Current: 10mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH
- Peak Wavelength: 563 nm
- Lens Type: Domed Lens
- LED Type: Green, Multi-Colored, Red
- Features: Other
-
Supplier: e-con Systems™ Inc
Description: MJPEG streaming Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:4208x3120 DFOV : 13MP - 110.81° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM130A_TRICUTX2 Three 13 MP MIPI Camera board (contains the e-CAM137A_CUMI1335_MOD Camera
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 19 to 100 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Dialight Win Source Part Number: 1000827-5710131F Packaging: Bulk Color: Red (x 1), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 70° Millicandela Rating: 15mcd Red, 8mcd Yellow Lens Style/Size: Round
- Peak Wavelength: 627 nm
- Viewing Angle: 70 degrees
- Lens Type: Domed Lens
- LED Type: Multi-Colored, Red, Yellow
-
Supplier: Win Source Electronics
Description: Manufacturer: Dialight Win Source Part Number: 1000716-5700100131F Packaging: Bulk Color: Red (x 2), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 70° Millicandela Rating: 15mcd Red, 8mcd Yellow Lens Style/Size: Round
- Peak Wavelength: 627 nm
- Viewing Angle: 70 degrees
- Lens Type: Domed Lens
- LED Type: Multi-Colored, Red, Yellow
-
Supplier: Win Source Electronics
Description: Manufacturer: Dialight Win Source Part Number: 760061-5640100113F Series: 564 Packaging: Bulk Color: Red (x 2), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 60° Millicandela Rating: 10mcd Red, 10mcd Yellow Lens
- Peak Wavelength: 635 nm
- Viewing Angle: 60 degrees
- Lens Type: Domed Lens
- LED Type: Multi-Colored, Red, Yellow
-
Supplier: e-con Systems™ Inc
Description: Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Pixel size:3.0μm x 3.0μm pixel Sensor Active Area:2048H x 1280V Responsivity:30.4 Ke-/lux−sec SNR:43.1 dB Dynamic Range:Max up to 140 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Image Signal Processor:On-board high performance ISP Output Format:Uncompressed UYVY format Pixel size:3.0μm x 3.0μm pixel Sensor Active Area:2048H x 1280V Responsivity:30.4 Ke-/lux−sec SNR:43.1 dB Dynamic Range:Max up to 140 dB Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Broadcom Inc.
Description: The Avago ASMB-TTE0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black body PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. The device provides high reliability, high intensity light output and a
- Peak Wavelength: 464 to 632 nm
- Forward Voltage: 1.8 to 3.3 volts
- Forward Current: 35 to 50 milliamps
- Luminous Intensity: 355 to 3,550 milliCandela
-
Supplier: Broadcom Inc.
Description: The Avago ASMB-TTB0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black surface PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. It has a wide viewing angle of 115° with a built-in reflector cavity
- Peak Wavelength: 464 to 635 nm
- Forward Voltage: 1.8 to 3.4 volts
- Forward Current: 30 to 50 milliamps
- Luminous Intensity: 285 to 2,850 milliCandela
-
Supplier: Broadcom Inc.
Description: The Avago ASMB-MTC1-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a black body PLCC-4 package. The device has a wide viewing angle of 105° with a built-in reflector cavity optimizing light intensity, which makes it ideal for indoor electronic sign applications. The full
- Peak Wavelength: 634 to 465 nm
- Forward Voltage: 1.8 to 3.6 volts
- Forward Current: 25 milliamps
- Luminous Intensity: 112.5 to 1,125 milliCandela
-
Description: Lumex’s QuasarBrite™ family of thru-hole PCB mount LED indicators offers the widest variety of PCB indicators in the market, including various color options, including multi-color, package size and shapes and wavelengths. Specification Options Color Amber Blue Green Orange Red Super Green
- Peak Wavelength: 400 to 700 nm
- Array: Array
- LED Type: Blue, Green, Multi-Colored, Orange, Red, White, Yellow
- Lens Type: Domed Lens, Flat Lens
-
Supplier: IDEA, Inc.
Description: LEDs located on 4.57 mm centers, pinout reverse optional
- Peak Wavelength: 639 nm
- Forward Voltage: 1.85 volts
- Forward Current: 2 milliamps
- Luminous Intensity: 4 milliCandela
-
Supplier: IDEA, Inc.
Description: Lamps positioned on a 0.3" pitch, low profile, long reach
- Peak Wavelength: 639 nm
- Forward Voltage: 1.85 volts
- Forward Current: 2 milliamps
- Luminous Intensity: 4 milliCandela
-
Supplier: IDEA, Inc.
Description: Surface mount, miniature chip type, available in tape and reel packaging
- Peak Wavelength: 660 nm
- Forward Voltage: 5.5 volts
- Forward Current: 200 milliamps
- Luminous Intensity: 46 milliCandela
-
Supplier: Broadcom Inc.
Description: The Avago HSMF-C116 is an ultra-small tricolor chipLED device designed for portable and wearable applications, especially ones that require assembly in small pitch size. The device consists of a high intensity red AlInGaP die, a green InGaN die, and a blue InGaN die. The package has a black surface
- Peak Wavelength: 471 to 622 nm
- Luminous Intensity: 80 to 220 milliCandela
- Viewing Angle: 137 to 140 degrees
- Array: Array
-
Supplier: IDEA, Inc.
Description: 1 mm wide shoulder top and bottom
- Peak Wavelength: 697 nm
- Forward Voltage: 2.1 volts
- Forward Current: 10 milliamps
- Luminous Intensity: 1 milliCandela
-
Supplier: Lumileds
Description: LUXEON 5258 is a multi-die package LED that provides high lumin ance from a single package to enable cost effective, single optic and directional lamp designs. LUXEON 5258 uses an industry standard 5258 surfac e mount package and is available in 24V and 96V to interface with high efficiency
- Forward Voltage: 24 to 96 volts
- Forward Current: 40 to 160 milliamps
- Color Temperature: 2,700 to 5,700 K
- Array: Array
-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,
- Array: Array
- LED Type: Blue, Green, Infrared, Multi-Colored, Red, Yellow
- Lens Type: Domed Lens
-
Supplier: PI (Physik Instrumente) L.P.
Description: ranging from silicon photonics wafer probing to array alignment and automated photonics device assembly. They are the solution of choice for many leading OEMs and in-house integration teams. The applications are complex, but the reasons for the choice are simple: groundbreaking alignment
- Stroke or X-Axis Travel: 1.3385834 inch
- Y-Axis Travel: 1.2598432 inch
- Z-Axis Travel: 0.6692917 inch
- Rated Speed: 0.393700787401575 in/sec
-
Supplier: Larson Electronics LLC
Description: series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power
-
Supplier: Larson Electronics LLC
Description: regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on
-
Supplier: Visual Sound, Inc.
Description: Adjustment (CCA™) Embedded Christie Twist™ Image Warping and Edge-Blending Dust sealed engine, filter-free design Intelligent Lens System (ILS™) for zoom, focus, horizontal and vertical offset Multi-windowing and screen processing (up to a 3x3 array) Ships with a stacking frame
-
Supplier: Transcat, Inc.
Description: Product Highlights Thermal Imaging Resources | Hotline | Chat Superior IR Images – Sharp thermal resolution at 76,800 pixels for solid accuracy from farther away. Advanced Optics – The widest array of lens options to fit the view and spot size you need for your application New! MSX
-
Supplier: Visual Sound, Inc.
Description: offset Multi-windowing and screen processing (up to a 3x3 array) Dynamic Iris
-
Supplier: Visual Sound, Inc.
Description: offset Multi-windowing and screen processing (up to a 3x3 array) Dynamic Iris Motorized yellow notch filter
-
Supplier: OMEGA Engineering, Inc.
Description: and dropping your images on a desktop icon or using the wizards to guide you step-by-step through the process. The saved document is a ‘live’ report with full access to the analysis tools and temperature measurement data. The reports can be multi-page and include all of your IR inspection
- Measurement Range: -20 to 650 C
- Spectral Range: 7.8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Horizontal: 640 lines
-
Supplier: Optoma Technology, Inc.
Description: management via RS-232 or RJ45 ports Three-year warranty – One-year lamp coverage A Brilliant Projection Choice The Optoma TW865-NL is a superbly crafted single lamp 6000 lumen mid to large venue projector that delivers exceptional image quality and offers an impressive array of advanced
-
Supplier: Northrop Grumman Corporation
Description: 10 MHz to 100 GHz, we've been at the forefront in ultra-broadband antennas, frequency selective surfaces, multi-beam apertures, lens antennas, deployable mesh antennas, beam forming networks and antenna test methods that have supported, for many decades, scientific missions and
- Primary Frequency Range: 10 to 100,000 MHz
- Applications: Aerospace / Military
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: SAE International
Description: 3D visualization of a plenoptic imaging system is achieved by inserting a micro-lens array directly anterior to the camera sensor. The depth is calculated from reconstruction of the resulting multi-angle view sub-images. With the present study, we demonstrate the application of
-
Supplier: SPIE - Education
Description: around 4 sections: (1) design, (2) modeling, (3) fabrication/mass production and (4) application fields. 1) The course reviews various design techniques used in standard optical CAD tools such as Zemax and CodeV to design Diffractive Optical Elements (DOEs), Micro-Lens Arrays (MLAs),
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Electronics, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: SPIE - Education
Description: used in standard optical CAD tools such as Zemax and CodeV to design Diffractive Optical Elements (DOEs), Micro-Lens Arrays (MLAs), hybrid optics and refractive micro-optics, Holographic Optical Element (HOE), as well as the various numerical design techniques for Computer Generated
- Type: Course
- Technology / Subject Expertise: Instruments / Sensors, Photonics / Optics
- Delivery: On-site / In Plant
Find Suppliers by Category Top
Featured Products Top
-
, very compact construction, this camera is predestined for demanding OEM and continuous operation applications. The radiometrically calibrated system camera ImageIR® 6300 is equipped with a cooled focal plane array photon detector of the latest generation. By combining the detector (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
, manufacturers rely on a growing array of machine vision systems to improve production throughput, product quality, and product traceability. These systems are integrated into both stationary manufacturing equipment and mobile platforms such as (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
merely a check-box exercise; it is an essential, non-negotiable phase of development that de-risks missions, validates engineering designs, and ultimately guarantees the multi-million or billion-dollar investments made in space exploration, communication, and science. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Aspherical multilens array for uniform target irradiation
Aspherical multi lens array for uniform target irradiation .
-
Multiwedge array for uniform target irradiation
FUNDAMENTAL SCHEME OF MULTI LENS ARRAY AND MULTI-WEDGE PLATE ARRAY .
-
Precision molding of advanced glass optics: innovative production technology for lens arrays and free form optics
The development covers the machining of multi lens arrays as well as cylindrical lens arrays.
-
Fundamentals of Laser-Assisted Micro- and Nanotechnologies
An excess of available power in amplified laser systems could be utilized by applying multi lens array [34, 37].
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > NONIMAGING OPTICS: CONCENTR...
[254] N. Nishi, T. Jitsuno, K. Tsubakimoto, M. Murakami, M. Nakatsuma, K. Nishihara, and S. Nakai, “Aspherical Multi Lens Array for Uniform Target Illumination,” Proc. SPIE 1870:105–111 (1993).
-
2D lithium niobate microstructures: fabrication, characterization, and applications
The hexagonal lattice of inverted ferroelectric domains obtained by the selective application of an external electric field can be exploited as a flexible array illuminator while the hexagonal array of truncated pyramids can be used as a multi lens array .
-
Laser beam shaping for biomedical microscopy techniques
The working distance is an important specification for diffractive beam shapers and refractive homogenizers (or integrators) based on multi lens arrays .
-
InGaN power laser chips in a novel 50W multi-die package
Therefore the complexity of optical alignment is dramatically reduced and only a single sheet multi lens array is required for beam collimation.
-
Beam shaping unit for micromachining
Example of integration optics in form of multi lens array homogenizer.
-
Individually controlled multi-focus on a line for two-photon polymerization based on computer-generated holograms
This technique has several unique advantages compared to conventional optical multiple beam generation techniques such as multi lenses array [6] or diffractive elements[7].
Indicates content that may require registration and/or purchase.