-
Supplier: Rotork plc
Description: Complete range of multi-turn bevel gearboxes with two shafts for use with dual stem sluice gates and penstocks.
- Gear Ratio: 120 (X : 1)
- Gearing: Bevel / Miter, Spur
-
Supplier: Andantex USA, Inc.
Description: Overview Used for speed adjustment at constant power level, this range of Heavy duty Industrial Multi-speed gearboxes are designed for continuous operation. Based on standard cast-iron castings, the versatile design allows to offer several options: the output shafts can be
- Gear Ratio: 2 to 9 (X : 1)
- Maximum Input Power: 294.84848467862 HP
- Reducer Style: Integral Base
- Shaft Alignment: Parallel Offset
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
-
Supplier: Sumitomo Machinery Corp. of America
Description: various applications requiring small reduction ratios, such as paper machines, pumps, compressors, etc. Features of P4 Single Stage Units: New, heavy duty single stage gear units extend into the multi megawatt power range High torque geometry in low speed gear sets Low noise geometry in high
- Gear Ratio: 1.2 to 5.6 (X : 1)
- Output Torque: 40,000 to 1,504,000 In-lbs
- Maximum Input Power: 360 to 14,080 HP
- Mounting Style: Flange(s)
-
Description: shaft (for use in Multi-Axis systems with connecting shaft) - Hollow shaft with keyway - Special shafts available on demand
- Stroke: 0.0393701 to 226.771776 inch
- Rated Load/Force: 359.68 lbs
- Operating Temperature: -22 to 176 F
- Body Material: Aluminum
-
Supplier: TWG Canada Consolidated, Inc.
Description: factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors
- Output Torque: 539,000 In-lbs
- Shaft Alignment: Parallel In-line
- Reducer Style: Shaft Mount
-
Supplier: Boston Gear
Description: settle for a knock-off when you can have the original - from Boston Gear. Features and Benefits The 700 Series' large oil reservoir provides efficient heat dissipation and lubrication for longer operating life. Its multi-position mounting flexibility allows for installation in virtually any
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Godiva, Ltd.
Description: World Series pump with integtral gearbox direct mounted to Detroit Diesel engine. The direct mount configuration ensures installation is more compact and shaft alignment problems are eliminated. Pump can be single or multi-pressure. Rugged cast iron bell housing incorporates heavy duty
- Maximum Discharge Flow: 198 GPM
- Maximum Discharge Pressure: 798 psi
- Pump Type: Fire Service Pumps
-
Supplier: FHD Bearings Co., Ltd.
Description: Universal Joint Cross Bearing The universal joint is a flexible joint which allows the propeller shaft to transmit torque from the gearbox at an angle. Our universal joint seal has several design advantages such as the two seal solution, allowing to reduce maintenance costs. Features: Two
- Nominal Bore: 1.3779535 inch
- Hub Outer Diameter: 3.8188997 inch
- Material: Alloy Steel
- Features: Corrosion Resistant, Sanitary Application
-
Supplier: Automation Ware
Description: gearboxes available have high efficiency and precision, allowing for optimized motor performance based on the load to be moved. The wide range of high-performance gearboxes, servo-stepper or brushless motors, variety of return shafts, and appropriate interface plates allow for
-
Supplier: Unico, Inc.
Description: Our Profiler software module precisely synchronizes automation with a press or shear. The software is embedded directly within a Unico drive, eliminating the need for an external motion controller. The Profiler can control single- or multi-axis automation for in-press or between-press
-
Supplier: Demag Cranes & Components
Description: repeat positioning accuracy. Higher switching frequency compared to two speed motors. Creep speed constant and virtually independent of the load. EG integral pulse generator When the rotor rotates, two sensors trace a multi-pole magnet ring fixed to the rotor shaft. Depending on the
- Gearbox Ratio: 4 to 125 : 1
- Motor Shape: Cylindrical Body
- Shaft Orientation: Double-ended
- Features: Integral Brake, Integral Clutch, Other
-
Supplier: Timken Company (The)
Description: With the highest life ratings in the industry verified by Germanischer Lloyd, the new UltraWind series of bearings provides a cost-conscious, simplified drive train for main-shaft wind turbine designs (both gear and gearless). Ideal for original equipment manufacturers developing
- Type: Two-Row Tapered
-
Supplier: Kollmorgen Corporation
Description: multi-speed resolver feedback provides reliable operation in harsh environments IP65 and 67 shaft sealing resists dust and water jets Built-in thermistor provides over-temperature protection CE Compliant, UL Recognition for global acceptance Benefits Provide programmable functionality
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Nordex AG
Description: the critical threshold of 150 meters. The turbine is the result of eleven years of systematic ongoing technical enhancements to the multi-megawatt platform, 26 years of wind power engineering and the experience gained from over 1,300 installed multi-megawatt wind power systems. Rotor
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- AC Prime Power Rating (Watts): 2,400,000.0000000014 watts
- Output Options: AC Single Phase Power
-
Supplier: Autotrol Corporation
Description: Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost
- Continuous Current: 0.02 to 0.13 amps
- Continuous Torque: 7.8125 In-lbs
- Shaft Size: 0.1245 to 0.25 inch
- Diameter / Width: 1.938 inch
-
Supplier: Precision Surfacing Solutions
Description: the lap plate and provide the mounting point for each of the four roller yokes. The cast iron serrated lap plate is made up of sixteen individual segments, which are bolted to the support plate. This is a single casting which is located on a tapered cone fitted to the output shaft of the
- Power: 15 to 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Cosen Saws, USA
Description: 15-80 (m/min) (60 Hz) (50-264 ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide Blade Guide (Hydraulic Clamping Force) Arm Hydraulic controlled Cleaning Wire brush with flexible drive shaft driven by brush motor Motor Output Blade 15HP (11.25 kw) Hydraulic 3 HP (2.2 Kw) Coolant
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Branham, W.C. Inc.
Description: New Mid Size Continuous Recirculating Lubricant (CRL™) Gearboxes are for high cycle and continuous duty applications
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Branham, W.C. Inc.
Description: W.C. Branham Washdown Right Angle Gearboxes are Corrosion Resistant and designed to be very rugged in wet, hostile, operating environments. They are also suitable for food processing machinery with optional food grade lubricant.
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Branham, W.C. Inc.
Description: Introducing the Include-A-Shaft® Series 10 Mini Right Angle Gear Drives. These 1:1 ratio drives Include integral gears and shafts combinations. Available in your choice of 2-Way, 3-Way and 4-Way configurations and shaft diameters of 1/2 inch and 5/8 inch. Features 1"
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Branham, W.C. Inc.
Description: New Smallest Right Angle Gearbox Series...2 Micro-Sized Models MG5 1/2-inch (12.7mm) Bore/Shaft Centerline Dimensions MG5 Profile - 1.436 sq. in. MG7 3/4-inch (19.05mm) Bore/Shaft Centerline Dimensions MG7 Profile - 1.826 in x 1.448 in. Attributes Hollow Bore and 20,3-,4-Way
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Portescap
Description: R22 Sleeve Bearing Mini Motor Gearhead R22 (Sleeve Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in
- Gear Ratio: 190 (X : 1)
- Output Torque: 17.699115044247787 In-lbs
- Maximum Input Speed: 5,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: BA16 Ball Bearing Mini Motor Gearhead BA16 (Ball Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in
- Gear Ratio: 3,280.5 (X : 1)
- Output Torque: 3.5398230088495573 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: K27 Sleeve Bearing Mini Motor Gearhead K27 (Sleeve Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output
- Gear Ratio: 501 (X : 1)
- Output Torque: 6.1946902654867255 In-lbs
- Maximum Input Speed: 4,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: R32HT Ball Bearing Mini Motor Gearhead R32HT (Ball Bearing) The R32HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R32HT can deliver max continuous torque up to 9Nm. Due to its
- Gear Ratio: 17.6 (X : 1)
- Output Torque: 106.19469026548671 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 4 (X : 1)
- Output Torque: 1,725.66371681416 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 6 arcmin
-
Supplier: Sumitomo Machinery Corp. of America
Description: Helical shaft mounted speed reducer available with CEMA screw conveyor drive option and C-face adapter option. Features patented keyless, steel Taper-Grip® bushing for easy mounting. Higher ratings with a 25° pressure angle and wider gear tooth face for maximum torque Keyless shaft
- Mounting Style: NEMA Mount
- Reducer Style: Shaft Mount
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 100 (X : 1)
- Output Torque: 7,964.6017699115 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 9 arcmin
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 20/25/35/40/50/70/100/16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency
- Gear Ratio: 50 (X : 1)
- Output Torque: 194.690265486726 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 7.00000000000002 arcmin
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 14 Nm - 2000 Nm Ratios 1-stage : 4 / 5 / 7 / 10 2-stage : 16/21/31/61/91 Low backlash 1-stage : ≤1 arcmin / ≤3 arcmin / ≤5 arcmin 2-stage : ≤3 arcmin / ≤5 arcmin / ≤7 arcmin high efficiency 1-stage :
- Gear Ratio: 7 (X : 1)
- Output Torque: 9,734.51327433628 In-lbs
- Maximum Input Speed: 4,500 rpm
- Backlash: 4.999999999999998 arcmin
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Supplier: Onvio LLC
Description: All steel construction for operation at a wide temperature range. Constant contact on all cam followers for excellent load sharing, high shock load capacity, and consistent torsional stiffness. High capacity output bearing. Pre-loaded needle bearing cam follower assures zero-backlash. Flanged
- Gear Ratio: 32.5 (X : 1)
- Output Torque: 100 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 0 arcmin
Find Suppliers by Category Top
Featured Products Top
-
start-up torque. These planetary gearboxes also use performance shafts made from high tensile steel to further increase the load that the gearbox can handle. All this coupled with over-sized diameters (compared to industry standard) on the shafts, create a planetary gearbox that can handle (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
based on Discom's HBK OrbitSync technology - the system runs before the bearings are installed in a gearbox or E Drive. Tapered roller bearings are used to carry combined radial and axial loads in electric drives, multi-speed gearboxes and high-speed motors. Defects in the raceway can cause (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
retaining rings are formed from a continuous length of flat wire that is coiled into a multi-turn or single-turn spiral profile. This creates a continuous ring geometry without lugs or defined end points. Unlike stamped retaining ring designs, spiral rings engage the groove (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
More Information Top
-
An algorithm of optimization for a special class of networks
One of them is the application of the algorithm in optimization task for the structure of multi - shaft gearboxes [7], another is the application of the algorithm in seeking the suboptimal routes in the network with ordered nodes not having Markov property.
-
Tests conducted on two special large motors on a versatile test bed
Two duplicate 2500HP DC machines as load generators that can be coupled in series and driven via multi - shaft gearboxes (figure 1 above) to facilitate testing the range of induction motors built by the manufacturer.
-
Wind power plants
By larger installations in the megawatt-power range, the storage of the rotor isn't possible at the gear shaft anymore "so simply".
-
Dubbel
Plane (a to c) and spatial (d and e) drives. a open belt gear; belt gear crossed b; c much shaft drive with flat belts; d spatial flat belt drive with three conductive rollers L; e spatial synchronous belt gear .
-
Dubbel
Plane (a to c) and spatial (d and e) drives. a open belt gear; belt gear crossed b; c much shaft drive with flat belts; d spatial flat belt drive with three conductive rollers L; e spatial synchronous belt gear .
-
Dubbel
Plane (a to c) and spatial (d and e) drives. a open belt gear; belt gear crossed b; c much shaft drive with flat belts; d spatial flat belt drive with three conductive rollers L; e spatial synchronous belt gear .
-
NASA Heavy Lift Rotorcraft Systems Investigation
… the propulsion system, it is first necessary to establish what engine technology is available, in particular the possibility for maintaining SFC over a wide engine rpm range (by design point, or variable geometry, or a two-speed/ multi -speed output shaft gearbox ).
-
The engineer knowledge: development, construction and production
Construction forms of belt gears (selection). a Openly, crossed b, c much shaft drive, d spatial gear , e toothed belts, f V-belts, g V-belt adjusting gear .
-
Hut, The engineer knowledge
Construction forms of belt gears (selection). a openly, crossed b, c much shaft drive, d raumliches gear , e toothed belts, f V-belts, g V-belt adjusting gear.
-
Modelling–based approach for digital control design for nonlinear WECS in the power system
Multi -mass shaft model including gearbox .
Indicates content that may require registration and/or purchase.