-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2350 Multimode Optical Splitter/Coupler is available in a variety of configurations and split ratios to meet your specifications. The MPS-2350 can be ordered with any of the following operating wavelengths: 630,850,1310 and 1550nm. Fiber pigtail configurations include
- Number of Input Ports: 1
- Number of Output Ports: 3
- Insertion Loss: 6.7 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Corning Optical Communications
Description: Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback
- Number of Input Ports: 1
- Number of Output Ports: 2
- Insertion Loss: 0.8 to 4.2 dB
- Splitting Ratio: 1 to 99
-
Supplier: Newport MKS
Description: The F-CPL-M12131 Multimode Fiber Optic Coupler allows bi-directional 10/90 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x2 coupler features a fully ruggedized black plastic housing
- Cable Type: Multimode
- Features: Other
-
-
Supplier: Newport MKS
Description: The F-CPL-M12131-FCPC Multimode Fiber Optic Coupler allows bi-directional 10/90 coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x2 coupler features a fully ruggedized black plastic
- Cable Type: Multimode
- Features: Other
-
Supplier: L-com, Inc.
Description: The L-com TAP-PTMM-5050-F is a 50/50 Split Passive Optical Tap in a Field unit package. The TAP-PTMM-5050-F is designed for use with Multimode 50/125 Fiber and comes without connectors. The TAP-PTMM-5050-F Passive Optical Tap is one of thousands of Fiber optic products available
-
Supplier: L-com, Inc.
Description: The L-com TAP-LCM4-7030-LGX is a 70/30 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-7030-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-7030-LGX Passive Optical Tap is one of thousands of Fiber optic products available
- Connector / Adapter: Connector
- Connector Type: LC
-
Supplier: L-com, Inc.
Description: The L-com TAP-LCM4-9802-LGX is a 98/2 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-9802-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-9802-LGX Passive Optical Tap is one of thousands of Fiber optic products available
-
Supplier: L-com, Inc.
Description: The L-com TAP-LCM4-6040-LGX is a 60/40 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-6040-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-6040-LGX Passive Optical Tap is one of thousands of Fiber optic products available
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: MM Couplers\Splitters Megladon Couplers and Splitters are custom built to our customers specifications. We are capable of any coupling ratio from 50:50 to 99:1, build bi-directional assemblies, and utilize our HLC processed connectors for the lowest insertion loss performance. We build
- Number of Input Ports: 2
- Number of Output Ports: 2
- Splitting Ratio: 1 to 99
- Operating Temperature: -40 to 70 C
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: SM Couplers\Splitters Megladon Couplers and Splitters are custom built to our customers specifications. We are capable of any coupling ratio from 50:50 to 99:1, build bi-directional assemblies, and utilize our HLC processed connectors for the lowest insertion loss performance. We build
- Number of Input Ports: 1
- Number of Output Ports: 2
- Splitting Ratio: 1 to 99
- Operating Temperature: -40 to 70 C
-
Supplier: TelephoneStuff.com
Description: NetKey FJ Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable - Keystone module snaps in and out of
- Type: Duplex Outlet Cover, Data Jack Wall Plate
- Material: Bronze
-
Supplier: Visual Sound, Inc.
Description: Wireworks Corp. Two multi-mode fibers, One opticalCON DUO connector on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit. Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with
-
Supplier: Visual Sound, Inc.
Description: Wireworks Corp. 4 multi-mode fibers, Two opticalCON DUO connectors on each end, Nickel or Ruthenium connector finish, Lengths to 900 Meters, Airspool, Case, or Reel for transit. Wireworks opticalCON Fiber Solutions solves the problem of total end-to-end fiber interconnection complete with interface
-
Supplier: M2 Optics, Inc.
Description: extremely flexible solution with support for the following: Power ratios from 50/50 to 97/3 (can be mixed) Single-mode or multimode fiber MTP, LC, or SC connector options on both chassis Multiple splitter types (1x2, 1x3, 1x4, and 1x8/16/32/64) Integrated passive WDM muxes and network
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Switch
- Form Factor: Rack Mount
-
Supplier: Newport MKS
Description: polarization in multimode, high-power lasers.
- Cube Side Length: 25.400000000000002 mm
- Wavelength Range: 266 nm
- Extinction Ratio: 100 : 1
- Beam Deviation: 300 arcsec
-
Supplier: Newport MKS
Description: polarization in multimode, high-power lasers.
- Cube Side Length: 12.700000000000001 mm
- Wavelength Range: 248 nm
- Extinction Ratio: 100 : 1
- Beam Deviation: 300 arcsec
-
Supplier: Amphenol Fiber Systems International
Description: M29504/4 & /5 Fiber Optic Termini Amphenol Fiber Systems International's (AFSI) M29504/4 & /5 style fiber optic termini, the M29K1000 and M29L1000 provide superior optical and mechanical performance. Designed to fit into MIL-DTL-38999 Series III, pin size 16 connectors, this low cost, high
- Insertion Loss: 0.45 dB
- Operating Temperature: -65 to 150 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Amphenol Fiber Systems International
Description: SMPTE 304M Termini Amphenol Fiber Systems International's (AFSI) SMPTE 304M series fiber optic termini (110-TP-125 pin and 110-TS-125 socket) provide superior optical and mechanical performance. Designed to fit into SMPTE 304M standard connectors from AFSI and other selected suppliers, this
- Insertion Loss: 0.5 dB
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: TelephoneStuff.com
Description: NetKey Opti-Crimp FJ 50/125μm Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable - Keystone module
- Type: Duplex Outlet Cover
- Material: Bronze
-
Supplier: TelephoneStuff.com
Description: NetKey Opti-Crimp FJ 62.5/125μm Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable - Keystone module
- Type: Duplex Outlet Cover
- Material: Bronze
-
Supplier: ProPhotonix, Ltd.
Description: Receptacle Packaged laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free space
- Laser Type: Alignment Lasers, Laser Diodes
- Laser Output: Continuous Wave
- Laser Wavelength: Red
-
Supplier: S.I. Tech, Inc.
Description: headphone jack, line level phono jacks, and speaker phono jacks. The 2237-T has volume adjustment to maximize the use of the digitized channel. The 2237-R has optical signal loss LED. Both the 2237-T and 2237 have mute buttons. Several 2237-R units can be connected to a single 2237-T with the
- Secondary Port Maximum Cable Distance: 6 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: headphone jack, line level phono jacks, and speaker phono jacks. The 2237-T has volume adjustment to maximize the use of the digitized channel. The 2237-R has optical signal loss LED. Both the 2237-T and 2237 have mute buttons. Several 2237-R units can be connected to a single 2237-T with the
- Secondary Port Maximum Cable Distance: 6 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: TelephoneStuff.com
Description: ValidatorPRO Ethernet Speed Certifier with Integrated Optical Power Meter tests both copper and fiber cabling, determines if cables can support Gigabit Ethernet, and perform troubleshooting for cable installations. Features: - Measures optical power on singlemode and multimode
- Optical Meter Type: Power Meter
-
Description: IEC 61744:2023 provides standard procedures for the calibration of optical fibre chromatic dispersion (CD) test sets. This document is applicable to all types of CD test sets, with the exception that measurements on multimode optical fibres are excluded. The purpose of this
Find Suppliers by Category Top
Featured Products Top
-
Avantier designs and manufactures plate beamsplitters (in both round and rectangular configurations), cube polarizing beamsplitters, and lateral displacement beamsplitters. A variety of substrates and coating options allow us to customize your polarizing beam splitter (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
In addition to our Optographics capabilities, Gurley offers a wide variety of high quality optical materials, optical components, prototype and sample quality, at quantity and prices that are second to none. Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative Meniscus (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
Projection lenses Laser optics Infrared optical components Beam splitters (read more)
Browse Optical Design Services Datasheets for Avantier Inc.