-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators MULTIPHASE CONTROLLER
- Features: Switching Regulator
-
Supplier: Renesas Electronics Corporation
Description: resistor current sensing. The output comes with remote voltage sense, programmable VBOOT voltage, programmable ICCMAX, programmable voltage transition slew rate, adjustable switching frequency, overcurrent protection and power-good output.
- Output Voltage (Volt): 0.25 to 1.52 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6267 is designed to be completely compliant with AMD Fusion™ specifications. The ISL6267 controls two Voltage Regulators (VRs), with three integrated gate drivers. The first VR can be configured as 3-, 2-, or 1-phase VR, while the second output can be configured as 2- or 1-phase
- Output Voltage (Volt): 0 to 1.55 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
-
Supplier: Renesas Electronics Corporation
Description: implementing a cost effective and space saving power management solution.brbr The PWM modulator of the ISL6353 is based on Intersils Robust Ripple Regulator™ (Rsup3/sup) technology. Compared with the traditional multi-phase buck regulator, the Rsup3/sup modulator commands variable PWM
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL62883 is a multiphase PWM buck regulator for miroprocessor core power supply. The multiphase buck converter uses interleaved phase to reduce the total output voltage ripple with each phase carrying a portion of the total load current, providing better system
- Output Voltage (Volt): 0.75 to 1.5 volts
- Input Voltage (VIN): 5 to 21 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: ODG (Origin Data Global)
Description: AUTOMOTIVE MULTIPHASE QUAD 4-A B
- Regulated Output Voltage (Volt): 0.6 volts
- Output Current (IOUT): 16 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 5.5 volts
-
Supplier: Lingto Electronic Limited
Description: MULTIPHASE PWM REGULATOR
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: AUTOMOTIVE MULTIPHASE QUAD 4-A B
- Output Current (IOUT): 16 amps
- Switching Frequency (fsw): 2,000 kHz
- Features: Switching Regulator
-
Supplier: Texas Instruments
Description: 4 Channel Multiphase Buck DC/DC Controller 28-VQFN
- Regulated Output Voltage (Volt): 0.7 to 3.3 volts
- Output Current (IOUT): 120 amps
- Quiescent Current (IQ): 0.004 amps
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product
- Features: Other, Switching Regulator
-
Supplier: Texas Instruments
Description: Multiphase 6-Core Step-Down Converter 49-DSBGA -40 to 85
- Regulated Output Voltage (Volt): 0.6 to 1.67 volts
- Output Current (IOUT): 10 amps
- Quiescent Current (IQ): 0.00008 amps
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: AUTOMOTIVE, MULTIPHASE DUAL 8A B
- Regulated Output Voltage (Volt): 0.6 to 3.36 volts
- Output Current (IOUT): 8 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.8 to 5.5 volts
-
Supplier: Eaton Cooper Power Systems
Description: Featuring all the proven advantages of the CL-6A, the CL-6B control is designed 20% smaller to fit any size control box and operate any brand regulator using only a front panel with a retrofit kit. A Control Replacement Assembly is also available. This enables you to make an easy transition
- Configuration: Wall Mount
-
Supplier: Texas Instruments
Description: Dual Output or Multiphase Synchronous Buck Controller with PMBus 40-VQFN -40 to 125
- Output Current (IOUT): 60 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 20 volts
- Switching Frequency (fsw): 200 to 1,000 kHz
-
Supplier: Infineon Technologies AG
Description: TDA21472 | Integrated Smart Power Stages IR3887MTRPBF | Integrated POL Voltage Regulators TDA21462 | Integrated Smart Power Stages IR3889MTRPBF | Integrated POL Voltage Regulators BSC018NE2LS | N-Channel Power MOSFET IRFH8201 | N-Channel Power MOSFET BSZ086P03NS3 G |
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: - Digital Multi-phase Controller Voltage Regulator IC 2 - Dual Output 40-QFN (5x5)
- Features: Other
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ IPOL 30 A single – voltage synchronous buck regulator The IR3889 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. The onboard PWM controller and OptiMOS™ MOSFETs with integrated bootstrap diode make the IR3889 a small footprint solution,
- Regulated Output Voltage (Volt): 0.8 to 6 volts
- Output Current (IOUT): 30 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Description: MULTI-PHASE PWM REGULATOR
- Number of Outlets (if Applicable): 2 #
- Operating Temperature: 14 to 212 F
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ integrated point-of-load 16 A single output high efficiency buck regulator The IR3888B OptiMOS™ IPOL 16 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enable an
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 16 amps
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: optimized for low-voltage high-current applications. Extensive protection features provide system-level security under fault conditions. Summary of Features Wide input voltage range 3.0 - 17 V Output voltage range: 0.25 - 3.04 V Enhanced stability engine stable Opt. forced
- DC Input Voltage: 4.5 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 25 amps
- Type: DC/DC Converter
-
Supplier: ODG (Origin Data Global)
Description: MULTI-PHASE 1+2+1 CORE CONTROLLE
- Features: Linear Regulator
-
Supplier: Acme Chip Technology Co., Limited
Description: MULTIPHASE CONTROLLER
- Number of Outlets (if Applicable): 1 #
- Operating Temperature: 14 to 212 F
-
Supplier: Allegro MicroSystems Inc.
Description: Serving as a replacement part for the A4492 - Triple Output Step-Down Switching Regulator. The A4490 efficiently powers multiple voltage rails with its three integrated buck converters, independent soft-start, and multiphase switching for reduced EMI. Ideal for industrial and
- Configuration / Function: Step-down (Buck)
- Features: Switching Regulator
-
Supplier: Rochester Electronics
Description: ISL95853 - Multiphase PWM Regulator for IMVP8 CPUs
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Controllers Multi-phase 1+2+1 Core Controller for IMVP8, 40LD 5x5 TQFN,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MULTI-PHASE 1+2+1 CORE CONTROLLE Product overview: ISL95859AHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing
- Features: Other, Switching Regulator
-
Supplier: Coilcraft, Inc.
Description: Coilcraft’s SLC1175 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits.
- Inductance Range: 0.15 microH
- DCR: 0.00024 ohms
- SRF: 95 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Voltage Regulators Single/Multiphase, Step-Down, DC-DC Conv Product overview: MAX8686ETL+ from Analog Devices / Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Output Voltage (Volt): 0.7 to 5.5 volts
- Input Voltage (VIN): 20 volts
- Output Current (IOUT): 25 amps
- Quiescent Current (IQ): 0.0055 amps
Find Suppliers by Category Top
More Information Top
-
2010 Combined Subject Index IEEE Industry Applications Society Publications
Optimal phase changing frequency determination for multiphase voltage regulator modules.
-
2009 Combined Subject Index [IEEE Industry Applications Society Publications]
New NTC MLCC Capacitor for Improved Transient Performance in Multi- phase Voltage Regulators .
-
Adaptive Modulation Control for Multiple-Phase Voltage Regulators
With the AMC, a multiphase voltage regulator can be designed with an aggressively high bandwidth, while in heavy load transients where the loop could be potentially unstable, the bandwidth is lowered.
-
2005 Subject Index
Jun Lu, + , APEC-05 2005 1933-1937 Vol. 3 HF multiphase voltage regulator , adaptive voltage positioning and ceramic capacitors, design.
-
2004 Subject Index
Miliani, E.H., + , PESC-04 2004 2899-2904 Vol.4 multiphase voltage regulator module, current amplif. and absorpt. tech.
-
Transient frequency modulation: A new approach to beat-frequency current sharing issues in multiphase switching regulators
Abstract— Under high-frequency load transient conditions, conventional multiphase voltage regulators (VRs) suffer from large beat-frequency oscillations of the phase currents.
-
2008 Combined Subject Index IEEE Industry Applications Society Publications
Roiu, D., +, IAS Oct. 2008 1-7 Novel hysteretic control method for multiphase voltage regulators .
Indicates content that may require registration and/or purchase.