Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nexperia B.V.
Description: The 74HC597; 74HCT597 is an 8-bit shift register with input flip-flops. It consists of an 8-bit storage register feeding a parallel-in, serial-out 8-bit shift register. Both the storage register and the shift register have positive
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: LOW-to-HIGH transitions of the SHCP input, and the data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs are
- Features: ESD Protection, Other
- Register Type: Parallel In / Serial Out
-
-
Supplier: Nexperia B.V.
Description: other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs are overvoltage tolerant. This feature allows the
- Clock (Shift) Frequency: 115 MHz
- Propagation Delay: 3.4 ns
- Operating Temperature: -40 to 125 C
- Supply Voltage: 5 V
-
Supplier: Microchip Technology, Inc.
Description: are fully CMOS compatible. The device consists of a 32-bit shift register, 32 latches, and control logic to perform blanking and polarity control of the outputs. HVOUT1 is connected to the first stage of the shift register. Data is shifted through the shift
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: high to low transition of the clock. The HV5622 shifts in the clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: high to low transition of the clock. The HV5630 shifts in the clockwise direction when viewed from the top of the package. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register. Operation of the
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: connected to VDD. A data output buffer is provided for cascading devices. This output reflects the current status of the last bit of the shift register (HVOUT80). Operation of the shift register is not affected by the LE (latch enable), BL (blanking), or the POL
- Device Type: Serial Data Converter
-
Supplier: Richardson RFPD
Description: amplifiers.Each DAC has its own DAC register that holds its output state. These DAC registers are updated from an internal serial-to-parallel shift register that is loaded from a standard 3-wire serial input digital interface. Twelve data bits make up the data word
- Resolution: 8 bits
-
Supplier: Intellisense Microelectronics Ltd.
Description: anti-interference algorithms. • Pin SW_OUT provides the per-PD analog output in phase with PLS. You can compare it with a comparator and cross-check phase against the PLS (emitter) signal; if out-of-phase,external interference is indicated. • Fixed check bits in the shift register at
- Features: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
architecture, this FPGA enables dual 5-LUT output mode, supporting multifunctional roles such as distributed RAM or shift registers, maximizing resource reuse in compact designs. Its configurable on-chip memory with dual-port operation, optional ECC, byte (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
WAGO announces the availability of new Add-On Instructions (AOIs) for multiple I/O modules, expanding upon its current AOI library. Instructions are now available to support: 750-450/451: 4-ch & 8-ch RTD modules, connects directly to Pt and Ni resistance sensors (read more)
Browse Data Acquisition Software Datasheets for WAGO -
Temperature (CCT) Dominant Wavelength (nm) Dynamic Registration and POI Setting VIP registers the exact area of an icon or shape for accurate photometric analysis and defect detection. In (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
TCP Master. The address ranges define the cyclic and implicit data sections with Input registers and output from 0 to being the cyclic data and holding registers from 4112 The ModbusRTU Interface Module (MODIM) provides a simple interface for MODBUS RTU operating over RS485 (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire (read more)
Browse Datasheets for New England Wire Technologies Corporation -
1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in (read more)
Browse Datasheets for New England Wire Technologies Corporation -
, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Code Design for Dependable Systems - Preface
parallel. decoding are regularly expressed and studied in parity-check matrices. For highly reliable. communication systems and disk memory systems, on the other hand, serial decoding. based on linear feedback shift registers (LFSRs) is used. Error control codes for serial. decoding are typically
More Information Top
-
VLSI Testing: digital and mixed analogue/digital techniques
67 DAMIANI, M., OLIVO, P., FAVALLI, M., ERCOLANI, S., and RICCO, B.: 'Aliasing in signature analysis testing with multiple input shift registers ' IEEE Trans., 1990, CAD-9, pp. 1344-1535 .
-
An efficient test pattern generator for high fault coverage in built-in-self-test applications
The linear feedback shift register (LFSR) is used to generate test patterns for primary inputs or scan chains input and a multiple input shift register (MISR) compresses test responses received from primary output or scan chains output.
-
X-tolerant Test Data Compaction with Accelerated Shift Registers
In this article the test response is compacted by several multiple input shift registers without feedback (NF-MISR).
-
A Time-Domain SAR Smart Temperature Sensor With Curvature Compensation and a 3σ Inaccuracy of −0.4°C ∼ +0.6°C Over a 0°C to 90°C Range
The modified schematic of the 10-bit SAR control logic is illustrated in Fig. 14(a) which is mainly composed of 10 multiple input shift registers .
-
Accumulator - based compression in symmetric transparent RAM BIST
In Symmetric transparent BIST schemes proposed to date, output data compression is performed using Single Input Shift Registers (SISRs, for bit-organized memories) or Multiple Input Shift Registers (MISRs, for word-organized memories) whose characteristic polynomials are modified during testing.
-
A concurrent built-in self-test architecture based on a self-testing RAM
Multiple Input Shift Register ROM .
-
High Speed Serdes Devices and Applications
Fig. 7.13 Multiple Input Shift Register (MISR .
-
Enhancement in IEEE 1500 standard for at-speed functional testing
D. Multiple Input Shift Register (MISR .
-
Using on-chip test pattern compression for full scan SoC designs
On-chip test pattern compression using a multiple input shift register (MISR) is used to reduce the number of required output pins.
-
CMOS Test and Evaluation
Multiple input shift register .
Indicates content that may require registration and/or purchase.