Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: SWITCHING POWER SUPPLY, MULTIPLE OUTPUT, 80 WATT
-
Supplier: Allied Electronics, Inc.
Description: 80 W Convection Cooled, MAP110 AC⁄DC Series Multiple-Output Power Supply Remote sense and overvoltage protection 80 W convection cooled Greater than 134000 hours MTBF CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10
-
Supplier: Allied Electronics, Inc.
Description: Switching Power Supply, 85 to 264 Input Voltage Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Greater than 134 000 Hours MTBF Remote sense and overvoltage protection on single output units and main output of multiple output units CE Mark Compliances
-
-
Supplier: Allied Electronics, Inc.
Description: 130 W Continuous, 700 uA (Max.) Leakage Current, MAP130 AC-DC Series Power Supply Remote sense and overvoltage protection 130 W continuous power rating Greater than 100000 hours MTBF Power fail signal included Automatic 115⁄230 voltage selection CE Mark Compliances
-
Supplier: Cole-Parmer
Description: • Highly efficient power conversion with low noise at an economic price • Three independent channels, isolated output • Channel 3 adjustable output: 0.1 to 5V/3A • High-efficiency power conversion (up to 25% more than traditional power supplies) • Remote
- DC Output Voltage: 0 to 30 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 3 amps
-
Supplier: ValueTronics International, Inc.
Description: output Series tracking and parallel tracking mode operation Output terminals are banana style Included Accessories: Power Cord, Instruction Manual and 2 pairs of test leads Two Year Warranty The BK Precision 1673 is a quad display triple output regulated DC
- DC Output Power: 200 watts
- Type: DC Power Supply
-
Supplier: Gefran
Description: The SieiDrive - SM32 devices are AC/DC three-phase half-controlled converters designed to supply constant voltage to the DC link of the AVy and AGy inverters. SM32 is suitable to power supply both single and multiple inverter systems parallel connected to a common
- DC Output Voltage: 400 to 490 volts
- DC Output Current: 185 to 2,000 amps
- AC Input Voltage: 480 volts
- Input Frequency: 50 to 60 Hz
-
Description: - ODP3032 : two independent controllable channels - Output resolution : 1mV / 1mA - Low ripples / low noise : <300 μVrms / 2 mVpp - Up to 100 group timers - Up to 10 group preset system configurations - Over-voltage / Over-current protection - Auto-cooling system - 3.9 inch high resolution
- DC Output Voltage: 0 to 60 volts
- DC Output Current: 0 to 6 amps
- DC Output Power: 195.00000000000003 watts
- Number of Outputs: 2 #
-
Supplier: Daburn Electronics & Cable
Description: UI65 Series AC-DC power supplies deliver up to 65 watts of output power for industrial applications. The units offer 85 to 264 VAC universal input and multiple dual and triple output voltages. Available in open frame, enclosed, DIN rail and U chassis
- DC Output Voltage: -12 to 28 volts
- DC Output Current: 1.5 to 6 amps
- DC Output Power: 65 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: AMETEK Programmable Power
Description: The Sorensen XG Series is an 850 Watt, 1U half-rack DC power supply. The XG Series is the new standard for powerful, programmable DC power systems. Designed for test, production, laboratory, OEM, and quality assurance applications, the XG Series 1/2 rack mount DC
- DC Output Current: 1 to 110 amps
- DC Output Power: 670 to 850 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 1 to 110 amps
-
Supplier: AMETEK Programmable Power
Description: The Sorensen DLM 600 series of DC programmable power supplies are designed to provide continuously variable DC output voltage and current for a broad range of applications in a compact 1U (1.75 inches) high, half-rack (8.5 inches) wide chassis. With the use of Zero
- DC Output Current: 2 to 75 amps
- DC Output Power: 375 to 600 watts
- AC Output Voltage: 5 to 300 volts
- AC Output Current: 2 to 75 amps
-
Supplier: Tektronix, Inc.
Description: DC power supplies with a wide range of voltage, current, and power outputs: Single- and multiple-output power supplies for education, research, design, and automated testing Power levels up to 1080W with voltages up 10kV and
- Number of Outputs: 1 to 3 #
- DC Output Voltage: 5 to 10,000 volts
- DC Output Current: 0 to 6 amps
- DC Output Power: 119.9999999999997 to 1,080.0000000000032 watts
-
Supplier: AMETEK Programmable Power
Description: systems. Battery Charging The SG series programmable DC power supplies provide high-accuracy voltage output to optimize battery charging. Battery charging requires high accuracy voltage and stable current output for fast bulk and absorption phase charging and high
- DC Output Current: 31 to 500 amps
- DC Output Power: 5,000.000000000001 to 30,000 watts
- AC Output Voltage: 60 to 160 volts
- AC Output Current: 31 to 500 amps
-
Supplier: Tradeport Electronics Group
Description: multiple-output is turned on or off at the same time, the equipment is occasionally damaged. For this, the time of on and off of a specific output can be delayed. Output Selection. On and off of each output can be selected and set besides the main output
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: output voltage up to 1,000 V Bidirectional output current up to ±1,000 A, up to ±2,000A in parallel Available in 1, 2 or 4 channel configurations Multiple channel units share internal DC Bus up to 2MW without drawing additional power from the AC Grid Regenerative
- DC Output Current: 0 amps
- DC Output Power: 1,300,000 watts
- AC Output Voltage: 5 to 0 volts
- AC Output Current: 0 amps
-
Supplier: Cole-Parmer
Description: • Multiple outputs provide greater application versatility Rugged power supplies continuously monitor selection of three voltage and current outputs.| Model 26868-30 features two fixed and one adjustable outputs, positive or negative polarity,
- DC Output Voltage: 0 to 35 volts
- DC Output Power: 350 watts
- AC Output Current: 2 amps
- Type: DC Power Supply
-
Supplier: TDK-Lambda Europe GmbH
Description: The quad output 80W and 130W ZWQ power supplies have a number of features that differentiates the series from other multiple output products. Outputs 2 and 3 are isolated from the main and 4th output and can be programmed for 12 or 15V output
- DC Output Voltage: 3.3 to 12 volts
- DC Output Current: 2 to 8 amps
- DC Output Power: 80 watts
- Type: DC Power Supply
-
Supplier: Interact Power, Inc.
Description: Rack Mount Power Supplies • AC power in, DC power out • 1From 1U to 4U enclosures • Multiple-outputs, voltage and current
- Type: DC Power Supply
- Form Factor: Rack Mount
-
Supplier: Tamura Corporation of America
Description: The highly compact, efficient and reliable AAD series are ideal for demanding 1U applications. 130W models are available in single or multiple output configurations. A single output 600W model is also available. 130W, 160W and 600W Models 1U High Up to 92% Efficiency No Hot
- DC Output Voltage: 1.8 to 48 volts
- DC Output Current: 1 to 16 amps
- DC Output Power: 80.0000000000003 to 159.99999999999986 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Tamura Corporation of America
Description: The highly compact, efficient and reliable AAD series are ideal for demanding 1U applications. 130W models are available in single or multiple output configurations. A single output 600W model is also available. 130W, 160W and 600W Models 1U High Up to 92% Efficiency No Hot
- DC Output Voltage: 1.8 to 24 volts
- DC Output Current: 1.5 to 14 amps
- DC Output Power: 80.0000000000003 to 130.0000000000003 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Artesyn Embedded Power
Description: load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing enables multiple supplies to be paralleled for very high current applications without need of additional components.
- DC Output Voltage: 22.8 to 66 volts
- DC Output Current: 250 amps
- DC Output Power: 1,500 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Tamura Corporation of America
Description: The highly compact, efficient and reliable AAD series are ideal for demanding 1U applications. 130W models are available in single or multiple output configurations. A single output 600W model is also available. 130W, 160W and 600W Models 1U High Up to 92% Efficiency No Hot
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 1.5 to 16 amps
- DC Output Power: 80.0000000000003 to 143.99999999999994 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Lightweight • Rack Mounted • Harsh Environment GENERAL SPECIFICATION ¨ 67 V DC ~ 137 V DC Input ¨ Multiple Output: +5V DC @ 5A, -15V DC @ 4A, +15V DC @ 4A ¨ Operating Temperature Range -25°C to +45°C ¨ Output Health Status
- DC Input Voltage: 67 to 137 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 4 to 5 amps
- Type: DC/DC Converter
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Lightweight • Multi-Function Display • Marine Environment GENERAL SPECIFICATION ¨ 18 V DC ~ 26 V DC Input & 105 V AC ~ 124 V AC (50 /60 Hz) ¨ Multiple Outputs: +14.8 V ~ 17.2 V DC ¨ Operating Temperature Range -30°C to +70°C ¨ Efficiency >79% ¨
- DC Input Voltage: 18 to 26 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 14.8 to 17.2 volts
- AC Input Voltage: 105 to 124 volts
-
Supplier: Rohde & Schwarz USA, Inc.
Description: One, two or three channels – R&S®HMC804x power supplies with their specifications and wide range of functions are ideal for use in development labs and industrial environments. Thanks to their high energy efficiency, the linear power supplies remain cool and quiet, even
- DC Output Voltage: 0 to 32 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 33.00000000000003 to 100 watts
- Type: DC Power Supply
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Single Output Multiple Safety Protections
- DC Output Voltage: 5 to 50 volts
- DC Output Current: 0.8 to 5 amps
- DC Output Power: 40 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Single Output Wide Input Range Multiple Protections
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 1.2 to 8 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Single to Quad Output Wide Input Range Multiple Protections
- DC Output Voltage: -48 to 50 volts
- DC Output Current: 0.1 to 16.66 amps
- DC Output Power: 63 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: RoMan Manufacturing, Inc.
Description: capability of our Power Supplies and Magnetics can be designed to meet your application’s requirements. Our standard and custom magnetics include: Single phase primary and secondary—single and multiple secondary windings Three phase primary Delta-Delta Delta-Wye Wye-Delta
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Cole-Parmer
Description: displays for variable outputs • Overload indication LED for fixed output • Series and parallel tracking mode operation to double output voltage or current This quad display triple output DC power supply provides two variable outputs and one fixed
- DC Output Voltage: 0 to 32 volts
- DC Output Power: 191.9999999999997 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 115 to 230 volts
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The IVP Series of Intelligent Switch Mode Variable high performance power supplies are the latest and broadest range of single output, zero up, stand alone programmable power supplies available today. These are designed for multiple applications such as
- Type: DC Power Supply
-
Supplier: Artesyn Embedded Power
Description: load, making it perfect for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing enables multiple supplies to be paralleled for very high current applications without need of additional components.
- DC Output Voltage: 11.4 to 12.6 volts
- DC Output Current: 62.5 amps
- DC Output Power: 749.9999999999964 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Dual & Triple OutputWide Input RangeMultiple Protections
- DC Output Voltage: -15 to 48 volts
- DC Output Current: 0.2 to 9 amps
- DC Output Power: 40 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: EA Elektro-Automatik Inc.
Description: Series 2230 power supplies provide up to 375 W of power in a compact 2 U high, half-rack wide enclosure. The 2230-30-6 offers up to 6 A from two channels; the 2230-60-3 offers up to 60 V from two channels. Adjustable, independent, and isolated channels can test two single
- Type: DC Power Supply
-
Supplier: Cole-Parmer
Description: • Multiple outputs provide greater application versatility Rugged power supplies continuously monitor selection of three voltage and current outputs.| Model 26868-30 features two fixed and one adjustable outputs, positive or negative polarity,
- DC Output Voltage: 0 to 24 volts
- DC Output Power: 164.9999999999998 watts
- AC Output Current: 500 amps
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
AMETEK Programmable Power’s two new series of multiple output DC programmable power supplies are designed to address the needs of a wide range of applications. In this application note, the experts at AMETEK Programmable Power discuss applications such as (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC Power Supplies Datasheets for Triad Magnetics -
Acopian Power Supplies manufactures custom DC power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
DC ASA Series offers the most advanced multiple-output programmable power supplies on the market today. The Asterion DC ASA Series offers multiple-output usability and efficiency (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
UDP4303S Programmable DC Power Supply: The Cutting-edge Performance to your Workspace (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power
Conduct Research Top
-
Application Note Emphasizes Multi-Output Supplies' Flexibility, Power Density
Multiple-output programmable DC power supplies can serve a wide range of applications, extending from semiconductor tests to process control. When selecting such supplies, look for flexibility as well as power density. Concerning the latter, choose a supply that maximizes output power while
-
Consider Product-Line Lifecycle when Selecting DC Programmable Power Supplies
When choosing programmable DC power supplies, you have many options. You can choose from a wide range of voltage, current, and power ratings. You will also select other specifications, including input voltage, output voltage regulation, output ripple and noise, and transient response time to a step
-
Fractional turns transformers save space, cut costs and improve the efficiency of AC/DC power supplies
Fractional turn transformers are not a new idea but it's not a concept that appears to have been applied to AC/DC power supplies in the past. For multiple output power supplies in particular it offers some significant advantages in terms of saving space, cutting cost and improving efficiency
-
Inverter Tips: The Output Voltage Waveform
and efficiency in both, singe and three-phased power supplies. The output of a DC/AC inverter can have several types of waveforms and the topology and transistor technology used have a lot to do with the output voltage frequency regulation capability and the output voltage waveform itself, which
-
Build Your Own Acopian Power System Online
Easton, PA - November 10, 2006 - Acopian Power Supplies allows you to 'design' your own multiple output Power System by simply using their online System Builder (https://systembuilder.acopian.com/powersys.aspx) (or call Acopian) and specify the output voltages and currents and any operating
More Information Top
-
Coordinate Standard Measurement Development
The laser interferometer electronics consisted of a 1074A Coupler, three 10760A Counters, a 10745A HP-IB Interface, and a model 63312F Multiple Output DC Power Supply .
-
Single switch forward converter
Abstract- This paper presents the design and construction of a regulated, multiple output DC power supply based on the principle of pulse width modulation.
-
Table of Contents
Low Power Multiple Output DC Supply – Part I: Flyback Converter with Wide Input Voltage Range ..........................................................................................................................................
-
1967 Index IEEE Transactions on Industry and General Applications Vol. IGA-3
Choke-input filters; multiple - output dc power supply ; computer-aided design.
-
Advanced Power Electronics Interfaces for Distributed Energy Workshop Summary: August 24, 2006, Sacramento, California
Multiple Output Programmable DC Power Supply .
-
Interfacing sensor assemblies with windowless cockpit displays
Both a multiple-output ac and a mul- tiple - output dc power supply were required.
-
TMS320F28031 | Piccolo F2802x/3x/5x/6x/7x | Real-time Control | Description & parametrics
• DC- DC Multiple - Output Power Supplies .
-
http://focus.ti.com/lit/ds/symlink/tms320f28023.pdf
• White Goods • Switch Mode Power Supplies (SMPSs) • DC- DC Multiple - Output Power Supplies • Solar Micro Inverters and Converters • LED Lighting • Power Factor Correction • Sewing and Textile Machines • eBikes .
-
http://focus.ti.com/lit/ds/symlink/tms320f28033.pdf
• Smart Grid and Power Line Communications • White Goods • Switch Mode Power Supplies (SMPSs) • DC- DC Multiple - Output Power Supplies • Solar Micro Inverters and Converters • Power Factor Correction • Sewing and Textile Machines • AC-DC Inverters .
-
Active voltage clamp in flyback converters operating in CCM mode under wide load variation
… thermore, in the case of multiple outputs from a single flyback converter only, the cross regulation between the multiple trans- former secondary windings is seriously affected by these high voltage spikes [7], complicating the construction of dc power supplies with multiple outputs .
Indicates content that may require registration and/or purchase.