Products/Services for Multiple Slotted Shims
-
Shims and Shim Stock - (221 companies)...specifications, including material, size, and finish. Slotted shims are used on assembled machine components. The slot aligns the shim to be installed without disassembling the rotating shaft components or motor mounts. Shims and shim stock can be thin...TypeShapeMaterial -
Spring Washers - (164 companies)There are several types of spring washers, as well as multiple options for their implementation. Types. There are six primary instances of spring washers. Other types may exist as a specialty option through manufacturers. Belleville washers can support high... -
Washers - (1243 companies)...for noise and vibration dampening instances. Image Credit:Raymond. Wave washers offer moderate load capacity and deflection, and are typically used as cushions or spacers. These have multiple waves within the washer. More information about this type... -
Slotting Machines - (24 companies)Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries. How to Select Slotting Machines. Slotting machines or slotters are cutting machines designed...
-
Groovers and Slotters - (143 companies)Groovers and slotters are tools for cutting narrow grooves or slots in a workpiece. A groover is used to adjust the width of a groove and it can be unassembled if required. Slotters are tools that move back and forth to cut a workpiece which is fed... -
Machining Heads and Multiple Spindle Heads - (107 companies)Machining heads and multiple spindle heads are specialized tool holders that mount on machine tool spindles. Multi-spindle heads carry multiple tools at the same time for performing simultaneous machining operations. Machining heads and multiple...
-
Punches - (317 companies)Punches are tools used to perforate material in order to create a cut the shape of the punch edge.
-
Bellhousings (pump to motor) - (20 companies)...are slotted and must provide adequate clearance for the coupling 's outer diameter (OD). Product selection requires information about the electric motor frame type, face-to-face length, and pump mounting style. Electric motor frames include both...
-
Locks - (516 companies)Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
-
Leveling and Filling Compounds - (212 companies)Leveling and filling compounds are used to level surfaces, fill cavities, and shim or set machinery. They often have filling and sealing properties. Types of Leveling and Filling Compounds. There are several basic types of leveling and filling...
Product News
-
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS profile. This allows for a much easier separation of the layers in the field. Since Edge Bonded Shim sets are easy to peel, the layers that are not needed are preserved and can be used for a later application. Edge Bonded Shim sets have all the performance and cost advantages of solid and loose Shims, yet they provide a unique solution for companies seeking a better point-of-use adjustable Shim set. Another advantage of Edge Bonded Shims is that multiple lamination thicknesses can be combined... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Laminated Shims SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Zhejiang Lisheng Spring Co., Ltd.
Multi-Turn Wave Springs with Shim Ends Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to generate axial force with reduced installation height. Under comparable load and design conditions, wave springs can achieve up to 50% axial space saving. The shim end design features flat support rings on both ends... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Zhejiang Lisheng Spring Co., Ltd.
LMS Multi-Turn Wave Springs with Shim Ends LMS Multi-Turn Wave Springs with Shim Ends are designed for applications requiring axial preload within limited installation space. Flat support rings at both ends provide a larger contact area, helping improve assembly stability and load transfer. The LMS series is available in multiple sizes and load configurations. Engineers can select suitable designs based on mating bore diameter, mating shaft diameter, load, working height, free height, wave count, turns/layers and spring rate. Compared... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
SPIROL
Slotted Spring Pins Slotted Spring Pins. SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins. SPIROL Standard Inch Slotted Pins. ISO 8752 Slotted Pins. A Slotted Spring Pin is a cost-effective, general-purpose fastening solution used across countless applications. During installation, the pin compresses and applies continuous outward pressure against the hole wall. Its primary spring action occurs opposite the slot as the pin 's two halves flex, enabling... (read more)Browse Spring Pins Datasheets for SPIROL -
SPIROL
Slotted Spring Pins A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed. Compressed as it is installed, the pin applies continuous pressure towards the sides of the hole wall. The pressure provides tension in a radial manner to prevent loosening created by vibration or shock. SPIROL (R... (read more)Browse Spring Pins Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Qualtek Electronics Corp.
Multiple Outlet Modules Qualtek 742W series multiple outlet modules contain multiple C13 connectors arranged side-by-side in a single unit. The ganged outlet is designed to provide a convenient way to connect multiple electronic devices to a power source while saving space. Qualtek offers from 2 to 6 position configurations featuring simple snap in tabs with solder and quick connect termination. These modules are typically designed for use in server racks, data centers, or other settings where multiple devices need... (read more)Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Endress + Hauser – Sensors & Components
Radar sensors for multiple applications The USR30 radar sensor is the smallest version of our new radar sensors for customer-specific applications. It offers the complete functionality of the radar module UTR30, however, without a housing and without a specified, ready-made electrical connection. The output signal is digital (UART) and could be adapted for the use in the target application. The USR30 is the core piece of our brand-new radar module UTR30. The sensor unites reliability and high-precision level measurement, delivering... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
Radar module for multiple applications With the free-radiating UTR30 radar module, we offer you a real allrounder, which is particularly suitable for monitoring levels in liquids or solids. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in tanks and silos up to 15m deep as well as the measurement of water levels. In addition, radar measurement technology is ideally suited to coping with challenges such as movements in the tank, rapid temperature changes or rough weather... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components
-
Operating windows of stripe coating
Another approach is to insert a specially designed shim into a slot die to produce multiple stripes as discussed .
-
Effect of shim configuration on flow dynamics and operability windows in stripe slot coating process
The stripe shim can offer multiple pathways of liquids inside slot regime (Fig. 1).
-
Extrusion die design for multiple stripes
We propose a simple method to deliver multiple stripes, i.e., a metal shim with multiple channels and blocks is built and is inserted into the slot section of the die.
-
Generalized multiprotocol label switching: an overview of routing and management enhancements
… information (label) separate from the content of IP header • A single forwarding paradigm (label swap- ping), multiple routing paradigms • Multiple link-specific realizations of … … swapping forwarding paradigm: “ shim ,” virtual connection/path identifier (VCI/VPI), frequency slot (wavelength), time slot • …
-
Shim Stock Assortments - Machining Supplies - Grainger Industrial Supply
• Slotted Shim AssortmentSlotted Shim Assortment • Multiple product options available .
-
$200-$300 Machining - Grainger Industrial Supply
• Slotted Shim AssortmentSlotted Shim Assortment • Multiple product options available .
Indicates content that may require registration and/or purchase.