-
Supplier: Temper Corporation
Description: Temper Speed Sense™ Magnet Rings Characteristics: Stainless Steel Housing Low Profile Design Low to High Multi-Pole Resolutions Diameters from 25mm to over 2 meters Quick and Simple Installation - Press Fit onto Shaft or Hub Operates in Harsh Environments - extreme temperatures,
- Maximum Magnetic Field: 250 Gauss
- Width: 0.2 inch
- Thickness / Height: 0.06 inch
- Outside Diameter: 1 inch
-
Description: Description MDR20-P44B magnetic drum is made of bonded multi-pole magnet; it is used in a wide variety of speed and commutation applications such as to rotary encoders, speedometers and machine controls. Three standard grades of magnetic materials are offered to fulfill a broad spectrum of
- Encoder Technology: Magnetic
- Encoder Type: Ring / Bearingless
-
Supplier: Arnold Magnetic Technologies
Description: resistant. Arnold offers a full line of cast and sintered Alnico products, including: Rotors Full hollow cylinders C-Shaped Multi-pole holding magnets Ring Custom parts Bar Die-cast in aluminum Rod Dipped in plastisol Horseshoe Painted (mil-spec painting) CAST ALNICO GRADES Alnico 2
- Holding Force: 460 lbs
- Maximum Energy Product, BHmax: 10.5 MGOe
- Residual Induction, Br: 13.7 kilogauss
- Coercive Force, Hc: 1,897.5219627682347 Oersted
-
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: examples are high resolution magnetic encoder magnets. Austria microsystems makes high performance absolute and incremental linear magnetic encoder ICs, ranging from 8- to 12-bit resolution. One of the encoders require multipole strip or ring magnets, with 1 mm ± 0.024 mm
- Industrial Magnets: Magnetic Assembly
-
Supplier: maxon
Description: Because of their optimized magnet ring, the brushless EC-i motors with iron windings offer a very high torque density and a low cogging torque. The multi-pole internal rotor is extremely dynamic. Its robust design, with a steel flange and steel housing, makes this motor suitable for a
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: ams
Description: The NSE-5310 is position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 positions (12-bit) per 2.0mm pole pair length which are provided
- Input (Supply) Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: maxon
Description: Because of their optimized magnet ring, the brushless EC-i motors with iron windings offer a very high torque density and a low cogging torque. The multi-pole internal rotor is extremely dynamic. Its solid design, with a steel flange and steel housing, makes this motor suitable for a
- Operating Temperature: -40 to 100 C
- Motor / System: DC Brushless Motor
-
Supplier: ams
Description: The AS5306 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 2.4 mm pole pair length on the
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: ams
Description: The AS5304 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 160 pulses per 4.0 mm pole pair length on the
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: ams
Description: The AS5311 is an incremental position sensor for linear and rotary off-axis applications based on contactless magnetic sensor technology. To measure position and motion a multi-pole magnet strip or ring has to be used. There are 4096 pulses (12-bit) per 2.0 mm pole pair length on the
- Input (Supply) Voltage: 3.3 to 5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: Demag Cranes & Components
Description: repeat positioning accuracy. Higher switching frequency compared to two speed motors. Creep speed constant and virtually independent of the load. EG integral pulse generator When the rotor rotates, two sensors trace a multi-pole magnet ring fixed to the rotor shaft. Depending on the
- Gearbox Ratio: 4 to 125 : 1
- Motor Shape: Cylindrical Body
- Shaft Orientation: Double-ended
- Features: Integral Brake, Integral Clutch, Other
Find Suppliers by Category Top
Featured Products Top
-
rotating shaft, the new UBIREV sensors are designed to be installed beside the shaft. The moving magnetic field that activates the Wiegand sensor is created by a ring-shaped multipole magnet mounted on the shaft. This reduces development time by giving designers more flexibility when determining the (read more)
Browse Sensor Chips Datasheets for UBITO