-
Supplier: Amphenol RF
Description: N (M) UG-21 B/U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Newark, An Avnet Company
Description: [JWA-Cable-NM-to-NM-00]RF Cable N-Type Male to N-Type Male with 1500m
-
Supplier: Newark, An Avnet Company
Description: RF COAX CONNECTOR, TYPE N, PLUG, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS
-
-
Supplier: Newark, An Avnet Company
Description: RF CONNECTOR, N, STRAIGHT PLUG, CABLE; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS
-
Supplier: Comtelco Industries, Inc.
Description: TYPE N MALE SOLDER CONNECTOR FOR 9913 COAX
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Newark, An Avnet Company
Description: RF CONNECTOR, N, RIGHT ANGLE PLUG, CABLE; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant:
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Adapter Impedance: 50Ω CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel Mating Type: Threaded
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Connector Type: TNC, Type N
-
Supplier: Comtelco Industries, Inc.
Description: TYPE N MALE CRIMP CONNECTOR FOR MICRO LOSS COAX
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
- Connector Type: BNC, Type N
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Connector Type: SMA, Type N
- Geometry: Straight
-
Supplier: Comtelco Industries, Inc.
Description: TYPE N SOLDER MALE CONNECTOR FOR RG58AU COAX
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Comtelco Industries, Inc.
Description: TYPE N MALE CRIMP CONNECTOR FOR RG8X COAX
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: TE Connectivity
Description: Product Type Features Compatible With RF Cable Type : Coaxial Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : TNC Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
Supplier: CDM Inc.
Description: N TYPE MALE RA
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type N
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors Type N Straight Plug Straight Plug
- Voltage Rating: 500 volts
- Frequency Range: 11 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
Supplier: L-com, Inc.
Description: The L-com ANM-2904 is a Type N male connector for 900-series cable that is a clamp termination style. Utilizing the ternary alloy finished body to minimize signal loss, this Type N Male connector is made for applications such as wireless and
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Type N
-
Supplier: L-com, Inc.
Description: The ANM-1114 is a Type N male connector for 100-series cable that is a crimp termination style from L-com. Taking advantage of the gold plated center contact, this Type N Male crimp connector is made for applications such as wireless and
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Type N
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Adapter Impedance: 50Ω CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
- Connector Type: BNC, Type N
- Gender: Female / Jack, Male / Plug
- Features: RF and Microwave Connector
-
Supplier: L-com, Inc.
Description: This Type N Male connector has been specifically designed for a crimp on style attachment to RG174/188/316 cable. The connector body and coupling nut are machined and nickel plated for superior corrosion resistance and durability. Gold plating is utilized on the
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Type N
-
Supplier: L-com, Inc.
Description: The L-com ANM-2602 is a premium N Male Clamp Connector created for use with 600-series cable. This connector is compatible with WBC-600‚ LMR®600 and L-com CA-600 cable types. This part utilizes its gold plated center pin to reduce signal loss. This connector
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Type N
-
Supplier: DigiKey
Description: RF ADAPTOR - QMA MALE TO N-TYPE
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
- Connector Type: QMA, Type N
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ NF-MQK50+ is a coaxial N-Female to N-Male Quick Connect adapter supporting a wide range of applications from DC to 12.4 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The NF-MQK50+ features tri- metal finish construction and
- Frequency Range: 12,400 MHz
- VSWR: 1.03 :1
- Features: Other
- Connector Type: Type N
-
RF and Microwave Connectors - N Male (Plug) Bulkhead Connector Solder Cup Terminal, Solder -- SC9279Supplier: Fairview Microwave Inc.
Description: frequency of 11 GHz. N male bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave N terminal connector has a brass body with nickel plating. Our SC9279 N connector uses brass contact and a
- Frequency Range: 11 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Amphenol Cables on Demand
Description: Buy 25 ft Amphenol CO-058NTYPEMM-025 Cables Direct from the Factory at Cables on Demand. RG58 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated Type N Male connectors for a reliable low-loss interface with your
- Operating Temperature: -40 to 85 C
- Cable Length: 25 ft
- Cable Shielding: Braid
- Features: Cable Assembly, Copper and Copper Alloys, Polyvinyl Chloride (PVC)
-
Supplier: Amphenol Cables on Demand
Description: Buy 10 ft Amphenol CO-058NTYPEMM-010 Cables Direct from the Factory at Cables on Demand. RG58 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated Type N Male connectors for a reliable low-loss interface with your
- Operating Temperature: -40 to 85 C
- Cable Length: 10 ft
- Cable Shielding: Braid
- Features: Cable Assembly, Copper and Copper Alloys, Polyvinyl Chloride (PVC)
-
Supplier: DigiKey
Description: N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type N
-
Supplier: Fairview Microwave Inc.
Description: N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.16:1. This Fairview Microwave N coaxial connector has a passivated stainless steel body. Our FMCN1471 N connector uses beryllium copper contact. This N
- Frequency Range: 18 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Powell Electronics, Inc.
Description: N Type Connector Plug, Male Pin 50 Ohms
-
Supplier: Fairview Microwave Inc.
Description: N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.16:1. This Fairview Microwave N coaxial connector has a passivated stainless steel body. Our FMCN1084 N connector uses beryllium copper contact. This N
- Frequency Range: 18 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Fairview Microwave Inc.
Description: male gender on side 1 and male on side 2. SM4015 N male to N male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview male N to male
- Frequency Range: 3,000 MHz
- Connector Type: Type N
-
Supplier: Amphenol Cables on Demand
Description: Precision-crafted design combines N male and BNC female connectors into a single adapter body with excellent VSWR characteristics. This RF adapter is ideal for converting a panel mounted N jack into a BNC jack.
- Connector Type: BNC, Type N
- Adapter Type: Coaxial
- Adapter Style: Straight Jack-Plug
-
Supplier: Utmel Electronic Limited
Description: N Type Connector Receptacle, Male Pin 50 Ohm Panel Mount, Square Flange Solder Cup
- Voltage Rating: 1,500 volts
- Features: Other
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Adapter, SMA Male To Type N Male, Gold Plated Beryllium Copper Body, 50 Ohms Impedance SMA male adpater for use with Type N Male, gold plated beryllium copper body with 50 ohms impedance.
-
Supplier: DigiKey
Description: Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type N
Find Suppliers by Category Top
Featured Products Top
-
, and RF test applications, provide for reliable hookups between antennas, cables, RF modules, and test equipment. This range covers common connector types such as SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, F-Type, UHF, and others, available in (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
. • SMC (Sub Miniature C) – The SMC connector is another small-form-factor RF connector, predominantly used with smaller OD cables. There are two types of SMC connectors – Male and Female. Male SMC connectors have a center pin, while (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
on signal quality. Connector: N-male to N-male coaxial interface. Impedance: 50 Ω, the industry standard for RF systems. Grounding lug: For effective earth discharge pathways and better protection (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
VSWR < 2 for optimal performance. Cable Type: RG58 Bare Copper Length: 5 metres for long-distance connectivity. Connector 1: N Male (straight). (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
— ideal for rural GSM coverage, point-to-point links, and cellular uplink enhancement. Built with a rugged outdoor construction, long 3m RG58 cable, and N-male straight connector, this antenna is easy to install on poles, mast mounts, or building exteriors. Its (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the SMA Male to SMA Male RF Adapter, a precise RF connector attachment that creates a secure, low-loss link between two SMA female ports. This small adapter offers constant performance across a wide range of wireless communication systems (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the SMA Female to SMA Male to SMA Female RF Adapter, which is intended for efficient signal splitting and connecting in RF systems. This T-type adapter splits a single SMA male input into two SMA female outputs, making it perfect (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces N-Female Bulkhead to 2× SMA Male Y-Type Splitter/Combiner Cable Assembly which enables flexible RF routing and signal distribution across various devices. This Y-type assembly, which includes a durable N-female bulkhead connector, a (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Interconnect / Florida RF, available through ERSA Electronics, combines SMA male and N male interfaces in a single cable assembly, helping engineers build cleaner and more straightforward RF interconnections. Key Specifications (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Connect SDK and the comprehensive set of nRF connection tools, which include the quick start for board setup. Developers can explore the full potential of the nRF54L15 using the extensive range of software samples, modules, and libraries available within the nRF Connect SDK. The nRF54L (read more)
Browse Radio Receiver ICs Datasheets for DigiKey
More Information Top
-
e-Infrastructure and e-Services for Developing Countries
On the left side is the Ethernet connector and on the right side is the Type N RF male connector .
-
rf coaxial connector - offers from rf coaxial connector manufacturers, suppliers, exporters & wholesalers
Description of Goods: Type N coaxial RF connector ( male ) adapted for 1/2 cable Materials : external conductor: ...
-
The AGS Booster Beam Position Monitor system
The isolators are effec- tively rf coaxial air lines, 14 cm in length, with male N type connector ? on either end.
-
The AGS Booster Beam Position Monitor system
The isolators are effec- tively rf coaxial air lines, 14 cm in length, with male N type connector ? on either end.
-
Times Microwave Systems Adds The LP-GTV-N Series Of Lightning Protection Products For RF Communication Networks
This new bidirectional design with N type female/female or female/ male connectors handles up to 150 watts of RF power and allows for up 72 volts of DC voltage to be supplied on the center pin of the coaxial cable.
-
Microwave New Products [New Products]
This new bidirectional design with N type female/female or female/ male connectors handles up to 150 W of RF power and allows for up 72 V of dc voltage to be supplied on the center pin of the coaxial cable.
-
Handbook of Microwave Component Measurements: with Advanced VNA Techniques
This is common on RF connectors for low-cost kits; for example, non-metrology type - N calibration kits typically don’t have a center-pin extender for the female test port ( male standard).
Indicates content that may require registration and/or purchase.