-
Supplier: Mill-Max Mfg. Corp.
Description: Nail Head Pin with 0.045 dia. Tail
- Product Type: PCB Pins
-
Supplier: Newark, An Avnet Company
Description: NAIL HEAD PIN
-
Supplier: Newark, An Avnet Company
Description: NAIL HEAD PIN / BULK
-
-
Supplier: TFC Ltd.
Description: Masonry nails are hardened steel which may fracture and fly if not hit squarely.
- Nail Types: All Heavy Duty Nails
- Heavy Duty Nails: Masonry Nails
-
Supplier: Heilind Electronics, Inc.
Description: 7086-0-00-21-00-00-33-0 .425" LONG NAIL HEAD PIN
-
Supplier: Accuris
Description: PIN-RIVET, THREADED, NAIL HEAD, STRAIGHT SHANK CORROSION RESISTANT STEEL
-
Supplier: Newark, An Avnet Company
Description: 28-PIN STANDARD NAIL-HEAD TEST CLIP, GOLD-DIP .5
-
Supplier: DigiKey
Description: NAIL HEAD PIN
- Features: Board Mount Connector
-
Supplier: Heilind Electronics, Inc.
Description: NAIL HEAD PIN 4964-0-00-80-00- 33-0
- Connector Type: Board-to-Board Connector
-
Supplier: Heilind Electronics, Inc.
Description: 6092 NAIL HEAD PIN
-
Electrical Connectors - Connectors LED & Lighting, Strip Light Connectors -- 9265-0-00-21-00-00-38-0Supplier: Heilind Electronics, Inc.
Description: NAIL HEAD PIN SOULDER MOUNT IN.063 MOUN
-
Supplier: Allied Electronics, Inc.
Description: Standard Nail-Head Test Clip, 8 Pins, 0.3 in. Width, Gold-DIP
-
Supplier: L.H. Dottie Company
Description: NAIL-IN TYPE ZAMAC ALLOY MATERIAL 2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE INCLUDES STEEL PIN USED ON MATERIAL CONCRETE, BLOCK, BRICK, STONE PACKAGING QUANTITY 100 PER PACK, 500 PER MASTER CARTON ZA MODEL
- Hole Size (Diameter): 0.25 inch
- Length: 2 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Win Source Electronics
Description: Pin Terminal Style: Single End, Nail Head Pin Size - Above Flange: 0.020" (0.51mm) Dia Length - Above Flange: 0.160" (4.06mm) Flange Diameter: 0.036" (0.91mm) Mounting Hole Diameter: 0.024" (0.61mm)
-
Supplier: Reid Supply
Description: nail set, and others. . The Starrett 565 Drive Pin Punch is well proportioned, hardened, properly tempered, nicely finished, and have a knurled finger grip. Each punch has the size stamped on the head. 100mm (4") length, 4mm (5/32") Diameter.
- Shank Diameter: 0.156 inch
- Overall Length: 4 inch
- Type: Center Punch
- Shapes: Round
-
Supplier: General Carbide Corporation
Description: Drive Dogs Entry Guides Lock Blocks & Rings Making & Profile Heads Nail Punches & Packer Pins Racker Arms Roller End Plates & Shafts Stir Pin Bushings Templates Thicknessers Water Channels & Channel Rollers Wear Pads, Strips & Collars
- Function: Abrasion / Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Industry / Application: Construction
- Features: Impact Protection
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SOLDER MOUNT NAIL HEAD PIN Product overview: 5910-0-00-15-00-00-03-0 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
Find Suppliers by Category Top
Featured Products Top
-
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
fasteners, National Bolt & Nut Corporation offers other fasteners, such as dowels, hose and shaft couplings, nails, pins, rivets, rods, screws, shackles, and studs— as both stock and custom fastening solutions. National (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Development of Glass Frit Free Metallization Systems for AIN
Epoxy precoated aluminium nail head pins were bonded on the surface of the metalliza- tion pads.
-
Development and performance of a gamma-ray imaging detector
This can be achieved by using nail head pins .
-
CHAPTER4
In the case of the doorknocker, a star- headed nail pinned through the boss crowning the central boss provided the celestial element.
-
State-of-the-art in the design and manufacture of low acceleration sensitivity resonators
However, the 390 QRM requires formed electrical connections and a standard profile HC40 with nail head pins instead of the low profile package used for the 320 QRM.
-
Integrated Brazed Ltcc Packages
The PGA is a set of nail head pins brazed to the substrate to form an interconnect using gold / indium or Dupont 50878 as the braze alloys.
-
New mullite ceramic packages and substrates
…90 percent by volume) for more reliable attachment of leads and pins. because of the difference in the TCE between Ag solder and the ceramic is larger for mullite than for alumina. Additionaliy. the use of the nail head pin is preferable.
-
Flip chip pin grid array (FC-PGA) packaging technology
Test data concluded that smaller pin nail head and intentional pin misalignment had lower pin strength before assembly.
-
Stretchable microelectrode array using room-temperature liquid alloy interconnects
The electrode array consists of gold-plated nail - head pins (250 μm tip diameter) or tungsten micro-wires (25.4 μm in diameter) inserted into a polydimethylsiloxane (PDMS) platform (25.4 × 25.4 mm2 ).
-
Stretchable bioelectrodes
The electrode array consists of four gold nail - head pins (250µm tip diameter and 1.75mm spacing) inserted into a polydimethylsiloxane .
-
A Stretchable Cell Culture Platform with Embedded Electrode Array
The electrode array consists of four gold nail - head pins (250qm tip diameter and 1.75mm spacing) inserted into a polydimethylsiloxane (PDMS) platform (25.4x25.4mm2).
Indicates content that may require registration and/or purchase.