-
Supplier: Fargo Controls, Inc.
Description: following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP. Features: Conforming to NAMUR standards (DIN 19234) Pre-wired cable or connector models CE
- Operating Distance: 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: BERNSTEIN AG
Description: BERNSTEIN offers a wide range of sensors for monitoring and controlling machines in areas with a risk of explosion. They include inductive NAMUR sensors. Product advantages: Brass enclosure. M5; M8, M12, M18, M30 Versions for flush and non-flush mounting NAMUR
- Operating Distance: 0.0393701 to 0.393701 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Baumer Ltd.
Description: Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following
- Operating Distance: 0.03149608 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: Inductive proximity sensor with NAMUR output in M12 housing for flush mounting. Connection with 2 m silicone cable. Nickel-plated brass housing Sensing distance: 2 mm Flush type Short body version Power supply: 8 VDC Output: NAMUR 2 m silicone cable
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 248 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:-; Thread Size - Metric:M12; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:Type IA Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:3.5mm; Thread Size - Metric:-; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Body Features Body Style : Metallic Flat Cable Color : Blue Device Form Factor : Tubular Jacket Material : PU Product Weight : 50 G [1.76 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : DC - NAMUR Contact Features Switching Contact
- Operating Distance: 0.083 inch
- Operating Temperature: -4 to 122 F
- Switch Type: Normally Closed
-
Supplier: Powell Electronics, Inc.
Description: Ind Prox Sens, M30,30mm, Namur
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors Ind Prox Sens, M30,30mm, Namur
-
Supplier: DigiKey
Description: INDUCTIVE NAMUR
- Operating Temperature: -13 to 212 F
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed
-
Supplier: Radwell International
Description: INDUCTIVE PROXIMITY SENSOR, NAMUR, M12, 4 PIN, FLUSH MOUNTING, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Pepperl+Fuchs SE
Description: NAMUR retroreflective sensor, special design, 2 m detection range, red light, light/dark on, DC version, NAMUR output, terminal compartment
-
Supplier: Allied Electronics, Inc.
Description: Inductive sensors are designed for wear-free and non-contact detection of metal objects. For this purpose they use a high-frequency electro-magnetic AC field that interacts with the target. Conserning inductive sensors, this field is generated by an LC resonant circuit
-
Supplier: Radwell International
Description: INDUCTIVE NAMUR, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 871C, 2-Wire NAMUR, Tubular:Nickel Plated Brass, Short, 4mm Sensing Distance, NAMUR Output, PVC Cable
- Operating Distance: 0.1574804 inch
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Galco Industrial Electronics
Description: Inductive NAMUR, 212438
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: PHOENIX CONTACT USA
Description: Switching amplifier electronic terminal block, for inductive proximity sensors acc. to NAMUR, with light indicators for sensor signal and faults
- Operating Temperature: 77 to 122 F
- Input (Pick-up) Voltage Range: 8.2 volts
- Dropout Voltage: 1.5 volts
- Input Current Range: 0.07 amps
-
Supplier: Fargo Controls, Inc.
Description: This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Fargo Controls, Inc.
Description: This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Fargo Controls, Inc.
Description: This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 24 volts
- DC Input Voltage: 24 volts
-
Supplier: Gemu Valves
Description: The GEMU 1211 electrical position indicator is suitable for linear valves with actuator strokes up to 70 mm (actuating travel). It has a corrosion resistant plastic housing and one or two inductive proximity switches acc. to NAMUR EN 50227.
- Maximum Number of Switches: 2 #
- Operating Temperature: -4 to 140 F
- Valve Actuation: For Linear Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Alfa Laval Inc.
Description: proximity sensor Based on principles of electromagnetic conductivity and metallic detection, this non-contact electronic sensor is inherently resistant to dust, humidity and oil in industrial environments. This increases operational safety and reliability. Hall proximity
- Operating Temperature: -4 to 185 F
- Valve Actuation: For Rotary Actuated Valves
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: PR electronics
Description: voltage output signals galvanically separated from the supply and the inputs. Programmable digital outputs including NPN, PNP or relay options. ATEX units have input for mechanical contact and NAMUR inductive proximity sensor. Technical characteristics 5 front LEDs,
- Maximum Open Circuit Voltage (VOC): 250 volts
- Maximum Short Circuit Current (ISC): 2,000 milliamps
- Operating Temperature: -4 to 140 F
- Features: ATEX
Find Suppliers by Category Top
Featured Products Top
-
LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize inductive proximity sensors. As simple as changing the cable style (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
High Pressure Inductive Proximity Sensors: Housing Size from 04mm to M18 with sensing ranges from 1.5mm to 3mm and pressure ranges from 20 to 500 bars Please Visit www.locon.net for further product information. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex specialty inductive proximity sensors are rugged, stainless steel sensors designed for extreme environments; available in 3mm to 50mm diameters with a range of options, such as models for high-temperature, high-pressure, metal chip immunity, or certified for maritime use (read more)
Browse Proximity Sensors Datasheets for Automationdirect.com -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Altech Economy inductive proximity sensors provide reliable, non-contact metal detection for automation, machinery, packaging, robotics, and material handling applications. Available in compact cylindrical sizes, these sensors offer flush and non-flush mounting options (read more)
Browse Inductive Proximity Sensors Datasheets for Altech Corp. -
Fargo Controls, Inc.has 3 Extreme Sensing Distance proximity Sensors. Two 2 of these sensors offer some of the highest sensing distances (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.'s Long Range Inductive Proximity Sensors offer some of the largest sensing distances for inductive sensors in the industry. Their distances are up to 4 times that of standard Inductive sensors. Sensors can now be mounted semi (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls Inc.'s analog output inductive proximity sensors give a 0-10Vdc and/or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc.