Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Matexcel
Description: Storage: Store at room temperature. Application: It has shown more and more extensive applications in the fields of difficult-to-process metal materials, micro-drills in the electronics industry, precision molds, and medicine. Purity: >99% Product overview: Crystalphase: Spherical Average partical
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: Storage: Store at room temperature. Application: 1.Modifying in high strength nylon material 2.Modification of special engineering plastics(PEEK) 3.The application of nano silicon carbide in rubber tire 4.Metal surface treatment and other materials 5.Application of nano-silicon carbide
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: Storage: Store at room temperature. Application: 1.Thermally conductive silica gel and thermally conductive epoxy resin 2.Lubricants and anti-wear agents for nano-inorganic ceramic vehicles 3.Application in high thermal conductivity plastics Purity: >99% Product overview:
- Type: Powder / Aggregate (Grain / Grog)
-
-
Supplier: Matexcel
Description: Storage: Store at room temperature. Application: 1.Nano-TiN application in PET package materials 2.Enhanced PET engineering plastics 3.High radiance coating: 4.Functional fabrics: Purity: >97% Product overview: Oxygencontent: <1% Crystalphase: Cube Average partical Size: 20nm Specific surface
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH detonation nano diamonds (DND) are made of carbon dissociated from explosives detonated under high temperature and pressure. They are spherical in shape without sharp edges and corners, and are more suitable for polishing workpieces that require high precision.
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers), Stainless Steel, Steel / Steel Alloys
- Compound / Abrasive Type: Diamond
- Type: Polishing
- Form: Powder
-
Supplier: TPL, Inc.
Description: titanate.) The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide ceramic nano-powder formulations to
- Features: Barium Titanate (BT), Other
- Performance Features: Composite / Ceramic Matrix
- Material Type: Piezoelectric Ceramic
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Nano zirconia ceramic grinding bead is the ceramic microsphere with the best grinding effect and the lowest abrasion among all grinding media. When improving the output and quality for users, the comprehensive cost is greatly reduced. Main characteristics ● High grinding
- Density: 6.049996181681297 g/cc
-
Supplier: TPL, Inc.
Description: The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications.
- Particle / Feature Size: 400 nm
- Specific Surface Area (SSA): 2.5 to 4.5 m2/g
- Material: Ceramic / Carbide
- Type: Nano Powder / Particulate
-
Supplier: TPL, Inc.
Description: The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications.
- Particle / Feature Size: 400 nm
- Specific Surface Area (SSA): 4 m2/g
- Material: Ceramic / Carbide, Nanocomposite
- Type: Nano Powder / Particulate
-
Supplier: TPL, Inc.
Description: The ultra-fine particle size, 50 to 400 nano meters (nm) of these ceramic powders make them ideal for ultra-thin dielectric layers in composites and ceramic capacitors. TPL has the ability to provide nano-powder formulations to customer specifications.
- Particle / Feature Size: 400 nm
- Material: Ceramic / Carbide
- Type: Nano Powder / Particulate
- Application: Nanoelectronics
-
Supplier: Advanced Abrasives Corp.
Description: PDP is made up of nano-crystallites that give it a unique break down mechanism which allows new cutting edges to be exposed creating a self-sharpening characteristic. PDP is used primarily for lapping and polishing sapphire, ruby, metallographic samples, fiber optics and ceramics along
- Shape: Abrasive Grain / Grit, Crushed / Irregular
- Grading System: Mesh Graded, Micron Graded
- Applications: Polishing / Lapping
- Material: Superabrasive - Natural Diamond
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Particle / Feature Size: 8 nm
- Specific Surface Area (SSA): 230 m2/g
- Application: Catalyst
- Material: Ceramic / Carbide, Chemical / Precursor, Nanocomposite
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Particle / Feature Size: 7 nm
- Specific Surface Area (SSA): 50 m2/g
- Application: Catalyst, Planarization Slurry (CMP)
- Material: Ceramic / Carbide, Chemical / Precursor, Nanocomposite
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Particle / Feature Size: 5,000 nm
- Specific Surface Area (SSA): 500 m2/g
- Application: Catalyst, Reinforcement / Filler
- Material: Ceramic / Carbide, Chemical / Precursor, Glassy / Amorphous, Nanocomposite
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Particle / Feature Size: 1,500 nm
- Specific Surface Area (SSA): 275 m2/g
- Application: Catalyst, Planarization Slurry (CMP)
- Material: Ceramic / Carbide, Chemical / Precursor, Glassy / Amorphous, Nanocomposite
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Porous ceramic chuck is also called microporous ceramic chuck, which means that a uniform solid or vacuum body is produced through a special nano powder manufacturing process, and a large number of connected or closed ceramic materials are generated inside the
- Materials: Ceramic
- Chuck Type: Electrostatic Chuck, Wafer Chuck
- Jaws: None / NA
- Features: Other / Specialty Chuck
-
Description: What are Zirconium Oxide Ceramic Sand Mill Mixer? The Zirconium Oxide Ceramic Sand Mill Mixer redefines mixing and grinding technology. Crafted from high-performance ZrO2 ceramic, this innovative mill excels in demanding applications where conventional mixers fall short. Its
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Samsung Electro-Mechanics
Description: Application HHP, PC, TV, DSC, DVC, LCD, PDA Memory Module, Game Machine DC-DC Converter Why Samsung Features of Products (Technology) Ultrasmall- and high-capacitance products are realized through ultrathin / high layering by applying nano dielectric powder and Ni electrode
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 4 to 50 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Custom Milling & Consulting, Inc.
Description: products from blending components, pigment dispersions to nano-dispersions for various industries. Services Offered: Wet Media Milling Processing Equipment Liquid – Liquid Blending / Dispersing Liquid – Solid Blending / Dispersing High Viscosity Blending/ Vacuum / Dispersing Emulsification
- Capacity (Volume Basis): 0.06684027313609214 to 267.36109254436855 cubic feet
- Processes: Blending / Mixing, Filtration / Extraction, Formulation
- Materials Processed: Ceramics, Coatings / Paint
- Chemicals Processed: Chemical Agents / Additives
-
Supplier: NanoSafe, Inc.
Description: NanoSafe, Inc. can assist your nanotech organization in all aspects of environmental health and safety. Our services include: Nanoinformatics Nanomaterial Characterization Stewardship Program Development Process Safety Assessment Nano Waste Management Workplace Monitoring Toxicology and
- Capabilities: Assays / Quantitative, Chemical Testing Services, Environmental Exposure, Environmental Testing and Analysis Services, Field Sampling, Industrial Hygiene Services, Materials Testing Services, Purity / Quality (Air, Water, Material), Report Preparation, Sample Retention, Standards Testing /
- Materials: Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Nanomaterials, Polymers / Organics, Powders, Sediment, Soil
- Industry: Chemical / Material Processing, Cleanroom, Health Care / Medical, Legal / Forensics, Military, Pharmaceutical / Biotech
- Test Methods: Inductively Coupled Plasma (ICP / LA-ICP), Particle Size / Sieve Analysis, Scanning Electron Microscopy, Spectroradiometric, UV / Vis Spectroscopy
-
Description: High quality and long life quality assurance, Suntech provide standard and custom parts for internationally renowned companies ASM, Hesse, Cho-Onpa, F&K Delvotec Bond Technik, Palomar Technologies, DIAS Automation, West-Bond, Hybond, TPT, etc. Take modified nano-alumina powder,
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: PULVERISETTE 7 premium line! Areas of application Pharmaceuticals, mechanical alloying, metallurgy, ceramics, materials research, geology and mineralogy, chemistry, biology Method of operation FRITSCH premium line – a quantum leap into the nano class Discover a whole new dimension of
- Capacity: 0.000017657335318935047 to 0.0024720269446509065 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Hangzhou X-mag Inc.
Description: the magnetic material selected, Rapid prototypes are typically available in 1 to 3 weeks for our products as follows, Hard Magnetic Materials: Sintered NdFeB Sintered SmCo Bonded Magnets Alnico FeCrCo Soft Magnetic Materials: FeCo FeNi FeSi CoFeNi Amorphous Nano crystalline Powder
- Industry / Application: Aerospace / Avionics, Automotive, Consumer / Retail, Electronics / Semiconductors, Medical / Health Care, Military / Defense
- Features: East Asia / Pacific Only, Other
- Capabilities: Machining
Find Suppliers by Category Top
Featured Products Top
-
Black zirconia ceramic, produced by Shenzhen Suntech Advanced Ceramic Co., Ltd., is a high-performance material made from nano ZrO2 ceramic powder and nano black pigment powder. Its exceptional mechanical properties, high-temperature stability (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Precision Ceramic Capillary for Semiconductor Industry Our ceramic capillary is developed using modified nano-alumina powder combined with advanced forming and sintering (read more)
Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
Conduct Research Top
-
Introduction of Black ZrO2 Ceramic
The Zirconia ceramic is widely used in many fields, as it can effectively improve the brittleness performance through the unique phase transformation toughening mechanism. The black zirconia ceramic produced by Shenzhen Suntech Advanced ceramic Co., ltd, is made of nano ZrO2 ceramic powder and nano
-
How Does the Porous Ceramic Vacuum Work?
Ceramic Vacuum Chuck is a kind of uniform solid or vacuum body produced by using nano-powder. A large number of connected or closed ceramic materials are generated in the material through high-temperature sintering. Compared with the characteristics of traditional suction cups for the single
More Information Top
-
Analyses of the modulatory effects of antibacterial silver doped calcium phosphate-based ceramic nano-powder on proliferation, survival, and angiogenic capacit...
We demonstrated for the first time that silver doped calcium phosphate-based ceramic nano pow- der does not disturb angiogenesis and does not lead to apoptosis and demonstrates good regeneration ability by in vitro.
-
Wear of Plasma Sprayed Conventional and Nanostructured Al2 O3 and Cr2 O3 , Based Coatings
Coatings obtained using densified nano ceramic powder exhibits better sliding wear performance as compared to undensified and conventional powder coatings.
-
ZCP2010ITSC736
The grain size of the nano ceramic powder and the coating was calculated by Scherrer Equation separately.
-
Processing of Bulk Nanostructured Metal, Polymer/Clay Nanocomposites and Nano Ceramic Powder
• Processing of Bulk Nanostructured Metal, Polymer/Clay Nanocomposites and Nano Ceramic Powder p.371 .
-
Influence of Mn on dielectric and piezoelectric properties of A-site and B-site modified PLZT nano-ceramics for sensor and actuator applications
The transmission electron microscopy (TEM) studies for calcined powders revealed that fine and semi-agglomerated nano ceramic powders with particle size ranging from 20 to 72 nm.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/wjnse.2011.14016
… No. 17, 2010, pp. 9411-9419. doi:10.1016/j.ijhydene.2010.04.144 [27] M. Ghouse, Y. Al-Yousef, A. Al-Musa and M. F. Al-O- taibi, “Preparation and Characterization of La0.7Ca0.3CrO3 Nano Ceramic Powder by Sol-Gel Process …
-
Mechatronics and Industrial Informatics
Nano ceramic powder b.
-
Applied Mechanics and Mechatronics Automation
Plasma arc as the heat source of Hypersonic Velocity Plasma Spraying technology will melt micro/ nano ceramic powder , composite powder and various spray materials.
-
In Situ Characterization of Spinel Nanoceramic Suspensions
… key for successful wet-forming, and the minimization of heterogeneities in the green state, is the ability to produce a well-dispersed, high solid content, low viscosity suspension.11 These requirements are problematic when submicrometer ( nano ) ceramic powders are used, due to …
-
Advanced Manufacturing Technology, ICMSE 2012
Details include: adopt the synthetize nano ceramic powder of high emissivity at low expense to compound coatings, and deposit the coating at the inwall of thermal kilns to make perfect combination so as to keep high emission rate for the purpose of …
Indicates content that may require registration and/or purchase.