Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Our MIL-DTL-24308 compliant hermetic Sub-D DC connectors (.100" contact pitch) are compatible with lightweight materials like titanium and aluminum as well as conventional iron/nickel alloys. They are used in defense, space, and commercial applications where an extremely rugged and
- Connector Type: Micro Connector and Nano Connector, Military Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Newark, An Avnet Company
Description: CABLE CONNECTOR (PLUG)" - NANO-D CONNECTOR PRE WIRED WITH FLY LEADS.
-
Supplier: Newark, An Avnet Company
Description: NANO MINIATURE CONN, RCPT, 31POS, SOLDER; D Sub Connector Type:Nano Miniature; Gender:Receptacle; Product Range:89 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:
-
-
Supplier: Newark, An Avnet Company
Description: NANO MINIATURE CONN, PLUG, 31POS, SOLDER; D Sub Connector Type:Nano Miniature; Gender:Plug; Product Range:89 Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:
-
Supplier: Newark, An Avnet Company
Description: NANO MINIATURE CONN, R/A RCPT, 25POS, TH; D Sub Connector Type:Nano Miniature; Gender:Receptacle; Product Range:89 Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:
-
Supplier: Heilind Electronics, Inc.
Description: NANO CONNECTOR
- Connector Type: Micro Connector and Nano Connector
-
Supplier: Powell Electronics, Inc.
Description: NANO (89) - NANO CONNECTORS
- Connector Type: Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty
-
Description: Qnnect, formerly Hermetic Solutions Group's hermetic Nano-D connectors (.025" contact pitch) are compatible with lightweight materials like aluminum and titanium, as well as conventional iron/nickel alloys.
- Connector Type: Micro Connector and Nano Connector, Military Connector, Rectangular Connectors, Heavy Duty
-
Supplier: ZGC, Inc.
Description: D-Tap (P-Tap) Power cable Two 18' HD-SDI cables, Special 9" Type C to Type C HDMI Cable Special Hinged Bracket that connects two nanoFlashes
- Image: Color
- Recording Media: Hard Drive
-
Supplier: DigiKey
Description: 25 Position D-Type, Nano-D Receptacle, Female Sockets Connector
- Contact Size (AWG): 30 AWG
- Number of Contacts: 25 #
- Connector Type: D-Sub
-
Supplier: Nicomatic North America
Description: The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments
- Contact Size (AWG): 28 to 26 AWG
- Number of Contacts: 9 to 130 #
- Connector Type: D-Sub, Micro Connector and Nano Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: ODG (Origin Data Global)
Description: NANO-D CONNECTORS (0.025" / 0.64
- Number of Contacts: 37 #
- Connector Type: D-Sub
- Gender: Male / Plug
-
Description: Annual Nanotechnology Conference in Nanotechnology including the following themes: Sustainability, Energy Harvesting, Storage & Management, Nano-enabled Smart “Things”, Connecting “Things”, Emerging Research Devices & Architectures Carbon nanostructures, 2D Materials, Stretchable electronics,
- Industry: Aerospace, Biotechnology, Electronics and Semiconductor, Networking and Computing, Optics and Photonics
- Type: Conference
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA Nano-Lok self-retracting lifeline connector is packaged 1 per case, comes in yellow zinc, meets Capital Safety Gen. Mfg. Req. standards and is for use with Nano-Lok SRL, Fixed D-ring harness. This part comes with the following: Zinc plated steel twin-leg
- Type: Fall Rescue
-
Supplier: ACCES I/O Products, Inc.
Description: embedded boards, the NANO still supports PC/104-Plus I/O modules in an upward stack. In addition to the rear motherboard I/O, the NANO has supplemental onboard I/O connectors for flat-panel support, IDE, Compact Flash, and an extra RS-232 serial port. Power can be provided to
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews Series: 83513-Style Micro D Metal Shell (MDM) Package: Bag Product
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: Molex 83611-9023 D-Sub Connector
- Voltage Rating: 600 volts
- Number of Contacts: 9 #
- Connector Type: D-Sub
- Gender: Male / Plug
-
Supplier: TE Connectivity
Description: Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : Screw Operation/Application Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System :
- Current Rating: 1 amps
- Contact Pitch: 0.6349996571001852 mm
- Number of Contacts: 9 #
- Connector Type: Micro Connector and Nano Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: Filtered D-Subminiature connectors come with integrated EMI filter into MIL-STD platform for robust EMI equipment protection in a space saving design. Features & Benefits MIL-DTL-24308, MIL-DTL-83513 Micro-D and Combo D-Sub style connectors EMI/RFI filtering and
- Connector Type: Micro Connector and Nano Connector, Military Connector
-
Supplier: Omnetics Connector Corporation
Description: MIL-DTL-83513. Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating
- Current Rating: 3 amps
- Number of Contacts: 9 to 51 #
- Contact Pitch: 0.635 mm
- Connector Type: Board Mount Connector, Micro Connector and Nano Connector, Military Connector, Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
-
Supplier: Newport MKS
Description: The XPS-DRVP1 is an XPS compatible driver card that can drive piezo-stack based NanoPositioning products, with model numbers that end with a '–D'. These NanoPositioners are differentiated with a 25 pin D-sub connector. Like most standard Newport stages, the connector has
- Number of Axes / Motors: 1
- Rated Power: 9 watts
- Peak Output Current: 0.06 amps
-
Supplier: Smiths Interconnect, a Molex company
Description: Complete line of high powered EMI filtered D-Sub connectors including the single row size #8 power contacts (3W3, 3WK3, etc.). With the addition of Smiths Interconnect's in-house production of ceramic planar capacitors, we can easily achieve up to 47 nF per line on this series.
- Connector Type: D-Sub, Micro Connector and Nano Connector, Military Connector
-
Supplier: Omnetics Connector Corporation
Description: MIL-DTL-83513. Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating
- Current Rating: 3 amps
- Number of Contacts: 9 to 51 #
- Contact Pitch: 0.635 mm
- Gender: Female / Jack
-
Supplier: New Yorker Electronics Co., Inc.
Description: MICRO RIBBON 36P P RA SG BU
- Number of Contacts: 36 #
- Connector Type: D-Sub, Micro Connector and Nano Connector
-
Supplier: ODG (Origin Data Global)
Description: DURA-CON, MICRO-D CONNNECTOR SAV
- Connector Type: D-Sub
-
Supplier: Win Source Electronics
Description: Manufacturer: NorComp Inc. Win Source Part Number: 1333214-381-015-112L565 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tube Number of Positions: 15 Features: Board Lock, Shielded Connector Type:
- Current Rating: 1 amps
-
Supplier: Omnetics Connector Corporation
Description: MIL-DTL-83513. Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating
- Current Rating: 3 amps
- Number of Contacts: 9 to 51 #
- Contact Pitch: 0.635 mm
- Connector Type: Board Mount Connector, Micro Connector and Nano Connector, Military Connector, Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
-
Supplier: New Yorker Electronics Co., Inc.
Description: NANO SIM CARD CONNECTOR
- Connector Type: Micro Connector and Nano Connector
-
Supplier: Omnetics Connector Corporation
Description: highly rugged Latching Micro-D connectors are built to meet or exceed the specification of MIL-DTL-83513. The Latching Micro-D connecotrs incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance. The high reliability gold plated flex pin is
- Current Rating: 3 amps
- Number of Contacts: 9 to 51 #
- Contact Pitch: 0.635 mm
- Connector Type: Board Mount Connector, Micro Connector and Nano Connector, Military Connector, Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
-
Supplier: Amphenol Communications Solutions
Description: SIM Card Connector, Nano SIM Card Connector, 6 Position, Surface Mount, Push/Push Type, 1.37mm Height, normal close, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of SIM Card Connector, part number
- Current Rating: 1 amps
- Number of Contacts: 6 #
- Connector Type: Micro Connector and Nano Connector, PC Card Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1216088-1532205-1 Category: Connectors, Interconnects>D-Sub Connectors Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Number of Positions: 31 Features: Reverse Layout Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows:
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Connector Type: D-Sub
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A 1 Straight 5P Female Micro-B Plugin USB Connectors ROHS
- Current Rating: 1 amps
- Number of Contacts: 5 #
- Gender: Female / Jack
- Connector Type: Micro Connector and Nano Connector, USB Connector
-
Supplier: Amphenol Communications Solutions
Description: D-Subminiature, D-Sub MicroTCA, Input Output Connectors, Cable Connector 24A 48V, Solder Bucket, without Accessory, Carton Box., Amphenol is one of the leading manufacturers of d-sub microtca connectors. Contact us today for more details of
- Voltage Rating: 300 volts
- Connector Type: D-Sub, Micro Connector and Nano Connector
-
Supplier: e-con Systems™ Inc
Description: image quality from the sensor and making it ideal for next generation of AI devices. e-CAM50_CUNX can be directly interfaced with NVIDIA® Jetson Nano™ Developer Kit / NVIDIA® Jetson Xavier™ NX Developer Kit using J13 connector on Jetson Nano or J1 and J9 connectors on
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 28 to 100 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,944 lines
Find Suppliers by Category Top
Featured Products Top
-
Omnetics' dual and single row Bi-Lobe MNSO series Nano-D connectors meet or exceed the requirements for MIL-DTL-32139. These rugged high-reliability Nano-D connectors occupy less space and reduce the weight of the interconnect system for critical miniaturized electronic modules (read more)
Browse Electrical Connectors Datasheets for DigiKey -
PCB solutions deliver up to 20 Gbps performance per differential pair. High-Speed connectors and cables are optimized for gigabit digital applications and protocols such as: USB 3.0, 10GbE, Camera Link, and PCIe. These high performance Mil-Aero style Nano-D connectors are built using (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
rugged and reliable than connector options of years past, and Omnetics Nano-D connectors have proven to be a cut above the rest. With precision gold plated, flex pin contacts on a nominal pitch of 0.64mm (0.025"), this family of Nano-miniature connectors is ideal for mission critical applications (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Download the new Micro-D and Nano-D Catalogs today. Click Here (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
requirements. In these cases, original connector designs are needed. Omnetics’ PZN Polarized Nano Connectors are some of the smallest mil-quality, board-to-cable connectors available in the industry. These ultraminiature, high-reliability connectors are available in both COTS and custom (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
elements proven in Military specification 32139 Nano-D connectors, the PZN connector pin-to-sockets use the same highly tempered BeCu springs or flex elements that are then nickel plated and subsequently coated with gold. The spring strength will remain strong through temperature cycles and daily rugged (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
ITT Cannon’s D-subminiature, microminiature, and nano series come in a variety of shell material and finishing options including stainless steel and RoHS compliant tin/nickel over cadmium. These connectors can be combined with thousands of contact arrangements and (read more)
Browse DC Motors Datasheets for DigiKey -
. Standard Micro and Nano connectors are often easily modified to meet that demand and adjusted to fit into smaller, tighter spaces within electronic packages. As power and high-speed signals are combined, in the SWaP format, we see newer micro circular cable and connectors using hybrid designs that (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
established for Micro-d, (mil. Std. 83513), and or Nano-d, (mil. Std. 32135), as a good baseline. These two specifications were designed and written by a team of connector specialists from key military supply companies. The focus was to clearly define a wide range of applications in rugged and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Eteily Technologies is pleased to announce its complete SIM Card Connector Series, which is designed for dependable SIM card interface across mobile, IoT, telematics, and communication devices. Our product line comprises Standard, Micro, Nano, and (read more)
Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Micro-D and Nano-D Connectors: Key Interconnects for Military Reliability
Micro-D and Nano-D connectors are becoming a staple of military/ aerospace industry by providing high reliability connector designs used in aircraft and missile control to autonomous weapons in the battlefield.
-
Nano-D: Omnetics's High-Performance Successor to the Micro-D Series
Miniaturisation in digital electronics is driving Omnetics to the further development of smaller and more innovative connectors and cables that enable devices to transfer signals and power faster and more efficiently. Enter the Nano-D connector.
-
Standard Circuit Board Micro-D Connectors Solve Density and Signal Performance Needs for High Speed Digitization
A design solution using Micro-D and or Nano-D connectors provide a SWAP type upgrade to existing board layouts and insures needed real estate between leads to maintain impedance control, or current carrying trace widths.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and automate it, and connect it to a means of delivery. Nano research eyes ink jet-printed 'sheets' of circuits NanoProducts Corp. lab researchers have begun work on nanoscale devices that may lead to the formation of "plastic " circuit elements and circuit "sheets " fabricated with ink jet printers
More Information Top
-
Jupiter MW IDDCA
…output rate: up to 20 MHz Frame rate: up to 120 Hz full frame rate (1,280 × 1,024, 8 outputs, 20 MHz, Ti = 1 ms approx.) Electrical interface: simplified through two 37-pin nano - D connectors Typical performance Pixel NETD…
-
Design of a 2-mm Wavelength KIDs Prototype Camera for the Large Millimeter Telescope
…cryogenic amplifier LNF-LNC1_12A which operates in the 1–12GHz frequency range, with a gain of 39 dB and 5.5 K temperature noise at 10 K characterization temperature [26]; the LNA has standard SMA and Nano - D connectors which are compatible with…
-
Thermal control system of the Exoplanet Characterisation Observatory Payload: design and predictions
For these reasons, a 91 pins/wires harness configuration, based on nano - D connectors , is studied as a possible backup to the above summarized baseline.
-
Modular Cryogenic Interconnects for Multi-Qubit Devices
Twin 37-way nano - D connectors situated at either end of the board provide 74 dc inputs (green) which are then fed to the top layer of the board.
-
Sideband separating mixer for 600-720 GHz for ALMA band 9 upgrade
…2) a corrugated RF input horn; 3) a diagonal LO horn; 4) two side-pieces, each containing a magnet coil, most of the magnetic field conductors, heater contact, thermometer and a small PCB with a Nano - D connector to export all signals…
-
Superconducting nanowire arrays for multi-meter free-space optical communications receivers
To bias a medium-size array of detectors, a bundle of loomed 100-µm manganin twisted pair wires in a woven fabric matrix terminated with nano - D connectors will suffice.
-
A Low Noise Integrated 0.3-16 GHz Differential Amplifier for Balanced Ultra Wideband Antennas
The package which is illustrated in fig. 3 has two 75 Ω microstrip input lines, a SMA coaxial output connector, and a 9-pin nano - D connector for the dc-bias.
-
Extreme temperature (-170°C to +125°C) electronics for nanorover operation
The nano - D connectors were chosendue to volume and mass Constraints, and the need for the interfacing the large number of interface signals(>600)in the small volume of a nanorover.
-
Distributed aperture implementation on the techsat 21 satellites
Some of the major technology features of the C&DH subsystem include: XILINX reconfigurable FPGA (mass storage module), 3U cPCI system based on 133MHz PowerPC 750 CPU, 330 front panel I/O using micro- D and nano connectors , next generation composite chassis (Microsat Systems…
-
Cryogenic High-Frequency Readout and Control Platform for Spin Qubits
A ‘ nano - D ’ connec- tor [24] [shown in Fig. 1(a)] is used to connect these dc lines to the bias tees on the cryostat-PCB.
Indicates content that may require registration and/or purchase.