-
Supplier: Banner Engineering Corp.
Description: five beam shapes Narrow effective beam for small object detection and precise position control Bright LED status indicators with 360° visibility
- Operating Distance: 0.0393701 to 590.5515 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse, Polarized Retroreflective
-
Supplier: Accuris
Description: Destructive tests on welds in metallic materials \x97 Hardness testing of narrow joints welded by laser and electron beam (Vickers and Knoop hardness tests)
-
Description: ISO 22826:2005 specifies the requirements for hardness testing of transverse sections of narrow laser and electron beam welded joints in metallic materials. It covers Vickers and Knoop hardness tests in accordance with ISO 6507-1 and ISO 4545, respectively, with test forces of
-
-
Supplier: Accuris
Description: Destructive tests on welds in metallic materials - Hardness testing of narrow joints welded by laser and electron beam (Vickers and Knoop hardness tests) (ISO 22826:2005)
-
Supplier: CSA Group
Description: ISO 22826:2005 specifies the requirements for hardness testing of transverse sections of narrow laser and electron beam welded joints in metallic materials. It covers Vickers and Knoop hardness tests in accordance with ISO 6507-1 and ISO 4545, respectively, with test forces of
-
Supplier: Northrop Grumman Corporation
Description: solid-state lasers, delivering more laser power per weight and volume. High beam quality and efficiency make fiber laser technology, intrinsically, ideal to pursue in parallel with solid-state lasers, the company noted. The company has previously scaled
- Laser Type: Fiber Lasers
-
Supplier: Accuris
Description: Destructive tests on welds in metallic materials \x96 Hardness testing of narrow joints welded by laser and electron beam (Vickers and Knoop hardness tests) (ISO 22826:2005)
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: laser drilling, laser interferometer, Laser cutting, measuring arms, IR Imager, Laser Beam Profiler, etc. Deli Laser Solutions offers all kinds of precision micro Laser cutting, Laser drilling, etching, Laser Micro-machining, scribing,
- Materials: Aluminum, Copper, Exotic Metals, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Prototype Services
- Features: East Asia / Pacific Only, Other
- Capabilities: Laser Cladding, Laser Welding
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser
- Primary Wavelength: 190 to 1,088 nm
- Type: Goggles
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser
- Primary Wavelength: 190 to 1,088 nm
- Type: Goggles
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser
- Primary Wavelength: 190 to 1,088 nm
- Type: Goggles
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser
- Primary Wavelength: 190 to 810.0000000000001 nm
- Features: Alexandrite
- Type: Goggles
- Application: Laser Protection
-
Supplier: Newport MKS
Description: The 10SC16PC.21 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. The 1 inch (25.4 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize
- Cube Side Length: 25.400000000000002 mm
- Wavelength Range: 248 nm
- Extinction Ratio: 100 : 1
- Beam Deviation: 300 arcsec
-
Supplier: Newport MKS
Description: The 10SC16PC.22 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. The 1 inch (25.4 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize
- Cube Side Length: 25.400000000000002 mm
- Wavelength Range: 266 nm
- Extinction Ratio: 100 : 1
- Beam Deviation: 300 arcsec
-
Supplier: Newport MKS
Description: The 05SC16PC.21 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. Each 1/2 inch (12.7 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize
- Cube Side Length: 12.700000000000001 mm
- Wavelength Range: 248 nm
- Extinction Ratio: 100 : 1
- Beam Deviation: 300 arcsec
-
Supplier: Newport MKS
Description: The 05SC16PC.22 UV Laser Line Polarizing Cube Beamsplitter provides efficient narrow-band polarization for moderate power UV lasers. Each 1/2 inch (12.7 mm) cube polarizer consists of a pair of precision right-angle prisms carefully optically contacted together to minimize
- Cube Side Length: 12.700000000000001 mm
- Wavelength Range: 266 nm
- Extinction Ratio: 100 : 1
- Beam Deviation: 300 arcsec
-
Supplier: Hamamatsu Photonics Europe
Description: This is a laser diode (LD) bar module with a peak radiant power of 300 W. By stacking the LD bars at a narrow pitch, high-density laser beam can be realized. In addition, the compact package provides a higher design flexibility when assembling equipment. It can be used in
- Laser Type: Laser Diodes
-
Supplier: Accumet
Description: case with laser welding, as the nature of the interaction of materials and the laser beam remove the need for most join preparation and filler metals, and enable many new options for dissimilar metal joining. Laser Welding Clear and Diverse Plastics Plastic materials are
- Materials: Aluminum, Exotic Metals, Plastic, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype Services
- Capabilities: Laser Welding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Excellent laser beam quality to ensure long-run stability. High laser peak power; able to process all kinds of solid materials. Excellent processing flexibility; able to cut any shape. Narrow processing line width and good edge quality; minimal heat-affected zone.
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Laserglow Technologies
Description: competitive cost. These lasers are commonly used for applications with a very narrow wavelength tolerance and a requirement for high beam quality unobtainable using a collimated diode laser. The driver is available as a complete FDA-compliant system or as an O.E.M.
- Wavelength Range: 660 nm
- Laser Power: 5 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: competitive cost. These lasers are commonly used for applications with a very narrow wavelength tolerance and a requirement for high beam quality unobtainable using a collimated diode laser. The driver is available as a complete FDA-compliant system or as an O.E.M.
- Wavelength Range: 656.5 nm
- Laser Power: 5 to 800 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Banner Engineering Corp.
Description: Overview Self-contained Class 2 modulated visible laser diode emitters permit higher gain than LEDs and extended range in opposed-mode sensing systems. Narrow effective beam provides small-object detection and precise position control. Bright spot and multiple shapes provide
- Light Source: Laser
- Illumination Type: Structured Light
-
Supplier: Qioptiq
Description: The compact and powerful NANO 250 RAMAN laser modules have been developed specially for scattered light activation in RAMAN spectroscopy. Distinguishing features include narrow band, stability and excellent beam quality. Excellent beam quality Wavelength locked Stable
- Wavelength Range: 785 nm
- Laser Power: 80 milliwatts
- Operating Temperature Range: 10 to 45 C
- CDRH Classification: Class IIIb
-
Supplier: Shanghai Optics
Description: and ambient light. Our laser line filters have applications in laser-based fluorescence instrumentation, as well as in Raman spectroscopy and in analytical and medical laser systems. Although laser light is usually considered in terms of a single, monochromatic
-
Supplier: Toptica Photonics, Inc.
Description: makes system integration a snap. Wavelength: 685 ± 2 nm Linewidth (typ): < 25 MHz Output power: 45 mW Beam diameter (typ): 1.6 ± 0.2 mm (1/e²) other beam diameters on request Important note: Optical isolation is MANDATORY in case of SmartDock fiber coupling! Model includes:
- Wavelength Range: 685 nm
- Laser Power: 45 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: makes system integration a snap. Wavelength: 785 ± 1 nm Linewidth (typ): < 15 MHz Output power: 120 mW Beam diameter (typ): 1.2 ± 0.2 mm (1/e²) other beam diameters on request Important note: Optical isolation is MANDATORY in case of SmartDock fiber coupling! Model includes:
- Wavelength Range: 785 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor based
- Wavelength Range: 638 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor based
- Wavelength Range: 633 nm
- Laser Power: 70 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: ABB Measurement & Analytics
Description: The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Description: transmitter and receiver. Those with a laser beam have a narrower light beam than those with an LED beam, making them best for detecting small objects. Product Features > Through beam reflection > Quick set-up: no need to align transmitter and receiver > Sensing
- Operating Distance: 0.1968505 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Supplier: Tinius Olsen, Inc.
Description: to cut narrow strips of adhesive reflective tape. The gage length is defined by attaching these two reflective strips to the sample. Any gage length can be used and this is accurately measured by the laser at the start of the test. When force is applied to the sample, the laser
- Length: 7.086618 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: BinMaster, Inc.
Description: The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1° beam, making
- Measuring Range: 12 to 1,920 inch
- Material Temperature Range: 160 F
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Description: transmitter and receiver. Those with a laser beam have a narrower light beam than those with an LED beam, making them best for detecting small objects. Product Features > Through beam reflection > Quick set-up: no need to align transmitter and receiver > Sensing
- Operating Distance: 0.1968505 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Description: transmitter and receiver. Those with a laser beam have a narrower light beam than those with an LED beam, making them best for detecting small objects. Product Features > Through beam reflection > Quick set-up: no need to align transmitter and receiver > Sensing
- Operating Distance: 0.1968505 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Description: transmitter and receiver. Those with a laser beam have a narrower light beam than those with an LED beam, making them best for detecting small objects. Product Features > Through beam reflection > Quick set-up: no need to align transmitter and receiver > Sensing
- Operating Distance: 0.1968505 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
Find Suppliers by Category Top
Featured Products Top
-
to 1mJ) for diverse ranging distances. Narrow Linewidth & Short Pulse: Delivers stable, high-quality laser beams with narrow linewidth and short pulse width (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
available. EOC has laser diode modules with aiming beams. Narrow line width laser diode modules are also available. If you need dual and 3 wavelength laser diode modules, those options are available too. The (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
Laser & Optoelectronic Systems Laser cutting, marking, and medical laser equipment Optical experiment platforms and beam control systems (beam splitting and combining) Manufacturing Capability Founded in 2004 and based in (read more)
Browse Polarizing Cube Beamsplitters Datasheets for CeNing Optics Co., Ltd. -
objective and eyepiece or camera planes Endoscopy — transferring images along long, narrow optical paths inside the instrument Machine Vision — maintaining image fidelity over extended working distances in inspection systems Laser (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
system, the suspended cells are arranged in a single-file row by means of hydrodynamic focusing. As the line of cells moves through the flow tube, each cell flows past one or more interrogation points where a laser beam is used to excite the fluorophores in the sample. The fluorescence emission signals (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
system, the suspended cells are arranged in a single-file row by means of hydrodynamic focusing. As the line of cells moves through the flow tube, each cell flows past one or more interrogation points where a laser beam is used to excite the fluorophores in the sample. The fluorescence emission signals (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
are typical state-of-the-art narrowband pass filters from legacy deposition processes such as ion-assisted electron beam. Filters from 330 to >2000nm can be built to similar or even narrower specifications. Ultra-narrowband filters require extremely low extinction coefficients of the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
narrow beam not only transcends dust, but can be targeted to a very precise location in the silo, avoiding structure and pinpointing the most desirable measurement location. Measurements update in less than a second with an accuracy of ±0.2 inches, allowing the (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Optical Filters for Laser-based Fluorescence Microscopes
visualization and enhanced throughput in imaging applications, but also several unique properties of lasers-including narrow beam divergence, high degree of spatial and temporal coherence, and well-defined polarization properties-have spawned new fluorescence imaging techniques.
-
The PRIMA fringe sensor unit
to retrieve real-time estimates of fringe phase after spatial filtering. The beam combination design accommodates a laser metrology for pathlength monitoring. An R=20 spectrometer across the K-band makes the retrieval of the group delay signal possible. The calibration procedure uses the artificial light
-
Scaling Up and Controlling Crystallization
. A key to achieving ideal crystals is the ability to measure the formation of crystals at each stage of manufacture. One popular tool for keeping tabs on crystallisation is Focused Beam Reflectance Measurement (FBRM): in this process, laser light hits tiny crystals as they grow and is reflected