-
Supplier: Accuris
Description: Fasteners, Blind
-
Supplier: Accuris
Description: Fastener, Chain
-
Supplier: Accuris
Description: Fastener Code
-
-
Supplier: Accuris
Description: Clip - Boxcover Fastener
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA,
- Inch: 3/8"
- Head Type: Hexagon Head
- Features: Other
-
Supplier: Everlube Products
Description: Everlube 6150 is a thermally cured, aluminum pigmented coating with a high molecular weight phenolic binder system. This coating is recommended for aerospace fasteners in interference fit applications reducing installation force while eliminating the electrochemical and stress corrosion
- Coverage: 507.00000000000006 ft²
- Wet / Applied Thickness: 0.0003 to 0.001 inch
- Cure / Dry Temperature: 300 to 375 F
- Operating / Use Temperature: -100 to 325 F
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: seals need to be self-sealing to ensure complete fastener security on all ends. ZAGO’s self sealing security/tamper-proof seals do more for your devices than regular self-sealing screws; our highly durable fasteners block out fluids, pressure and contaminants thanks to their built-in
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly).
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
Find Suppliers by Category Top
Featured Products Top
-
RAF NAS Spacer & Standoff Manufacturing. RAF precision NAS hardware is made directly to NAS specifications, complying with aerospace and defense industry requriements for interchangeability, traceability, and configuration control specified in FAA, DoD, and NASA regulations. Follow us on: Facebook. YouTube. LinkedIn. twitter. View the latest news and events : http://press.biscoind.com/. bisco industries. bisco industries is a premier distributor of Electronic Components and Fasteners used... (read more)
Browse Posts, Spacers, and Standoffs Datasheets for bisco industries -
bisco: Preferred MS/NAS Kwik-Lok (R) Pin Distributor for Jergens. Jergens' Kwik-Lok (R) Pins offer quick-release functionality with high strength, ergonomic handles, and versatile designs, including T-Handle, L-Handle, Button Handle, and Heavy-Duty options for diverse industrial needs. Visit bisco today!. Follow us on: Facebook. YouTube. LinkedIn. twitter. View the latest news and events : http://press.biscoind.com/. Working at bisco industries. bisco industries, a leader in electronic... (read more)
Browse Industrial Pins Datasheets for bisco industries
More Information Top
-
Using Titanium, Zirconium and Nickel Alloy Threaded Fasteners (.pdf)
and NAS fastener specifications carry onerous procurement specifications that greatly add to the cost.
-
http://dspace.mit.edu/bitstream/handle/1721.1/67192/758670955-MIT.pdf?sequence=2
NAS Fasteners .
-
The United States National Contractor Accreditation System
Initially, bogus fasteners were confined to SAE Grade 8 commercial bolts; however, aerospace (AN, MS, NAS ) fasteners became suspect in 1988 when a contractor reported finding several questionable lots during testing.
Indicates content that may require registration and/or purchase.