Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: steel Plug type: Single seated, double-seat, Cage guided Stem material: Stainless steel Pressure balancing: Stainless steel bellows Flow characteristic: Quick open Working temperature: ≤ 80°C gas pressure regulator manufacturer Actuator Pressure Setting Range: 0.4~0.5, 5~10,
- Features: Control Valves, Directional Valves, Gas, Pilot Valves, Regulators, Steam
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, NATURAL GAS, 1/2 IN NPTF PORTS, 3-6 IN W.C. SPRING RANGE, STRAIGHT-THRU-FLOW, PLATED, 1/8 IN NPTF VENT. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
-
Supplier: Thermon, Inc
Description: the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low pressure line regulator when used
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: CSA Group
Description: Preface This is the second edition of ANSI Z21.93 / CSA 6.30, Excess flow valves for natural gas and propane gas with pressures up to 5 psig. It supersedes the previous edition published in 2013. Scope 1.1 This Standard applies to excess flow valves constructed
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: UL Standards & Engagement
Description: and Allied Processes, CSA W117.2. Refer to Annex A. 1.5 These requirements do not cover: a) Liquified Petroleum Gas (LP-Gas) pressure regulators for equipment intended for installation and use in accordance with requirements of the Liquefied Petroleum Gas Code, NFPA 58,
-
Supplier: UL Standards & Engagement
Description: a) Compressed gas regulators; b) Gas appliance pressure regulators; c) Regulators for use in chemical, petroleum, or utility power plants; pipeline or marine terminals; or related storage facilities at such plants or terminals; d) Combination gas control
-
Supplier: Equilibar, LLC.
Description: regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The LF Series BPR is capable of low flow operation down to about 10 cc/min of gas.
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Polyimide, SS316 Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest available sensitivity and accuracy The ZF Series Back Pressure Regulator ( BPR) extends Equilibar’s low flow performance down to effective zero flow while maintaining a very
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series BPR functions like the LF Low Flow Series, except with higher flow
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to
-
Supplier: Radwell International
Description: MINIATURE REGULATORS,G1/4, FLOW ANR 650, 0.5-10 BAR, AIR & NATURAL GAS VERSION, SERIES 342 . FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Gas, Regulator (general)
-
Supplier: CSA Group
Description: Part 8: Pressure indicator ? Part 9: Pressure regulator ? Part 10: Gas-flow adjuster ? Part 11: Gas/air mixer ? Part 12: Pressure relief valve (PRV) ? Part 13: Pressure relief device (PRD) ? Part 14: Excess flow valve ? Part 15: Gas-tight housing and
-
Supplier: CSA Group
Description: components, intended for use on natural gas powered vehicles, as listed in Table 1, below: Table 1 - Fuel system components - (See Clauses 1.1 and 1.5.) - Check valve - Manual valve - Manual container valve - Automatic valve - Gas injector - Pressure indicator - Pressure
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a range of pressure regulators that provide accuracy, reliable flow capacity regulation and economic control of natural gas, air and other gasses in commercial and industrial applications, including compressor stations, treatment facilities,
- Valve Size: 0.25 to 2 inch
- Port Size: 0.25 to 2 inch
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 to 2 inch
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 220 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 7,300 SCFM
-
Supplier: ASCO
Description: The Pulstronic II regulator operates with pulsed pilot valves which change the pressure in a control chamber. A downstream pressure booster converts the pilot pressure into an outlet pressure. The Pulstronic II is particularly suited for static applications requiring infrequent changes in
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
- Actuation: Pilot Operated
-
Supplier: Eaton
Description: Some examples of applications are separating liquid, such as water or oil from: compressed refrigeration gases, evaporator overhead steam, compressed air prior to desiccant dryer beds, high pressure gas at injection wells, fuel gas lines to engines in power and industrial plants,
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 366 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 15,500 SCFM
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,380 HP
- Displacement: 69.31722514119588 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,035 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 690 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Description: TESCOM™ 20-1100 Series regulator with lightweight aluminum construction is designed for onboard compressed natural gas (CNG) vehicles 7 liter engines and larger. Offers higher flow capacity than the 20-1000 Series and accessory options such as solenoid valve and pressure
- Controlled Pressure Range: 49 to 145 psi
- Regulator Size: 0.3125 to 0.5 inch
- Valve Size: 0.3125 to 0.5 inch
- Number of Ports/Ways: 3
-
Supplier: ControlAir LLC
Description: NL/min), downstream pressure 10 psig (0.7 bar) above set point Air Consumption 4 scfh (2 NL/min) maximum Operating Temperatures -40° F to +200° F (-40° C to +93° C) Operating Media Air, inert gas, sweet (natural gas) Porting Inlet/Outlet: 3/4" NPT or 1" NPT Gauge (2): 1/4" NPT
- Pressure Rating: 290 psi
- Media: Air
- Actuation: Manual / Hand, Mechanical Device
- Features: Regulator (general), Threaded
-
Supplier: CIRCOR Energy
Description: pressures, and are designed with several stages of pressure drop/velocity control to competently eliminate the noise and vibration typically found in high-pressure natural gas flow lines. The pressure drop across the valve is taken in several discrete steps so that the velocity
- Valve Size: 1 to 6 inch
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -40 to 200 F
-
Supplier: Mi-T-M Corporation
Description: Propane / Natural Gas Heater Outer Casing/Design: Rugged design · Durable powder coated outer casing and side lifting handles · Lifting handles for easy loading and unloading · The unit is naturally balance to lift easily with handles · Two 10-inch solid rubber tires for mobility and
- Maximum Air Flow: 750 to 2,450 SCFM
- Heating Capacity: 24.9135 to 93.792 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
Find Suppliers by Category Top
Featured Products Top
-
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Our planet’s surface is 71% water. This translates into approximately two sextillion litres of water which is approximately two hundred billion litres of water for every person on earth.
However, the reality is that one in three people do not have access to clean drinking water, and projections show that, at current trends, more than half of the world’s population will...
(read more)
Browse Hydraulic Pressure Regulators Datasheets for Rotork plc -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
JR1300 Series Single Stage Regulator Low to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, and stability of output. Insufficient damping may lead to hunting oscillation of the controlled pressure, while excessive friction of moving parts may cause hysteresis. Pressure reducing regulator A pressure reducing regulator’s primary function is to match the flow of gas (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
pressure to a constant predetermined downstream pressure. Control pressure differential (Delta P) across downstream system equipment (known as a Differential Regulator). Regulate to the correct pressure range so that a flow system or piece of equipment (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
More Information Top
-
DRYING CHARACTERISTICS AND MILLING QUALITY ASPECTS OF PADDY DRIED WITH GAS‐FIRED INFRARED
The GIR emitter (with a working temperature up to 900C, 2.5 mm) was installed on the top panel and could control the radiated power by using a natural gas flow regulator .
-
Development and testing of commercial-scale, coal-fired combustion systems: Phase III. Final report
The combustion system included FD fan, coal and limestone storage and feed system, natural gas flow regulator , air plenum, pulse combustor, Cleaver Brooks 125-hp four-pass fire-tube boiler, two air rotation units for space heating, make-up water tank, water …
-
The Area of Application of Laval Nozzles in Flow-Rate Measurement Technique
In the natural gas regulator – flow meter in the gas transport pipeline, the Laval nozzle can act as a primary con- verter of the critical flow meter like a working measuring instrument.
-
QUALITY OF FROZEN FRUIT BARS MANUFACTURED THROUGH INFRARED PARTIAL DEHYDRATION
Gas Flow Regulator Valve Natural Gas In .
-
The technical implementation of a retrofit hydrogen PFI system on a passenger car
From the pressure regulator the natural gas flows to the fuel rail (7), connected to the CNG injectors (8), which inject the natural gas in the intake manifold (9).
-
Advances in Civil Engineering II
A stable power of fire source is achieved by regulating flow of liquefied natural gas regulator .
-
High-resolution meter reading system for gas utility meter
Compressed air, used in lieu of natural gas , flows through a pressure regulator and is supplied to the meter at its operating pressure point of 11–12 inH20.
Indicates content that may require registration and/or purchase.