-
Supplier: Ralston Instruments, Inc.
Description: QTQT-HOS-50ft Quick-test 6900 psi hose, brass hose ends, 50 ft (15.2 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: QTQT-HOS-100ft Quick-test 6900 psi hose, brass hose ends, 100 ft (30.1 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-100ft Quick-test 6900 psi hose, S.S. hose ends, 100 ft (30.1 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
-
Supplier: Ralston Instruments, Inc.
Description: QSQS-HOS-50ft Quick-test 6900 psi hose, S.S. hose ends, 50 ft (15.2 m) long (with hose reel) Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Hannay Reels
Description: To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications Standard N Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
-
Supplier: Hannay Reels
Description: Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.
- Maximum Pressure: 2,325 to 2,600 psi
- Hose / Cable Length: 50 to 75 ft
- Hose / Cable Outside Diameter: 0.375 to 0.5 inch
- Hose Outside Diameter: 0.375 to 0.5 inch
-
Supplier: Hannay Reels
Description: To handle 3/4" or 1" I.D. hose Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 15 to 70 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 1.28125 to 1.5625 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO AV.800812 Air Hose Reel
- Hose / Cable Length: 39.3701 ft
- Hose Length: 39.3701 ft
- Features: Hose Reel, Other
- Rewind: Spring
-
Supplier: Hannay Reels
Description: To handle 1/4" or3/8" I.D. high-pressure hose Chassis Grease / Hydraulics / Air / Water Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 75 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel
- Maximum Pressure: 43.51131 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.188 inch
- Hose Inside Diameter: 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 20.75 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: Hosetract Industries, Ltd.
Description: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
- Maximum Pressure: 2,500 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: McLellan
Description: FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and
- Flange Diameter: 25 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of
- Maximum Pressure: 300 psi
- Hose / Cable Length: 45 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 45 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the
- Flange Diameter: 21.75 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure
- Maximum Pressure: 1,000 psi
- Hose Inside Diameter: 0.25 inch
- Features: Hose Reel
- Rewind: Spring
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels N400 Spring Rewind Gas Welding Reels handle twin welding hoses between 1/4” and 3/8.” The heavy-duty spring motor rewinds hoses quickly, without sparking. The declutching arbor prevents damage from reverse winding, and the reels are available with a number of four (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 2400 series manual or power rewind reels handle two 1/4" through 3/8" welding hose and can hold up to 200 feet. Features: MX chain drive crank rewind or powered by a compressed air or hydraulic motor MX rewind reels supplied with pinion brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Compact 90 mm outer diameter. Small enough to fit inside existing reel hubs, hose reels and pan-tilt heads, and to simplify integration into cable drums, soft-hose reels and rotating machinery where axial space is limited. Corrosion-resistant aluminum (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
°F), ppmv, ppmw, lb/MMSCF (natural gas) and a variety of other unit options. Data can be viewed in alphanumeric or graphic formats. A rechargeable battery pack and battery charger make this the ideal go-anywhere moisture analyzer. Features • Hand-held portable design (read more)
Browse Moisture Meters Datasheets for Panametrics -
natural gas. As natural gas is a plentiful resource in the USA, injection molding in the country benefits from easy access to petrochemical feedstocks. Plentiful American shale oil and gas reserves give the country an advantage in plastic production, which will be increasingly important for oil (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
openings and prevent fluid from flowing out of pipelines or ducts. Similar to other inflatable objects, inflatable plugs expand when filled with air, fluid, or gas to block pipes during construction, maintenance or testing. Over time, a variety of innovations has allowed Petersen Products (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
for 360° continuous rotation applications, this hybrid slip ring efficiently transmits high-current power, various signal types, and compressed air or other gas media concurrently, eliminating the need for separate rotary joints. Unlike (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
States > Ohio > State > Regulations > 1301 - Department of Commerce > 7 - Division of State Fire Marshal > [OAC 1301:7-7] 007 - Ohio Fire Code
…dispensing device that consists of one or more individual units intended for installation in conjunction with each other, mounted above a dispensing area typically within the motor fuel-dispensing facility canopy structure, and characterized by the use of an overhead hose reel . .... a commercial, industrial, governmental or manufacturing property where flammable or combustible liquids or gases used as fuels .... "Liquefied natural gas (LNG)." .
Indicates content that may require registration and/or purchase.