Products/Services for Navy Ship Lockers

  •  
    Lockers - (165 companies)
    Figure 1: Wherever the need exists to store items securely by many people, lockers are present. Source: Pixabay Lockers can be found in high schools, gyms, airports, and many other locations throughout the world. Wherever the need exists to store...
  •  
    Boats, Ships, and Off Shore Vessels - (118 companies)
    ...to traverse the Great Lakes. Shipyards and navy yards are equipped with special facilities for military boats, ships, and offshore vessels (OSV). For example, most naval yards have one or more dry docks, enclosable basins that can be pumped dry so...
  •  
    Wavelength Lockers - (5 companies)
    Wavelength lockers are used to stabilize the wavelength output of lasers used in dense wavelength division multiplexers or optical add drop multiplexer systems as well as tunable lasers. Description. Wavelength lockers are used to stabilize...
  • Thread Lockers and Retainers-Image
    Thread Lockers and Retainers - (161 companies)
    Thread lockers and retainers render threaded fasteners immovable. They are used mainly with devices that are subject to transverse and axial loads that may lead to vibrational loosening. Thread lockers and retainers are single component adhesives...
  • Doors-Image
    Doors - (1347 companies)
    Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
  •  
    Boxes and Crates - (275 companies)
    Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
  •  
    Marine Fenders - (39 companies)
    Marine fenders are used between marine vessels and docking structures to prevent damage during berthing. They are also used to protect ships during cargo transfers at sea. Marine fenders differ in terms of size, shape, buoyancy, energy absorption...
  •  
    Marine Services - (345 companies)
    Marine services provide repair, maintenance, logistics, testing, storage, and transportation services for boats, ships, oil tankers, and other watercraft. Marine repair services and marine maintenance services usually have facilities at boatyards...
  •  
    Marine Coatings - (104 companies)
    Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures...
  •  
    Mailboxes - (62 companies)
    ...to a post. Other mailbox types include: Cluster mailboxes - Accessed via front panels. These durable, corrosion-resistant products may be equipped with a cam lock and dust or rain shield. Cluster mailboxes may also include pedestal-mounted parcel lockers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire