-
Supplier: Newark, An Avnet Company
Description: 3P4W 60A 250V ANG MALE PLUG NEMA 15-60P ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: UL approved. Rating: 10 A/125 VAC cordage 18/2 SPT-1. NEMA style AC plugs are available in any fan cord configuration and length by special order. Cords with AC plugs are available, contact your local Allied sales representative.
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Applications: Commercial
-
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-15 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord 338010-01 NEMA 5-15P to IEC 60320 C15 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C15 Approvals: UL, CSA Length: 90 inches
- Cord Length: 90 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 13 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 6-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 15A Jacket Color: Black Plug: NEMA 6-15P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
- Cord Length: 98 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 90 inches
- Cord Length: 90 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 13 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord 312014-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches
- Cord Length: 118 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 13 amps
- Rated Voltage: 125 volts
-
Supplier: Quail Electronics
Description: The WS-114 adapts the 3-prong, North American, Locking NEMA L5-30P Plug into the NEMA 5-15R/5-20R T-Slot Receptacle. This adapter is rated at 20A, 125V, 60Hz and is UL/C-UL Listed.
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Waytek, Inc.
Description: Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Belden Inc.
Description: Metered, Standard, 15A, 120V, Horizontal, (10) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Power - Local (A, V, W, PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input. Black Powder Coat
- Number of Electrical Outlets: 10
- Current Rating: 15 amps
- Protection: Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15P Molded PVC Grounding Plug PH-290B Molded PVC 3-Contact Connector PH-163 179528 North American Color Coding
-
Supplier: Waytek, Inc.
Description: Leviton 15W47-B Wetguard® Watertight Straight Blade Connector Nema 5-15R Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and
- Operating Temperature: -40 to 60 C
- Applications: Industrial
- Configuration: NEMA
- Features: Plug / Inlet
-
Supplier: Tripp Lite by Eaton
Description: 5-15P/Output: 20 NEMA 5-15R ELECTRICAL: 120V AC, 50/60Hz, 15A FORMAT: 60 in. corded, mountable power strip Features Sturdy all-metal 60 inch corded strip format with 2.795 inch center-to-center outlet spacing Included mounting hardware Includes 20 NEMA 5-15R output
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Thomas & Betts Corporation
Description: POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Selecta Products
Description: POLARIZED TYPE 15-60P CONFIGURATION 4 WIRE(S) 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: TelephoneStuff.com
Description: 15 amp, 250 volt, NEMA 6-15R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 15 amp - 250 volt - NEMA 6-15R - 2 pole - 3 wire - Back wired - Industrial grade - UL, CSA
- Standards / Certifications: CSA Mark, UL Listing Mark
- Applications: Industrial
- Features: Plug / Inlet, Receptacle / Outlet, Single
- Grounding: Standard Grounding
-
Supplier: Tripp Lite by Eaton
Description: saves in the event of a prolonged power failure when you aren’t around. The UPS system’s compact housing fits easily on a desktop, shelf or anywhere else convenient to your workstation. The six-foot power cord with right-angle NEMA 5-15P plug connects to a standard AC outlet. Features
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.35 kVA
- Watt Rating: 0.1800000000000003 kwatts
- Runtime at Half Load: 12.2 minutes
-
Supplier: Allied Electronics, Inc.
Description: Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting.
-
Supplier: Newark, An Avnet Company
Description: POWER STRIP, 5 OUTLET, 15A, 120V, 15FT; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Metal; Colour:Blue/Gray RoHS Compliant: NA
-
Supplier: TelephoneStuff.com
Description: Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 15-60R - 60Amp - 250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Angle plug - 3-Phase
- Features: Flush Mounted, Plug / Inlet, Receptacle / Outlet
- Applications: Industrial
- Grounding: Standard Grounding
-
Supplier: Hubbell Incorporated
Description: POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT/CHEMICAL RESISTANT 0.625 TO 1.15 INCH CORD SIZE OPERATING
- Voltage Rating: 120/208 V
- Current Rating: 30 amps
- Poles: 4 Poles
- Wires: 4-Wire
-
Supplier: Selecta Products
Description: DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6 "
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Tripp Lite by Eaton
Description: Unfiltered electrical pass-through makes UL800CB-15 ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, lighted power switch, 15 amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input:
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Newark, An Avnet Company
Description: POWER STRIP, 5 OUTLET, 15A, 120V, 6FT; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Metal; Colour:Blue/Gray RoHS Compliant: NA
-
Supplier: Legrand - Pass & Seymour
Description: INCH CORD SIZE CORD TYPE S, SO, ST, SJ, SJO, SJT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L WIRE SIZE 18 TO 12 AWG ENCLOSURE RATING NEMA 4X/6P/IP67 OPERATING TEMPERATURE -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMAC
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Tripp Lite by Eaton
Description: all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 20 amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-20P/Output: 6 NEMA 5-15R/20R ELECTRICAL - 120V AC, 50/60Hz, 20A (Requires standard
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Selecta Products
Description: 0.625 INCH CORD SIZE OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L WIRE SIZE 18 TO 12 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD "
- Voltage Rating: 277 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: Flush mounting receptacle, straight blade, flush mounting receptacle. Features: - 60 Amp - 250 Volt - NEMA 15-60R - 3P - 4W - Industrial grade - Grounding - 3-Phase - Side Wired - Steel Strap - Black
- Features: Flush Mounted, Plug / Inlet, Receptacle / Outlet
- Applications: Industrial
- Grounding: Standard Grounding
-
Supplier: Hubbell Electrical Products
Description: GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) VERSAMATE[R] BRAND VP MODEL
- Voltage Rating: 600 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Wires: 3-Wire
-
Supplier: L-com, Inc.
Description: built-in heater, internal temperatures can be better maintained. This model is ideal in Cold environments. The NBPC141206-1H0 includes a thermostat-controlled 200W heater. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: controlled. With the built-in heater, internal temperatures can be better maintained. This model is ideal in Cold environments. The NBPC141206-EH0 includes a thermostat-controlled 200W heater. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
Introduction Milvent TINY snap-in vents (MIV-TINY-15) are low-profile, small-size waterproof breather plugs that snap into place in compact enclosures and battery packs. They keep the inside and outside atmospheres separate during normal operation and help protect the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation is pleased to announce its NEMA 6-15 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our (read more)
Browse AC Power Cords Datasheets for Interpower -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Introduction Milvent MIV-12B vent plugs are M12x1.5 plastic screw-in breather vents for sealed outdoor enclosures. They let enclosures breathe while keeping water, dust, and debris out, offering a low-cost alternative to traditional breather plugs (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
) MIV-PTV-6-8 6.0 L/min Hose End -40°C~150°C (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
up to IP69K and IP68 (2 meters water immersion for 60 minutes). Wide Operating Temperature Range:Designed for environments from -40°C to +125°C. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Milvent’s IP67 Drain Plug addresses the critical issue of moisture accumulation inside outdoor enclosures, which can damage sensitive electronics and affect equipment reliability. Its specially engineered design allows condensation and water droplets to be (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
American Electricians' Handbook, Sixteenth Edition > GENERAL WIRING MATERIALS AND DEVICES
[This figure is reproduced by permission from NEMA WD 6-1988, “Specific-Purpose Wiring Devices.”] The nonlocking-type plug -and-receptacle configurations shown in Fig. 4.148 include both grounding and nongrounding … Current ratings are 15 to 60 A, and voltage ratings range from 125 to 600 V and two-pole, two-wire to four-pole, five-wire.
Indicates content that may require registration and/or purchase.