-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 125/250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket Type: NEMA L14-30 Plug/Socket Standard: WD 6
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 4-Wire
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 120/208 V
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 5-Wire
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 125VAC Temperature Rating: 125ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-30 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Operating Temperature: 125 C
- Wires: 3-Wire
-
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Qualtek Electronics Corp.
Description: 739W-X2/30 NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 1.8mm PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Newark, An Avnet Company
Description: PLUG, 2P3W, 30A 125V,NEMA TT-30P,BK
-
Supplier: Newark, An Avnet Company
Description: 2P3W 30A 277V ANG PLUG NEMA 7-30P ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LOCK GG PLUG NON-NEMA 2P3W 30A 250V
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 30A, 120V, Vertical, (24) NEMA 5-20R, breakered, 10 ft power cord with L5-30P, Input current monitoring. Local high visibility LED display. Input power monitoring available via VLC feature using the mobile app. Black Powder Coat
- Number of Electrical Outlets: 24
- Current Rating: 30 amps
- Protection: Circuit Breaker
-
Supplier: Quail Electronics
Description: Our 3044 series features the 4-prong, North American, Locking NEMA L14-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L5-30R Receptacles. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the
- Cord Length: 11.81103 inch
- Rated Current: 30 amps
- Rated Voltage: 125 volts
- Number of Conductors: 4 Conductors
-
Supplier: Quail Electronics
Description: Our 0702 series features the 3-prong, North American, Locking NEMA L6-30P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-30R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high
- Cord Length: 120.078805 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 0423 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-15R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current
- Cord Length: 11.81103 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 0715 series features the 3-prong, North American, Locking NEMA L5-30P Plug with a 2-splitter (Y-Cord) that has two (2) NEMA 5-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current
- Cord Length: 24.015761 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: STRAIGHT BLADE PLUG, 2P3W, 15A 125V, NEMA 5-15P; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No
-
Supplier: Tripp Lite by Eaton
Description: rack-mounting brackets. Features Distributes, Monitors and Manages Network-Grade AC Power 2.9kW 120V switched PDU with single-phase input NEMA L5-30P plug with 10 ft. cord connects to compatible AC power source Firmware upgrades support future product enhancements 24 Switched
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: NEMA L5-30P input plug with 15 ft. cord Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options Mounts horizontally in 1U of EIA-standard 19 in. 2- and 4-post racks Reversible all-metal housing faces front or rear in rack Ready for
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Belden Inc.
Description: Basic, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (24) IEC C13, (3) IEC C19, (6) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, No Monitoring (Upgradeable with IMD module). Black Powder Coat
- Number of Electrical Outlets: 33
- Current Rating: 30 amps
- Protection: Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: 20 A Amperage, 125 VAC , Black⁄White , Connector Body L2-30R (NEMA) configuration Black nylon housing material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
-
Supplier: Radwell International
Description: PLUG 30AMP 250V NEMA 6-30. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: 15 A Amperage, 125 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.230 in. to 0.720 in. cord diameter.
-
Supplier: Thomas & Betts Corporation
Description: NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: " NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R]
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Incorporated
Description: POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR FSL-2P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH
- Voltage Rating: 120 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Wiring Device-Kellems
Description: ANGLED TYPE; YELLOW COLOR; 5-30P CONFIGURATION; 3 WIRE(S); 125 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: ANGLED TYPE YELLOW COLOR 5-30P CONFIGURATION 3 WIRE(S) 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 277V - NEMA 7-30R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap
- Poles: 2 Poles
- Wires: 3-Wire
- Features: Flush Mounted, Plug / Inlet, Receptacle / Outlet
- Applications: Industrial
-
Supplier: Legrand - Pass & Seymour
Description: NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-30P CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 0.75 INCH CORD SIZE TURNLOK[R]
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Eaton Corporation
Description: EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 2 POLE(S) CLIP (LINE) TERMINAL TYPE 30 MILLIAMPERE TRIP
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 30 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 2
-
Supplier: Selecta Products
Description: " STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 6-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM MATERIAL 0.625 INCH MIN. CABLE OUTER DIAMETER 0.875 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL APPROVAL 115/230/480 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 30 AMPERE
- Voltage Rating: 115 to 480 volts
- Current Rating: 30 amps
- Wires: 2-Wire
- Poles: 3 Poles
-
Supplier: Eaton Corporation
Description: THERMAL MAGNETIC TYPE 1-1/2 INCH W SIZE LOAD CENTER USED ON 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL FLUORESCENT/HID LIGHTING, HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 2 POLES
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 30 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 2
-
Supplier: Tripp Lite by Eaton
Description: The PDUH30HV19 5/5.8kW Single-Phase 208/240V Basic PDU is a versatile no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUH30HV19 features four rear outlets. The NEMA L6-30P input plug with 12-foot (3.6 m)
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: TelephoneStuff.com
Description: Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30P - 3P, 4W - Straight blade - Industrial grade - Grounding - Angle
- Features: Flush Mounted, Plug / Inlet, Receptacle / Outlet
- Applications: Industrial
-
Supplier: Tripp Lite by Eaton
Description: extension cord splitter, a single NEMA L6-30R outlet can power two devices, such as PDUs, UPS systems, instrument amplifiers and other equipment compatible with a NEMA L6-30P plug. Ideal for areas where AC outlets are limited, such as rack cabinets or small network closets, this
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Honeywell Sensing & IoT
Description: exceeds NEMA 6P because machine processes and their associated fluids demand more than the standard NEMA 6P switch provides. The switch meets the environmental challenges found in actual automotive production facilities and food and beverage lines. The MICRO SWITCH harsh-duty limit
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 105 C
Find Suppliers by Category Top
Featured Products Top
-
other high-demand industrial equipment. Packaging & Delivery: Single Package Size: 30 × 20 × 15 cm, 2 kg (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard™ 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that withstand (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
integrated with a Permanent Series GFCI and because this device incorporates open neutral protection, the integrated system meets the requirement for confined space OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Thus any cord set plugged into this system becomes compliant, eliminating the (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard® 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
up to IP69K and IP68 (2 meters water immersion for 60 minutes). Wide Operating Temperature Range:Designed for environments from -40°C to +125°C. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
miles per charging hour). The EVSE2 also comes equipped with up to 25ft charging cable, which is the longest cable length allowed while meeting safety requirements. The LineGard® EVSE2 comes equipped with a NEMA 6-50 plug for easy use with a matching receptacle. The EVSE2 also has North (read more)
Browse Datasheets for Tecmark Corporation -
SEE A VIDEO DEMO OF SOME APPLICATIONS OF X-TREME TAPE™ Available in 1" and 1-1/2" widths, 10-ft and 36-ft length rolls. Silicone Tape Withstands up to 500F (260C) Remains Flexible to -60F (-50C) Many Sizes and Colors (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC
More Information Top
-
please help...
The plug and receptacle I have is a 30A 125/250V, 3-Pole, 4-wire grounding, NEMA L14-30 coming from my electrical box with 2 - 30 A breakers... will this work?
Indicates content that may require registration and/or purchase.