-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Nema 23 is a high-performance, high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with all three-phase
- Other DC Voltage: 160 VDC
- Torque Constant: 38 in-oz/amp
- Continuous Current: 8.7 amps
- Continuous Torque: 4.5625 In-lbs
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 3 inch
- NEMA Frame Size: 23 #
- Current per Phase: 2.52 amps
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 4 inch
- NEMA Frame Size: 23 #
- Current per Phase: 1.75 amps
-
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 3 inch
- NEMA Frame Size: 23 #
- Current per Phase: 1.78 amps
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Shaft Size: 0.25 inch
- Housing Length: 2.99 inch
- NEMA Frame Size: 23 #
- Current per Phase: 0.71 amps
-
Supplier: Radwell International
Description: BRUSHLESS SERVO MOTOR, BE SERIES, NEMA SIZE 23 FRAME, 1/2 STACK MAGNET (NEMA 23 ONLY), NEMA 16 AND 23 ONLY, 2000 LINE ENCODER (8000 PPR POST-QUADRATURE), ROUND SHAFT, MILITARY STYLE, NONE. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Kollmorgen Corporation
Description: With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features NEMA 23 and 34 frame sizes Metric 60 mm and 90 mm
- Other Output Power: 0.509283746263072 to 1.6618732772795 HP
- Continuous Current: 1.49 to 8.43 amps
- Continuous Torque: 4.2 to 40.1 In-lbs
- Rotor Inertia: 0.060751548 to 0.68540208 oz-in-sec²
-
Supplier: ElectroCraft
Description: Size: 60mm or Nema 23 Peak Torque: to 89 Ncm (126 oz-in) Continuous Torque: to 52 Ncm (74 oz-in) Speed: to 9,460 RPM Compact. Programmable. ElectroCraft's PR integrated motor drive controllers are the highest-performance products in the range. Each combines a high-performance
- Number of Axes / Motors: 1
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
- Motor / System: DC Brushless Motor
-
Supplier: Kollmorgen Corporation
Description: Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or
- Continuous Current: 0.25 to 2.1 amps
- Continuous Torque: 4.375 to 93.75 In-lbs
- Rotor Inertia: 0.02900881116 to 0.621617382 oz-in-sec²
- Shaft Size: 0.250000135 to 0.7494885937 inch
-
Supplier: Nidec Control Techniques
Description: NT Motors – Economical high performance servo motors 230V 7.5 to 56 lb-in (0.85 to 6.3 Nm) The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with
- Other Output Power: 2.2354876020179 HP
- Continuous Current: 6.59 amps
- Continuous Torque: 47 In-lbs
- Rotor Inertia: 0.010688 oz-in-sec²
-
Supplier: Magmotor Technologies, Inc.
Description: Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage
- Other DC Voltage: 24 to 320 VDC
- Torque Constant: 25.17 in-oz/amp
- Other Output Power: 0.321652892376677 HP
- Continuous Torque: 7.1875 In-lbs
-
Supplier: Magmotor Technologies, Inc.
Description: Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage
- Other DC Voltage: 24 to 320 VDC
- Torque Constant: 31.71 in-oz/amp
- Other Output Power: 0.589696969357241 HP
- Continuous Torque: 14.375 In-lbs
-
Supplier: Magmotor Technologies, Inc.
Description: Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
- Other DC Voltage: 24 to 170 VDC
- Torque Constant: 10.3 in-oz/amp
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 2.5 In-lbs
-
Supplier: Magmotor Technologies, Inc.
Description: Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
- Other DC Voltage: 24 to 170 VDC
- Torque Constant: 31.75 in-oz/amp
- Other Output Power: 0.321652892376677 HP
- Continuous Torque: 7.125 In-lbs
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Velmex, Inc.
Description: B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K).
- Load Capacity: 200 lbs
- Rotary Velocity / Speed: 12.5 deg/sec
- Gear Ratio: 72 (N:1)
- Positioning Accuracy: 0.0278 degrees
-
Supplier: Primatics, Inc.
Description: Overview Primatics PCL50 series are value priced, high precision linear motion stages. A backlash free precision ground ballscrew drivetrain provides precise positioning over travels of 50 to 400mm. The NEMA23 motor mount supports common servo or stepper motors. Applications The PCL50
- Stroke or X-Axis Travel: 1.968505 to 15.74804 inch
- Rated Speed: 11.8110236220472 to 23.6220472440945 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.000012499999999999999 to 0.0000225 inch/inch
-
Supplier: Primatics, Inc.
Description: to a flat surface. An optional adapter enables a NEMA 23 motor to be mounted in place of a NEMA 17. Standard options for the PCL40 is a step motor and a brushless servo motor. The step motor option can be ordered with or without an internal
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.000012499999999999999 to 0.0000225 inch/inch
-
Supplier: Betatronix LLC
Description: Motor-pot assemblies are available with A.C. motors, low-inertia D.C. motors, brushless D.C. motors, spring returns, and either single- or multi-turn potentiometers.
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Aerotech, Inc.
Description: into complex machines with the assurance it will perform at a high level and outlast other machine components. Stepper Motor Option For cost sensitive applications, the ECO165SL series includes several NEMA 23 stepper motor options. With the ability to run on standard
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 99.225 lbs
- Positioning Accuracy: 0.005 to 0.047999999999999994 inch/inch
-
Supplier: Caterpillar Oil & Gas
Description: water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel cooler Generator SR4B brushless Self excited Class H insulation Form wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Anti-condensation space heater Generator
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Featured Products Top
-
application designs High reliability due to brushless design and long-life ball bearings Customization Available in sizes NEMA 8,11,14, 17, 23 and 24 Various stack lengths available in each frame size Shaft modifications, including hollow shafts Lead length modifications and connectors Encoders and brakes Integrated controller (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
, and integration flexibility. The 28BYA Series Brushless DC Motor adopts an inner rotor architecture, reducing rotor inertia while improving thermal performance. Designed for precision drive applications, the (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
.4214024-6101; nominal voltage 24 V, operating range 23–25 V No-load speed: 8,800 rpm At the maximum-efficiency point: 7,922 rpm, 389 mN·m, and 323 W output Custom Configuration Power Motor offers custom motor design. The final (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
, the 2642 and the 2657, deliver from 23 to 35 mNm of continuous duty torque in compact dimensions. Using leading edge processes, the motors are constructed with high performance materials. The (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
This 25mm dual shaft DC motor is engineered for applications requiring compact size, high efficiency, and precise control. Its dual shaft configuration enables (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
compact dimensions with customizable configurations, helping engineers achieve reliable motion control across demanding applications. Compact High-Power Design:25mm diameter motor delivers up to 23W output (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
performance range: • Speed: 1000 – 5000 RPM • Power: Up to 2030 Watts • Torque: 0.1 – 4.9 Nm Parvalux standard right-angle and inline PMDC geared motor combinations are available in the following performance ranges: • Speed 0.2 – 1390 RPM • Power 23 – 750 Watts • Torque 0 (read more)
Browse DC Motors Datasheets for parvalux by maxon -
data transfer rates with upload and download performance improvement by 23% and 40% respectively. The latest software release helps to ease configuration and address more water/wastewater application requirements with the expanded DNP3 and DF1 support, including half-duplex and radio modem (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
Modern precision equipment requires accurate positioning, stable torque output, and compact motor designs to achieve reliable motion control while minimizing installation space. Applications such as 3D printers, CNC equipment, medical devices, printers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
ThinGap Torque Ripple Brief (.pdf)
The ThinGap NEMA 23 brushless motor has a torque ripple less than +/- 0.045%, as shown in the bottom right chart.
-
ThinGap Torque Ripple Brief (.pdf)
The ThinGap NEMA 23 brushless motor has a torque ripple less than +/- 0.045%, as shown in the bottom right chart.
-
A technique for using H2 and H∞ robust state estimation on nonlinear systems
For this system the motor parameters were selected from a standard Eastern Air Devices™ NEMA 23 Brushless DC Servo Motor Model number DA23DBB M200.
-
Features :: NASA Tech Briefs
The MDrive® from Intelligent Motion Systems, Marlborough, CT, is a quad stack NEMA size 23 brushless 1.8deg stepping motor that delivers speed-torque comparable to a single stack NEMA 34, but with a footprint 1/3 smaller.
-
Features :: NASA Tech Briefs
The MDrive® from Intelligent Motion Systems, Marlborough, CT, is a quad stack NEMA size 23 brushless 1.8deg stepping motor that delivers speed-torque comparable to a single stack NEMA 34, but with a footprint 1/3 smaller.
-
Features :: NASA Tech Briefs
The MDrive® from Intelligent Motion Systems, Marlborough, CT, is a quad stack NEMA size 23 brushless 1.8deg stepping motor that delivers speed-torque comparable to a single stack NEMA 34, but with a footprint 1/3 smaller.
-
Stepper Motor/Driver - Nasa Tech Briefs :: NASA Tech Briefs
The MDrive® from Intelligent Motion Systems, Marlborough, CT, is a quad stack NEMA size 23 brushless 1.8deg stepping motor that delivers speed-torque comparable to a single stack NEMA 34, but with a footprint 1/3 smaller.
-
Encoder - Nasa Tech Briefs :: NASA Tech Briefs
With industry-standard 50mm diameter and short 36mm mounting depth, the encoder is suited for use on NEMA 23 and 34 size brushless servo and stepper motors .
-
Features :: NASA Tech Briefs
QuickSilver Controls (Covina, CA) offers the SilverSterling™ controller for NEMA 11, 17, and 23 frame brushless servo motors ; DC brush motors; and voice coil actuators, providing a 5A RMS continuous drive with 7A peak at 12V to 48V.
-
Features :: NASA Tech Briefs
QuickSilver Controls (Covina, CA) offers the SilverSterling™ controller for NEMA 11, 17, and 23 frame brushless servo motors ; DC brush motors; and voice coil actuators, providing a 5A RMS continuous drive with 7A peak at 12V to 48V.
Indicates content that may require registration and/or purchase.