-
Supplier: Newark, An Avnet Company
Description: REP. PUSH BUTTON ASSY 2510M NEMA 4+12
-
Supplier: Conductix-Wampfler
Description: 60 Series Push Button Pendants are an economical solution to crane control and can handle 2 or 4 buttons. Many standard configurations available. NEMA 4X impact-resistant case. A two-button Pistol-Grip version is available! C-UL listed.
- Number of Buttons / Keys: 2 to 4
- Operating Temperature: 5 to 160 F
- Shock Rating: 100 g
- Pendant Type: Control Pendant
-
Supplier: Altech Corp.
Description: The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides
- Features: CE Certified, CSA Certified
- Pushbutton Material: Metal
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
-
-
Supplier: Ralston Metal Products Limited
Description: Ralston’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring.
- Length / Height: 10.25 inch
- Width/Diameter: 3.25 inch
- Depth: 2.75 inch
- Height: 10.25 inch
-
Supplier: Altech Corp.
Description: The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides
- Maximum AC Voltage: 230 volts
- Features: CE Certified, CSA Certified, Illuminated Switch
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Metal
-
Supplier: Altech Corp.
Description: The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides
- Features: CE Certified, CSA Certified
- Pushbutton Material: Metal
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
-
Supplier: Altech Corp.
Description: The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides
- Features: CE Certified, CSA Certified
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Metal
- Switch Function: Momentary Contact
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction All PB35-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams
- Length / Height: 10.25 inch
- Width/Diameter: 3.25 inch
- Depth: 2.75 inch
- Height: 10.25 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously welded seams ground
- Length / Height: 10.25 inch
- Width/Diameter: 3.25 inch
- Depth: 2.75 inch
- Height: 10.25 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 598 (22.5 mm) Definite-Purpose Enclosure, 250 mm x 80 mm x 85 mm (9.84 in. x 3.15 in. x 3.35 in.) , Yellow
- NEMA Rating: NEMA / IP Enclosures
- Type: Pushbutton Enclosures
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800R Pushbutton Station, Standard, 2 Push Buttons or 2 Push Buttons with 1 Pilot Light,Bulletin 800H Units, NEMA Type 4/4X/13 Rosite, START - STOP, No Pilot Lights
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some
- Length / Height: 10 inch
- Width/Diameter: 4 inch
- Depth: 4.75 inch
- Height: 10 inch
-
Supplier: OMEGA Engineering, Inc.
Description: pressure from the internal diaphragm seal, ensuring reliable sealing in applications even beyond NEMA 4.
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 120 volts
- Features: Imprinted Markings
- Switch Function: Maintained Contact, Momentary Contact
-
Supplier: Indelac Controls, Inc.
Description: Model PBOC-10 is a compact push button control station normally located at the actuator, however there are many applications requiring that the control be in a distant location. It is available with momentary contact or mechanical interlocking switches to meet the specific requirements
- Length: 6 to 12 inch
- Width: 6 to 12 inch
- Current: 1.2 to 10 amps
- Voltage: 12 to 230 volts
-
Supplier: Allied Electronics, Inc.
Description: Push Button Switch, Panel Mounting Type, 1 NO Contact Form These control stations use push buttons and pilot lights from the XB5 plastic operator range. Control Stations Are Composed of Operators/Pilot lights Base of Enclosure (With Mounting Plate) Contact Block and Light
-
Supplier: Allied Electronics, Inc.
Description: Pushbutton Switch, Flush Green Button Type, F Contact Type These control stations use push buttons and pilot lights from the XB5 plastic operator range. Control Stations Are Composed of Operators/Pilot lights Base of Enclosure (With Mounting Plate) Contact Block and Light Module
-
Supplier: Allied Electronics, Inc.
Description: These pushbutton enclosures are designed to hold 30.5-mm or 22.5- mm pushbuttons and switches. 16 or 14 gauge steel Oil-resistant gasket Factory stamped 4-way pushbutton holes Enclosures with more than one column of pushbutton holes have internal detachable hinge ANSI 61 gray polyester powder
-
Supplier: Allied Electronics, Inc.
Description: These pushbutton enclosures are designed to hold 30.5-mm or 22.5- mm pushbuttons and switches. 16 or 14 gauge steel Oil-resistant gasket Factory stamped 4-way pushbutton holes Enclosures with more than one column of pushbutton holes have internal detachable hinge ANSI 61 gray polyester powder
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 198E Plastic Enclosures For DOL Starters, PC V-0 Material; cUL-US Listed Type 12K/4/4X, Protection Class IP66, With Blue Reset Push Button
- NEMA Rating: NEMA / IP Enclosures
- Type: Pushbutton Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Manual Starting Switch, Push Button, 1 Phase, NEMA 0, NEMA Type 4X Fiberglass-Reinforced Polyester
- NEMA Size: 0
- Standard Rating: NEMA Rated
-
Supplier: Enclosure Solutions, Inc.
Description: Integral mounting flange with fillets for strong, sure mounting UV rating is F1 Flame Rating is 5VA Available with optional push-button holes Individually packaged Applications Junction boxes in wet locations Control stations and pushbutton stations Pendant applications Pump and water
- Features: Hinged Cover, Other
- NEMA Rating: NEMA / IP Enclosures, Type 12, Type 13, Type 4X, Type 6P
- Shape: Rectangular
- Type: Terminal and Junction Boxes
-
Supplier: Eaton Corporation
Description: LONG TYPE 30.5 MM SIZE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 POSITION(S) BUTTON COLOR RED MOUNTING POSITION VERTICAL 10250T MODEL
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 600 volts
- Maximum DC Voltage: 250 volts
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: Radwell International
Description: STARTER, MANUAL, NEMA SIZE 1, NON-REVERSING, 3 PHASE, PUSH BUTTON OPERATOR, NEMA 4/4X WATERTIGHT ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
- NEMA Size: 4
- Standard Rating: NEMA Rated
- AC Motor Phase: Three Phase Motor
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 40 MM DIA, STANDARD TYPE 22.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
- Features: Illuminated Switch, Other
- Switch Function: Maintained Contact
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Powell Electronics, Inc.
Description: NEMA 4X PUSH BUTTON FG ENC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUSH BUTTON ENCLOSURE, 4 HOLE, MINIATURE, NEMA 13, SHEET STEEL. FREE 2 YEAR RADWELL WARRANTY
- Configuration: NEMA
- Device Type: Receptacle / Outlet
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUSH BUTTON, ALTERNATE ACTION, ILLUMINATED, ROUND PLASTIC OPERATOR (NEMA TYPE 4/4X/13), FLUSH, ALTERNATE ACTION, RED. FREE 2 YEAR RADWELL WARRANTY
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Flush Pushbutton
-
Supplier: Newark, An Avnet Company
Description: CONT. STATION HARSH ENV. 4HOLE; Enclosure Type:Push Button; Enclosure Material:Nylon; External Height - Metric:180mm; External Width - Metric:72mm; External Depth - Metric:65mm; IP Rating:IP66, IP69K; Body Colour:Black; NEMA RoHS Compliant: Yes
-
Supplier: Radwell International
Description: EMPTY PUSH BUTTON ENCLOSURE, 30MM PUSH BUTTON, TYPES K OR SK, CAST ALUMINUM, TWO 30 MM HOLES, NEMA 4 AND 13. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to accommodate and isolate electrical and electronical controls, instruments or components in indoor or outdoor applications. Dustproof, splash and water jet proof. Ideal for mounting small controls or instrumentation deivces such as push button switches, indicator lights.
- Material: Aluminum
- Mounting Type: Desktop, Wall Mount
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights ±0.25% Test Gauge Accuracy (optional ±0.1% available) 316L Stainless Steel Wetted Parts NEMA 4X Capture Minimum and Maximum Readings Push Button Zero 15 Selectable Engineering Units Selectable Auto Shutoff Times
- Working Pressure Range: 0 to 300 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights ±0.25% Test Gauge Accuracy (optional ±0.1% available) 316L Stainless Steel Wetted Parts NEMA 4X Capture Minimum and Maximum Readings Push Button Zero 15 Selectable Engineering Units Selectable Auto Shutoff Times
- Working Pressure Range: 0 to 200 psi
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
Get inventory data instantly at the push of a button! The C-100 console mounts at a convenient location in the plant or a loadout. Employees can (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Model E725: Smart Dual-Channel Transducer Conditioner with Push-Button Setup Unlock precision and flexibility with the Model E725, a dual-channel, network-ready digital transducer conditioner (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
equipment using the front panel push buttons. The SSI can convert units automatically for load, pressure and torque readings. Sampling rate is extremely fast at 15,360 samples per second for true peak and valley testing. Users can connect the SSI to a computer using the RS-232 port for data logging (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
embedded applications. Power can be supplied via USB Type-C® or through the M.2 connector, offering flexibility in system design. The B-WBA5M-WPAN includes onboard MEMS sensors (temperature, 3D accelerometer, and gyroscope), a user LED, and push buttons for user interaction. It is (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
magnet and front-panel push-button switches. The system is housed in a rugged NEMA 4X weatherproof enclosure, ensuring durability and protection against environmental elements. Key features: System Controller System capacity 1-6 sensors (model dependent) Auto (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
security and environmental protection. Its compressive action pulls the door tightly closed without rubbing on the pawl or frame, reducing wear while ensuring a consistent sealed fit. A push-button release pops the handle up for convenient operation, and models are available with optional key or (read more)
Browse Latches Datasheets for Southco -
25. A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
USP 25. A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
. All models corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
More Information Top
-
CM SHOPSTAR Electric Chain Hoist,300 lb.,10 ft. - Electric Hoists - 4JXK9|2059 - Grainger Industrial Supply
• Control NEMA 4 Push Button Pendant .
-
230/460 Material Handling - Grainger Industrial Supply
…In., 3.0 Amps @ Low Volts, Housing Depth 7-5/8 In., Housing Length 20-3/16 In., Housing Width 12-11/16 In., Headroom 15-9/16 In., Brake Regenerative, Clutch Overload Limiting, Control Ergonomic NEMA 4 115V Push Button Control Pendant, Control Cord…
-
SCHNEIDER ELECTRIC E-Stop Control Station,40mm Mushroom,1NC - Control Stations - 6HK26|XALD164H29H7 - Grainger Industrial Supply
22mm Complete Push - Button Stations⢠NEMA rated 4 XDesigned to control magnetic motor starters in light- and heavy-duty applications.
-
SCHNEIDER ELECTRIC Control Station,Push Button,2NO/1NC - Control Stations - 6HK30|XALD321H29H7 - Grainger Industrial Supply
22mm Complete Push - Button Stations⢠NEMA rated 4 XDesigned to control magnetic motor starters in light- and heavy-duty applications.
-
SCHNEIDER ELECTRIC E-Stop Control Station,40mm Mushroom,1NC - Control Stations - 6HK33|XALK174H7 - Grainger Industrial Supply
22mm Complete Push - Button Stations⢠NEMA rated 4 XDesigned to control magnetic motor starters in light- and heavy-duty applications.
-
SCHNEIDER ELECTRIC E-Stop Control Station,40mm Mushroom,1NC - Control Stations - 6HK35|XALK184H7 - Grainger Industrial Supply
22mm Complete Push - Button Stations⢠NEMA rated 4 XDesigned to control magnetic motor starters in light- and heavy-duty applications.
-
Grainger.com
• Push Button Enclosure, Metallic, NEMA Rating 4 and 4X, Material of Construction Zinc Alloy, Length (In.) 2.91, Width (In.) 2.68, Depth (In.) 2.1, Finish Powder Coat, Color Light Gray, Standards IEC,UL,CSA,CE .
-
Metallic Electrical - Grainger Industrial Supply
• Push Button Enclosure, Metallic, NEMA Rating 4 and 4X, Material of Construction Zinc Alloy, Length (In.) 2.91, Width (In.) 2.68, Depth (In.) 2.1, Finish Powder Coat, Color Light Gray, Standards IEC,UL,CSA,CE .
-
SQUARE D Pendant Station 2 Unit - Pendant Control Stations - 2EK46|9001BW74Y - Grainger Industrial Supply
Push - Button Pendant StationsâAssembled⢠NEMA rated 1, 3, 3R, 4 , 4X, and 13 plastic enclosures 1/2" conduit entry 5A contact ratingIncludes strain relief.
Indicates content that may require registration and/or purchase.