-
Supplier: Quail Electronics
Description: Our QL5000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with 5 NEMA 5-15R Q-Lock Clear Receptacles on a Retractable Reel. When fully retracted, the cord features a 5-way splitter with a cord-grip. Once retracted,
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
- Wire Shape: Round
-
Supplier: Quail Electronics
Description: Our QL1000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a NEMA 5-15R Q-Lock Clear Receptacle on a Retractable Reel. When fully retracted, the cord features a stopper with a cord-grip. Once retracted, you can latch the
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
- Wire Shape: Round
-
Supplier: Tripp Lite by Eaton
Description: Features 25-Foot Extension Cord Connects Computers, Printers, Servers and Other EquipmentThis power extension cable is designed for small data center or office workstation applications that do not require a heavy-gauge connection. With a NEMA 5-15P plug on one end and a
- Cord Length: 300 inch
- Rated Current: 10 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
-
Supplier: Quail Electronics
Description: Our QL1000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a NEMA 5-15R Q-Lock Clear Receptacle on a Retractable Reel. When fully retracted, the cord features a stopper with a cord-grip. Once retracted, you can latch the
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
- Wire Shape: Round
-
Supplier: Quail Electronics
Description: Our QL1000 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a NEMA 5-15R Q-Lock Clear Receptacle on a Retractable Reel. When fully retracted, the cord features a stopper with a cord-grip. Once retracted, you can latch the
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Approvals: RoHS Compliant, UL Listing Mark
- Wire Shape: Round
-
Supplier: Quiktron, Inc.
Description: cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device power cable while the male connector plugs into a standard outlet.
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Tripp Lite by Eaton
Description: used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The 25-foot length allows you great flexibility in placing equipment with respect to the power
- Cord Length: 300 inch
- Rated Current: 15 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: existing power connection up to 25 ft. to more easily place a device or reach a power source in a rack Provide a high-quality replacement for a worn-out or missing power cord Package Includes P024-025-13A 25-Ft Extension Cord, NEMA 5-15P to NEMA 5-15R, Black
- Cord Length: 300 inch
- Rated Current: 13 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: L-com, Inc.
Description: applications. Features 14 AWG 15 Amp 125 Volt Rating SJT Jacket Connector 1: Nema 5-15P (Male Plug) Connector 2: C19 Application PC/Server Powered devices Switch/Router Power
- Cable Length: 25 ft
- Application: Cordage
-
Supplier: SFCable.com
Description: Perfect for replacing your misplaced or overused power cords. Application: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG.
- Cable Length: 25 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: Our premium power cord is perfect for replacing your misplaced or overused power cords. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty SJT, 14AWG, 15
- Cord Length: 300 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: L-com, Inc.
Description: and long-life. Features 15 Amp 125 Volt Rating Connector 2 - IEC-320-C13 (female receptacle) 14 AWG Connector 1 - Nema 5-15p (male plug) SJT Jacket Application PC/Server Powered devices Switch/Router Power
- Cable Length: 25 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: SFCable.com
Description: Our premium power cord is perfect for replacing your misplaced or overused power cords. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty 16AWG. Certification: UL listed. Length: 25 ft.
- Cable Length: 25 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish
-
Supplier: Quiktron, Inc.
Description: directly into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The black connectors match almost any environment or hospital standard. Performance is guaranteed through a Lifetime warranty so performance is never an issue. Easily
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Allied Electronics, Inc.
Description: Detachable Power Cords Designed to work with IBM, Dell and Compaq laptop computers. 18 AWG, 3 conductor SPT-2 cordage. Plug NEMA 5-15P, Connector IEC C5. UL/CSA approved.
-
Supplier: Tripp Lite by Eaton
Description: mobile cart, printer, scanner, monitor or other compatible hospital component with a three-pin C14 inlet. The NEMA 5-15P-HG green-dot plug connects to a hospital-grade AC power source located outside patient-care vicinities. The 25-foot length allows you great flexibility
- Cord Length: 300 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: COAXIAL CABLE, N PLUG - N PLUG, 25FT; Connector Type A:NEMA 5-15P; Connector Type B:N Type Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black RoHS Compliant: Yes
-
Supplier: Americor Electronics, Ltd.
Description: Nema 6 - 15P Nema 6 - 20P Twist Lock Plugs: Nema L 5-15P Nema L 5-20P Nema L 5-20P Nema L 6-20P Australia - New Zealand (also to be used in Argentina) Plug Adapters: Australian 2 Conductor Plug 7.5 Amp
- Features: Other
-
Supplier: Radwell International
Description: INLET PLUG, SWITCH RATED, MOTOR CIRCUIT DISCONNECT SWITCH, NEMA TYPE 4X, IP 69, 2-5 HP, SIZE 2, POLY, BLUE, CONTACT CONFIGURATION 3P+N+G, 30 AMP, 208 VAC, 60 HZ, 100 KA SHORT CIRCUIT, NO AUX, FOR DSN30. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 208 volts
- Current Rating: 30 amps
- Gender: Male / Plug
-
Supplier: Legrand - Pass & Seymour
Description: POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) COMMERCIAL, MEDIUM DUTY GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.25 TO 0.6 INCH CORD SIZE OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H APPLICABLE
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: " POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) COMMERCIAL, MEDIUM DUTY GRADE UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.25 TO 0.6 INCH CORD SIZE OVERALL DIMENSION 1.688 INCH D X 1.563 INCH H APPLICABLE
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: " POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: GFCI, POWER CORD, 5-15P/5-15R, 25FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:7.6m; Product Range:Power It Series; Colour:Bright Yellow RoHS Compliant: NA
-
Supplier: Legrand - Pass & Seymour
Description: POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Conxall Corporation
Description: Sealed Power Plug, 0.10" (2.5mm) center pin, tip insulator color black, Cable OD range 0.175"-0.200"(4.4-5.1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE; Plug Hole Dia - Imperial:2"; Plug Hole Dia - Metric:50.8mm; IP Rating:-; NEMA Rating:-; Product Range:-; Enclosure Material:Steel; External Diameter:2.5" RoHS Compliant: Yes
-
Supplier: Eaton Corporation - Drives
Description: and play functionality NEMA Type 1 and Type 12 enclosures available NEMA Type 12 keypad on all drives UL Listed
- Number of Axes / Motors: 1
- Resolution (if Applicable): 10 bits
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 52 amps
-
Supplier: Producto Electric Corp.
Description: PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
- Conduit Size: 2.5 inch
- Fitting Type: Cap
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Appleton Electric
Description: REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1686, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 4
- Voltage Rating: 250 to 600 volts
- Current Rating: 30 amps
- Standards / Certifications: CSA Mark
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish
-
Supplier: Chatsworth Products, Inc.
Description: LOCK; 42 RACK(S); LOAD RATING 2000 LB; PARTIALLY ASSEMBLED/KNOCKED DOWN; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
- Length / Height: 84 inch
- Width/Diameter: 19 inch
- Depth: 30 inch
- Height: 84 inch
-
Supplier: Allied Electronics, Inc.
Description: Features: 50/60 Hz Operation Uses a Toroidal Transformer for High Isolation, Low Noise, Light Weight, Cool Operation and Low Profile Input (Primary) Connected to a 5 Foot Long Cord and Standard 3-Wire North American Plug (NEMA 6-15P or NEMA 5-15P) Output
-
Supplier: TelephoneStuff.com
Description: Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips - UL
- Current Rating: 30 amps
- Voltage: 115 VAC
- Outlets: NEMA
- Phase: Single Phase
-
Supplier: Newark, An Avnet Company
Description: SURGE SUPPRESSOR, 8 OUTLETS, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:2.5m; Peak Surge Current:54.5kA; Energy Rating:1080J RoHS Compliant: NA
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
Compatibility:Suitable for enclosure wall thicknesses up to 0 mm when used with a lock nut. Available M25 Configurations 3-hole cable entry: 2–5 mm (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Plug expansion plugs are available in three versions: The original Lee Plug is available in short and long versions in a range of English sizes from 0.093" dia. to 0.656" dia., and in metric sizes from 2.5mm to 8.0mm. A variety (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Helps prevent internal condensation Blocks dust, dirt, and contaminants Explosion-proof design for battery safety IP66, IP67, and IP68 protection ratings Low-maintenance alternative to traditional breather plugs Standard M32×1.5 thread (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
in harsh outdoor environments and offers reliable sealing with its M12×1.5 threaded design. For optimum enclosure protection, the drain plug is recommended for installation at the bottom of the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1340813809772/litdoc28984681_20120627181748.pdf
200 to 240 V ~, 50/60 HzSupply voltage 3-phase operation NEMA L2130 plug standard Fuse: time delay, 15 A 250 V 5 x 25 mmFuse specification Fuse: time delay, 3 A 250 V 5 x 25 mm Fuse: time delay, 0.25 A 250 V 5 x 25 mm .
-
SOLA-HD - GLQ253-C - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
5 VDC, 15 VDC, -15 VDC, 5 to 25 VDC, - 5 to 25 VDC Power Cord; 7Ft,6in; 13 A; C13 Plug ; NEMA 515 Plug; SJT cord type .
-
Shopping In Cables & Adapters - Big Bruin
Black Flys - Black Point Products BT-198 Blue Cat- 5 25 -Foot Enhanced Patch Cord, Blue Suitable for high speed internet connections Connects computer to DSL/Cable modem Booted flush molded RJ-45 plugs ETL tested and listed Stranded UTP cable rated at … The standard 3 prong wall plug ( NEMA 5-15p) to PC connector (IEC C13) cable was made …
Indicates content that may require registration and/or purchase.