-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 250VAC 30A NEMA
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Load Switch, NEMA Type 3/4/12 - IP66 Painted Steel - Base / DIN Rail, Handle Color:Red / Yellow, 32A, 6 Poles
-
Supplier: Radwell International
Description: CH 200A 600V 3P4W NON FUS NEMA 4X SWITCH, SWITCH, DISCONNECT, PANEL ACCESSORIES, DISCONNECT SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST IGNITIONPROOF,
- Current Rating: 30 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Selectric, Inc.
Description: Fused, NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 200 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 120 amps
- Short Circuit Interrupt Capacity: 10 kiloamps
- Power: AC
- Approvals: CE, UL
-
Supplier: Selectric, Inc.
Description: NEMA 3R enclosure, lockable off position, fuse block & lugs included
- Number of Poles: 1 poles
- Maximum Current Rating: 30 amps
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Supplier: Appleton Electric
Description: 12 INCH W X 6.63 INCH D X 20 INCH H SIZE EPOXY POWDER COATED COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 698, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING MOUNTING FEET MOUNTING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12 ENCLOSURE 30 AMPERE CURRENT
- Current Rating: 30 amps
- Horsepower Rating: 20 HP
- Mounting Style: Base Mount
- Approvals: CSA Mark, UL
-
Supplier: Thomas & Betts Corporation
Description: SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC
- Current Rating: 60 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 3 to 50 HP
- Power: AC
-
Supplier: Eaton Corporation
Description: GENERAL DUTY SAFETY TYPE 6-3/8 INCH W X 6-7/8 INCH D X 10-11/16 INCH H SIZE 3 WIRE(S) UL APPROVAL NEMA 1 ENCLOSURE 30 AMPERE CURRENT RATING 3 HP AT 240 VAC 1 PHASE, 7-1/2 HP AT 240 VAC 3 PHASE POWER RATING 3 POLE(S) NO NEUTRAL TYPE 120/240 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION
- Current Rating: 30 amps
- Operating Voltage: 120 to 240 volts
- Horsepower Rating: 3 to 7.5 HP
- Power: AC
-
Supplier: Selecta Products
Description: " SAFETY TYPE 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC 3-PHASE/480 VAC, 40 HP AT 480 VAC
- Current Rating: 60 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 3 to 50 HP
- Power: AC
-
Supplier: Legrand - Pass & Seymour
Description: SAFETY TYPE 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC 3-PHASE/480 VAC, 40 HP AT 480 VAC STAR/277
- Current Rating: 60 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 3 to 50 HP
- Power: AC
-
Supplier: Hubbell Wiring Device-Kellems
Description: 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PH
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 0.5 to 7.5 HP
- Power: AC
-
Supplier: Newark, An Avnet Company
Description: DISCONNECTOR SWITCH, 3P, 32A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISCONNECTOR SWITCH, 3P, 25A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISCONNECTOR SWITCH, 3P, 16A, 690V; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:16A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Box Terminal; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
-
Supplier: nVent Electric
Description: Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or
-
Supplier: nVent Electric
Description: For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with
-
Supplier: Wiegmann
Description: " FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 25.38 INCH 25.38 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 8.13 INCH 8.13 DEPTH IN INCH 609.6 HEIGHT IN MM UL 508, CSA APPROVAL BRACKET, FLANGE
- Length / Height: 24 inch
- Width/Diameter: 25.38 inch
- Depth: 8.13 inch
- Height: 24 inch
-
Supplier: Austin Company (The)
Description: FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 25.38 INCH 25.38 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH
- Height: 36 inch
- Width or Diameter: 25.38 inch
- Depth: 8 inch
- Material: Steel
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 100AMP, 600VAC, 3P, NEMA 4/4X, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quail Electronics
Description: Our 1060 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with a Split Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or receptacle on one end and will
- Cord Length: 72.047283 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: EXM Manufacturing Ltd.
Description: DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE 304 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH 25.375 INCH 25.375 WIDTH IN INCH 24 INCH 24 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 609.6 HEIGHT IN MM 644.525 WIDTH IN MM 254
-
Supplier: Quail Electronics
Description: Our 2050 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with an ROJ Special. These 2-conductor North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or
- Cord Length: 120.078805 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 2.3 Amps (2P3), 0.75 kW, 1 HP,NEMA/UL Type 4 (D), Fixed Keypad on Drive (1), No CE Compliant Filter (0), RS485 (Standard) (4), Drive Input Fused Disconnect Switch (Incoming Power Wires Terminate on Bottom of Device) (P6)
-
Supplier: Radwell International
Description: ENCLOSED ROTARY DISCONNECT SWITCH, ENCLOSED, UL508, 3P/25A, NEMA 1, METALLIC, 25 A, NEMA 1, PAINTED STEEL, MAX HP:7.5, 7.5, 15, 20 HP (@208,240,480,600 V), THREE-POLE, PRODUCT CATEGORY: ENCLOSED ROTARY NON-FUSIBLE, R-SERIES, 600 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of
-
Supplier: Allied Electronics, Inc.
Description: to IP 67/NEMA 4 International Conduit Sizes Snap Action Mechanism with Forced Disconnect Direct PLC Interface Compatible (Two Circuit) Galvanically Isolated Contacts (Two Circuit) Modular Construction Reduces Maintenance Parts Costs Design for Ease of Installation Wide Choice of
-
Supplier: Galco Industrial Electronics
Description: 30A 600V 3P DISC SWW/NEMA 3R
-
Supplier: Electric Generators Direct
Description: Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary:
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary:
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
Find Suppliers by Category Top
Featured Products Top
-
Compact, versatile vacuum switch suited to numerous applications. Features efficient Nega-Rate® Belleville disc spring for stable set points and is field adjustable through the pressure port. Once adjustments are made and switch is installed, it becomes tamper proof (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
±5°C for a maximum of five seconds. Mechanical Installation The switch body is approximately 19.8 mm long and 6.4 mm wide. Two mounting holes allow it to be secured with M2.3 screws. (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
during light critical operation. Darkroom applications are an ideal example of usage. The sensors are available from smooth 6.5 to threaded M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 3mm to 20mm. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
wide range of options is available, including: 6 or 15ft long power cord L5-20P or 5-20P NEMA type plug Straight or locking plug blade 6 or 8 front or rear facing outlets NEW option - 6 front and 6 rear on same unit On (read more)
Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc. -
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO -
Schmersal has developed a family of controls that meet the IP69K rating for high-pressure, high-temperature wash-down applications. This rating provides waterproofing protection that exceeds NEMA 4X rating: the enclosures are more than dust tight (IP6X), they also withstand high-pressure (to 1 (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
ergonomic, it also provides a smooth linear output for the control you need. NEMA Type 1, 2, 4, 6, 6P & 13 UL ENCLOSURE 1, 2, 4, 6, 6P & 13 CSA ENCLOSURE 1, 2, 4, 6, 6P & 13 EN 60529 Degree of Protection IP68 Meets IEC 60601-2-2 Driptight • Dusttight • Watertight (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Airflow proving switch Fireye flame safeguard Fused disconnect switch High and low temperature controls Mild weather thermostat High and low gas pressure limits (read more)
Browse Datasheets for Hartzell Air Movement
More Information Top
-
Altech Corp. - 1DU10L - Circuit Protection - Circuit Breaker - Allied Electronics
Disconnect Switches > Non-Fusible Disconnect Switches Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P , 10 ft Cable, cFMus w/Fob .
-
Alpha Wire - FIT2601/8 GY002 - Cable Management - Heat Shrink Tubing - Allied Electronics
Disconnect Switches > Non-Fusible Disconnect Switches Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P , 10 ft Cable, cFMus w/Fob .
-
Altech Corp. - KEM325UL Y/R - Disconnect Switches - Non-Fusible Disconnect Switches - Allied Electronics
Disconnect Switches > Non-Fusible Disconnect Switches Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P , 10 ft Cable, cFMus w/Fob .
-
Electrical - Grainger Industrial Supply
Disconnect Switch , Nonfusible, General Duty, 30 Amps, Voltage 600VAC, 3 Phase, 25 HP @ 600VAC HP, 4X NEMA ... … Limit Switch, Contact Form SPDT, Form C, NEMA Rating 1, 2, 4, 6, 6P , 12, 13, IP …
-
Grainger.com
Disconnect Switch , Nonfusible, General Duty, 30 Amps, Voltage 600VAC, 3 Phase, 25 HP @ 600VAC HP, 4X NEMA ... … Limit Switch, Contact Form SPDT, Form C, NEMA Rating 1, 2, 4, 6, 6P , 12, 13, IP …
-
Olympic Wire and Cable Corp. - 367-54 - Wire - Hook-Up - Allied Electronics
Disconnect Switches > Non-Fusible Disconnect Switches Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P , 10 ft Cable, cFMus w/Fob .
-
http://www05.abb.com/global/scot/scot209.nsf/veritydisplay/e95e250887b5d901852572dd0052099a/$File/1SXU133018C0201.pdf
= NEMA /UL Type 4 1 All enclosed switches are provided with a ground lug. 3P = 3 poles 6P = 6 poles 3T = 3 pole transfer 3B = 3 pole by-pass Suitable for use as OSHA Lockout/tagout disconnect when applied in accordance with part IV, Department of Labor …
Indicates content that may require registration and/or purchase.