-
Supplier: Quail Electronics
Description: The 207P is a mechanical, cable mountable version of the 3-prong, North American, Locking NEMA L7-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs.
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA L7-20 20A/277V
-
Supplier: Newark, An Avnet Company
Description: LOCKING WATERTIGHT MALE PLUG NEMA L7-20 ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L7-20P ROHS COMPLIANT: YES
-
Supplier: Quail Electronics
Description: The 207R is a mechanical, cable mountable version of the Locking NEMA L7-20R Receptacle. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. Inside, the conductors are
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-20 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Qualtek Electronics Corp.
Description: Q-720 NEMA 6-15P Straight Blade Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Allied Electronics, Inc.
Description: 20 A Amperage, 277 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.360 in. to 0.930 in. cord diameter.
-
Supplier: Qualtek Electronics Corp.
Description: Q-720-RA NEMA 6-15P Right Angled Straight Blade Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Selecta Products
Description: " NYLON MATERIAL BLACK, WHITE COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: NYLON MATERIAL BLACK, WHITE COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles 15A/250VAC WIRNG DEV NEMA 6-15P BLK
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Features: Other
-
Supplier: Radwell International
Description: PLUG 20AMP 2POLE 277VAC 3W NEMA L7-20 OLD STYLE. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: DigiKey
Description: Power Entry Connector Plug, Male Blades NEMA L7-20R Free Hanging (In-Line)
- Voltage Rating: 277 volts
- Current Rating: 20 amps
-
Supplier: Allied Electronics, Inc.
Description: 15 A Amperage, 125 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.230 in. to 0.720 in. cord diameter.
-
Supplier: Remke Industries
Description: straight and 90 degree, male & female styles with these features: NEMA 6P & IP 68 protection Nickel coated then gold-plated contacts for enhanced corrosion resistance & conductivity Pins & contacts crimped onto wires assuring secure terminations Precision machined contacts for highly accurate
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 8 amps
- Operating Temperature: -50 to 180 C
- North American (AWG): 16 AWG
-
Supplier: Remke Industries
Description: straight and 90 degree, male & female styles with these features: NEMA 6P & IP 68 protection Nickel coated then gold-plated contacts for enhanced corrosion resistance & conductivity Pins & contacts crimped onto wires assuring secure terminations Precision machined contacts for highly accurate
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 8 amps
- Operating Temperature: -50 to 180 C
- North American (AWG): 16 AWG
-
Supplier: Remke Industries
Description: straight and 90 degree, male & female styles with these features: NEMA 6P & IP 68 protection Nickel coated then gold-plated contacts for enhanced corrosion resistance & conductivity Pins & contacts crimped onto wires assuring secure terminations Precision machined contacts for highly accurate
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 8 amps
- Operating Temperature: -20 to 90 C
- North American (AWG): 16 AWG
-
Supplier: Remke Industries
Description: straight and 90 degree, male & female styles with these features: NEMA 6P & IP 68 protection Nickel coated then gold-plated contacts for enhanced corrosion resistance & conductivity Pins & contacts crimped onto wires assuring secure terminations Precision machined contacts for highly accurate
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 8 amps
- Operating Temperature: -20 to 90 C
- North American (AWG): 16 AWG
-
Supplier: Hubbell Wiring Device-Kellems
Description: POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L7-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM MATERIAL 0.25 INCH MIN. CABLE OUTER DIAMETER 0.625 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 1 PHASE(S) UL, CSA APPROVAL 115/230 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 IIA IIB, NEMA 7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT
- Voltage Rating: 115 to 230 volts
- Current Rating: 20 amps
- Wires: 2-Wire
- Poles: 3 Poles
-
Supplier: Quail Electronics
Description: Our 3014 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your
- Cord Length: 720.079129 inch
- Rated Current: 30 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Selecta Products
Description: " POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA 1.65 INCH L BLADE MATERIAL
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Quail Electronics
Description: Our 3005 series features the 3-prong, North American, Locking NEMA L5-30P Plug with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy
- Cord Length: 720.079129 inch
- Rated Current: 30 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Hubbell Incorporated
Description: APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/108-1, NEMA WD 1, NEMA WD 6
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L7-20P CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA 1.65 INCH L BLADE MATERIAL BRASS
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 7-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Selecta Products
Description: " ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 7-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752
- Voltage Rating: 277 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Americor Electronics, Ltd.
Description: Nema 6 - 15P Nema 6 - 20P Twist Lock Plugs: Nema L 5-15P Nema L 5-20P Nema L 5-20P Nema L 6-20P Australia - New Zealand (also to be used in Argentina) Plug Adapters: Australian 2 Conductor Plug 7.5 Amp Australian 3 Conductor
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: one C19) with included plug-lock insert sleeves to prevent cables from becoming accidentally disconnected. The C20 inlet is compatible with a wide variety of user-supplied power cords for connecting to an AC source, generator or protected UPS. A detachable 10-foot cord with NEMA L6-20P
- Power Rating: 3,700 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: Appleton Electric
Description: 0.536 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, NEMA 3R/3X/7B/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 120 TO
-
Supplier: Tripp Lite by Eaton
Description: Hz power strip complies with UL 1363A specifications Versatile Medical-Grade Solution 6 NEMA 5-20R-HG hospital-grade outlets provide consistent power 7 ft. power cord with NEMA 5-20P-HG hospital-grade plug provides ample reach to the power source Rugged, all-metal housing
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
condensation remain constant threats to safety and reliability. The M20 Battery Pack Protective Vent is engineered to manage these risks by balancing internal pressure while keeping water and contaminants out. This (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
other high-demand industrial equipment. Packaging & Delivery: Single Package Size: 30 × 20 × 15 cm, 2 kg (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
. Installation Flexibility: Snap-fit vents (MIV-PTV-7.9) install directly; push-fit vents (MIV-PTV-6-8) allow hose routing for space or temperature-sensitive layouts (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower® is pleased to announce it is expanding its current product line of sockets by offering Brazil surface-mount sockets. The single-phase socket types are NBR 14136. They have a voltage rating of 250VAC and a current rating of either 10A or 20A. The (read more)
Browse Power Plugs Datasheets for Interpower -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
conditions. Flexible Installation & Compatibility Available in snap-fit (MIV-PTV-7.9) and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited