-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:220.3mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Supplier: Hansen Technologies Corporation
Description: For operating temperatures down to -40ºF (-40ºC). The Explosion Proof Gas Sensor enclosure is NEMA7 Aluminum. Used where regulations and codes specify; consult factory with specific requirements.
-
Supplier: Transcat, Inc.
Description: Product Highlights This broad Ashcroft® switch series is ideal for use in virtually all process and industrial applications. Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II,
- Pressure Measurement: Gauge
-
-
Supplier: Barksdale Control Products
Description: safe and explosion proof are combined in Barksdale non-incendive transducers. Three models are available: Series 423X (0-5V), Series 425X (4-20mA) and Series 426X (0-10V). Features Diffused silicon sensor for high accuracy Explosion proof enclosure for hazardous
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Description: Explosion-Proof Fire Alarm Pull Station Contacts on the unit are rated 120VAC, 60Hz at 6 amps continuous Highly visible red enclosure Lift cover and pull down ring to activate 2 - 3/4" conduit entry Explosion-Proof pull station CSFM Approved UL and cUL Listed for
-
Supplier: Transcat, Inc.
Description: Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA
- Pressure Measurement: Gauge
-
Supplier: Barksdale Control Products
Description: Barksdale's P1X Series Explosion Proof Pressure Switches offer extremely long life and the accuracy you need for your pressure control applications in hazardous locations. Designed with Dia-Seal Piston technology, the P1X assures millions of maintenance free, leakage free cycles. A
- Switch Point Range: 0.5 to 1,600 psi
- Deadband: 0.1 to 80 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 4,400 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Bonomi North America, Inc.
Description: 110VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator
- AC Voltage: 110 volts
- Operating Temperature: 22 to 158 F
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
- Operation: Modulating, On / Off (isolating)
-
Supplier: Bonomi North America, Inc.
Description: 220VAC CSA Approved Explosion-Proof Metal Modulating Electric Actuator
- AC Voltage: 220 volts
- Operating Temperature: 22 to 158 F
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
- Operation: Modulating, On / Off (isolating)
-
Supplier: WorldWide Electric Corporation
Description: NEMA 7 & 9 / 3 & 4 enclosure Heavy duty NEMA starters Start/stop button Bold pilot legend Solid state ESP200 overload relay Through door overload reset button 230/460 dual voltage, 50/60 hertz dual frequency coils True phase loss protection - trips within three seconds
- Continuous Current: 50 to 200 amps
- Control Voltage (Separate Control): 440 to 480 volts
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
Supplier: Bonomi North America, Inc.
Description: 110VAC CSA Approved Explosion-Proof Metal On/Off Electric Actuator
- AC Voltage: 110 volts
- Operating Temperature: 22 to 158 F
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
- Operation: Modulating, On / Off (isolating)
-
Supplier: Bonomi North America, Inc.
Description: 220VAC CSA Approved Explosion-Proof Metal On/Off Electric Actuator
- AC Voltage: 220 volts
- Operating Temperature: 22 to 158 F
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
- Operation: Modulating, On / Off (isolating)
-
Supplier: WorldWide Electric Corporation
Description: 1-250 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-125 HP) 460 volt (150-250 HP) TEXP enclosure 1.15 service factor Class F insulation with Class N varnish Class B temperature rise Rigid base Premium Efficiency, meets or exceeds EISA 2007 requirements defined in NEMA MG-1 table 12-12
- Other Output Power: 7.5 HP
- Continuous Current: 10.3 amps
- Gearbox Efficiency: 91 %
- Shaft Speed: 1,200 rpm
-
Supplier: Allied Electronics, Inc.
Description: enclosure weatherproof but are outside of required flame paths so explosion proof requirements are maintained. Features • Sealing - Applicable Portions of Nema 1, 3, 4, 4x, 6, 6p, 7, 9 and 13 • Watertight and Dust-Tight for Outdoor Use • 4-20 mA Analog Output
-
Supplier: WorldWide Electric Corporation
Description: 2-100 HP 3600, 1800 and 1200 RPM 208-230/460 volt TEXP enclosure 1.15 service factor Class F insulation Class B temperature rise C-face - rigid base Premium Efficiency NEMA Design B Suitable for 50 hz operation with 1.0 service factor Inverter duty, 4:1 CT (Constant) / 10:1 CT
- Other Output Power: 7.5 HP
- Continuous Current: 9.5 amps
- Gearbox Efficiency: 91.7 %
- Shaft Speed: 1,800 rpm
-
Supplier: Mixer Direct
Description: huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds are controlled by a NEMA 7 rated local controller with an On/Off button and a speed pot. The digital controller it interfaces with
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Appleton Electric
Description: 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE SOLID COVER TYPE CAST COPPER FREE ALUMINUM BODY MATERIAL DUST IGNITION PROOF, EXPLOSION PROOF FEET
- Material: Aluminum
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 7
- NEMA Rating: Type 4X, Type 9
-
Supplier: O-Z/Gedney
Description: DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA
- Features: Explosion Proof
- NEMA Rating: NEMA / IP Enclosures, Type 9
- Type: Pushbutton Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 3, Type 7
-
Supplier: Hubbell Electrical Products
Description: RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: Neo-Dyn
Description: Ultra low adjustable hazardous rated differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch
- Operating Temperature: -50.8 to 249.8 F
- Pressure Measurement: Differential
-
Supplier: Neo-Dyn
Description: Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well
- Operating Temperature: -50.8 to 249.8 F
-
Supplier: DSE HI-BOX
Description: → Thermosetting resin box that can alternate with aluminum box. → Ideal for the working places where high heat is used or flame is generated. → New concept plastic box obtained explosion-proof approval. (Exell T4) → Fully protects containing subjects from water and dust due to special
- Length / Height: 7.87402 inch
- Width/Diameter: 5.511814 inch
- Depth: 4.7637821 inch
- Height: 7.87402 inch
-
Supplier: DSE HI-BOX
Description: dust or moisture. → This Box has passed the Capacity Approval of stable explosion proof Electric Mechanism enforced by Korea Gas Safety Corporation. Passed IP-66~67, IK-08
- Length / Height: 3.543309 inch
- Width/Diameter: 1.3779535 inch
- Depth: 1.181103 inch
- Height: 3.543309 inch
-
Supplier: O-Z/Gedney
Description: 14-7/8 INCH L X 10-7/8 INCH W X 8-7/16 INCH D OVERALL SIZE 12 INCH L X 8 INCH W X 6 INCH D INNER SIZE 3-1/2 INCH HUB SIZE UL 886, CSA APPROVAL SURFACE MOUNTING CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE SCREW ON COVER TYPE CAST IRON
- Length / Height: 14.875 inch
- Width/Diameter: 10.875 inch
- Depth: 8.4375 inch
- Height: 14.875 inch
-
Supplier: Appleton Electric
Description: FULL VOLTAGE TYPE EPOXY POWDER COATED CAST ALUMINUM MATERIAL NEMA 1 SIZE 3 POLE(S) EXPLOSION PROOF, DUST IGNITION PROOF, WATERTIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9E/9F/9G ENCLOSURE TYPE
- NEMA Size: 1, 3, 4, 7, 9
- Standard Rating: NEMA Rated
-
Supplier: Hubbell Electrical Products
Description: DEAD END TYPE GREEN COLOR 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
- Voltage: 120 volts
- Features: Explosion Proof
- Panel Type: Power Control
-
Supplier: Appleton Electric
Description: PROOF, EXPLOSION PROOF, WATER TIGHT CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE TYPE 2-1/2 INCH CONDUIT SIZE MOTOR CIRCUIT PROTECTOR DEVICE TYPE 100 AMPERE DEVICE RATING 240 V MOTOR/LINE
- Continuous Current: 100 amps
- Motor Voltage: 240 volts
- Single Phase Power: 30 HP
- NEMA Size: 4, 7, 9
-
Supplier: Durex Industries
Description: screw plug fitting for a liquid tight seal. These heaters are available in 1-phase or 3-phase designs. The standard terminal enclosures are NEMA 1 for general purpose applications. Other terminal enclosures such as NEMA 4 for moisture resistance or NEMA 7
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 3 kW
- Watt Density: 20 W/in²
-
Supplier: Appleton Electric
Description: GUARDED, PIGTAIL TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF 12 VAC/VDC LAMP INPUT TYPE AMBER LENS COLOR APPLETON. BRAND BARREL TYPE SHORT
- Voltage Rating: 12 volts
- Features: Other
-
Supplier: Thermon, Inc
Description: corrosion-resistant protection to the thermostat switch. E7-25325 An aluminum lacquer finished die-cast aluminum enclosure provides NEMA 4X (watertight and dust tight) and NEMA 7/NEMA 9 (explosion proof) protection to the thermostat switch. The
- Temperature Set Point Range: 25 to 325 F
- Thermostat Type: Mechanical
-
Supplier: ISC Sales, Inc.
Description: pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600 Volt
- Maximum Air Flow: 2,450 SCFM
- Heating Capacity: 15 kW
- kWatts: 15 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: TPI Corporation
Description: GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 34 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 7.7 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 1600 W
- Maximum Operating Temperature: 356 F
- Heating Capacity: 1.6 kW
- AC Voltage Required: 208 volts
- Maximum Operating (Sheath) Temperature: 356 F
Find Suppliers by Category Top
Featured Products Top
-
Industrial electronic enclosures manufacturer ROLEC now offers two premium ranges of diecast aluminum housings – aluDOOR and aluCASE. Both are ‘go anywhere’ enclosures that can be mounted on walls, bulkheads, machines and desks to protect electronics in challenging (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Hoffman NEMA Type 9 Enclosures Hoffman’s NEMA Type 9 enclosures are specifically designed to meet the rigors of hazardous (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries -
screws are concealed beneath snap-on trims. Inside, the lid and base have screw pillars for PCBs and mounting plates. The enclosures are now available in four sizes: 3.82" x 4.33" x 2.17", 4.69" x 5.12" x 2.56", 5.47" x 5.91" x 3.15", 7.05" x 7.48" x 3.54". They are molded from UV-stable ASA (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Industrial electronic enclosures manufacturer ROLEC now offers two premium ranges of IP-rated plastic housings – technoPLUS and technoDISC. Pole-mountable technoPLUS is ideal for outdoor locations, IIoT, measurement and hubs, while technoDISC is perfect for instrumentation (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC’s fast-fit aluCLIC diecast aluminum enclosures for industrial electronics are now available with optional IP 69K ingress protection. They are also rated IP 66 and IP 67. IP 69K protection makes aluCLIC ideal for applications involving regular high-temperature, high (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. Both tops are recessed to protect a membrane keypad or front plate. Inside there are threaded screw bosses for PCBs or mounting plates. The enclosures are available in three sizes: 3.15" x 7.09" x 1.67", 3.94" x 8.66" x 1.67" and 3.94" x 8.66" x 2.46". As standard, Version S features a black (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
from 3.34" x 5.11" x 2.17" to 3.35" x 7.09" x 3.07". This makes it easy to replace existing enclosures. The standard color is pebble gray (RAL 7032). Custom colors are available on request. Options and accessories include an installation kit, hinges, lid supports, external mounting brackets (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
straps. All the fixing screws are concealed and protected by two hinged cover trims, enhancing the aesthetic appearance of the enclosures. The new sizes – 5.51" x 4.33" x 2.36" and 7.08" x 5.90" x 2.36" – increase the starCASE offer to seven types (from 4.72" x 3.54" x 1.96" to (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC’s polyDOOR hinged-lid enclosures for industrial electronics are now available in eight sizes – either with or without a transparent window for displays. Weather-resistant polyDOOR (IP 66) is ideal for challenging industrial and outdoor applications where equipment must (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
has introduced a new range of heavy-duty explosion proof electric actuators for use in NEMA 4X, 7, 8 and 9 applications. They are CSA certified. Available as quarter-turn or fail-safe spring return, Bonomi EAX Series explosion-proof electric actuators are flame-proof (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc.
More Information Top
-
ISA SAF INST SYS - Safety Instrumented Systems - Design, Analysis, and Justification
One of the authors observed a case where a very large NEMA 7 ( explosion proof ) enclosure had only two bolts holding the cover in place.
-
INSTRUMENTATION FOR SURVEYING ACOUSTIC SIGNALS IN NATURAL GAS TRANSMISSION LINES
It has a frequency response up to 22 Hz and is enclosed in a NEMA 7 explosion proof housing.
-
Flow Measurement
IP65 ( NEMA 7 ) compact explosion - proof enclosure ratings .
-
CR4 - Thread: Intrinsically Safe (IS) vs. Explosion Proof
NEMA - 7 (gaseous) Explosion proof enclosures contain the force of an explosion, and safely vent the expanding flame while cooling the gases below the ignition point of the hazardous substance.
Indicates content that may require registration and/or purchase.