-
Supplier: ThermometerSite.com
Description: Temperature Sensitive Thermochromic Liquid Crystals 3 Main Reflection Colors Red, Green, Blue Heat Transfer Studies Thermal Mapping Flow Visualization Studies Non Destructive Testing Chiral Nematic Liquid Crystal Slurry (Packaged 10 grams per bottle) Temperature
-
Supplier: ThermometerSite.com
Description: Temperature Sensitive Thermochromic Liquid Crystals 3 Main Reflection Colors Red, Green, Blue Heat Transfer Studies Thermal Mapping Flow Visualization Studies Non Destructive Testing Chiral Nematic Sprayable Liquid Crystal (Packaged 25 grams per bottle) Temperature
-
Supplier: Allied Electronics, Inc.
Description: Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C;
-
-
Supplier: Crystal Clear Technology USA
Description: No Description Provided
- Number of Lines: 1
- Number of Characters per Line: 4
- Viewing Area Width: 63.5 mm
- Viewing Area Height: 24.13 mm
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: control of the optical properties of a nematic liquid crystal layer, phase, amplitude or the polarization state of a light wave can be controlled. In a 4f-arrangement or in a cpa-system (chirped pulse amplification) the Liquid Crystal Spatial Light Modulators
-
Supplier: Allied Electronics, Inc.
Description: Features : Twisted Nematic Technology and ultra low power consumption . Viewing Mode: Reflective. Dual-in-line pins with 0.1" (2.54) spacing. Electro-Optical Absolute Maximum Ratings (Liquid Crystal Material) Operating Temperature Range: Standard temperature — –20°C to +60°C;
-
Supplier: Edmund Optics Inc.
Description: the liquid crystal molecules defines the extraordinary, or slow, index. With no voltage present, the molecules lie parallel to the windows and maximum retardance is obtained. When voltage is applied across the liquid crystal layer, the molecules tip towards the direction
- Wavelength Range: 400 to 700 nm
- Beam Deviation: 119.99999999999987 arcsec
- Operating Temperature: 10 to 50 C
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD DISPLAY MODULE,STN - SUPER-TWISTED NEMATIC, TRANSMISSIVE, .3-7.0/13.0 VAC, 5 X 8 DOTS . FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
- Technology: Super Twisted Nematic (STN), Twisted Nematic (TN)
-
Supplier: Allied Electronics, Inc.
Description: backlight systems that we offer include transflective reflectors and LED arrays, with electroluminescent panels available on a special order basis. All AND Displays products are covered by a one-year warranty. Compact, liquid crystal display modules have an on-board liquid
-
Supplier: Allied Electronics, Inc.
Description: backlight systems that we offer include transflective reflectors and LED arrays, with electroluminescent panels available on a special order basis. All AND Displays products are covered by a one-year warranty. Compact, liquid crystal display modules have an on-board liquid
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Newhaven Display Intl Category: Optoelectronics LCD, OLED Character and Numeric Package: Box Product Status: Active Number of Characters: 16 Display Format: 16 x 1 Character Format: 5 x 7 Dots w/Cursor Display Type: STN - Super-Twisted
- Number of Characters per Line: 16
- Display Type: Character Display
- Technology: Super Twisted Nematic (STN)
-
Supplier: Win Source Electronics
Description: Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1093197-LCD-S101D22TR Display Type: TN - Twisted Nematic Number of Characters: 1 Display Format: 1 x 1 Character Format: 7-Segment Display Mode: Reflective Character Size: 56.13mm H x 36.70mm W Outline L x W x H: 76.20mm x
- Number of Characters per Line: 1
- Viewing Area Width: 50.8 mm
- Viewing Area Height: 65.02 mm
- Display Type: Character Display
-
Supplier: Meadowlark Optics, Inc.
Description: Our liquid crystal shutter uses twisted nematic liquid crystals to provide a vibration-free mechanical shutter alternative. The twisted nematic liquid crystal switches between a state that rotates the input polarization by 90° with no voltage
-
Supplier: DigiKey
Description: LCD MOD 80DIG 20X4 TRANSFLECTIVE
- Number of Lines: 4
- Number of Characters per Line: 20
- Viewing Area Width: 26 mm
- Viewing Area Height: 76 mm
-
Description: Lumex’s InfoVue™ family of LCD modules offers a variety of size and fluid type options. With operating temperatures of up to 105ºC, 12:00 and 6:00 viewing angles and reflective, transflective and transmissive polarizers, there are display options here for many applications. All of Lumex's LCDs can
- Technology: Film Compensated Super Twisted Nematic (FSTN), Super Twisted Nematic (STN), Twisted Nematic (TN)
- Display Type: Graphic Display
-
Supplier: Kyocera Corporation
Description: Monochrome LCD Kyocera's passive matrix STN (super twisted nematic) monochrome graphic modules offer a wide range of sizes and display formats in transmissive, reflective or transflective types satisfying virtually any application. More Information Contact a Distributor Locate a Sales Rep
- Number of Lines: 2 to 4
- Number of Characters per Line: 16 to 40
- Display Type: Character Display, Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: DigiKey
Description: LCD MOD GRAPH 320X240 WH TRANSM
- Viewing Area Width: 92 mm
- Viewing Area Height: 122 mm
- Backlight: Fluorescent Lamp (CCFL)
- Display Type: Graphic Display
-
Supplier: Shelly Associates, Inc.
Description: Shelly TAB monochrome displays are offered for the applications in which minimal display thickness is of critical importance. The display offering is fully customizable and available in STN and FSTN modes. Both character display and graphic display are easily managed by these low depth displays. We
- Number of Lines: 240
- Number of Characters per Line: 320
- Viewing Area Width: 81.39999999999999 mm
- Viewing Area Height: 62.199999999999996 mm
-
Description: Lumex’s InfoVue™ family of LCD glass displays offers a variety of size options, operating temperatures up to 80ºC and character options. These displays offer both reflective and transflective polarizers with 12:00 or 6:00 viewing angles. All of Lumex's LCDs can be customized. Specification Options
- Number of Characters per Line: 1 to 8
- Display Type: Character Display
- Technology: Twisted Nematic (TN)
-
Supplier: Heilind Electronics, Inc.
Description: 16X1 CHAR LCD MOD,STN, REFL,-2
- Display Type: Character Display
- Technology: Super Twisted Nematic (STN)
-
Supplier: Mark Products , LLC
Description: Mark Products offers a full line of character LCD modules from Nan Ya Plastics with industry-standard formats and sizes.
- Viewing Area Width: 2 mm
- Viewing Area Height: 16 mm
- Display Type: Character Display
- Technology: Super Twisted Nematic (STN)
-
Supplier: Heilind Electronics, Inc.
Description: 16X2 CHAR LCD MOD,STN, TRSFL,R
- Display Type: Character Display
- Technology: Super Twisted Nematic (STN)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 240 x 64 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 180.0mm x 62.0mm x 12.3mm Display Effects: White-on-blue V. A.: 134.0mm x 41.0mm
- Viewing Area Width: 134 mm
- Viewing Area Height: 41 mm
- Features / Applications: Built-in Controller
- Technology: Film Compensated Super Twisted Nematic (FSTN), Super Twisted Nematic (STN)
-
Supplier: Interface Displays & Controls
Description: Features LCD module types available Dichroic Twisted Nematic (T/N) Modular construction Small size, low power Built-in electronics Interface-to-host microcomputer LCD drivers LCD heater LCD heater control Variable display capability Readable in direct sunlight or total darkness Color
- Features / Applications: ARINC / Avionics, Computer Applications, MIL-SPEC / Military
- Display Type: Character Display, Graphic Display
- Backlight: Electro Luminescent (EL), Light Emitting Diode (LED)
- Features: Other
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective types, satisfying virtually any
- Viewing Area Width: 63 mm
- Viewing Area Height: 33 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective types, satisfying virtually any
- Viewing Area Width: 121 mm
- Viewing Area Height: 91.6 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Crystal Clear Technology USA
Description: No Description Provided
- Number of Lines: 2
- Number of Characters per Line: 24
- Viewing Area Width: 79 mm
- Viewing Area Height: 14 mm
-
Supplier: Crystal Clear Technology USA
Description: No Description Provided
- Viewing Area Width: 122 mm
- Viewing Area Height: 92 mm
- Features / Applications: Built-in Controller
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective types, satisfying virtually any
- Viewing Area Width: 72 mm
- Viewing Area Height: 37 mm
- Technology: Film Compensated Super Twisted Nematic (FSTN)
- Display Type: Graphic Display
-
Supplier: Win Source Electronics
Description: Manufacturer: AZ Displays Win Source Part Number: 860805-ACM1602K-FLY-YBW Operating Temperature Range: -20°C ~ 70°C Features: Character LCD Display Module Transflective 5 x 8 Dots STN - Super-Twisted Nematic LED - Yellow/Green - 80.00mm x 36.00mm x 13.50mm Package: Box Categories:
- Display Type: Character Display
-
Supplier: HydraForce, Inc.
Description: Fully graphic, positive image, transflective LCD, environmentally sealed
- Viewing Area Width: 118.99999999999999 to 116 mm
- Viewing Area Height: 91 mm
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Technology: Film Compensated Super Twisted Nematic (FSTN)
-
Supplier: Arcoptix S.A
Description: Liquid Crystal twisted nematic polarization rotator (TN cell) is very useful when one wants to rotate the orientation of a linear polarization by a fix amount of typically 45° or 90°. When light is traversing LC twisted nematic cell its polarization follows the rotation
- Wavelength Range: 350 to 1,800 nm
- Operating Temperature: 15 to 35 C
- Surface Flatness: λ/2, λ/4
- Features: 45°, 90°
Find Suppliers by Category Top
Conduct Research Top
-
Response Time in Liquid-Crystal Variable Retarders ...
This application note details factors that effect the response time for Nematic Liquid Crystal optics. The response time of a liquid-crystal variable retarder depends on several factors, including the LC layer thickness, viscosity, temperature and surface treatment as well as the driving waveform
-
Liquid Crystals - Preface
of the physics, I have replaced vigorous theoretical formalisms with their simplified versions, for the sake of clarity. Chapters 1 -5 cover the basic physics and optical properties of liquid crystals intended for beginning workers in liquid crystal related areas. Although the major focus is on nematics
-
Smart Computing Article - The Magic Of An LCD
that bend and twist like liquid. They exhibit both solid and liquid properties, are organic, and look almost transparent. Most LCDs use nematic liquid crystals, which are rod-shaped molecules that are not typically in any particular order but are aligned parallel to each other. Some LCDs are a mix
-
Phase Conjugate Laser Optics - Preface
dynamic correction of MOPA laser sources. It is. also shown in Chapter 9 that photorefractive crystals can be used to realize. a semiconductor laser diode cavity with phase conjugate feedback for spatial and. spectral filtering of the modes. In Chapter 10, a nematic liquid crystal cell is. implemented
More Information Top
-
Liquid Crystals: Viscous and Elastic Properties in Theory and Applications
… Plane 49 Periodic Instability at Initial Planar Orientation Normal to the Flow Plane 54 Instability at Initial Planar Orientation in the Flow Plane 54 Hydrodynamic Instabilities at Initial Homeotropic Orientation 55 Orientational Instability in a Nematic Liquid Crystal in a Decaying Poiseuille …
-
Liquid Crystals 2nd Edition
Nematic Liquid Crystals 3.1.
-
Handbook of Visual Display Technology
Physical Properties of Nematic Liquid Crystals .........................
-
Liquid Crystalline Polymers
11 Optical Fredericks Transition in a Nematic Liquid Crystal Layer . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Dissipative Ordered Fluids
In doing so, we derive a new theory for the acoustic actions in nematic liquid crystals that is capable of explain- ing quantitatively experiments performed almost half a century ago that cannot be completely understood within the classical dynamical theories.
-
Structure and Properties of Liquid Crystals
Today we tell students that if an organic substance consists of rod-like molecules, it may, on cooling, change from a gas to a normal (isotropic) liquid, then into a strange anisotropic liquid (called a nematic liquid crystal ), see Fig. 1.1.
-
Fundamentals of Liquid Crystal Devices
1.4.1 Elastic properties of nematic liquid crystals .
-
LIQUID CRYSTAL DISPERSIONS
Defect structures in nematic liquid crystals (inset) .
-
OPTICS AND NONLINEAR OPTICS OF LIQUID CRYSTALS
nematic liquid crystals in the visible-infrared .
-
Liquid Crystalline Polymers
1997) Induction of smectic layering in nematic liquid crystals using immiscible components.1.
Indicates content that may require registration and/or purchase.