-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Contact Adhesive 10 Light Yellow, formerly known as Scotch-Grip, is a fast drying, multi-purpose, polychloroprene adhesive that is used for bonding wood, rubber, plastic laminate, canvas, aluminum, masonry, steel, and wallboard. It is resistant to plastic flow
- Viscosity: 450 to 700 cP
- Substrate Compatibility: Concrete / Masonry, Plastic, Rubber / Elastomer, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Contact Adhesive 1357 Gray, formerly known as Scotch-Grip, is a fast bonding, polychloroprene adhesive that is used for bonding wood, rubber, plastic laminates, metal, foamed glass, and fabrics. It offers a long bonding range,
- Viscosity: 200 to 450 cP
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Contact Adhesive 1357 Gray, formerly known as Scotch-Grip, is a fast bonding, polychloroprene adhesive that is used for bonding wood, rubber, plastic laminates, metal, foamed glass, and fabrics. It offers a long bonding range,
- Viscosity: 200 to 450 cP
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. It offers a long tack range, high strength bonds, and resistance
- Viscosity: 900 to 1,500 cP
- Substrate Compatibility: Rubber / Elastomer
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: ACCRAbond, Inc.
Description: 3M™ Scotch-Weld™ Neoprene High Performance Contact Adhesive can be used to bond most rubber, cloth, metal, wood, foamed glass, paper honeycomb, decorative plastic laminates and many other substrates. Features Long bonding range. Excellent initial strength. High heat resistance.
-
Supplier: Total Plastics, Inc.
Description: Neutral A neoprene, high performance contact adhesive. 5 gallon pail Provides a long bonding range Excellent initial strength. Available Sizes 5 gallon pail
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: Neoprene solvent-based contact cement gel used for all types of weather-stripping, porous and non-porous surfaces and general purpose bonding. LOCTITE® MR 5412 is a yellow, neoprene solvent-based contact cement gel used for all types of weather-stripping, porous and non-porous
- Substrate Compatibility: Metal, Wood / Wood Product
-
Description: 3M™ Scotch-Weld™ Neoprene High Performance Rubber And Gasket Adhesive 1300 Yellow is a yellow solvent type synthetic rubber based adhesive Yellow has high immediate strength and good heat resistance. It is a general-purpose adhesive that can be used for bonding
- Viscosity: 1,500 to 4,000 cP
- Use Temperature: -30 to 300 F
- Industry: Aerospace, OEM / Industrial
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: ACCRAbond, Inc.
Description: CONAP® PR-1167 is a single component primer formulated for use in bonding liquid polyurethane molding and potting compounds to substrates such as cured or liquid polyurethanes, neoprene rubber and cadmium plated metals, to name a few.
- Cure / Technology: Two Component System
-
Description: 3M™ Scotch-Weld™ Neoprene Rubber And Gasket Adhesive 2141 is a light yellow, high strength, solvent type synthetic rubber-based brushable adhesive. Used for bonding rubber and gasketing materials. It is also useful for bonding fabric and leather to metal, wood and
- Viscosity: 900 to 1,500 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Description: 3M™ Scotch-Weld™ Neoprene High Performance Contact Adhesive 1357L Gray-Green, Is a lower viscosity, grey-green high performance contact adhesive that provides a long bonding range and initial strength. Gray-Green can be used to bond most rubber, cloth, metal, wood, foamed
- Viscosity: 200 to 450 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Contact / Pressure Sensitive (PSA), Single Component System
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Master Bond, Inc.
Description: Key Features High peel strength Outstanding adhesion to rubbers Excellent thermal cycling resistance Withstands 1,000 hours 85°C/85% RH Product Description Master Bond EP21TDC-4 is a two component, very flexible epoxy for high performance bonding, sealing and coating. It has a non-critical
- Viscosity: 9,000 to 300,000 cP
- Use Temperature: -100 to 250 F
- Elongation: 100 to 150 %
- Industry: Aerospace, Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
-
Adhesive Tapes - Techflex HFA2.00CL 100 Hot Fusion Adhesive Tape, 2" Wide, 100' Clear Roll -- 20316CSupplier: Waytek, Inc.
Description: Sealing & Bonding Tape Manufacturer: Techflex Thickness: .012" Helps secure large bundles Visible for inspection Flexible bonding for a variety of surfaces - polyolefins, vinyls, neoprenes For use when extra adhesive may be needed for heat shrink, i.e. between large
- Width: 2 inches
- Thickness: 0.012 inches
-
Supplier: Waytek, Inc.
Description: Sealing & Bonding Tape Manufacturer: Techflex Thickness: .012" Helps secure large bundles Visible for inspection Flexible bonding for a variety of surfaces - polyolefins, vinyls, neoprenes For use when extra adhesive may be needed for heat shrink, i.e. between large
- Width: 2 inches
- Thickness: 0.012 inches
-
Supplier: Epoxies Etc...
Description: 20-3236 Resin is a low viscosity copolymer adhesive and potting compound specifically designed for bonding vinyls and neoprenes. 20-3236 Resin has an extended working time and a convenient 2:1 mix ratio.
- Viscosity: 3,000 cP
- Use Temperature: 131 to 248 F
- Tensile Strength (Break): 8,300 psi
- Dielectric Constant (Relative Permittivity): 3.57
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression water and air/
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression water and air/
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression water and air/
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The liner is on the non-adhesive side. SSF3259 is the ideal choice to be used as a compression water and air/
- Features: Single-Sided Adhesive
-
Supplier: Beacon Adhesives, Inc.
Description: Magna-Tac BM16 is a compounded neoprene flammable brush contact cement. It has been specifically formulate for use in bonding a wide variety of materials, including but not limited to, decorative laminates, metals (not copper), plywood, particleboard, polyurethane foam and rigid
-
Supplier: Intertape Polymer Group, Inc.
Description: Cactus® Double-Coated Tissue Tape – Tissue paper coated on both sides with pressure-sensitive acrylic adhesive. Provides good shear strength and adhesion and high initial tack allowing immediate/permanent bond to a variety of surfaces. Resists solvents and chemicals. Features an easy release
- Features: Double-Sided Adhesive
- Backing: Paper
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The
- Viscosity: 120,000 cP
- Use Temperature: -100 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Tensile Strength (Break): 1,000 psi
-
Supplier: TMP Technologies, Inc.
Description: cutting Grinding Coring and routing Assembly Foam on metal, plastic, and other material substrates PSA adhesive and lamination Hot melt Heat bonding Spray adhesive Heat welding
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding
- Materials: EPDM, Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Boyd
Description: filtration, dust ingress seals, extruded window and door seals, self-adhesive gaskets and airflow management. Environmental sealing solutions from Boyd enhance product performance, maintain environmental purity, enhance intended device efficiency and prolong product lifecycles.
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Machining
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, TPE / TPR
- Features: Midwest US Only, North America, Southwest US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
Cavitation Damage Resistance and Adhesion of Polymeric Overlay Materials
cured sheet, adhesive bonded Neoprene (NL) .........................
-
Physical Properties of Polymers Handbook
3.3 (482) [25] Solvent-based neoprene contact bond adhesive , EC-1357 .
-
Materials
all moglichen metallic documents are coldly applied and connected to the ublichen HeiRluftverschwei-Rung together with neoprene - detention adhesive .
-
Comprehensive papers covering several materials groups
Effect of an Aminosilane on the Cathodic Delamination of Adhesive Bonds Between Neoprene and Steel.
-
A Fracture Mechanics Approach to Accelerated Life Testing for
Cathodic Delamination at Polymer/Metal Interfaces
10 Kozinski, S.E. and F.J. Boerio, EFFECT OF AN AMINOSILANE ON THE CATHODIC DELAMINATION OF ADHESIVE BONDS BETWEEN NEOPRENE AND STEEL.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Features: Lengthens bonding range of Neoprene adhesives .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
SP-553 [Schenectady] Chem. Descrip.: Terpene phenolic resin Uses: Tackifier for SBR, NBR, NR, and CR compds. and adhesives Features: Lengthens bonding range of Neoprene adhesives .
-
Local buckling and debonding problem of a bonded two-layer plate
The layers are made of isotropic materials, while the bonding material is Neoprene adhesive having a certain rheolog- ical model.
-
Encyclopedia of Industrial Additives, Volume 3
Descrip.: Terpene phenolic resin Category/Applications: Tackifier for SBR, NR, NBR, CR, and BR com· pounds and adhesives; lengthens bond- ing range of Neoprene adhesives with .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
Schenectady Chern., Inc. Chem. Descrip.: Terpene phenolic resin Category /App/ications: Tackifier for SBR, NR, NBR, CR, and BR com- pounds and adhesives; lengthens bond- ing range of Neoprene adhesives with .
Indicates content that may require registration and/or purchase.