-
Supplier: U.S. Plastic Corporation
Description: This sheet weighs 132 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). Neoprene sheet has
- Form / Shape: Film / Sheet
-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining Fabricated Parts
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Form / Shape: Extruded Profile, Film / Sheet
- Industry: General Industrial
-
Description: 3M™ Scotch-Weld™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of contact pressure - no clamping or fixturing. It bonds many decorative and high
- Viscosity: 450 to 700 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Substrate Compatibility: Dissimilar Substrates, Metal, Porous Surfaces, Wood / Wood Product
-
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2283 is manufactured from extruded, oriented, high-modulus PTFE film coated with high-temperature acrylic pressure-sensitive adhesive. The high-temperature resistance and anti-stick properties of PTFE make CHR 2283 ideal to be used as a release surface. Applications: Ideal tapes for
- Thickness: 0.004015748031496063 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: Newark, An Avnet Company
Description: TAPE, 65.84M X 12.7MM, CLEAR, PET FILM; Adhesive Type:Neoprene Contact Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Product Range:5 Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: SDR Wire Marking Tapes, 0.215 in. Width, 96 in. Length, 3 mils Thickness 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all
-
Supplier: Allied Electronics, Inc.
Description: 3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all
-
Description: bulk neoprene contact adhesives. It has true neoprene contact adhesive strength and high heat resistance over 200°F (93°C).
- Use Temperature: 200 F
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Other, Solvent Based (Volatile Organic)
-
Supplier: Liberty Glove & Safety, Inc.
Description: Dupont Tychem® Nfpa 1991-2000 Edition Certified Garments - Tychem® Reflector® Single Skin Level A, Front Entry, Expanded Back, Pvc Face Shield With Fep Overlay Lens, Two Exhaust Valves, Sock Boots With Splash Guards, Triple Taped Seams Neoprene/Evoh Film
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based mold release agent supplied as a concentrate. PTFE colorless water based dispersion for general purpose and hard to release compounds. Excellent mold release agent for FKM, ECO, neoprene, and other organic rubber compounds and parts.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Mold Release / Release Agent
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based mold release agent supplied as a concentrate. PTFE colorless water based dispersion for general purpose and hard to release compounds. Excellent mold release agent for FKM, ECO, neoprene, and other organic rubber compounds and parts.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Mold Release / Release Agent
-
Supplier: CiMa-Pak Corporation
Description: This Multi-purpose machine can be used for both polyethylene and barrier film applications. Units are used in production line applications, usually sold with a conveyor. Bags are guided through the machine by neoprene conveying belts. Sealing is accomplished by the material passing
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: Intertape Polymer Group, Inc.
Description: 80# PCK liner (white). APPLICATION: Splicing of plastic film, paper and foil especially for applications that require adhesion to LSE surfaces such as PU, rubber, Neoprene, EPDM, etc. For application of heat breaking, gasketing and sealing; affixing plastic tiles, nameplates, trophy,
- Features: Double-Sided Adhesive
- Backing: Paper
-
Supplier: Aero Rubber Company, Inc.
Description: We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber
- Industry: Automotive, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Filler: Fiber Glass
- Form / Shape: Film / Sheet
- Features: Other, Specialty / Other, Thermoplastic, UL Approved
-
Supplier: ContiTech AG
Description: liferafts Liferafts for commercial shipping Air rescue liferafts Boatex® Inflatable Boat Materials ...for use in extreme conditions. Outside coating: highly wear-resistant, weather-resistant Hypalon Reinforcement: high-tenacity polyester Inside coating: airtight neoprene Properties of our
- Form / Shape: Film / Sheet, Pultruded Profile
- Industry: Marine
-
Supplier: Visual Sound, Inc.
Description: fold-out video screen to improve visibility when filming outdoors or under bright studio lights. An elastic neoprene gasket grips the camera lens to help secure the case on the camera and to form a water and dust-resistant seal. Easy to put on and take off means less filiming downtime.
- Container Type: Bag / Sack
-
Supplier: ZGC, Inc.
Description: functionality in the field. A black fabric hood covers the camera's fold-out video screen to improve visibility when filming outdoors or under bright studio lights. An elastic neoprene gasket grips the camera lens to help secure the case on the camera and to form a water and dust-resistant
- Height: 7.75 inch
- Length: 14.25 inch
- Width / Diameter: 7 inch
- Inside Height: 7.5 inch
-
Supplier: DuraTech Industries
Description: FR25A * Lexan – FR60 * Neoprene * PBT – Valox * Polyetherimide thermoplastic – Utem * Polyester * Polyimide * Poron * Rubber * Silicone * Tape * Thermal material * Thin film * Ultem * Valox FR1 * Vinyl matting Ready to see how we can help you with your gasket, insulator and spacer
-
Supplier: DuraTech Industries
Description: FR25A * Lexan – FR60 * Neoprene * PBT – Valox * Polyetherimide thermoplastic – Utem * Polyester * Polyimide * Poron * Rubber * Silicone * Tape * Thermal material * Thin film * Ultem * Valox FR1 * Vinyl matting Ready to see how we can help you with your gasket, insulator and spacer
- Type & Shape: Spacer (Clear Hole / Unthreaded)
Find Suppliers by Category Top
Featured Products Top
-
ELASTOMERIC PARTS Many of our solid film lubricants have been specifically designed for elastomeric substrates. These coatings solve performance problems including spalling, sticking, and lubricity issues (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
More Information Top
-
Permeation of water vapor through polymeric films
Particular attention was placed upon the system governing the permeation of water vapor through vinyl, Hycar, and milled and latex neoprene films .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28712/59552651-MIT.pdf?sequence=2
We resolved this problem by using a thin neoprene film underneath the piece.
-
The degradation of triphenyltin biocides in neoprene‐based elastomeric marine antifouling coatings: 119m Sn Mössbauer and chemical speciation studies
Table 3 Il9"Sn Mossbauer data from solvent-cast neoprene films containing triphenyltin compounds at 2.5% by wtd .
-
Anticorrosion coatings from liquid neoprene
A column of liquid 280 mm high was placed on the neoprene film .
-
Hyperelastic materials behavior modeling using consistent strain energy density functions
In another example, results of a neoprene film under equi-biaxial tension and uniaxial tension tested by Alexander [24] are compared with the theory (Fig. 4).
-
Constitutive modeling of rubberlike materials based on consistent strain energy density functions
In another example, results of a neoprene film under equibiaxial tension and uniaxial tension tested by Alexander [25] are compared with the theory (see Fig. 4).
-
New polynomial strain energy function; application to rubbery circular cylinders under finite extension and torsion
Comparison of the theoretical and experimental results on the neoprene film of Alexander20 (a) equi-biaxial test data and (b) uniaxial test .
-
Essentials of Polymer Science & Engineering
Wallace Carothers stretching a Neoprene film .
-
Handbook of Adhesives and Sealants, Second Edition > THERMOPLASTIC ADHESIVES
They are responsible for the excellent resistance of neoprene films to ozone and oxidation.
-
The design and application of an automatic endless‐belt polymer fractionator
Polymer was applied for 11hr with an additional 10 hr of running without application to allow the neo- prene film on the belt to pass through all of the tubes completing the extrac- tion.
Indicates content that may require registration and/or purchase.