-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The LPS Nickel paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of nickel. Is rated as Military Grade. Can be used under the following
- Features: Anti-Seize / Thread Compound
- Industry Applications: MIL-SPEC / Military
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The LPS Nickel paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of nickel. Is rated as Military Grade. Can be used under the following
- Features: Anti-Seize / Thread Compound
- Industry Applications: MIL-SPEC / Military
-
Supplier: R. S. Hughes Company, Inc.
Description: +2400 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite Nickel Anti-Seize. This anti-seize lubricant is packaged 1 per case.
- Features: Anti-Seize / Thread Compound
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of graphite, mineral oil, nickel. Can be used under the following temperature
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez Nickel Nuclear Grade Silver Gray is an anti-seize and extreme pressure lubricant. The product has excellent heat dispersing qualities, prevents seizure at high temperatures, and resists alkaline solutions, most chemicaland acid vapors, road salt, steam,
- Flash Point: 482 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Walter Surface Technologies
Description: ROCK'N ROLL™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22°F to 1400C or 2500°F) and in extreme conditions. Features Inert ingredients
- Coating Material: Aluminum, Inorganic (Ceramic, Conversion, Glaze)
- Type: Ceramic Coating, Passivates
- Features: Metal, Other, Steel
- Industry: OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez High Temperature Anti-Seize Lubricant Silver is used when applications prohibit the presence of nickel, especially when resistance to corrosive acidic and caustic solutions is required. It has excellent resistance to corrosion, prevents seizure at high
- Flash Point: 300.02 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Nickel Grade Anti-Seize is a heavy temperature, heavy duty lubricant that resists galling and corrosion and reduces wear in heavy pressure applications. It is resistant to acids, ammonia, acetylene and vinyl monomer. 1 lb Jar.
- Kinematic Viscosity (@ 40°C): 650,000 to 1,050,000 cSt
- Flash Point: 199.4 F
- Features: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Graphite, Petroleum / Mineral Oil, Specialty, Specialty / Other
- Type / Function: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant, Metal Working Fluid
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and related corrosion
- Flash Point: 200.12 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.25 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant
- Composition / Chemistry: Graphite, Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: Nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical levels of halogens, sulfur and heavy metals, including copper. LOCTITE® LB N-5000 is a silver-colored, nickel-based anti-seize lubricant paste of highest
- Features: Anti-Seize / Thread Compound, Specialty
- Type: Fluid / Oil
- Composition / Chemistry: Graphite
-
Supplier: Dupont Molykote
Description: Solid lubricant paste for bolted metal joints; contains no lead or nickel Applications Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects, and which, after assembling and the initial operation, have to be re-tightened or disconnected.
- Density / Specific Gravity (@15.6°C, 60°F): 1.26 specific gravity
- Operating / Use Temperature: -22 to 1,202 F
- Features: Anti-Seize / Thread Compound, Petroleum / Mineral Oil, Process Equipment
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Henkel Corporation - Industrial
Description: Silver, thick, metallic heavy-duty, high temperature, nickel-based anti-seize lubricant paste. It resists galling and corrosion and reduces wear. LOCTITE® LB 771 is a silver, thick, metallic heavy-duty, high temperature, nickel-based anti-seize
- Type: Fluid / Oil
- Composition / Chemistry: Graphite
- Features: Specialty
-
Supplier: Stainless Hose Fittings, Ltd.
Description: High Temp AntiSeize Compound Nickel Plate™ is a premium anti-seize lubricant for maximum resistance to the most corrosive and extreme temperature environments. It has a non-melting synthetic carrier that dissipates without leaving a carbon residue. It deposits a dry film
-
Supplier: Dupont Molykote
Description: Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine Prevents seize of austenite steel and high nickel chromium steel alloy screws used at high temperatures APPLICATIONS Suitable for screws, nuts and bolts
- Operating / Use Temperature: -22 to 2,552 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant, Machine / Gears, Petroleum / Mineral Oil
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Lubrication Sciences International, Inc.
Description: temperature range (cryogenic to +538C), under ambient to hard vacuum conditions. Applied at near ambient temperatures, it is generally inert, unaffected by oils and solvents. It is widely applied as an anti-seize, anti-galling, anti-fretting or break-in compound; a
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Conductive, Friction Reducing / Low Friction, Mold Release / Nonstick, VOC Compliant
- Services: Degreasing, Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Ultrasonic Cleaning
Find Suppliers by Category Top
Featured Products Top
-
provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good chemical resistance properties and performs best over a wide range of loads. Specifications for Esnalube 382 is approved (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good chemical resistance properties and performs best over a wide range of loads. Specifications for Esnalube 382 is approved (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
"Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Esnalube 382 Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
entering the engine due to leaks or ingression will cause severe wear leading to engine seizing.. Water contamination should not exceed 0.25 % for most engines. Total Acid Number Total Acid Number (TAN) is a measurement designed to indicate the relative acidity in a lubricant. This (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Production of Fine-Grained Beryllium-6 WT% Copper for Fusion Ignition Capsules by Arc Melting and Equal Channel Angular Extrusion
The billet and tooling were lubricated with a nickel- containing high-temperature anti-seize compound (NIKAL Pure Nickel Anti - Seize Lubricant , Jet-Lube, Houston, TX).
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
Lubrication: nickel anti - seize lubricant (hydrocarbon carrier .
-
Grain refinement of arch-melted beryllium-6 wt% copper
The billet and tooling were lubricated with a nickel-containing high-temperature anti- seize compound (N'IKALPure Nickel Anti - Seize Lubricant , Jet-Lube, Houston, TX).
-
CR4 - Thread: Anti-Seize for Stainless Steel Hardware
http://www.amazon.com/Loctite-77164- Nickel - Anti - Seize - Lubricant /dp/B0017TPGB6 .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
The bolting is lubricated at installation with Fel-Pro-N-5000, a nickel -based, anti - seize lubricant , which can be used in applications with a dry surface temperature as high as 2400°F.
-
Anti-Seize Lubricant Resists Corrosion, High Temperatures
Columbus OH - Kimball Midwest introduces Seize Release Nickel , a premium anti - seize lubricant that provides maximum resistance to the most corrosive and extreme temperature environments.
-
K-Basin isolation barrier seal
CHESTERTON NICKEL BASE ANTI - SEIZE COMPOUND (PRODUCT NO. 82359) SHOULD BE THE LUBRICANT OF CHOICE.
-
CR4 - Thread: Stainless Steel Nuts and Bolts
Never-Seez® Pure Nickel Special is a superior, high temperature anti - seize and extreme pressure lubricant .
-
Effect of Tightening Speed on Thread and Under-Head Coefficient of Friction
Two different anti - seize lubricants were used ͑one composed of molybdenum-disulfide and graphite and the other of mineral oil, nickel , and graphite͒.
-
Equipment design guidance document for flammable gas waste storage tank new equipment
… Anti Sieze and Lubricating Compound, Catalog I HSBT-8 -3DSTIK NEVER-SEEZ NICKEL NSlt Pipe Compound (MSDS … … NEVER-SEEZ NI/NUC CKDE Anti Sieze Compound (160s attached) -TERAND ANTI- SEIZE COi4PDUliD -MISTY ANTI-SEIZE CDMPDUliD -PEWTEX ANTI-SEIZE LUBRICANT , part no. ,133K -FEL …
Indicates content that may require registration and/or purchase.