-
Supplier: Accuris
Description: Nickel Sulfate
-
Supplier: Technic, Inc.
Description: Bright decorative finish for both rack and barrel plating.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Pfaltz & Bauer, Inc.
Description: Nickel sulfate hexahydrate 97%
-
-
Supplier: Pfaltz & Bauer, Inc.
Description: Nickel Potassium Sulfate
-
Supplier: Accuris
Description: Nickel and Stannate Salts Nickel Sulfate
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5053 NiSO4•7H2O CAS#:10101-98-1 F.W.:280.88 NFPA#:3-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.
- Features: All Oxoanions, Sulfates
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:697 NiSO4•6H2O CAS#:10101-97-0 F.W.:262.84 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 98.0-102.0% 2. Insoluble 0.005% 3. Chloride 0.001% 4. Nitrogen compounds (as N) 0.002% 5. Calcium 0.005% 6. Cobalt 0.002% 7. Copper 0.005% 8. Iron 0.001% 9.
- Features: All Oxoanions, Sulfates
- State of Matter: Powder
-
Supplier: Wintersun Chemical
Description: Nickel Sulfate Hexahydrate
- Features: All Oxoanions, Sulfates
- State of Matter: Bulk Solid / Granules
-
Supplier: Pfaltz & Bauer, Inc.
Description: Nickel ammonium sulfate hexahydrate
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:971 Ni(NH4)2(SO4)2•6H2O CAS#:7785-20-8 F.W.:395.00 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 98% min. 2. Insoluble 0.005% 3. Chloride 0.001% 4. Cobalt 0.01% 5. Copper 0.002% 6. Iron 0.001% 7. Sodium 0.05% 8. Potassium 0.01% 9. Calcium 0.01% 10.
- Features: All Oxoanions, Sulfates, Transition Metals (Ti, Fe, Ni, etc)
- State of Matter: Powder
-
Supplier: Accuris
Description: Nickel (II) Sulfate Hexahydrate
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: All Oxoanions, Other, Sulfates
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Form & Features: Inorganic Chemical / Salt
- Features: Other
- Function: Reagent
-
Supplier: Accuris
Description: Ammonium Nickel (II) Sulfate Hexahydrate
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:903 CuSO4 CAS#:7758-98-7 F.W.:159.61 NFPA#:2-0-0 Specific Gravity: 0.000 DOT:9/III Descriptions: Specification TEST 1. Assay 98% 2. Insoluble matter 0.01% 3. Chloride 0.002% 4. Iron 0.005% 5. Nickel 0.005% 6. Calcium 0.01% 7. Potassium 0.02% 8. Sodium 0.05% 9. Loss on drying (105C) 1%
- Features: All Oxoanions, Sulfates, Transition Metals (Ti, Fe, Ni, etc)
- State of Matter: Powder
-
Description: Applies to the determination of 1 % (m/m) to 25 % (m/m) chromium content in nickel alloys which do not contain insoluble chromium carbides, and which have a vanadium content of less than 0,2 % (m/m). Specifies principle, reagents, apparatus, sampling and sample preparation, procedure,
-
Supplier: Old Bridge Chemicals, Inc.
Description: Specifications Molecular Weight 249.68 Identification Passes test for copper and sulfate Iron (Fe) 0.003% maximum Cadmium (Cd) 0.005% maximum Potassium (K) 0.01% maximum Sodium (Na) 0.02% maximum Nickel (Ni) 0.003% maximum Notes: ppm – parts per million Manufactured in the United
- Features: All Oxoanions, Sulfates
- State of Matter: Bulk Solid / Granules
- Type: Solid State
-
Supplier: Old Bridge Chemicals, Inc.
Description: Typical Analysis Zinc (Zn) 35.5% minimum Lead (Pb) <0.0002% Iron (Fe) 0.35% Manganese (Mn) 0.35% Cadmium (Cd) 0.005% Copper (Cu) 0.005% Nickel (Ni) 0.005% The typical properties listed are intended as a guide and are affected by the raw materials used to manufacture the product. Please
- Features: All Oxoanions, Sulfates
- State of Matter: Bulk Solid / Granules
-
Supplier: CSA Group
Description: ISO 7529:2017 specifies a potentiometric titration method for the determination of chromium content in nickel alloys which do not contain insoluble carbides and which have a vanadium content less than a mass fraction of 0,2 %. The method is applicable to chromium contents between a mass
-
Supplier: Eco-Tec, Inc.
Description: There are several factors that effect a nickel plate bath; brightener levels, pH, sulfate/chloride ratio, sodium contamination and even the nickel concentration itself. The Eco-Tec Nickel Recovery System uses deionized water from rinsing, avoiding recovery of tap water
- Process / Technology: Electroless Plating
-
Supplier: Technic, Inc.
Description: The Technic High Speed Nickel Sulfamate FFP process is designed for high speed, high current density applications to produce a low stress, semi-bright, ductile nickel deposit from either a sulfamate or sulfate electrolyte.
- Chemical / Composition: Nickel Plating - Hard
-
Description: Includes four methods: iron(III) sulfate - sulfuric acid test, copper - copper-sulfate - sulfuric acid test, hydrochloric acid test and nitric acid test. ISO 9400 defines the term nickel-based alloy. Specifies apparatus, test specimens, procedure and evaluation.
-
Supplier: CSA Group
Description: Includes four methods: iron(III) sulfate - sulfuric acid test, copper - copper-sulfate - sulfuric acid test, hydrochloric acid test and nitric acid test. ISO 9400 defines the term nickel-based alloy. Specifies apparatus, test specimens, procedure and evaluation.
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for the chemical analysis of copper-nickel and copper-nickel-zinc alloys having chemical compositions within the following limits: Element Concentration Range, % Copper 40 and over Nickel A 10 to 50 Zinc B 0 to 40 Lead 0 to 15 Tin 0 to 10
-
Supplier: Technic, Inc.
Description: A high throwing power nickel sulfate bath that can improve distribution and reduce plating times on difficult to plate complex features.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: ASTM International
Description: 1.1 These test methods cover two tests as follows: 1.1.1 Method A, Ferric Sulfate-Sulfuric Acid Test (3-10 , inclusive)This test method describes the procedure for conducting the boiling ferric sulfate-50 % sulfuric acid test which measures the susceptibility of certain
-
Supplier: ASTM International
Description: 1.1 These test methods cover two tests as follows: 1.1.1 Method A, Ferric Sulfate-Sulfuric Acid Test (Sections 3 - 10, inclusive)-This test method describes the procedure for conducting the boiling ferric sulfate-50 % sulfuric acid test which measures the susceptibility of certain
-
Supplier: Technic, Inc.
Description: Goldeneye Barrier Layer is an advanced barrier layer electroplating system specifically engineered to significantly improve corrosion resistance vs. standard nickel sulfamate or sulfate solutions in connector plating applications. Goldeneye Nickel is the backbone of the system.
-
Supplier: ASTM International
Description: specimens will have low corrosion rates in certain corrosion tests and therefore can be eliminated (screened) from testing as "acceptable." 1.4 The ferric sulfate-sulfuric acid test, the copper-copper sulfate-50% sulfuric acid test, and the nitric acid test are based on weight loss
-
Description: austenitic chromium-nickel stainless steel containing molybdenum. This addition increases corrosion resistance, improves resistance to pitting chloride ion solutions and provides increased strength at elevated temperatures. Properties are similar to those of type 304 except that type 316 is
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 31,600
Find Suppliers by Category Top
Featured Products Top
-
V Oxidation, Nitration, and sulfation V (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific