-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Manufacturers of near-IR sensing technology can apply the NIR Intensity Lens solution for angular measurement of NIR LEDs, lasers, and structured light patterns produced by Diffractive Optical Elements (DOE). The lens mounts directly to a Radiant Vision Systems ProMetric®
- Features: CCD, Other
- Monochrome / Color: Color
- Camera Function: Still
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for ENT portable
- Color Temperature: 5,000 to 6,000 K
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application
- Wavelength: 415 to 785 nm
- Color Temperature: 5,000 to 6,000 K
- Maximum Voltage: 12 volts
- Light Source: LED
-
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for ICG-NIR fluorescence FOI module as
- Wavelength: 808 nm
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 12 volts
- Light Source: LED, Laser
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: application. Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module
- Wavelength: 785 nm
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 12 volts
- Light Source: LED, Laser
-
Supplier: Edmund Optics Inc.
Description: size possible for polychromatic light between 750 and 1100nm. By utilizing our NIR doublets instead of standard doublets designed for the visible, RMS spot diameter can be reduced from 43μm to 22.5μm, for example, when using polychromatic light. Spot size will be smaller when
- Focal Length: 150.00000000000003 mm
- Diameter / Length: 50 mm
- Center Thickness: 11 mm
- Edge Thickness: 12.47 mm
-
Supplier: Edmund Optics Inc.
Description: size possible for polychromatic light between 750 and 1100nm. By utilizing our NIR doublets instead of standard doublets designed for the visible, RMS spot diameter can be reduced from 43μm to 22.5μm, for example, when using polychromatic light. Spot size will be smaller when
- Focal Length: 75.00000000000001 mm
- Diameter / Length: 50 mm
- Center Thickness: 16 mm
- Edge Thickness: 13.680000000000001 mm
-
Supplier: Edmund Optics Inc.
Description: size possible for polychromatic light between 750 and 1100nm. By utilizing our NIR doublets instead of standard doublets designed for the visible, RMS spot diameter can be reduced from 43μm to 22.5μm, for example, when using polychromatic light. Spot size will be smaller when
- Focal Length: 15 mm
- Diameter / Length: 6 mm
- Center Thickness: 3 mm
- Edge Thickness: 3.6100000000000003 mm
-
Supplier: Edmund Optics Inc.
Description: size possible for polychromatic light between 750 and 1100nm. By utilizing our NIR doublets instead of standard doublets designed for the visible, RMS spot diameter can be reduced from 43μm to 22.5μm, for example, when using polychromatic light. Spot size will be smaller when
- Focal Length: 50 mm
- Diameter / Length: 12 mm
- Center Thickness: 3 mm
- Edge Thickness: 4.800000000000001 mm
-
Supplier: Electro Optical Components, Inc.
Description: reference calibration, thermal markers, thermal beacons, and many other applications. The products include PULSABLE sources utilizing tungsten and Nichrome (NiCr) and STEADY STATE sources utilizing Kanthal and NiCr filaments. All are constructed in industry standard TO-5 and TO-8 sized
- Peak Wavelength: 1,000 to 7,000 nm
- Forward Voltage: 2.2 to 3.5 volts
- Forward Current: 1,000 to 2,100 milliamps
- LED Type: Infrared
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense objects while eliminating visible light interference and human visual distraction. However, because NIR
- Component / Product Tested: Displays / Video Equipment
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Module / Sub-system
-
Supplier: Electro Optical Components, Inc.
Description: Fiber probes for process spectroscopy are based on coherent bundle design which provides the best coupling efficiency with spectrometers, light emitters (LED, lasers, lamps, etc.) and media of spectral analysis to be investigate for its reflectance, fluorescence or absorption spectra.
- Fiber Core Diameter: 50 to 300 µm
- Probe Length: 2.362206 to 3.149608 inch
- Probe Diameter: 1 to 1.5 mm
- Wavelength Range: 200 to 4,000 nm
-
Supplier: Dontech Incorporated
Description: NVIS Green A and Green B • Glass NVIS Yellow • Glass NVIS White or Full Color (NIR Absorbing) • Glass NVIS White or Full Color (NIR Reflecting) Night vision filters can be incorporated in front of any display or light source, or into the backlight assembly or light
-
Supplier: Abrisa Technologies
Description: MIL-STD-3009, was issued in 2001, with detailed chromaticity, spectral performance, cut-off wavelengths, and limits to NIR radiance required of NVIS displays and lighting so as to be deemed NVG compatible. Many available NVIS filter solutions were optimized to work with specific light
- Features: Other
- Application: Visible (VIS)
-
Description: 1300 °C) to allow coverage of both main buffer growth and MQW growth Minimize noise in measurement using true photon-counting instrumentation Capture real time reflectance measurement using a fast pulsing light source Includes 2 interface types: Analog output and RS485 with UPP
- Temperature Range: 1,202 to 2,372 F
- Operating Temperature: 50 to 100.4 F
- Electrical Output: Current
- Technology: Optical Pyrometer
Find Suppliers by Category Top
Featured Products Top
-
recognition, eye tracking, multimodal human machine interface (HMI), and automotive LiDAR. Evaluation of 850 or 940 nm light sources for accurate radiant intensity output at all angles. Measurement of NIR LEDs, lasers, and patterns produced by diffractive optical elements (DOE (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
LED strips, panel lights, downlights, and small bulbs, where cost control, space savings, and assembly speed are all important. Thermal double-sided adhesive is a practical choice for lighting systems that need dependable heat dissipation, straightforward installation, and good overall value. (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
provides shorter pipes for homogenizing the output of high-NA sources and longer pipes for use with low-NA sources. Tapered light pipes are well suited to applications based on LED sources, and N-BK7 light pipes are a good choice for OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
unique and innovative light source module, which combines the features of LED technology, such as long lifetime and low power consumption with a broadband UV-spectrum for the first time. Following the trend to smaller devices, the compact FiberLight® L3 requires only (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp. -
Application-specific software module for evaluating near-infrared lasers and LEDs Near-infrared (near-IR or NIR) emissions of light are used by devices to sense three-dimensional objects while eliminating visible light interference and human visual distraction. However (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
(visible) range (up to 99% with permeation enhancement coating). (2) Low dispersion (high Abbe number) Low dispersion, suitable for white light or broadband light source (such as LED, halogen lamps) to reduce the impact of color difference. (3 (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH
More Information Top
-
A new method of NIR face recognition using kernel projection DCV and neural networks
We set 1.5m as the distance between the NIR LED light source and the people volunteering to take face images.
-
Hyperspectral imaging system for imaging O2Hb and HHb concentration changes in tissue for various clinical applications
In our department a tunable VIS- NIR LED light source (370nm – 880 nm) has been developed.
-
A 2.5 dimensional vein imaging system for venipuncture
To obtain the subcutaneous vein image, a transmitting NIR LED light source with expending lens under the hand is adopted to solve the problem that normal LED emits light unevenly that will make the image overexposure in the center and dark at…
-
Design of Portable LED-based NIR Integrity Wheat Component Intelligent Measuring Apparatus
The apparatus adopt the long light path transmission method, is made up of NIR LED light source , narrow bandwidth interference filter, Si photoelectric detector, A/D conversion, microprocessor system and calibration model.
-
Leaf segmentation in plant phenotyping: a collation study
We added lightweight white and NIR LED light sources to the camera head.
-
Dose optimization for near‐infrared fluorescence sentinel lymph node mapping in patients with melanoma
…in detail previously.9 Briefly, the system consists of two wavelength separated light sources: a ‘white’ light-emitting diode (LED) light source, generating 26 600 lux of 400–650 nm light to illuminate the surgical field and an NIR LED light source , generating .
-
In situ sensor techniques in modern bioprocess monitoring
Commercial probes work with an integrated NIR LED light source .
-
Performance evaluation of CCD- and mobile-phone-based near-infrared fluorescence imaging systems with molded and 3D-printed phantoms
NIR LED light source centered at 780 nm is used as excitation light source.
-
Multimodal tissue perfusion imaging using multi-spectral and thermographic imaging systems applied on clinical data
A tunable VIS- NIR LED light source (370nm – 880 nm) has been developed consisting of a 2-D flat panel with a total of 600 LEDs, consisting of 17 different wavelengths, a CMOS camera is mounted in the middle of the…
-
High laser damage threshold surface relief micro-structures for anti-reflection applications
An Agilent optical spectrum analyzer with a fiber coupled NIR LED light source was used to measure the normal incidence reflection from the SWS textured surface.
Indicates content that may require registration and/or purchase.