Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: StellarNet, Inc.
Description: StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs
- Measured Wavelength: 900 to 1,700 nm
- Features: Battery Powered, Programmable, Radiometer
- Instrument User Interface Options: Computer Controllable
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: Filmetrics, Inc.
Description: The F3-NIR is a high-performance NIR spectrometer designed for demanding general-purpose applications. State-of-the-art features include a TE-cooled 512-element InGaAs array with 500µm-tall pixels, a standard second-order filter and D-lens, a 16-bit digitizer, external
- Spectral / Wavelength Range: 900 to 1,700 nm
- Resolution: 4 nm
- Operating Temperature: 32 to 95 F
- Features: Cooled Detector
-
Supplier: Arcoptix S.A
Description: The FT-NIR Rocket is a fibered infrared scanning Fourier Transform Spectrometer (FTIR) sensitive in the NIR range. This new fibered FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this
- Spectral / Wavelength Range: 900 to 2,600 nm
- Operating Temperature: 50 to 86 F
- Remote Interface: Application Software Included, Serial Interface
- IR Range: Near
-
-
Supplier: Arcoptix S.A
Description: The ARCspectro UV-VIS-NIR Fiber-Input is an ultra-broadband spectrometer designed for use with fibered probes over the complete UV, VIS & NIR spectral range: 200-2600nm. The system incorporates one Arcoptix FT-NIR Fourier-Transform scanning spectrometer for the
- Wavelength Range: 200 to 2,600 nm
- Spectral Resolution: 5 nm
- Operating Temperature: 41 to 95 F
- Computer Interface Options: Application Software Included, Serial Interface
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed and compact near infrared spectrometer that can be incorporated into inline process The C16511-01 Fourier transform infrared spectrometer (FTIR) engine is a compact Fourier transform near infrared spectrometer. A Michelson optical interferometer, a control circuit,
-
Supplier: StellarNet, Inc.
Description: StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 μm.  The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75� x 4� x 6�) for portable, process, and lab applications. The
- Spectral / Wavelength Range: 900 to 1,700 nm
- Resolution: 3.1 nm
- Remote Interface: Application Software Included, Parallel Interface, Serial Interface
- Features: Data Processing Functions, Data Storage / Data Logger, On-line Monitoring & Process Control, Portable
-
Supplier: CANNON Instrument Company
Description: The portable NIR/MID-FTIR spectrometer is fully automated and multi-fuel capable. With its patented rugged design (full metal housing), it is perfect for fast gasoline, diesel and jet fuel analysis. Unmatched precision, speed and ease of operation make it the preferred analyzer for
- Spectral / Wavelength Range: 20,000 to 100,000 nm
- User Interface: Digital Front Panel
- Display: Digital Readout
- IR Range: Mid
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist of two parts, one part is imaging camera lens, the other part
- Spectral / Wavelength Range: 350 to 1,100 nm
- Resolution: 2.6 nm
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 85 %
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist of two parts, one part is imaging camera lens, the other part
- Spectral / Wavelength Range: 350 to 1,100 nm
- Resolution: 2.6 nm
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 85 %
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-9000, 9010, 9020 are a compact, lightweight, and miniature hyperspectral imager, and it's especially applied to drones. EOC-SI-9000 employs high spatial resolution, spectral resolution, wide imaging range etc. EOC-SI-9000 consist of two parts, one part is imaging camera lens, the other part
- Spectral / Wavelength Range: 350 to 1,100 nm
- Resolution: 4 nm
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 85 %
-
Supplier: StellarNet, Inc.
Description: The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly
- Spectral / Wavelength Range: 500 to 1,150 nm
- Resolution: 0.8 nm
- Remote Interface: Application Software Included, Serial Interface
- Features: Computer Interface, Data Processing Functions, Data Storage / Data Logger, On-line Monitoring & Process Control, Portable, Solid State (CCD)
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-8000 is designed for 900-2600nm NIR, miniature optic fiber spectrometer. It employs 256/512 pixels cooled InGaAs Array, semiconductor cooling technology CCD, cooled down to -20ºC under constant operating temperature, resulting in low noise, 2 times SNR higher than competitors,
- Spectral / Wavelength Range: 900 to 2,600 nm
- Resolution: 5 nm
- Operating Temperature: 32 to 122 F
- IR Range: Near
-
Supplier: StellarNet, Inc.
Description: The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive
- Spectral / Wavelength Range: 500 to 1,150 nm
- Resolution: 0.8 nm
- Accuracy: 0.2 nm
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 1,150 to 1,475 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 1,000 to 1,700 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, DLP2010NIR DLP SPECTROMETER; Kit Application Type:Sensing - Image, Light; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TM4C1297, DLP2010NIR; Application Sub Type:Digital Light Processing (DLP); Kit RoHS Compliant: Yes
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 1,250 to 1,575 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 900 to 1,700 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Accuris
Description: Standard Practice for Describing and Measuring Performance of Laboratory Fourier Transform Near-Infrared (FT-NIR) Spectrometers: Level Zero and Level One Tests
-
Supplier: Polytec, Inc.
Description: Polytec's PSS Spectrometers are available either in a tabletop housing or in a 19" rack-mount unit. They can be connected using fiber-optics to various measurement setups, for example immersion probes or flow cells. Furthermore, user-friendly software supports many NIR technology
- Spectral / Wavelength Range: 850 to 1,650 nm
- Resolution: 9.5 nm
- Accuracy: 0.5 nm
- IR Range: Near
-
Supplier: Bruker Corporation
Description: monitoring with FTIR / FT-NIR process spectrometers. A complete line of Near Infrared Spectrometers to fit all your needs, including Process Monitoring. FTIR Microscopy and Raman Microscopy and Spectral Imaging for high sensitivity at high spatial resolution. High spectral
-
Supplier: ABB Measurement & Analytics
Description: First maintenance-free FT-NIR analyzer! The MB3600 FT-NIR laboratory analyzer is a highly effective spectrometer for development and implementation of precise quantitative analysis procedures for: Process monitoring method development Final product QA At line process monitoring
- Spectral / Wavelength Range: 666.6666666666666 to 2,702.7027027027025 nm
- Operating Temperature: 50 to 95 F
- Operating Humidity: 5 to 80 %
- Detector Type: DTGS, Other
-
Supplier: Qioptiq
Description: All-in-one package: Spectrometer, software, driver, and updates are all included The new Qwave Spectrometer is hardly bigger than a cigarette pack, and yet takes measurements with high resolution and sensitivity. The thermal stability of this versatile spectrometer is
- Wavelength Range: 220 to 940 nm
- Spectral Resolution: 0.2 nm
- Stray Light: 0.05 %
- Operating Temperature: 5 to 140 F
-
Supplier: ASTM International
Description: 1.1 This practice covers two levels of tests to measure the performance of laboratory Fourier transform near infrared (FT-NIR) spectrometers. This practice applies to the short-wave near infrared region, approximately 800 mm (12 500 cm-1) to 1100 mm (9090.91 cm-1); and the
-
Supplier: ABB Measurement & Analytics
Description: Higher yields Higher throughput Improved quality or your analysis Near-infrared (NIR) portion of the electromagnetic spectrum (800 to 2500 nm) Quantitative analysis of organic compounds Quantitative analysis of inorganic aqueous solutions and salts. Flexible Sitting Flexible Sampling Flexible
- Spectral / Wavelength Range: 1,234.567901234568 to 2,040.8163265306123 nm
- Operating Temperature: 32 to 122 F
- Operating Humidity: 95 %
- Measurement Type: Fourier Transform (FTIR)
-
Supplier: Metrohm USA, Inc.
Description: Near-infrared spectrometer for solid and viscous samples. Developed and produced in accordance with Swiss quality standards, the OMNIS NIR Analyzer is the near-infrared spectroscopy (NIRS) solution for routine analysis along the entire production chain. Its application of the
-
Supplier: Metrohm USA, Inc.
Description: Near-infrared spectrometer for liquid samples. Developed and produced in accordance with Swiss quality standards, the OMNIS NIR Analyzer is the near-infrared spectroscopy (NIRS) solution for routine analysis along the entire production chain. Its application of the latest
-
Supplier: Metrohm USA, Inc.
Description: The 2060 The NIR Analyzer streamlines process monitoring with next generation NIR spectroscopy in a modular, efficient design. With a separable human interface and multiple NIR cabinets, it delivers fast, high quality inline analysis, supports up to five sampling points per
- Operating Temperature: 32 to 104 F
- Operating Humidity: 80 %
-
Supplier: Metrohm USA, Inc.
Description: The 2060 The NIR Analyzer streamlines process monitoring with next generation NIR spectroscopy in a modular, efficient design. With a separable human interface and multiple NIR cabinets, it delivers fast, high quality inline analysis, supports up to five sampling points per
- Operating Temperature: 32 to 104 F
- Operating Humidity: 80 %
-
Supplier: BARTEC
Description: compound specific properties, in the process directly. The Benke NIR-4 Analyzer measures near-infrared (NIR) absorption spectra of the samples to predict additional parameters, e.g. RON, MON, Aromatic content, Olefin content, FAME, PIONA, Cetane number etc, via chemometric models.
-
Supplier: Kett US
Description: Similar to the KJT330, this measurement system is custom-configured to test one or more product components. Moisture, fat, protein and coating thickness are just a few of the items that can be accurately measured on a continuous basis. Measurements are made on open process lines and vessels, as
- Spectral / Wavelength Range: 1,200 to 2,400 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: Hitachi High Technologies America, Inc.
Description: Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from ultraviolet to
-
Supplier: Hitachi High-Tech America
Description: Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Small signal level differences at detector switching afford highly accurate measurements even when the wavelength of detector is being
- Spectral / Wavelength Range: 240 to 2,600 nm
- Features: Microscope
- Optical System: Monochromator
- IR Range: Near
-
Supplier: Kett US
Description: This simple-to-use device allows the user to conduct accurate, continuous measurement of product components - without sampling, product contact, or degradation. Using the principle of near-infrared reflectance, items such as moisture, fat, protein, film thickness and carbon content (BTU) can be
- Spectral / Wavelength Range: 1,200 to 2,400 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Remote Interface: Application Software Included, Serial Interface
Find Suppliers by Category Top
Featured Products Top
-
1ms enable the user to control SNR accurately. EOC-SI-1010 is ideal for UV, visible, and near infrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure this spectrometer for different applications depending on your requirements (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
Hamamatsu Photonics launches the most compact Fourier Transform - Near Infrared (FT-NIR) Spectrometer Engine currently on the market. It is capable of producing up to 275 spectra per second with a high signal-to-noise ratio. The new near-infrared C16511-01 joins Hamamatsu’s (read more)
Browse Infrared Spectrometers Datasheets for Hamamatsu Photonics Europe -
generated from inline pH sensors, NIR spectrometers, and online wet chem analyzers performing titrations and photometric analyses. Watch the Webinar (read more)
Browse Infrared Spectrometers Datasheets for Metrohm USA, Inc. -
EOC-SI-6500 HIgh Sensitivity, High Resolution Scientific Spectrometers EOC-SI-8000 NIR Mini Spectrometer (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
Hamamatsu Photonics has officially launched the WS Series Mini-Spectrometers, a cutting-edge solution designed to meet the diverse needs of UV to NIR spectroscopy applications. This innovative lineup features two distinct models: the C16449MA-01 and the C16449MA-02. The C16449MA-01 model boasts (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
expansion or focusing. Imaging systems: to correct dispersion or to realize specific optical effects. Optical measurements: for interferometers, spectrometers and other equipment. What is fused silica? Fused silica: high purity amorphous silica (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
What are the advantages of fused silica beamsplitters? Core advantages of fused silica beamsplitters (1) Ultra-wide spectral transmission Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
VIS-NIR Low-cost Raman Spectrometer
perfection. Within Biopharm.si we are working on project RRP 2 and RRP 3, developing a low-cost Raman spectrometer as a tool for pharmaceutical and biological research.
-
NIR Calibration Transfer
to transfer each newly acquired spectrum on Instrument2 before using the model built on Instrument1. Dean, T. and Isaksson, T. (1993) in: Standardization: What is it and how is it done? Part 1 and Part 2, NIR news, Vol. 4 No. 2 pp. 8 9, Vol. 4 No. 3 pp. 14 15, NIR Publications, Chisester/UK Shenk, J.S.
-
How Does A Spectrometer Work?
Optical spectroscopy is a technique for measuring light intensity in the UV-, VIS-, NIR- and IR-region. Spectroscopic measurements are being used in many different applications, such as color measurement, concentration determination of chemical components or electromagnetic radiation analysis
-
Blog: Poor Emil s Almanac
Dimensions Controlling the API Drying Process: Comparing NIR, Raman and Teraherz NIR-based PAT Replaces HPLC for Bottling Qualifying a NIR Spectrometer to Meet 21 CFR Part 11 From Underperformance to Overachieving: Culture Change at Bayer Berkeley Aseptic Blow-Fill-Seal Technology vs. Traditional
-
Using MEMS to Control Blending at AstraZeneca
previously been used for on-line blend monitoring using instruments based on diode array and acousto-optical tunable filter technologies. (6) This paper discusses the application of a MEMS-based NIR spectrometer for on-line monitoring of powder blending in a rotating bin blender. MEMS is an acronym
-
Aqueous Film Coating: Get It Right the First Time
in Toronto BioProgress Announces Solid Core Technology Aqueous Film Coating of Tablets in a Side-Vented Pan Coater Cellulosic Esters: Compression Behavior and Film Coating Properties Qualifying a NIR Spectrometer to Meet 21 CFR Part 11 From Underperformance to Overachieving: Culture Change at Bayer
-
Data Integrity and Validation: An Interview with Cerulean CEO John Avellanet
: New Draft Guidance on Process Validation Software-Based Validation of Processing Systems Following 21 CFR 11 Qualifying a NIR Spectrometer to Meet 21 CFR Part 11 21 CFR 11: Risks of Noncompliance Ahura Scientific, Inc.: Handheld, Lightweight Raman System for Rapid Raw Material Verification From
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Polychromix is a leader in miniaturized and handheld NIR spectrometers and analyzers. Using a unique MEMS (Mirco-Electro-Mechanical-System) technology enables construction of a new breed of handheld spectroscopic devices which are smaller, lighter and cheaper than ever
More Information Top
-
Instrumentation on the RAIDS experiment II: extreme-ultraviolet spectrometer, photometer, and near-IR spectrometer
NIR Spectrometer .
-
NIR Measurement of Apple Fruit Soluble Solids Content and Firmness as Affected by Postharvest Storage
In this research, two NIR instruments - one was a low cost CCD-based NIR spectrometer covering 550-1100 nm (herein called the Vis/NIR spectrometer) and the other was the InGaAs-based NIR spectrometer covering 800-1,700 nm (called the NIR spectrometer …
-
Nondestructive Evaluation of Food Quality
(iii) Fast measurements NIR Spectrometers can analyze the sample and calculate results in seconds, thereby providing instant answers and increasing sample throughput.
-
NIR / Spectrometers
Turbo FT - FT-IR/ NIR Spectrometer .
-
Photonik of solar cells
242 4.3 appendix C: Perkin Elmer lambda 750 UV / Vis / NIR spectrometer .
-
Sensor data fusion to predict multiple soil properties
In this study, a data fusion was performed of a Vis– NIR spectrometer and an EM38 sensor for multiple soil properties.
-
Applications of near-infrared spectroscopy to process analysis using fourier transform spectrometer
Moreover, the applications of NIR spectroscopy to process analysis using FT- NIR spectrometers are overviewed and two examples of applications are described in more detail.
-
Standardization of line‐scan NIR imaging systems
This is also the inherent correction mechanism integrated into the data acquiring software of the NIR spectrometer , and completed at the start of an imaging run.
Indicates content that may require registration and/or purchase.