Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Central Air Compressor Co.
Description: Cabinet Series- Membrane Perfor Adjustable Purities to 99.9% Product Due Points to -84°F (-64°C) Silent Automated Operation Why Purchase a GENERON? Significant savings over bulk liquid or bottled nitrogen No safety and material handling issues with high pressure bottles or cryogenic
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: Applications: Auto Clave Blanketing of Chemical & Pharmaceuticals Brazing Food Packaging Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids & Gases The GENERON® 4000 Cabinet Series is ideal where low to medium Nitrogen
- Output Flow Rate: 651.36 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: South-Tek Systems, LLC
Description: Cabinet skid series 95-99.999% Nitrogen purity Flow rates up to 2,400 SCFH*Duplexing options are available Optional turnkey package includes dedicated air compressor, dryer and/or booster
- Output Flow Rate: 1,132.8 SLM
- Generator Type: Nitrogen
-
-
Supplier: GENERON
Description: Cargo Hold and Hull Fumigation Cargo Hold Inerting / Oxidation Control FPSO (Floating Production, Storage & Offloading Systems) LNG / LPG Transporting Perishable Goods The GENERON® Marine Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON®
- Output Flow Rate: 5,831.52696 to 41,653.764 SLM
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Terra Universal, Inc.
Description: with corrosive fumes Tempered-glass window permits full viewing of contents Can be ordered to retrofit any Terra stainless steel atmospheric chamber This unit provides a compact, economical alternative to Terra’s larger Vacuum/Nitrogen Oven for applications that don’t require extremely high
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Description: DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into
- Metering Accuracy: 1 %
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Application: Medical / Pharmaceutical
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Despatch - ITW EAE
Description: RBC Benchtop Burn-In Oven Despatch’s RBC Burn-In Benchtop Ovens offer maximum flexibility for small lot qualification testing, burn-in, reliability testing, and research and development. Flexibility The stackable burn-in benchtop ovens allow users to run concurrent tests utilizing different
- Temperature Range: 122 to 500 F
- Capacity: 4.7 cubic feet
- Atmosphere: Air / Oxidizing, Inert
- External: Bench / Cabinet
-
Supplier: Clean Air Products
Description: The Series 19 desiccator cabinets and inert atmosphere cabinets are designed to create sealed compartments that will hold or contain parts in a dry or nitrogen environment. These desiccator cabinets were developed to create a storage area that can be purged to create a
- Height: 14.625 to 81.125 inch
- Width: 21.625 to 67.25 inch
- Depth: 19.5 to 37.5 inch
- Use: Industrial
-
Supplier: Linde North America, Inc.
Description: The CRYOLINE®CF cabinet freezer from Linde has a whole range of features making use of the latest in control and manufacturing technology. The cabinet freezer is designed for batch freezing and chilling processes where an in-line system is not appropriate. It is especially useful for
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like nitrogen, argon, or
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Process Sensing Technologies USA
Description: The LD8000-Plus is designed for ultra-pure Argon or Helium gas analysis. With its integrated ppb sub-system, unique performance can be achieved. Low ppb trace nitrogen online is now possible without the need of a gas chromatograph. This compact design makes it very attractive for any
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Despatch - ITW EAE
Description: on the air temperature unit for rapid cooling. Inert Atmosphere Allows nitrogen (or other inert gas) to be injected into the chamber to lower the oxygen level to prevent oxidation of products. A water cooling coil is provided for rapid cooling. Control of nitrogen flow and water
- Temperature Range: 104 to 500 F
- Capacity: 13.999999999999998 cubic feet
- Atmosphere: Air / Oxidizing, Inert
- Features: Air Filtration, Alarms, Cooling System, Curing / Vulcanizing, Front Panel & Display, Laboratory, Logging / Recorder Options, Other, Shelving / Racks / Carts, Timers
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: UHP Liquid Chemical Delivery Systems with Nitrogen Blanketing and Secondary Containment for Hazardous Industrial Chemical Processing UHP Liquid Chemical Delivery Systems with Nitrogen Blanketing and Secondary Containment represent the gold standard for safety and purity in hazardous
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW-100 Payment & Shipping Terms Minimum Order Quantity:
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket Cabinet ventilation OD 100MM,150m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, nitrogen blowing, pipeline pressure maintaining function before sampling and filling,
- Application: Gas
-
Supplier: Terra Universal, Inc.
Description: The perfect cabinets for wafer processing supplies, including quartzware, wafer cassettes, injectors, thermocouple rods, push rods, probe cards, and other tools Steel-reinforced polypropylene cabinets resist acids and other process chemicals Comprehensive range of standard sizes and
- Height: 63.2 inch
- Width: 62 inch
- Depth: 21.5 inch
- Use: Industrial
-
Supplier: Terra Universal, Inc.
Description: Stress-relieved polypropylene construction resists acids and other process chemicals, features steel support for strength and durability Nitrogen purge and cabinet pressure controls automatically maintain a clean, low-humidity storage environment Reinforced shelves and drawers provide
- Height: 89.5 to 100 inch
- Width: 78.75 inch
- Depth: 43.4 to 55.1 inch
- Use: Industrial
-
Supplier: ATV Technologie GmbH
Description: void free soldering results – again and again. Due to its very low nitrogen consumption the SRO-700 is prepared for the latest generation of flux based solder pastes which depend on low oxygen content during the process run. Technical Data SRO-700 Footprint: 770 x 560 x 800mm (LxWxH) Weight:
- Temperature Range: 450 to 700 F
- External: Bench / Cabinet
-
Supplier: ATV Technologie GmbH
Description: very low oxygen content to be present during the process run, the SRO i-Line has embedded this capability as a standard application to achieve a process environment in the sub-ppm range with minimal nitrogen consumption. Thanks to its flexible design the SRO i-Line can be tailored to your
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: ATV Technologie GmbH
Description: perfect void free soldering results – again and again. Due to its very low nitrogen consumption both the SRO-714 and 716 are prepared for the latest generation of flux-based solder pastes which depend on low oxygen content during the process run. Technical Data SRO-714/716 Footprint: 960 x
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Description: DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically accurately spot reagents into
- Metering Accuracy: 1 %
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Application: Medical / Pharmaceutical
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: spin, but to be useful the isotope must also be abundant in the volume being analyzed. Therefore, the nuclei of interest in MRI of the human body and other living organisms are those of hydrogen, carbon, nitrogen, sodium, phosphorus, potassium and calcium. MRI system components include: a
- Form Factor: Bench / Rack / Cabinet
- Instrument Technology: Magnetic
- Features: Material Condition
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Includes a Purge Gas Isolation Valve Includes a Venturi Vacuum Generator Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High Purity Diaphragm
- Application: Gas
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Manual Pigtail Purge Capability Gage based Pressure Monitoring Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High Purity Diaphragm Valves
- Maximum Pressure: 100 to 3,500 psi
- Application: Gas
-
Supplier: Nova Analytical Systems Inc.
Description: readings, other operating parameters such as nitrogen content, BTU and efficiency can be calculated and displayed.The analyzer consists of three main components : a heated filter cabinet which is directly mounted on the side of the blast furnace gas main, a sample conditioning system
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Howden
Description: and diaphragm materials selected among steel, irons and alloys grades according gas profile. Piping design, instruments and components definition for optimized fluid flows. Optional features By-pass system Gas filtration Back pressure valve Control cabinets, DCS.
- Discharge / Operating Pressure: 43,511.31 psi
- Horse Power: 13.4022038490282 to 1,742.28650037367 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Diaphragm
-
Supplier: Sensore Electronic GmbH
Description: life are essential for maintaining optimal oxygen levels in welding atmospheres or furnace atmosphere control. With optional electronics control board, it can function as an O2 gas analyzer, ensuring food packaging control or monitoring oxygen partial pressure in nitrogen generators. Its
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Despatch - ITW EAE
Description: on the air temperature unit for rapid cooling. Inert Atmosphere Allows nitrogen (or other inert gas) to be injected into the chamber to lower the oxygen level to prevent oxidation of products. A water cooling coil is provided for rapid cooling. Control of nitrogen flow and water
- Temperature Range: 104 to 662 F
- Capacity: 5.1 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cleanroom, Cooling System, Front Panel & Display, Laboratory, Logging / Recorder Options, Shelving / Racks / Carts
-
Supplier: Despatch - ITW EAE
Description: to help prevent oxidation of the polyimides being cured. The oven contains an O2 monitor which is wired to the purge valve and turns the nitrogen purge on whenever the oxygen level is above the O2 monitor set point. Once the nitrogen purge is complete, the O2 level is maintained at a
- Temperature Range: 95 to 662 F
- Capacity: 13.999999999999998 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Cleanroom, Cooling System, Front Panel & Display, Laboratory, Shelving / Racks / Carts
-
Supplier: Siemens Analytical Products
Description: Low NOx Continuous Emissions Monitoring System (CEMS) EPA COMPLIANT The Standard CEMS is a low cost emissions monitoring package designed to operate in a general purpose, environmentally controlled shelter or cabinet. The targeted markets are NOX reduction sites at Refining, Hydrocarbon
-
Supplier: Cole-Parmer
Description: • Reduce the expense of using dry ice or liquid nitrogen
excellent for rapidly cooling small volumes of liquids, Dewar-type applications • Rigid cold finger probe Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature with 0.1 C - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: • Reduce the expense of using dry ice or liquid nitrogen
excellent for rapidly cooling small volumes of liquids, Dewar-type applications • Flexible cold finger probe Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature with 0.1 C - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: • Reduce the expense of using dry ice or liquid nitrogen
excellent for rapidly cooling small volumes of liquids, Dewar-type applications • Rigid cold finger probe Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature with 0.1 C - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: • Reduce the expense of using dry ice or liquid nitrogen
excellent for rapidly cooling small volumes of liquids, Dewar-type applications • Rigid coil probe Quickly cool the contents of your bath with these immersion chillers. Digital display of bath temperature with 0.1 C - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
Find Suppliers by Category Top
Featured Products Top
-
Jewellok specializes in fully automatic and semi-automatic GC gas cabinets, BSGS gas cabinets, VMB gas cabinets, TMA gas cabinets, Scrubber tail gas treatment cabinets, gas distribution cabinets, VDB gas cabinets, and VDP gas cabinets, suitable for gases such as SiH4, NF3, NH3, N2O, and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
the case of volatile solvents, the CDS integrates Nitrogen (N2) blanketing to maintain an inert atmosphere within storage tanks, significantly reducing the risk of combustion or oxidation. The “intelligence” of a custom Jewellok CDS lies in its automated safety infrastructure (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Methane emissions from ponds – Open lagoon systems release greenhouse gases if not captured. Nutrient imbalance – Low nitrogen/phosphorus limits (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Overall machine structure configuration Cabinet shell and inner liner Inner liner: 304 stainless (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
undertakes laboratory specialty gas pipeline engineering manufacturers, scrubber exhaust gas treatment system engineering, secondary gas distribution pipelines, high-purity gas pipelines, gas pressure reducing valves, gas busbars, gas proportioners, purifiers, specialty gas cabinets, busbars (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5?3KW, leakage protection Purge (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Nutrient overload — Elevated nitrogen and phosphorus levels increase eutrophication risk and complicate nutrient removal. Pathogens and odors — Presence of bacteria and strong odor generation pose health and public nuisance issues (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
: The main component of the Non-locking strut. inlcude a pressure tube and a piston rod with piston unit.It is filled with nitrogen, which, under steady pressure, acts on piston cross sections of di erent sizes, creating a force in the extension direction. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Why Use Nitrogen?
Nitrogen is the standard medium for contamination-free storage because it is relatively inert-it neither reacts with stored materials nor carries moisture-and because it can be isolated and purified relatively inexpensively. Desiccator cabinets must be set up so that an appropriate flow of nitrogen
-
Microstrip Isolator/Circulator Mounting Instruction Manual
Storage Conditions: This product must be stored in a cool and dry area. (Nitrogen Cabinet or Dry Cabinet) Operation: Operating with a Plastic or Bamboo Tweezer and Free-Dust Finger Cots on a clean area. Avoid scratching on the Microstrip Line.
-
The Ups and Downs of Taking the Bus
By Gary Forrest, PhD, Wyeth Research For the Foundation fieldbus devices, a single wire entered the cabinet for connection to a Relcom fieldbus connector block. Each of the Foundation fieldbus devices was then wired to the central block. Figure 2. Fermenter control cabinet with fieldbus connectors
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/69487/775600975-MIT.pdf?sequence=2
During Bussing and P.P. the product is in roll format and stored in nitrogen cabinets between the processes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/69484/775600208-MIT.pdf?sequence=2
During Bussing and P.P. the product is in roll format and stored in nitrogen cabinets between the processes.
-
Oral histories in meteoritics and planetary science —XVI: Donald D. Bogard
Biological testing involved exposing lunar material to various organisms, everything from minnows to corn plants, all sorts of living things inside nitrogen cabinets —the same type of cabinets we now use to curate lunar samples and Antarctic meteorites.
-
Mineralogy of Tagish Lake: An ungrouped type 2 carbonaceous chondrite
All ofthese sampling and characterization activities were done in a specially-cleaned nitrogen cabinet in the JSC Meteorite Processing Lab, with the samples being maintained in a frozen state using dry ice.
-
ZASMHBA0004171
Failure to use nitrogen cabinets for storage 85 .
-
Sell 1436L Ultra low humidity Electronic moistureproof Cabinets
Wuxi CHENGLIN Technology Co.,Ltd. is a professional high-tech enterprise of producting various types of Electronic moistureproof Cabinet, nitrogen Cabinet of electronic equipment.
-
Characterization of MgO substrates for growth of epitaxial YBCO thin films
Exposure of MgO substrates to the environment or even being stored in a dry nitrogen cabinet for a period of time, such as sample B, was found to affect the quality of the YBCO films.
-
Atomic layer deposition of Zn(O,S) buffer layers for high efficiency Cu(In,Ga)Se/sub 2/ solar cells
Samples #2 (fresh, non water- dipped) and #4 (vacuum stored, water-dipped) show reasonable performance, while #5 (fresh, water-dipped) and the samples stored in nitrogen cabinet (#3 and #6) show extremely low FF.
-
76th Annual Meeting of the Meteoritical Society July 29‐August 2, 2013
The cleanroom will be ISO 5 (Class 100), with samples stored and processed in multiple dedicated nitrogen cabinets .
-
74 th Annual Meeting of the Meteoritical Society, August 8–12, 2011, London, U.K.
All of the allocations prepared at JSC were processed in a nitrogen cabinet using only stainless steel, aluminum, and Teflon tools and containers to reduce the chance of introducing any new contaminants.
Indicates content that may require registration and/or purchase.