Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Linde North America, Inc.
Description: 78.1%. Nitrogen is recovered from air in an Air Separation Unit (ASU) where it is drawn off as a cryogenic liquid at about -321°F. Nitrogen can then be distributed as a cryogenic liquid or as a gas in cylinders. Nitrogen can also be generated at the use point,
- Supply Options: Bulk / Microbulk, Other
- Product Form: Liquid / Liquid Gas
- Industrial Gases: Nitrogen
- Composition: Pure Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 580-000, NITROGEN
-
-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: CLASS 000-580, NITROGEN
-
Supplier: Linde North America, Inc.
Description: gas production plants worldwide are strategically located in key manufacturing markets. This gives you the benefit of timely deliveries, flexibility and security of supply. Electronic special gases, including silane, nitrogen trifluoride, ammonia and dopant mixtures are shipped in a
- Application / Function: Electronic and Semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Industrial Gases: Nitrogen
-
Supplier: Linde North America, Inc.
Description: The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting
- Concentration: 99.998 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Application / Function: Laser Gas
-
Supplier: Linde North America, Inc.
Description: If cylinders are not sufficient to meet your requirements for critical electronic special gases, we have the answer. We can deliver bulk gases by road tanker or ISO container to store in tanks at your site. You can rely on us for complete security of supply as we have access to silane and
- Application / Function: Electronic and Semiconductor
- Industrial Gases: Nitrogen Trifluoride
- Composition: Pure Gas
- Supply Options: Safe Delivery System
-
Supplier: Accuris
Description: VALVE, CYLINDER, GAS: NITROGEN, RECOIL MECHANISMS, OUTLET 000
-
Supplier: OMEGA Engineering, Inc.
Description: Due to condensation, gas is often wasted because it will remain in a liquid state when needed most. Cylinders are then not filled to a full level, wasting money on each fillup. This can be alleviated by using our gas cylinder warmer. The warmer creates a convection
- Maximum Operating (Sheath) Temperature: 30 to 129 F
- AC Voltage Required: 120 to 240 volts
- Length: 48 to 51 inch
- Width: 8 to 15 inch
-
Supplier: Accuris
Description: TRAILER, COMPRESSED GAS CYLINDER, AIR OR NITROGEN, OIL PUMPED, SERVICING, 2-WHEEL, 8-CYLINDER, 3500 PSI, TYPE MD-3A
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel Fully
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Central Air Compressor Co.
Description: loss, significantly reducing capital and installation costs and reducing overall pressure drop by 10 psig or more over traditional Nitrogen generation systems. Nitrogen is a dry, inert gas which is used in a wide range of applications where Oxygen may be harmful to the product
- Generator Type: Nitrogen
-
Supplier: Central Air Compressor Co.
Description: storing -320°F (-196°C) liquid nitrogen. Nitrogen Purity GN2 systems can produce nitrogen purities from 99.99% to 95%, if your application can operate at lower purities the cost of production is reduced and can add to your overall reduction in nitrogen costs.
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: Applications: Blanketing of Chemicals and Pharmaceuticals Cylinder Filling Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids Laboratory Nitrogen Marine Vessels Prevention of Dust Explosions The GENERON® 6000
- Output Flow Rate: 17,190.239999999998 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Nitrogen has many uses industrially, it is very expensive to buy in cylinders or in bulk, and often you are paying for much more purity than you need. Our nitrogen generators are designed for efficiency of operation and lowest possible operating costs, with no moving parts and
- Output Flow Rate: 20.29600000000001 to 79.29599999999999 SLM
-
Supplier: Restek
Description: Cylinders: Size: 7.6 x 24cm CGA-170/110 connection. US DOT Specs: DOT-4B-240ET Please note: This cylinder is not approved for use in Canada. *Ideal Heating Value: Dry BTU/SCF @ 14.696psia & 60°F. **Contact Restek to get a complete list of hexanes plus. Quantity discounts not available.
- Concentration: 1 to 70 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.5 to 40.75 %
- Industrial Gases: Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: MAXPRO Technologies, Inc.
Description: ventports are piped to a common vent connection. Applications Leak testing of pressure components Low pressure gas reclaim from storage bottles Gas charging accumulators Pressurizing gas cylinders and shock absorbers Breathing air systems for scuba and ?re department
- Maximum Output Pressure: 3,000 to 15,000 psi
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: South-Tek Systems, LLC
Description: Built-in, user friendly PLC with 3.5" color touchscreen Auto-off when cylinder fill is complete Manual start/stop capability Attached fill stand with 2,4 or 6 high pressure leads and stability straps Fill alternate size cylinders up to 2200 psig or 3000 psig Integrated, low
- Outlet Pressure: 2,200 to 3,000 psi
- Generator Type: Nitrogen
-
Supplier: Restek
Description: Available in three mixes, from lean to rich. Each has an extended list of C6+ components.
- Concentration: 0.25 to 85.25 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: CSA Group
Description: dioxide; xenon; specified mixtures of the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools. These pressure regulators integrated with cylinder valves are intended to be fitted to cylinders with nominal filling pressures up to 25 000 kPa at
-
Description: dioxide; xenon; specified mixtures of the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools. These pressure regulators integrated with cylinder valves are intended to be fitted to cylinders with nominal filling pressures up to 25 000 kPa at
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 11,250 psi
- Discharge / Operating Pressure: 1,050 to 39,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: ASTM International
Description: This method is for determining basic nitrogen in liquefied petroleum gas (LPG). The method determines basic nitrogen species that are extractable by aqueous acid, including ammonia and alkyl amines, which typically adsorb on the stainless steel surface of a LPG cylinder.
-
Supplier: ABB Measurement & Analytics
Description: 14181 Web server included for easy read-out by Internet browsers 19" wide for rack mounting Compact, purgeable IP65 enclosure for wall mounting No need for test gas cylinders Automatic calibration in combination with the superior ABB calibration cell technology in the photometer, no
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: ESAB Welding and Cutting Products
Description: R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover equipment for manifolding high-pressure gas cylinders to supply gas for various industrial and commercial applications. Cylinders are manifolded for the purpose of centralizing the gas supply, to provide a continuous supply of
-
Supplier: UL Standards & Engagement
Description: and Allied Processes, CSA W117.2. Refer to Annex A. 1.5 These requirements do not cover: a) Liquified Petroleum Gas (LP-Gas) pressure regulators for equipment intended for installation and use in accordance with requirements of the Liquefied Petroleum Gas Code, NFPA 58, or the
-
Supplier: UL Standards & Engagement
Description: use with compressed gases such as air, carbon dioxide, inert gases, fuel gases, nitrogen, nitrous oxide and oxygen. 1.3 The suitability of an accessory in combination with a compressed gas regulator shall be judged under the applicable requirements of the Standard for Compressed
-
Supplier: Process Sensing Technologies USA
Description: The XZR400 zirconium oxide gas purity analyzer from Michell Instruments is designed to measure oxygen as an impurity in inert gases such as nitrogen, carbon dioxide, helium and argon. A range of trace oxygen analyzers utilizing Michell's Metallic Sealed Reference Sensor (MSRS)
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Instrument Type: Analyzer
- Features: Self Calibration
Find Suppliers by Category Top
Featured Products Top
-
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
reference concentrations. Two principle techniques are used to generate these reference gases. They are permeation calibration and cylinder calibration. Each approach produces traceable gas standards but differs in principle, control, and practical application. Understanding such differences (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
, distribution cabinets, VMB cabinets, VDB cabinets, VDP cabinets, BSGS systems, exhaust gas treatment equipment, etc. An Automatic Gas Switchover System, also known as an Automatic Switchover Manifold or Automatic Gas Cylinder Switchover, is a critical setup used to ensure a continuous and (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
production. The PLC system, paired with an intuitive color touchscreen interface, automates gas delivery, cylinder switching, and nitrogen purging to maintain gas purity and prevent contamination. Safety is prioritized with exhaust sensors, UL-listed sprinkler heads, and optional features like (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
and robust materials to withstand corrosive or reactive gases. The modular design allows customization for specific gases, such as argon, nitrogen, or specialty mixtures, ensuring compatibility and reliability. Automated controls and remote monitoring capabilities enhance operational efficiency (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, quantifiable reference concentrations. Two principle techniques are used to generate these reference gases. They are permeation calibration and cylinder calibration. Each approach produces traceable gas standards but differs in principle, control, and practical application. Understanding (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
cause problems if not entirely removed before welding. A protective atmosphere is often called shielding gas, which protects the welding area from gases such as carbon dioxide, nitrogen, oxygen, and water vapor. These atmospheric gases can all impact the welding process and its quality, hence the (read more)
Browse Datasheets for Environics, Inc. -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
the case of volatile solvents, the CDS integrates Nitrogen (N2) blanketing to maintain an inert atmosphere within storage tanks, significantly reducing the risk of combustion or oxidation. The “intelligence” of a custom Jewellok CDS lies in its automated safety infrastructure (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
An Insight into the Gas Generation Industry
On-site gas generation offers a cost-effective, reliable, and safe alternative to liquid or cylinder supplies of oxygen or nitrogen. With the latest developments in pressure swing absorption (PSA) technology, on-site generation of high-quality oxygen and nitrogen is also possible. Process Sensing
-
Does Temperature Affect Gas Spring Pressure
The answer is Yes! Temperature can be a very big factor in how a gas spring operates in an application. The gas spring cylinder is filled with nitrogen gas and the higher the temperature, the faster the gas molecules move. The molecules moving faster, causes the volume of gas and pressure
-
Fluorescence Imaging Advances Fuel Injector Design
Some large-bore internal-combustion engines - in particular slow-speed, two-stroke-cycle engines that run on natural gas - can have poor in-cylinder mixing caused by ineffective fuel delivery. Poor mixing causes thermal stratification, which generates elevated oxides of nitrogen emissions; it can
-
PLIF Technique for Fuel Visualization in Engines and Its Role in Retrofit Technology
A problem in large-bore, slow-speed, natural gas two-stoke cycle engines is poor incylinder mixing processes caused by ineffective fuel delivery. Engines in this class are used primarily for power generation and gas compression on natural gas pipelines. Poor in-cylinder mixing can cause elevated
More Information Top
-
Advances in Mechatronics and Control Engineering
The high pressure nitrogen gas compressor subsystem consists of ball valves, filters, check valves, high pressure nitrogen compressor, a set of 16MPa nitrogen gas cylinders , relief valves, pressure sensors, pressure gauges and temperature sensors.
-
Sheet Metal Forming: Fundamentals
13.22 Nitrogen Gas Cylinders , Fibro Product .
-
ZSMFF2012P203
13.22 Nitrogen Gas Cylinders , Fibro Product Catalogue, FIBRO, 2010 13.23 D.
-
http://wwwca.kodak.com/global/en/corp/environment/kes/pubs/pdfs/J315.pdf
This publication will cover guidelines for the safe use of compressed nitrogen gas cylinders only and the management of flammable or combustible liquids.
-
http://www.kodak.com/eknec/documents/fa/0900688a800f80fa/J315ENG.pdf
This publication will cover guidelines for the safe use of compressed nitrogen gas cylinders only and the management of flammable or combustible liquids.
-
Cleaner Combustion and Sustainable World
1 nitrogen gas cylinder , 2 oxygen gas cylinder, 3 SO2 gas cylinder, 4 NO gas cylinder, 5 water vapor generator, 6 reducing valve, 7 rotame- ter, 8 gas mixer, 9 reactor, 10 flue gas analyser, 11 tail gas treatment box Table 1 …
-
Development of high temperature resistant of 500 °C employing silicon carbide (3C-SiC) based MEMS pressure sensor
The setup is involves of five main components, including a nitrogen gas cylinder , a pressure regulator, a reference pressure gauge, temperature controller and LCR meter.
Indicates content that may require registration and/or purchase.