-
Supplier: International Polymer Solutions Inc.
Description: Our PTFE Nitrogen Guns (Nitro) can deliver maximum anti-corrosion protection wherever extreme chemical environments are used in the vicinity of nitrogen dis- pensing or dying. Like its companion, the DI Water Spray, Nitro is manufactured of the same durable materials to resist
- Fluid / Output Pressure: 75 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
-
Supplier: Accuris
Description: TOOL KITS, ELECTRICAL CONNECTORS, CONTACTS, AND CONNECTORS, AND CABLE ACCESSORIES: TOOL KIT, GENERAL PURPOSE, (AIR/NITROGEN HEAT GUN)
-
Supplier: Accuris
Description: MAINTENANCE KITS, ELECTRICAL CONNECTORS, CONTACTS AND CONNECTOR AND CABLE ACCESSORIES: MAINTENANCE KIT, GENERAL PURPOSE (AIR/NITROGEN HEAT GUN)
-
-
Supplier: Accuris
Description: MAINTENANCE KITS, ELECTRICAL CONNECTORS, CONTACTS, AND CONNECTOR AND CABLE ACCESSORIES: MAINTENANCE KIT FOR GENERAL PURPOSE, (AIR/NITROGEN HEAT GUN)
-
Supplier: Kitz Micro Filter Corporation
Description: UNIPORE AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE AIR GUN is made by resin. It is different from a metallic gun, it is light weight and oil free.
- Style: Pistol Grip
-
Supplier: Accuris
Description: Maintenance Kits, Electrical,Connectors, Contacts, and Connector and Cable Accessories: Maintenance Kit for General Purpose, (Air/Nitrogen Heat Gun)
-
Supplier: Kitz Micro Filter Corporation
Description: UNIPORE PP AIR GUN is built-in hollow fiber filter cartridge into tip. UNIPORE PP AIR GUN can make very clean air, it is used in various places where particle is disliked. UNIPORE PP AIR GUN is made by resin. Main body material is Polypropylene. It is different from a metallic
- Features: High Volume
- Style: Pistol Grip
-
Supplier: NRD, LLC
Description: This is a high quality pistol grip gun ideally suited for a wide variety of industrial applications. It's intended for use with clean, dry compressed air or other inert gases such as Nitrogen or Argon.
- Ionizer type: Blow Off Gun
- Features: Replaceable Emitter
-
Supplier: Oerlikon Metco
Description: The Metco 3MBTD is a heavy-duty, air-cooled plasma spray extension gun used in diverse industrial applications. Key characteristics Applies Thermal Barrier Coating (TBC) ceramics and associated bond coats Inexpensive operation using low-cost nitrogen as the plasma spray gas Uses many
-
Supplier: Terra Universal, Inc.
Description: EMI/RFI Discharge time: 1000V to 100V in less than two seconds (inlet pressure of 30 psi, measured at 6" from target) Ergonomic, durable polymer gun is easy to handle and operate without hyperextending the wrist In-line capsule filters ensure purity of gas feed (clean dry air or
- Number Of Emitters: 1
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
-
Supplier: Terra Universal, Inc.
Description: available The SNO GUN™ II provides a safe, inexpensive, highly effective alternative to solvent or dry nitrogen cleaning of semiconductor components, PC boards, and other sensitive parts. Removes Surface Contaminants as Small as 0.1 Micron Dry ice particles generated by the SNO
- Machine Type: Component / Accessory
- Operation: Container / Bottle Cleaning, Critical / Pharmaceutical Cleaning, Degreasing, General Cleaning / Surface Prep, Sterilizing / Disinfecting
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: DigiKey
Description: Compressed Air Nitrogen Heater, Bench Top 230V 550°F ~ 920°F (290°C ~ 495°C) Yellow
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of total Kjeldahl nitrogen in prepared analysis samples of solid forms of refuse-derived fuel (RDF). The procedures measure free ammonia or ammonia formed from the conversion of organic nitrogenous compounds such as amino acids and proteins.
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of total Kjeldahl nitrogen in prepared analysis samples of solid forms of refuse-derived fuel (RDF). The procedures measure free ammonia or ammonia formed from the conversion of organic nitrogenous compounds such as amino acids and proteins.
-
Supplier: Powell Electronics, Inc.
Description: NITROGEN NOZZLE, FOR VIPER ION GUN
-
Supplier: ESAB Welding and Cutting Products
Description: In-line mechanized torch Pilot arc starting–even starts on paint Uses oxygen, nitrogen, argon-hydrogen or air for plasma gas Uses nitrogen, argon-hydrogen or air for start gas Uses nitrogen or air for secondary shield gas.
- Duty Cycle: 1 %
- Output Current Range: 2 to 6 amps
- Equipment Type: Gun / Torch
-
Supplier: ESAB Welding and Cutting Products
Description: This highly versatile torch operates with a variety of gases and offers superior cutting and gouging capability. Features Excellent performance–cuts up to 2 in. (50.8 mm); pierces up to 1/2 in. (12.7 mm) Automatic pilot arc starting Uses nitrogen or H-35 for plasma gas; uses air,
- Duty Cycle: 1 %
- Equipment Type: Gun / Torch
-
Supplier: ESAB Welding and Cutting Products
Description: This versatile, easy-to-use 150 Amp torch provides superior performance for a full range of manual cutting applications. Features Excellent cutting capability–cuts up to 1 1/2 in. (38.1 m) using air or nitrogen at 100 Amps; cuts up to 2 in. (50.8 m) using nitrogen or argon-hydrogen at
- Duty Cycle: 1 %
- Equipment Type: Gun / Torch
-
Supplier: ESAB Welding and Cutting Products
Description: Air or H-35 plasma gas; Nitrogen, Air or H-35 start gas; Nitrogen, Oxygen/Nitrogen mix, Air, or Methane shield gas Current capacity of 720 Amps at 100% Duty Cycle Speedloader aids in consumable changes without the worries and leaks caused by O-Rings, or the expense of spare
- Duty Cycle: 1 %
- Equipment Type: Gun / Torch
-
Supplier: Terra Universal, Inc.
Description: connection of SNO GUN™ II Includes fluorescent illuminator The SnowBox™ Dry Ice Cleaning Station provides the ideal environment for operation of the SNO GUN™ II dry ice cleaning system. Because the dry ice cleaning medium is extremely cold, it can cause the temperature of parts to drop
- Internal Length: 34.12 inch
- Internal Width: 23.81 inch
- Internal Depth / Height: 23.81 inch
- Components: Cabinets / Enclosures, Pumps
-
Supplier: ASTM International
Description: This specification covers the standard for stainless steel floor plates for use in galley spaces, washrooms, engine rooms, and machinery spaces, and for ladder treads, gun platforms, and deck treads. Several steel grades like Type 304, 304L, 316, 316L used as floor plate material shall
-
Supplier: ASTM International
Description: This specification covers the standard for stainless steel floor plates for use in galley spaces, washrooms, engine rooms, and machinery spaces, and for ladder treads, gun platforms, and deck treads. Several steel grades like Type 304, 304L, 316, 316L used as floor plate material shall
-
Supplier: ECSI Fibrotools
Description: The IKo™ TWIN-STATION™ is a self-contained, complete plating system with two entirely separate IKo™ CLASSIC modules for MEMS and NANO fabrication,including wafer installation, cleaning and activation with DI rinsing and Nitrogen gun section. Easily retrofitted in a cleanroom
- Machinery Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Features: Specialty / Other
-
Supplier: Deposition Sciences, Inc.
Description: operating at temperatures as high as 1000°C and can withstand the thermal shock of direct transition from liquid nitrogen to boiling water. MicroDyn coatings, including complex filters, can be patterned using both contact masking and photolithography. IsoDyn™ Low Pressure Chemical Vapor
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, Mirror
- Materials: Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, United States Only
-
Supplier: Heinkel USA
Description: extracted from the interior using a fan and double HEPA filters, with air or nitrogen purging through an inlet HEPA filter. The isolator interior pressure is monitored, the extraction rate is raised if a pressure drop indicates containment breach e.g. by a damaged glove. The HEPA exhaust
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
Find Suppliers by Category Top
More Information Top
-
MEMS Materials and Processes Handbook
… needed for bench operation Water supply – plumbed deionized water with suitable faucets, taps, and sprayers Drains – plumbed with separate systems for HF acid drainage and for acid/base neutralization Nitrogen – plumbed with hoses and nitrogen guns Compressed air – plumbed …
-
Microfluidic Diagnostics
Blow each surface clean using a nitrogen gun before initiating the hot embossing process.
-
Organic molecular thin films for nanoscale information memory
applications
Dry with nitrogen gun .
-
http://dspace.mit.edu/bitstream/handle/1721.1/60175/681901185-MIT.pdf?sequence=2
After the water soak the wafers can be dried by blowing gently with a nitrogen gun .
-
Contamination measurements during development and testing of the SPIRIT III cryogenic infrared telescope
The decision was made to attempt to blow offthe particulates using an ionized dry nitrogen gun mounted inside a 2" dia. tube connected to a HEPA vacuum cleaner for particulate removal.
-
Design and Testing of a Micro Thermal Conductivity Detector (TCD) System
Notes for process sheet: Standard solvent clean refers to cleaning the wafers with acetone, methanol and isopropanol (in that order), rinsing the wafers in water bath until the bath reaches resistivity and drying the wafers with the nitrogen gun .
-
Patterning colloidal nanotopographies
Subsequently structures were dried using a nitrogen gun , and oven baked at 90 ◦ C (±15%) for 20 min to ensure that surfaces . were entirely dried. .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8361/1/Fakanya_W_M_Thesis_2012.pdf
and dried using nitrogen gun with a gentle flow.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5542/Wang_Qi.pdf?sequence=1
Then a nitrogen gun is used to blow and dry the ITO substrates .
-
Collagen Films Protocol
Such as a nitrogen gun that hooks up to a nitrogen tank and provides a stream of filtered nitrogen over a large area .
Indicates content that may require registration and/or purchase.