-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas Ant 0.698-0.96GHz NMO Mnt
-
Supplier: Quarktwin Technology Ltd.
Description: 1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 1dBic NMO NMO Mount
- Polarization: Other
-
Supplier: DigiKey
Description: 1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 1dBic NMO NMO Mount
- Primary Frequency Range: 1,575 MHz
- Gain: 1 dB
- Applications: GPS
- Polarization: Other
-
-
Supplier: Richardson RFPD
Description: PCTEL’s GPS active NMO mount antenna provides superior performance with the industry’s smallest NMO mountable footprint. The GPS-NMO antenna features a custom tuned frequency ceramic patch element, 15 KV ESD circuit protection, a two stage low noise amplifier and a
- Primary Frequency Range: 1,575.42 MHz
- VSWR: 1.8 :1
- Polarization: Right Hand Circular (RHCP)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This
- Primary Frequency Range: 806 to 866 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Holzberg Communications, Inc.
Description: 12' RG-58A/U Coax, PL-259 Features Mounts on roof top surface No drilling into the vehicle 3/4" diameter magnetic mount 12' RG-58A/U Coax PL-259 Chrome plated brass Engineered for high speed vehicles
-
Supplier: Richardson RFPD
Description: 3/4 in hole; 1-1/8 in-18 thread; installs from above (NMO brass mount series replaces the Brass ""BM"" Series).
-
Supplier: L-com, Inc.
Description: applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mounting system. For additional information and
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: Holzberg Communications, Inc.
Description: 17' RG-58A/U Coax, PL-259 Features Mounts on edge No drilling into the vehicle 17' RG-58A/U Coax PL-259 Zinc plated brass
-
Supplier: L-com, Inc.
Description: systems. This RF antenna is only 2.7" long and features an aesthetic black finish. It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna
- Primary Frequency Range: 2,400 MHz
- Gain: 3 dB
- Applications: Broadband Network / WLAN, Cellular / PCS Base Station, RFID
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features NMO
- Primary Frequency Range: 144 to 174 MHz
- Gain: 3 dB
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the poly Spring will not corrode and does not generate electrical noise when flexed during use. It has standard TAD/NMO Motorola-type mobile base. Features NMO
- Primary Frequency Range: 420 to 470 MHz
- Gain: 5 dB
- Pattern Type: Omnidirectional
-
Supplier: Newark, An Avnet Company
Description: ANT COMBO NMO MOUNT 30 DB GPS VEHICULAR ANTENNA
-
Supplier: Comtelco Industries, Inc.
Description: NMO POLE MOUNT, WITH 12' RG58 COAX MUST SPECIFY COAXIAL CONNECTOR TYPE
-
Supplier: Utmel Electronic Limited
Description: RF ANT 530MHZ WHIP STR NMO 21"
- Primary Frequency Range: 530 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Applications: RF Survey / Test
-
Supplier: Radwell International
Description: WHIP ANTENNA W/ BLACK NMO BASE 896-970MHZ. FREE 2 YEAR RADWELL WARRANTY
- Applications: RF Survey / Test
-
Supplier: TE Connectivity
Description: Body Features Antenna Weight (G) : 35.5 Configuration Features Mounting Location : External Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : NMO
- Form Factor / Mounting: External
-
Supplier: Newark, An Avnet Company
Description: ANT COMBO NMO MOUNT 28 DB GPS/GLNSS
-
Supplier: Comtelco Industries, Inc.
Description: MOBILE ANTENNA UNITY GAIN 2300-2600MHz STANDARD NMO MOUNT
- Primary Frequency Range: 2,300 to 2,600 MHz
- Gain: 3 to 5 dB
- VSWR: 2 :1
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Comtelco Industries, Inc.
Description: DUAL BAND ANTENNA 2dB GAIN 698-960/1850-1990MHz STANDARD NMO MOUNT
- Primary Frequency Range: 698 to 960 MHz
- Gain: 2 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, Dual Band / Multi-band
-
Supplier: Newark, An Avnet Company
Description: GPS ANTENNA, 1.57442-1.57642GHZ, 3DBI; Antenna Type:GPS; Frequency Min:1.57442GHz; Frequency Max:1.57642GHz; Antenna Mounting:TAD / NMO; Gain:3dBi; VSWR:2; Input Power:1W; Input Impedance:-; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
-
Supplier: R.A. Miller Industries, Inc.
Description: steel. Mounting is easily achieved on rooftop, cowl, fender or other suitable location via a magnetic or fixed "NMO" base. The antenna comes pre-tuned to operate in the aircraft VHF COM frequency band of 118-137 MHz and can be purchased as a complete package or separate antenna
- Primary Frequency Range: 118 to 137 MHz
- Pattern Type: Omnidirectional
- Applications: Vehicular
-
Supplier: R.A. Miller Industries, Inc.
Description: steel. Mounting is easily achieved on rooftop, cowl, fender or other suitable location via a magnetic or fixed "NMO" base. The antenna comes pre-tuned to operate in the aircraft VHF COM frequency band of 118-137 MHz and can be purchased as a complete package or separate antenna
- Primary Frequency Range: 118 to 137 MHz
- Pattern Type: Omnidirectional
- Applications: Vehicular
-
Supplier: Win Source Electronics
Description: Manufacturer: Laird Connectivity Inc. Win Source Part Number: 863139-B66 Features: 120MHz - Whip, Straight RF Antenna 66MHz ~ 174MHz 0dB NMO Base Mount Package: Bulk Mounting: Base Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the
-
Supplier: Win Source Electronics
Description: Manufacturer: Laird Connectivity Inc. Win Source Part Number: 858867-A2400 Features: 2.4GHz - Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi NMO Base Mount Package: Bulk Mounting: Base Mount Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 30
-
Supplier: Holzberg Communications, Inc.
Description: NMO Unity Gain 1/4 Wave, 6-3/8" Whip Features Emergency, commercial, amateur applications Flexible design for easy installation Motorola-style NMO mount nut Compatible with all 1-1/8" -18 thread mounts Includes rubber seal gasket against water leakage Technical Specifications General
-
Supplier: Holzberg Communications, Inc.
Description: NMO Unity Gain 1/4 Wave, 18-3/8" Whip Features Emergency, commercial, amateur applications Flexible design for easy installation Motorola-style NMO mount nut Compatible with all 1-1/8" -18 thread mounts Includes rubber seal gasket against water leakage Technical Specifications General
-
Supplier: Win Source Electronics
Description: Manufacturer: Laird Technologies IAS Win Source Part Number: 769447-B1443R Packaging: Bulk Termination: Connector, NMO Mounting: Base Mount Power - Max: 100W Frequency Range: 144MHz ~ 174MHz Frequency Group: VHF (f Frequency (Center/Band): 159MHz Antenna Type: Whip, Straight Number of
-
Supplier: Acme Chip Technology Co., Limited
Description: ANTENNA CABLE NMO MAG MT
-
Supplier: Radwell International
Description: ANTENNA, MAGNETIC NMO MOUNT WITH 12 FT. RG-58A/U CABLE & NO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Comtelco Industries, Inc.
Description: MIRROR MOUNT WITH NMO AND 17' RG58 COAX
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANTENNA CABLE NMO MAG MT Product overview: NMOMMBNC from Pulse Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Cable Length: 12.001318816666666 ft
- Standards / Certifications: RoHS
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93958/00ja036_full.pdf?sequence=1
NMo (due to antenna source) = PFANT xΓANT.
-
Use of passive repeaters for tunnel surface communications
The passive repeater in these tests consisted of two Larson NMO 406-CK antennas mounted on a 19 inch square piece of aluminum and connected together by 125 feet of Belden 9913 coaxial cable.
-
Seismic reflection imaging of shallow oceanographic structures
In order to minimize the antenna filter and the NMO stretch effects, it is gener- ally accepted to take into account only reflections associ- ated with incidence angles less than 45 .
-
Dynamically Phased Radar: a New Technique For Geothechnical Investigations
The antenna processor memory holds the NMO corrections for the transmit and receive elements of the array which are combined with the calibration timing corrections for each element.
-
Article details - Analysis of multi-offset GPR data: a case study in a coarse-grained gravel aquifer - Earthdoc
In our case, interval velocity determination is difficult because reflector dip angles are variable, and stacking and NMO velocities differ significantly since the antenna offset is comparable to the reflector depth.
-
Antenna suits mobile and fixed applications
The antennas can be mounted with a NMO or permanent N female mount.
-
Molecular Genetics of Axial Patterning, Growth and Disease in the Drosophila Eye
… finger transcription factors Teashirt (Tsh) and Tiptop (Tio), the nuclear factors Eyegone (Eyg) and Twin-of-eyegone (Toe), homeobox containing transcription co- factor Homothorax (Hth), serine-threonine kinase Nemo ( Nmo ) and the Pipsqueak motif containing genes distal antenna (dan) and distal antenna …
-
http://dspace.mit.edu/bitstream/handle/1721.1/93939/00ja016_full.pdf?sequence=1
discharges where NMo appears to be dominated by either the antenna or outer-divertor.
-
Analysis of deep‐penetrating radar surveys of West Antarctica, US‐ITASE 2001
A normal move-out ( NMO ) correction was used to remove the 135 m offset between the transmitter and receiver antennas .
-
A multi-method high-resolution geophysical survey in the Machado de Castro museum, central Portugal
Then, the normal move out ( NMO ) correction was carried out to compensate the offset effect between the Tx and Rx antennas , that is, converting the signal acquired from a bistatic system to a virtual monostatic system.
Indicates content that may require registration and/or purchase.